web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-AD7760EDZ EVAL BOARD 2.5MSPS 18/20 BIT ADC I.C.
    Analog Devices Inc. EVAL-AD7760EDZ ANALOG DEVICES EVAL-AD7760EDZ EVAL BOARD 2.5MSPS 18/20 BIT ADC I.C.
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7760EDZ is an evaluation board for the AD7760, a 24-bit, 2.5 MSPS analog-to-digital converter (ADC). It is designed to be used with the EVAL-CED1Z Converter Development Board, an instrumentation and measurement system. The EVAL-AD7760EDZ board provides a complete platform for evaluating the performance of the AD7760 ADC. It includes a power supply, a reference voltage, and a variety of connectors for connecting to the EVAL-CED1Z board. The board also includes a variety of test points and jumpers for configuring the ADC for different applications. The EVAL-AD7760EDZ board is an ideal platform for evaluating the performance of the AD7760 ADC and for developing custom applications.

  • EVAL BOARD ADF5904 DOWNCONVERTER
    Analog Devices Inc. EV-ADF5904SD2Z EVAL BOARD ADF5904 DOWNCONVERTER
    2024-08-02 15:34:532

    The Analog Devices EV-ADF5904SD2Z Evaluation Board is designed to evaluate the performance of the ADF5904 4-Channel, 24-GHz Receiver Down-Converter. This board is ideal for military and aerospace applications, providing a comprehensive evaluation platform for the ADF5904. It features four channels of down-conversion, with each channel providing a low-noise amplifier, a mixer, and a low-pass filter. The board also includes a power supply, a reference oscillator, and a control interface. The board is designed to be used with a variety of test equipment, including spectrum analyzers, signal generators, and oscilloscopes. The board is also designed to be used in a variety of environmental conditions, including extreme temperatures, shock, and vibration. The board is RoHS compliant and is designed to meet the requirements of MIL-STD-461F.

  • Analog Devices SSM2603-EVALZ,
    Analog Devices Inc. SSM2603-EVALZ Analog Devices SSM2603-EVALZ,
    2024-08-02 15:34:452

    It is designed to provide a complete audio solution for portable audio applications. The SSM2604-EVALZ Evaluation Board is a complete evaluation platform for the SSM2604 audio codec. It includes a power supply, audio input and output connectors, and a USB interface for programming and control. The board also includes a headphone amplifier, a microphone preamplifier, and a digital signal processor (DSP) for audio processing. The SSM2604-EVALZ Evaluation Board is designed to provide a complete audio solution for portable audio applications. It is ideal for evaluating the performance of the SSM2604 audio codec and for developing audio applications. The board includes a power supply, audio input and output connectors, and a USB interface for programming and control. The board also includes a headphone amplifier, a microphone preamplifier, and a digital signal processor (DSP) for audio processing. The SSM2604-EVALZ Evaluation Board is a great tool for audio engineers and developers to quickly evaluate the performance of the SSM2604 audio codec and develop audio applications.

  • EVAL BOARD FOR ADA8282
    Analog Devices Inc. ADA8282CP-EBZ EVAL BOARD FOR ADA8282
    2024-08-02 15:34:462

    The Analog Devices ADA8282CP-EBZ Evaluation Board is designed to evaluate the ADA8282 Radar Receive Path AFE, a military and aerospace grade device. This board features a wide range of features, including a high-performance, low-noise amplifier, a low-noise, low-distortion mixer, and a wideband, low-noise, low-distortion IF amplifier. It also includes a wideband, low-noise, low-distortion IF filter, a wideband, low-noise, low-distortion IF amplifier, and a wideband, low-noise, low-distortion IF filter. Additionally, the board includes a wideband, low-noise, low-distortion IF amplifier, a wideband, low-noise, low-distortion IF filter, and a wideband, low-noise, low-distortion IF amplifier. This board is designed to provide a complete solution for evaluating the ADA8282 Radar Receive Path AFE, and is ideal for use in military and aerospace applications.

  • Evaluation Board for AUDIO CODEC
    Analog Devices Inc. SSM2604-EVALZ Evaluation Board for AUDIO CODEC
    2024-08-02 15:34:445

    The kit includes a variety of NKK Switches products, including a 36x24 RGB LCD display, a 5-way navigation switch, a rotary encoder, a pushbutton switch, and a joystick. The LCD display is capable of displaying up to 16 million colors and has a resolution of 800x480. The 5-way navigation switch allows for easy navigation of menus and other user interfaces. The rotary encoder is used to adjust settings and control functions. The pushbutton switch is used to select options and activate functions. The joystick is used to control the movement of a cursor or other graphical elements. The kit also includes a variety of accessories, such as a USB cable, a power adapter, and a user manual. The IS-DEV KIT-5D is an ideal development kit for those looking to create custom user interfaces and control systems. It is perfect for use in consumer electronics, industrial automation, and other applications.

  • BOARD EVAL W/AD9484BCPZ-500
    Analog Devices Inc. AD9484-500EBZ BOARD EVAL W/AD9484BCPZ-500
    2024-08-02 15:34:443

    The Analog Devices AD9484-500EBZ Evaluation Board is a military and aerospace grade evaluation board designed to evaluate the performance of the AD9484 Analog-to-Digital Converter. This board features a wide range of features, including a high-speed, low-power, 16-bit, 500 MSPS, single-channel, analog-to-digital converter. It also includes a wide range of input and output connectors, as well as a variety of test points and jumpers for easy evaluation. The board also includes a power supply, a reference clock, and a USB interface for easy connection to a PC. This evaluation board is ideal for applications in military and aerospace applications, where high performance and reliability are essential.

  • Analog Devices, Inc. AD9276-80KITZ
    2024-08-02 15:34:442

    The Analog Devices AD9276-80KITZ Evaluation Board is designed to evaluate the performance of the AD9276 Octal LNA/VGA/AAF, 12-Bit ADC, CW I/Q Demodulator for medical and healthcare applications. This evaluation board features a wide range of features, including a wide input frequency range of DC to 6 GHz, a low noise figure of 1.5 dB, and a high dynamic range of up to 80 dB. The board also includes a wide range of input and output connectors, allowing for easy connection to external test equipment. The board is designed to be used with the AD9276 evaluation software, which provides a graphical user interface for configuring and testing the device. The AD9276-80KITZ Evaluation Board is an ideal solution for evaluating the performance of the AD9276 for medical and healthcare applications.

  • INTEGRATED PPG MODULE FOR IN EAR
    Maxim Integrated MAXM86161EVSYS# INTEGRATED PPG MODULE FOR IN EAR
    2024-08-02 15:34:442

    The MAXM86161EVSYS# Evaluation System for MAXM86161 Single-Supply Integrated Optical Module for HR and SpO2 Measurement, Medical and Healthcare Applications is a comprehensive evaluation system designed to evaluate the performance of the MAXM86161 integrated optical module. This system includes a MAXM86161EVSYS# board, a MAXM86161EVSYS# software package, and a MAXM86161EVSYS# evaluation cable. The MAXM86161EVSYS# board is a compact, low-cost, and easy-to-use evaluation platform that allows users to quickly evaluate the performance of the MAXM86161 integrated optical module. The MAXM86161EVSYS# software package provides a graphical user interface (GUI) for configuring and controlling the MAXM86161 integrated optical module. The MAXM86161EVSYS# evaluation cable provides a connection between the MAXM86161EVSYS# board and the MAXM86161 integrated optical module. The MAXM86161EVSYS# Evaluation System is ideal for medical and healthcare applications that require accurate and reliable HR and SpO2 measurements.

  • EVAL KIT MAX5980
    Maxim Integrated MAX5980EVKIT# EVAL KIT MAX5980
    2024-08-02 15:34:442

    The MAX5980EVKIT-EVKIT# is an evaluation kit for the MAX5980 Quad, IEEE 802.3at/af PSE Controller for Power-over-Ethernet. This kit provides a complete platform for evaluating the MAX5980 Quad, which is a high-performance, low-power, and cost-effective solution for Power-over-Ethernet (PoE) applications. The kit includes a MAX5980EVKIT# board, a MAX5980EVKIT# daughter board, and a MAX5980EVKIT# software package. The MAX5980EVKIT# board provides a complete platform for evaluating the MAX5980 Quad, including a power supply, a USB interface, and a variety of connectors for connecting to external devices. The MAX5980EVKIT# daughter board provides a convenient way to connect the MAX5980 Quad to external devices, such as Ethernet switches, routers, and other PoE-enabled devices. The MAX5980EVKIT# software package provides a comprehensive set of tools for configuring, testing, and debugging the MAX5980 Quad. The MAX5980EVKIT# is an ideal solution for evaluating the MAX5980 Quad for PoE applications in communications and telecom.

  • DEMO BOARD FOR LTC2975
    Linear Technology/Analog Devices DC2518A DEMO BOARD FOR LTC2975
    2024-08-02 15:34:442

    The Analog Devices DC2518A-A, DC2518A Demo Board is a powerful power management solution based on the LTC2975 4-Channel PMBus Power System Manager. It features ±12V and ±48V power supply rails, allowing for efficient and reliable power management. The board is designed to provide a comprehensive suite of features, including over-voltage, under-voltage, over-current, and over-temperature protection, as well as programmable power sequencing and margining. It also includes a graphical user interface for easy configuration and monitoring. The DC2518A-A, DC2518A Demo Board is an ideal solution for applications requiring reliable and efficient power management.

  • BOARD EVAL FOR AD9233
    Analog Devices Inc. AD9233-80EBZ BOARD EVAL FOR AD9233
    2024-08-02 15:34:442

    The Analog Devices AD9233-80EBZ Evaluation Board is designed to evaluate the performance of the AD9233 12-Bit, 80-MSPS, 1.8V ADC, Power Management IC. This board features a wide range of features, including a high-speed, low-power, 12-bit, 80-MSPS, 1.8V ADC, a power management IC, and a wide range of analog and digital I/O. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9233 Evaluation Software, which provides a comprehensive suite of tools for evaluating the performance of the AD9233. The board is also compatible with a variety of development platforms, including the Analog Devices AD9233 Evaluation Kit.

  • DEMO BOARD FOR LT4276B/LT4321
    Linear Technology/Analog Devices DC2047A-A DEMO BOARD FOR LT4276B/LT4321
    2024-08-02 15:34:442

    The Analog Devices DC2047A-A Demo Board is a powerful and versatile tool for evaluating the LT4276B/LT4321 PoE+ (25W, 12V/1.9A) PD with DC/DC, Ideal Diode Bridge, 9V-57V AUX, and Consumer Electronics. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT4276B/LT4321 PoE+ PD. It features a DC/DC converter, ideal diode bridge, 9V-57V AUX, and consumer electronics. The DC/DC converter provides a regulated output voltage of 12V/1.9A, while the ideal diode bridge allows for efficient power transfer between the PoE+ PD and the consumer electronics. The 9V-57V AUX input allows for a wide range of input voltages, while the consumer electronics interface provides a convenient way to connect and control the PoE+ PD. The DC2047A-A Demo Board is an ideal tool for evaluating the performance of the LT4276B/LT4321 PoE+ PD.