web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • OTHER Eval Brd for 3 Ch 24 Bit Sig-Process DAC
    Analog Devices EVAL-AD1954EB OTHER Eval Brd for 3 Ch 24 Bit Sig-Process DAC
    2024-08-02 15:34:4415

    The Analog Devices EVAL-AD1954EB Evaluation Board is a powerful tool for evaluating the performance of the AD1954, a 3-channel, 26-bit SigmaDSP audio processor Digital to Analog Converter. This board is designed for use in military and aerospace grade applications, and features a wide range of features and capabilities. It includes a high-performance, low-noise power supply, a wide range of analog and digital I/O, and a comprehensive set of software tools for programming and debugging. The board also includes a variety of test points and connectors for easy connection to external test equipment. With its robust design and high-performance features, the EVAL-AD1954EB Evaluation Board is an ideal solution for evaluating the performance of the AD1954 in demanding applications.

  • Memory IC Development Tools Serial F-RAM DEV TOOL
    Infineon Technologies CY15FRAMKIT-001 Memory IC Development Tools Serial F-RAM DEV TOOL
    2024-08-02 15:34:442

    The Infineon Technologies AG CY15FRAMKIT-001 Serial F-RAM Development Kit is a comprehensive solution for automotive and transportation applications. It includes a CY15FRAMKIT-001 board, a USB cable, and a software package. The board is equipped with a Cypress Semiconductor CY15FRAMKIT-001 Serial F-RAM, which is a non-volatile memory device that offers fast write speeds, low power consumption, and high endurance. The board also includes a microcontroller, a power supply, and a variety of connectors and headers for easy connection to other devices. The software package includes a comprehensive set of tools and libraries for developing applications with the CY15FRAMKIT-001. The kit is ideal for automotive and transportation applications that require reliable, high-performance non-volatile memory.

  • KIT EVALUATION FOR MAX9860
    Maxim Integrated MAX9860EVKIT+ KIT EVALUATION FOR MAX9860
    2024-08-02 15:34:4439

    The MAX9860EVKIT+ Evaluation Kit is designed to evaluate the MAX9860 16-bit mono audio voice codec, audio processor. The kit includes a MAX9860EVKIT+ board, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is a fully-featured evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ software package includes a comprehensive set of tools and examples to help users quickly evaluate the MAX9860 audio processor. The MAX9860EVKIT+ user guide provides detailed information on the MAX9860 audio processor, the MAX9860EVKIT+ board, and the MAX9860EVKIT+ software package. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860 audio processor, a MAX9860EVKIT+ software package, and a MAX9860EVKIT+ user guide. The MAX9860EVKIT+ board is designed to provide a complete evaluation platform for the MAX9860 audio processor. It includes a MAX9860

  • CY4613 HX3 USB 3.0 Hub Controller Development Kit
    Infineon CY4613 CY4613 HX3 USB 3.0 Hub Controller Development Kit
    2024-08-02 15:34:432

    The Infineon Technologies AG CY4613-CY4613, CY4613, Development Kit is an easy-to-use tool for evaluating and developing solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers, Consumer Electronics Control (CEC) bridge controllers, and USB Type-C controllers. The kit includes a CYUSB331x evaluation board, a USB Type-C cable, and a USB Type-C to USB Type-A adapter. The evaluation board is pre-programmed with a firmware that allows users to quickly evaluate the features of the CYUSB331x family of controllers. The kit also includes a comprehensive set of software tools, including a USB 3.0 protocol analyzer, a USB 3.0 performance analyzer, and a USB Type-C controller configuration tool. The kit also includes a comprehensive set of documentation, including a user guide, a reference manual, and application notes. The CY4613-CY4613, CY4613, Development Kit is an ideal tool for developers who need to quickly evaluate and develop solutions on the USB-IF certified CYUSB331x family of controllers.

  • RAPIDNET IP EVALUATION KIT
    Analog Devices Inc. EVAL-ADGS5414SDZ RAPIDNET IP EVALUATION KIT
    2024-08-02 15:34:443

    The Analog Devices EVAL-ADGS5414SDZ is an evaluation board for the ADGS5414 SPI interface octal SPST switches. It features 13.5-ohm RON, ±20V/+36V, and mux configurable audio switch. The board is designed to provide a platform for evaluating the performance of the ADGS5414 switch in a variety of applications. It is ideal for use in audio, video, and other signal switching applications. The board includes a variety of features such as adjustable gain, adjustable slew rate, adjustable power-on reset, and adjustable power-down reset. The board also includes a variety of test points for easy evaluation of the switch's performance. The board is also compatible with a variety of development tools such as the Analog Devices VisualDSP++ and the Analog Devices ADuCM360 development kits.

  • Evaluation Board for the S08DZ128, push buttons, 2 potentiometers, 8 DIP switches, prototype area
    NXP EVB9S08DZ128 Evaluation Board for the S08DZ128, push buttons, 2 potentiometers, 8 DIP switches, prototype area
    2024-08-02 15:34:4320

    The NXP Semiconductors EVB9S08DZ128-DZ128 Evaluation Board is designed for use with the MC9S08DZ128 microcontroller. It is ideal for automotive and transportation applications, providing a comprehensive platform for evaluation and development. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a power supply, a debugger, and a variety of connectors. It also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. The board is designed to be easy to use and provides a great way to quickly evaluate and develop applications for the MC9S08DZ128 microcontroller.

  • CY4603 HX3 USB 3.0 Hub Development Kit
    Infineon CY4603 CY4603 HX3 USB 3.0 Hub Development Kit
    2024-08-02 15:34:432

    The Infineon Technologies AG CY4603-CY4603, CY4603, Development Kit is an easy-to-use platform for evaluating and developing solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers, Consumer Electronics Control (CEC) bridge controllers, and USB Type-C controllers. The kit includes a CY4603-CY4603 development board, a USB 3.0 cable, and a USB Type-C cable. The board is equipped with a CYUSB331x device, a USB 3.0 hub, and a USB Type-C port. The kit also includes a comprehensive set of software tools, including a USB 3.0 hub controller driver, a USB Type-C controller driver, and a CEC bridge controller driver. The kit is designed to enable developers to quickly and easily evaluate and develop solutions for the CYUSB331x family of devices.

  • AUDIO INTERFACE BOARD, PROVIDING
    Maxim Integrated MAXAUDINT001# AUDIO INTERFACE BOARD, PROVIDING
    2024-08-02 15:34:436

    The MAXAUDINT001# Audio Interface Evaluation Board for the MAXQ2000 Low-Power LCD Microcontroller is a great tool for consumer electronics designers. It provides a comprehensive platform for evaluating the audio interface capabilities of the MAXQ2000 microcontroller. The board includes a variety of audio components, including a microphone, a speaker, and a headphone jack. It also includes a USB port for connecting to a PC, allowing for easy programming and debugging. The board also includes a variety of test points and jumpers for easy evaluation of the audio interface. With the MAXAUDINT001#, designers can quickly and easily evaluate the audio interface capabilities of the MAXQ2000 microcontroller, making it an ideal choice for consumer electronics applications.

  • PSU AND CONVERTER SOLUTION EVAL
    STMicroelectronics STEVAL-IPFC01V1 PSU AND CONVERTER SOLUTION EVAL
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IPFC01V1 is a 3-kW 3-Channel Interleaved PFC Evaluation Kit based on the STNRGPF01 Digital Controller, Power Management IC. This evaluation kit is designed to provide a complete platform for the evaluation and development of 3-phase interleaved power factor correction (PFC) applications. It features a 3-phase interleaved PFC boost converter with a maximum output power of 3 kW, a digital controller, and a wide range of protection features. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The STEVAL-IPFC01V1 is ideal for applications such as industrial, lighting, and motor drives.

  • FTDI V-EVAL-1
    2024-08-02 15:34:462

    The FTDI Chip V-EVAL-1 Evaluation Kit is a comprehensive development platform for embedded USB host systems based on the VNC1L MCU devices. It is designed to help engineers quickly and easily develop Industrial Automation and Human Machine Interface (HMI) applications. The kit includes a VNC1L MCU board, a USB host board, a USB-to-serial converter, and a USB-to-I2C converter. It also includes a range of software tools and sample code to help developers get started quickly. The kit is ideal for prototyping and testing applications in the industrial automation, HMI, and other embedded USB host systems.

  • THERMOCOUPLE REFERENCE DESIGN
    Microchip Technology TMPSNSRD-TCPL1 THERMOCOUPLE REFERENCE DESIGN
    2024-08-02 15:34:463

    Microchip Technology's TMPSNSRD-TCPL1 thermocouple Reference Design is a complete instrumentation and measurement solution for temperature sensing applications. It features a high-accuracy, low-power thermocouple amplifier with a wide temperature range and a wide range of thermocouple types. The design also includes a temperature-to-digital converter, a temperature-to-voltage converter, and a temperature-to-frequency converter. The design is optimized for low power consumption and is suitable for use in a variety of industrial, medical, and consumer applications. The design is also compatible with Microchip's MPLAB® X Integrated Development Environment (IDE) for easy development and debugging.

  • 60 LED (6 X 10) COST-EFFECTIVE M
    STMicroelectronics STEVAL-LLL005V1 60 LED (6 X 10) COST-EFFECTIVE M
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-LLL005V1 is a cost-effective Matrix Display Evaluation Board based on STP16CPC26 with Bluetooth low Energy and Android App. It is designed for consumer electronics applications and features a 60 LED (6x10) matrix display. The board is equipped with a STP16CPC26 LED driver, which allows for easy control of the LED matrix. It also includes a Bluetooth low energy module, which allows for wireless communication with an Android app. The app allows users to control the LED matrix and customize the display. The STEVAL-LLL005V1 is a great solution for consumer electronics applications that require a cost-effective and easy to use LED matrix display.