web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Computer;Open Frame;900Mhz Quad-Core; 1GB RAM;USB;27 GPIO;HDMI;85.6 x 56 x
    Raspberry Pi Raspberry Pi 2 Model B Computer;Open Frame;900Mhz Quad-Core; 1GB RAM;USB;27 GPIO;HDMI;85.6 x 56 x
    2024-08-02 15:34:459

    The Raspberry Pi Foundation Raspberry-B is an evaluation board based on the BCM2836 ARM Cortex-A7 Application Processor. It is designed to provide users with a powerful and versatile platform for developing applications in the fields of communications and telecom. The board features a quad-core ARM Cortex-A7 processor, 1GB of RAM, 4 USB ports, HDMI output, Ethernet port, and a 40-pin GPIO header. It also includes a range of connectivity options such as Wi-Fi, Bluetooth, and 3G/4G cellular. The board is capable of running a variety of operating systems, including Raspbian, Ubuntu, and Windows 10 IoT Core. With its powerful processor and wide range of features, the Raspberry Pi 2 Model B Evaluation Board is an ideal choice for developing applications in the fields of communications and telecom.

  • WINC3400-XPRO XPLAINED PRO KIT
    Microchip Technology ATWINC3400-XPRO WINC3400-XPRO XPLAINED PRO KIT
    2024-08-02 15:34:4511

    The Microchip Technology ATWINC3400-XPRO, ATWINC3400-XPRO, WINC3400 Xplained PRO Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is designed to enable rapid prototyping and evaluation of the ATWINC3400-MR210PA Wi-Fi module, which is a low-power, high-performance, dual-band 2.4GHz/5GHz IEEE 802.11a/b/g/n/ac Wi-Fi module. The kit includes an ATWINC3400-MR210PA Wi-Fi module, an ATWINC3400-XPRO evaluation board, and a USB cable. The evaluation board features an on-board debugger, an on-board antenna, and a range of peripherals, including an LCD display, a temperature sensor, and a light sensor. The kit also includes a comprehensive suite of software tools, including a Wi-Fi network manager, a Wi-Fi security manager, and a Wi-Fi application manager. The ATWINC3400-XPRO Evaluation Kit is ideal for automotive and transportation applications, such as in-vehicle infotainment systems, vehicle-to-vehicle communication, and vehicle-to-infrastructure communication.

  • EVALUATION BOARD FOR MCP73871
    Microchip Technology MCP73871EV EVALUATION BOARD FOR MCP73871
    2024-08-02 15:34:522

    The Microchip Technology MCP73871EV-EV Evaluation Board is a consumer electronics device designed to provide a convenient platform for evaluating the MCP73871 Li-Ion Battery Charger. This board is equipped with a USB Type-C connector, allowing for easy connection to a PC or other device for programming and monitoring. The board also features a 3.3V regulator, a power switch, and a status LED. The MCP73871EV-EV Evaluation Board is an ideal tool for evaluating the performance of the MCP73871 Li-Ion Battery Charger in a variety of consumer electronics applications.

  • BOARD EVAL ADC HMCAD1520
    Analog Devices Inc. EKIT01-HMCAD1520 BOARD EVAL ADC HMCAD1520
    2024-08-02 15:34:532

    The Analog Devices EKIT01-HMCAD1520 Evaluation Kit is a comprehensive tool for evaluating the performance of the HMCAD1520 High Speed, Low Power Analog to Digital Converter. This kit includes a full suite of hardware and software components to enable users to quickly and easily evaluate the performance of the HMCAD1520. The kit includes a USB-based evaluation board, a software development environment, and a variety of test and measurement tools. The evaluation board features a high-speed, low-power analog-to-digital converter, a wide range of input and output connectors, and a variety of signal conditioning and control components. The software development environment includes a comprehensive set of drivers, libraries, and example programs to enable users to quickly and easily develop their own applications. The test and measurement tools include a variety of oscilloscopes, signal generators, and other instruments to enable users to accurately measure and analyze the performance of the HMCAD1520. The Analog Devices EKIT01-HMCAD1520 Evaluation Kit is an ideal tool for engineers and researchers who need to evaluate the performance of the HMCAD1520 in their applications.

  • ANALOG DEVICES AD9125-M5375-EBZEvaluation Board for AD9125 DAC with ADL5375 Broadband Quadrature Modulator
    Analog Devices Inc. AD9125-M5375-EBZ ANALOG DEVICES AD9125-M5375-EBZEvaluation Board for AD9125 DAC with ADL5375 Broadband Quadrature Modulator
    2024-08-02 15:34:452

    The Analog Devices AD9125-M5375-EBZ Evaluation Board is designed to evaluate the performance of the AD9125 Dual, 16-Bit, 1 GSPS, TxDAC+ Digital-to-Analog Converter. This evaluation board is ideal for use in a variety of applications, including communications, medical imaging, and industrial automation. It features a wide range of features, including a high-speed, low-noise, low-power design, a wide input range, and a wide output range. The board also includes a variety of connectors and test points for easy connection to external devices. The board is compatible with a variety of computers and peripherals, making it an ideal choice for a wide range of applications.

  • FTDI UMFT601X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt
    FTDI, Future Technology Devices International Ltd UMFT601X FTDI UMFT601X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt
    2024-08-02 15:34:474

    The FTDI Chip UMFT601X-X, UMFT601X, FIFO to USB 3.0 Bridge Evaluation Board with 32-Bit FIFO bus is a powerful tool for interfacing computers and peripherals. It features an FMC (Low Pin Count) connector for interfacing the FT601Q USB Interface IC, allowing for fast and reliable data transfer between the two devices. The board also includes a 32-bit FIFO bus, which allows for high-speed data transfer between the two devices. The board is designed to be used with USB 3.0, making it ideal for applications that require fast data transfer speeds. The board is also compatible with a variety of operating systems, making it a versatile and reliable solution for a variety of applications.

  • ANALOG DEVICES AD9125-M5372-EBZ16 BIT DUAL SIGNAL PROC DAC EVAL
    Analog Devices Inc. AD9125-M5372-EBZ ANALOG DEVICES AD9125-M5372-EBZ16 BIT DUAL SIGNAL PROC DAC EVAL
    2024-08-02 15:34:452

    The Analog Devices AD9125-M5372-EBZ Evaluation Board is designed for use with the AD9125 Dual, 16-Bit, 1 GSPS, TxDAC+ Digital-to-Analog Converter. This evaluation board provides a platform for evaluating the performance of the AD9125 in a variety of applications. It features a wide range of input and output connectors, allowing for easy connection to computers and peripherals. The board also includes a variety of test points and jumpers for easy configuration and testing. The AD9125-M5372-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9125 in a variety of applications.

  • EVAL BOARD FOR STGIF10CH60TS-L
    STMicroelectronics STEVAL-IPM10F EVAL BOARD FOR STGIF10CH60TS-L
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IPM10F Motor Control Power Board is a consumer electronics device designed to provide efficient and reliable motor control. It is based on the SLLIMM 2nd series module STGIF10CH60TS-L of IGBT IPMs, which offers high-performance and low-power consumption. The board features a wide range of protection functions, including over-temperature, over-current, and short-circuit protection. It also includes a built-in PFC controller, allowing for a wide range of input voltages. The board is suitable for a variety of applications, including motor control, lighting, and industrial automation.

  • EVAL BOARD FOR STGIB10CH60TS-L
    STMicroelectronics STEVAL-IPM10B EVAL BOARD FOR STGIB10CH60TS-L
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IPM10B Motor Control Power Board is a consumer electronics device designed to provide efficient and reliable motor control. It is based on the SLLIMM 2nd series module STGIB10CH60TS-L of IGBT IPMs, which offers high-performance and low-power consumption. The board features a wide range of protection features, including over-temperature, over-current, and short-circuit protection. It also includes a built-in PFC controller, allowing for improved power factor and efficiency. The board is suitable for a variety of applications, including industrial, automotive, and consumer electronics.

  • EVAL BOARD FOR STGIF5CH60TS-L
    STMicroelectronics STEVAL-IPM05F EVAL BOARD FOR STGIF5CH60TS-L
    2024-08-02 15:34:453

    The STMicroelectronics STEVAL-IPM05F Motor Control Power Board is a powerful and versatile solution for motor control applications. It is based on the SLLIMM 2nd series module STGIF5CH60TS-L of IGBT IPMs, and is designed for use in consumer electronics. The board features a wide range of features, including a high-performance motor control system, a wide range of power supply options, and a comprehensive set of safety features. It is capable of controlling up to five motors simultaneously, and can be used for a variety of applications, including robotics, home automation, and industrial automation. The board is also equipped with a range of diagnostic and monitoring features, allowing for easy troubleshooting and maintenance.

  • EVAL BOARD FOR STGIB15CH60TS-L
    STMicroelectronics STEVAL-IPM15B EVAL BOARD FOR STGIB15CH60TS-L
    2024-08-02 15:34:443

    The STMicroelectronics STEVAL-IPM15B Motor Control Power Board is a consumer electronics device designed to provide efficient and reliable motor control. It is based on the SLLIMM 2nd series module STGIB15CH60TS-L of IGBT IPMs, which offers high-performance and low-power consumption. The board features a wide range of protection features, including over-temperature, over-current, and short-circuit protection. It also includes a built-in PFC controller, allowing for improved power factor and efficiency. The board is suitable for a variety of applications, including industrial, automotive, and consumer applications.

  • EVAL BOARD FOR STGIF7CH60TS-L
    STMicroelectronics STEVAL-IPM07F EVAL BOARD FOR STGIF7CH60TS-L
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-IPM07F Motor Control Power Board is a powerful and versatile solution for motor control applications. It is based on the SLLIMM 2nd series module STGIF7CH60TS-L of IGBT IPMs, and is designed for use in consumer electronics. The board features a wide range of features, including a high-performance motor control system, a wide range of power supply options, and a comprehensive set of safety features. It is also equipped with a variety of communication interfaces, including CAN, LIN, and Ethernet, allowing for easy integration into existing systems. The board is also designed to be highly reliable and efficient, making it an ideal choice for motor control applications.