web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Si5346 Jitter Attenuator Evaluation Board
    Silicon Labs SI5346-EVB Si5346 Jitter Attenuator Evaluation Board
    2024-08-02 15:34:442

    The Silicon Labs SI5346-EVB is an evaluation board based on the Si5346 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, Instrumentation and Measurement IC. This board is designed to provide a platform for evaluating the features and performance of the Si5346 IC. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CML. The board also includes a variety of test points and connectors for easy access to the IC's signals. The board is ideal for use in applications such as communications, instrumentation, and test and measurement.

  • Si5340 Clock Generator Evaluation Board
    Silicon Labs SI5340-EVB Si5340 Clock Generator Evaluation Board
    2024-08-02 15:34:487

    The Silicon Labs SI5340-EVB is an evaluation board based on the Si5340 low jitter any-frequency clock generator. It is designed to provide a platform for testing and evaluating the performance of the Si5340 device. The board features a wide range of input and output frequencies, allowing for a variety of applications. It also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a power supply. The board is ideal for use in a variety of applications, including communications, instrumentation, and test and measurement.

  • MC9S12XS128 Microcontroller Demonstration Board 4MHz CPU
    NXP USA Inc. DEMO9S12XSFAME MC9S12XS128 Microcontroller Demonstration Board 4MHz CPU
    2024-08-02 15:34:4316

    The NXP Semiconductors DEMO9S12XSFAME-XSFAME is a demonstration board for the MC9S12XS128, a 16-bit family of S12 and S12X microcontrollers. It is designed for use in consumer electronics applications and provides a comprehensive set of features and peripherals to help developers quickly and easily evaluate the capabilities of the MC9S12XS128. The board includes a variety of on-board peripherals, such as a CAN bus, LCD display, and a variety of analog and digital I/O. It also includes a USB port for programming and debugging, as well as a JTAG port for in-circuit programming and debugging. The board is also compatible with a range of development tools, including CodeWarrior and IAR Embedded Workbench.

  • ALTERA DK-DEV-5M570ZN Development Kit, MAX V, 5M570Z, CPLD, Configuration via Embedded USB-Blaster Circuitry
    Intel DK-DEV-5M570ZN ALTERA DK-DEV-5M570ZN Development Kit, MAX V, 5M570Z, CPLD, Configuration via Embedded USB-Blaster Circuitry
    2024-08-02 15:34:4613

    It is based on the MAX V CPLD device from Intel and includes a variety of features to help you develop and debug your designs. The board includes a USB-JTAG interface for programming and debugging, a USB-UART interface for serial communication, and a variety of I/O connectors for connecting to external devices. The board also includes a variety of on-board peripherals such as LEDs, switches, and buttons. The board is designed to be used with the Intel Quartus Prime software suite, which provides a comprehensive set of tools for developing and debugging CPLD designs. The board is also compatible with a variety of third-party development tools.

  • CANBUS SHIELD V2
    Seeed Technology Co., Ltd 103030215 CANBUS SHIELD V2
    2024-08-02 15:34:492

    Seeed Technology Co.,Ltd 103030215-103030215, 103030215, CAN-BUS Shield V2.0 Evaluation Board is a powerful automotive and transportation solution designed to help developers quickly and easily evaluate and test CAN-BUS networks. This evaluation board features a CAN-BUS transceiver, a CAN-BUS controller, and a CAN-BUS connector, allowing for easy connection to a CAN-BUS network. The board also includes a variety of other features, such as a voltage regulator, a power switch, and a reset button, making it a comprehensive solution for automotive and transportation applications. With its robust design and comprehensive features, the CAN-BUS Shield V2.0 Evaluation Board is an ideal choice for developers looking to quickly and easily evaluate and test CAN-BUS networks.

  • Clock & Timer Development Tools Si5328 Evaluation Board
    Silicon Labs Si5328-EVB Clock & Timer Development Tools Si5328 Evaluation Board
    2024-08-02 15:34:522

    The Silicon Labs Si5328-EVB Evaluation Kit is a comprehensive solution for testing and evaluating the Si5328 Any-Frequency Precision Clock Timing IC. This IC is designed for use in communications and telecom applications, providing a high-performance, low-jitter clock source for a variety of systems. The Si5328-EVB Evaluation Kit includes a Si5328 IC, a USB-to-I2C interface, and a GUI-based software package for easy configuration and testing. The kit also includes a variety of reference designs and application notes to help users quickly and easily evaluate the Si5328 IC. With its comprehensive features and easy-to-use design, the Si5328-EVB Evaluation Kit is an ideal solution for testing and evaluating the Si5328 IC for communications and telecom applications.

  • Development Boards & Kits - ARM Xplained Pro I/O Add-On
    Microchip Technology ATIO1-XPRO Development Boards & Kits - ARM Xplained Pro I/O Add-On
    2024-08-02 15:34:432

    Interface (ATI) for Microchip's AVR® and SAM MCU families. It is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board features an ATIO1-XPRO I/O1 Xplained Pro Extension Board, which provides a light sensor, temperature sensor, and MicroSD card. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families. The board is designed to be used with the AVR® and SAM MCU families, and is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board features an ATIO1-XPRO I/O1 Xplained Pro Extension Board, which provides a light sensor, temperature sensor, and MicroSD card. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families. The board is designed to be used with the AVR® and SAM MCU families, and is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board features an ATIO1-XPRO I/O1 Xplained Pro Extension Board, which provides a light sensor, temperature sensor, and MicroSD card. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families. The board is designed to be used with the AVR® and SAM MCU families, and is an ideal platform for developing applications related to automotive, transportation, and industrial automation. The board also includes an Automotive and Transportation Interface (ATI) for Microchip's AVR® and SAM MCU families, which provides a wide range of features such as CAN, LIN, and FlexRay communication protocols, as well as a variety of digital and analog I/O. The board also includes an on-board debugger, which

  • NXP - FRDM-K22F - Carte de développement, MCU Kinetis K22, Interface USB double rôle, Compatible Arduino R3
    NXP USA Inc. FRDM-K22F NXP - FRDM-K22F - Carte de développement, MCU Kinetis K22, Interface USB double rôle, Compatible Arduino R3
    2024-08-02 15:34:448

    The NXP Semiconductors FRDM-K22F Freedom Development Platform is a comprehensive development platform for the Kinetis K22 MK22FN512VLH12 microcontroller. It is designed for consumer electronics applications and provides a wide range of features and capabilities. The platform includes a Kinetis K22 MK22FN512VLH12 microcontroller, a USB-based debug interface, a range of on-board sensors, and a range of expansion boards. The platform also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to be easy to use and provides a comprehensive development environment for creating consumer electronics applications.

  • BOARD DEV DSPICDEM MCSM
    Microchip Technology DM330022 BOARD DEV DSPICDEM MCSM
    2024-08-02 15:34:462

    Solutions Module (MCSM) Development Board. It is a complete development platform for motor control applications. It includes a dsPIC33FJ128MC802 Digital Signal Controller (DSC) with integrated motor control peripherals, a dsPICDEM MCSM Daughter Board, and a dsPICDEM MCSM Evaluation Board. The dsPICDEM MCSM Daughter Board provides the necessary hardware to evaluate the dsPIC33FJ128MC802 DSC in motor control applications. The dsPICDEM MCSM Evaluation Board provides the necessary hardware to evaluate the dsPIC33FJ128MC802 DSC in motor control applications. The board includes a power supply, a motor control connector, a USB connector, and a JTAG connector. The board also includes a graphical user interface (GUI) to configure the dsPIC33FJ128MC802 DSC for motor control applications. The board also includes a library of motor control functions and example code to help users quickly develop motor control applications. The board is designed to be used with the dsPICDEM MCSM Daughter Board and the dsPICDEM MCSM Evaluation Board.

  • MCP6N16 Instrumentation Amplifier Evaluation Board
    Microchip Technology ADM00640 MCP6N16 Instrumentation Amplifier Evaluation Board
    2024-08-02 15:34:482

    The Microchip Technology ADM00640-ADM00640 Evaluation Board is a versatile tool for instrumentation and measurement applications. It is based on the MCP6N16 Instrumentation Amplifier, which provides high accuracy and low noise performance. The board features a wide range of features, including adjustable gain, adjustable offset, adjustable bandwidth, and adjustable output voltage. It also includes a variety of connectors and test points for easy connection to external devices. The board is ideal for use in a variety of applications, including medical, industrial, and automotive. It is also suitable for use in research and development.

  • DEMO BOARD KIT FOR LTC2947
    Linear Technology/Analog Devices DC2574A-KIT DEMO BOARD KIT FOR LTC2947
    2024-08-02 15:34:473

    The Analog Devices DC2574A-KIT is a comprehensive demonstration board for the LTC2947 Standalone ±30A Power/Energy Monitor with LCD. This kit includes the DC2334 demo board, the Linduino DC2026, and the LCD Keypad Shield. This kit is designed for use in automotive and transportation applications, allowing users to quickly and easily monitor and measure power and energy usage. The LTC2947 is a highly accurate, low power, and low cost power/energy monitor with an integrated LCD display. The DC2334 demo board provides a convenient platform for evaluating the LTC2947, while the Linduino DC2026 and LCD Keypad Shield provide a user-friendly interface for controlling and monitoring the LTC2947. With this kit, users can quickly and easily measure and monitor power and energy usage in automotive and transportation applications.

  • BOARD EVAL FOR LTC4120
    Linear Technology/Analog Devices DC1969A-B BOARD EVAL FOR LTC4120
    2024-08-02 15:34:462

    The Analog Devices DC1969A-B Demonstration Board is a powerful and versatile tool for consumer electronics applications. It features the LTC4120 Wireless Power Receiver and 400-mA Buck Battery Charger, allowing for efficient and reliable wireless charging of consumer electronics devices. The board also includes a variety of other features, such as a USB port, a DC/DC converter, and a power switch. This board is ideal for prototyping and testing consumer electronics applications, and is a great way to quickly and easily evaluate the performance of the LTC4120 Wireless Power Receiver and 400-mA Buck Battery Charger.