web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • GROVE 8CHANNEL SOLID STATE RELAY
    Seeed Technology Co., Ltd 103020136 GROVE 8CHANNEL SOLID STATE RELAY
    2024-08-02 15:34:482

    Seeed Technology Co.,Ltd 103020136-103020136, 103020136, Grove - 8 Channel Solid State Relay Evaluation Kit is an industrial grade evaluation kit based on the high-quality G3MC202P module. It is designed for use in a wide range of applications, including industrial automation, home automation, and other applications requiring reliable and precise control of electrical loads. The kit features 8 channels with a maximum load of 10A/250VAC, 10A/30VDC, and DC 5V/12V/24V. It is designed to provide reliable and precise control of electrical loads, and is suitable for a variety of applications. The kit is easy to install and use, and is backed by a one-year warranty.

  • EVKIT 16BIT ADC MAX11198
    Maxim Integrated MAX11198EVKIT# EVKIT 16BIT ADC MAX11198
    2024-08-02 15:34:442

    The Maxim Integrated MAX11198EVKIT-EVKIT# is an evaluation kit for the MAX11198 16-bit, 2Msps, dual simultaneous sampling SAR ADC with internal reference. It is designed for instrumentation and measurement applications. The kit includes a MAX11198EVKIT# board, a USB cable, and a power supply. The board features two 16-bit, 2Msps, dual simultaneous sampling SAR ADCs with an internal reference, as well as a variety of connectors and headers for easy connection to external components. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily evaluate the performance of the MAX11198. The kit also includes a comprehensive set of software tools for data acquisition, analysis, and visualization.

  • EVAL KIT FOR MAX77756 BUCK REG
    Maxim Integrated MAX77756EVKIT# EVAL KIT FOR MAX77756 BUCK REG
    2024-08-02 15:34:457

    The MAX77756EVKIT-EVKIT# is an evaluation kit for the MAX77756 24V Input, 500mA Buck Regulator with Dual-Input Power MUX, Power Management IC. This kit includes a MAX77756 evaluation board, a USB cable, and a power supply. The MAX77756 is a high-efficiency, low-noise, dual-input power mux and buck regulator that can be used to provide power to a wide range of applications. The evaluation board allows users to quickly and easily evaluate the performance of the MAX77756. The board also includes a USB port for easy connection to a PC for programming and debugging. The MAX77756EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX77756 and for developing applications that require a high-efficiency, low-noise power mux and buck regulator.

  • EVKIT FOR MAX11195 DUAL SIMULTAN
    Maxim Integrated MAX11195EVKIT# EVKIT FOR MAX11195 DUAL SIMULTAN
    2024-08-02 15:34:442

    The MAX11195EVKIT-EVKIT# is an evaluation kit for the MAX11195 14-Bit, 2Msps, Dual Simultaneous Sampling SAR ADC with Internal Reference, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX11195 ADC. It includes a MAX11195 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11195 ADC, a precision voltage reference, and a variety of test points and connectors for easy connection to external components. The USB-to-I2C interface board allows for easy communication with the MAX11195 ADC. The kit also includes a comprehensive software package that provides a graphical user interface for configuring and testing the MAX11195 ADC.

  • Data Conversion IC Development Tools AD9154 Eval Board w/ FMC
    Analog Devices Inc. AD9154-FMC-EBZ Data Conversion IC Development Tools AD9154 Eval Board w/ FMC
    2024-08-02 15:34:442

    The Analog Devices AD9154-FMC-EBZ is a FMC Evaluation Board designed for evaluating the AD9154 Quad, 16-Bit, 2.4-GSPS, TxDAC+ Digital-to-Analog Converter. This board is ideal for instrumentation and measurement applications, providing a comprehensive platform for evaluating the performance of the AD9154. It features a wide range of I/O connectors, including SMA, BNC, and FMC, as well as a variety of control and monitoring options. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and control the AD9154. The AD9154-FMC-EBZ is an ideal solution for evaluating the performance of the AD9154 in a variety of instrumentation and measurement applications.

  • ANALOG DEVICES AD9642-170EBZAD9642, ADC, SPI, EVALUATION BOARD
    Analog Devices Inc. AD9642-170EBZ ANALOG DEVICES AD9642-170EBZAD9642, ADC, SPI, EVALUATION BOARD
    2024-08-02 15:34:439

    The Analog Devices AD9642-170EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9642BCPZ-170, a 14-bit, 170 MSPS analog-to-digital converter. This board is designed for use in external, automotive, and transportation applications, and features an SPI interface for setup and control. The board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools for configuring and testing the AD9642BCPZ-170. The AD9642-170EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9642BCPZ-170 in a variety of applications.

  • AD6679-500 IF Diversity Receiver Evaluation Board
    Analog Devices Inc. AD6679-500EBZ AD6679-500 IF Diversity Receiver Evaluation Board
    2024-08-02 15:34:432

    The Analog Devices AD6679-500EBZ Evaluation Board is a versatile platform for testing and evaluating the AD6679 135 MHz IF Diversity Receiver, a communications and telecom IC. This board features two independent receivers, each with a wideband input frequency range of 50 MHz to 500 MHz, and a low noise figure of 4.5 dB. It also includes a wide range of features such as a low-IF output, a programmable gain amplifier, and a digital gain control. The board is designed to provide a comprehensive evaluation of the AD6679's performance, allowing users to quickly and easily test and evaluate the IC's capabilities.

  • EVAL MAX86140 OXIMETER/HEARTRATE
    Maxim Integrated MAX86140EVSYS# EVAL MAX86140 OXIMETER/HEARTRATE
    2024-08-02 15:34:464

    The MAX86140EVSYS# Evaluation System for MAX86140 Best-in-Class Optical Pulse Oximeter and Heart-Rate Sensor for Wearable Health, Medical and Healthcare Applications is a comprehensive evaluation system designed to help developers quickly and easily evaluate the performance of the MAX86140 optical pulse oximeter and heart-rate sensor. The system includes a MAX86140 evaluation board, a MAX86140 evaluation software package, and a MAX86140 evaluation kit. The evaluation board provides a platform for testing the MAX86140 sensor, while the evaluation software package provides a graphical user interface for configuring and testing the sensor. The evaluation kit includes a variety of accessories, such as a USB cable, a power supply, and a variety of cables and connectors, to help developers quickly and easily evaluate the performance of the MAX86140 sensor. The MAX86140EVSYS# Evaluation System is an ideal solution for developers looking to quickly and easily evaluate the performance of the MAX86140 optical pulse oximeter and heart-rate sensor for wearable health, medical, and healthcare applications.

  • EVAL BOARD FOR SSM3582Z
    Analog Devices Inc. EVAL-SSM3582Z EVAL BOARD FOR SSM3582Z
    2024-08-02 15:34:492

    The Analog Devices EVAL-SSM3582Z Evaluation Kit is designed to evaluate the performance of the SSM3582/SSM3582A 2x, 31.76 W, Digital Input, Filterless Stereo Class-D Audio Amplifier. This amplifier is ideal for use in communications and telecom applications, providing high-quality audio output with low distortion and low power consumption. The evaluation kit includes a printed circuit board, a power supply, and a set of cables and connectors for easy setup and evaluation. The kit also includes a comprehensive user guide and software for configuring the amplifier and monitoring its performance. With its high-performance features and easy setup, the EVAL-SSM3582Z Evaluation Kit is the perfect solution for evaluating the SSM3582/SSM3582A amplifier for communications and telecom applications.

  • ANALOG DEVICES AD9467-200EBZAD9467, ADC, SPI, EVALUATION BOARD
    Analog Devices Inc. AD9467-200EBZ ANALOG DEVICES AD9467-200EBZAD9467, ADC, SPI, EVALUATION BOARD
    2024-08-02 15:34:472

    The Analog Devices AD9467-200EBZ is a 16-bit, 200 MSPS ADC Evaluation Kit designed for automotive and transportation applications. It features a low power, high speed, and low noise performance, making it ideal for a wide range of applications. The kit includes an AD9467-200EBZ ADC, a power supply, and a USB-based evaluation board. The board is designed to provide a complete evaluation platform for the AD9467-200EBZ ADC, allowing users to quickly and easily evaluate the performance of the device. The board also includes a variety of features, such as a built-in oscilloscope, a signal generator, and a variety of test and measurement tools. The AD9467-200EBZ Evaluation Kit is an ideal solution for automotive and transportation applications, providing a reliable and cost-effective solution for high-speed data acquisition.

  • EVAL BOARD FOR SSM3515
    Analog Devices Inc. EVAL-SSM3515Z EVAL BOARD FOR SSM3515
    2024-08-02 15:34:5115

    The Analog Devices EVAL-SSM3515Z Evaluation Board is designed to evaluate the SSM3515 25W, Filterless, Class-D Digital Input Audio Amplifier. This board is ideal for consumer electronics applications, such as portable audio systems, sound bars, and multimedia speakers. It features a low-noise power supply, a high-efficiency power amplifier, and a low-noise audio input. The board also includes a headphone amplifier, a volume control, and a mute switch. The board is designed to provide a complete solution for evaluating the SSM3515 amplifier.

  • BOARD EVALUATION AD9287
    Analog Devices Inc. AD9287-100EBZ BOARD EVALUATION AD9287
    2024-08-02 15:34:532

    The Analog Devices AD9287-100EBZ Evaluation Board is designed to evaluate the performance of the AD9287 Quad, 8-Bit, 100 MSPS Serial LVDS ADC. This board is ideal for medical and healthcare applications, providing a high-speed, low-power, low-noise solution for data acquisition. The board features a wide range of features, including a wide input range, low power consumption, and a high-speed serial LVDS interface. It also includes a variety of test points and connectors for easy evaluation and debugging. The board is also compatible with a variety of development tools, making it easy to integrate into existing systems.