web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD PLM ST7590 STM32F103
    STMicroelectronics STEVAL-IPP004V1 EVAL BOARD PLM ST7590 STM32F103
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-IPP004V1 is a general purpose PRIME Power Line Communication (PLC) module designed for industrial applications. It is a compact, low-cost, and easy-to-use solution for connecting devices to a power line network. The module is based on the PRIME protocol, which is an open standard for power line communication. It supports data rates up to 10 Mbps and is compliant with the EN 50065-1 and EN 50065-2 standards. The module is equipped with a range of features such as a built-in Ethernet port, a USB port, and a CAN bus interface. It also includes a range of safety features such as over-voltage protection, over-current protection, and short-circuit protection. The STEVAL-IPP004V1 is an ideal solution for connecting devices to a power line network in industrial applications.

  • Sockets & Adapters PIC10F2XX Uni. Prog. Brd
    Microchip Technology AC163020 Sockets & Adapters PIC10F2XX Uni. Prog. Brd
    2024-08-02 15:34:493

    The Microchip Technology AC163020-AC163020 Universal Programmer Adapter Kit is a comprehensive solution for programming and debugging the PIC10F2XX MCUs, Communications and Telecoms. It includes a programmer adapter, a USB cable, and a software package for programming and debugging. The programmer adapter is designed to be compatible with all Microchip PIC10F2XX MCUs, Communications and Telecoms, and is capable of programming and debugging up to 8 devices simultaneously. The USB cable allows for easy connection to a PC or laptop, and the software package includes a comprehensive suite of tools for programming and debugging. The kit also includes a comprehensive user guide and technical support. With this kit, users can quickly and easily program and debug their PIC10F2XX MCUs, Communications and Telecoms.

  • BOARD EVAL FOR IRS2092S
    Infineon Technologies IRAUDAMP9 BOARD EVAL FOR IRS2092S
    2024-08-02 15:34:4421

    The Infineon Technologies AG IRAUDAMP9 is a single channel 1700 W (2 ohm) half-bridge Class-D audio power amplifier. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier utilizes the IRS2092S and IRFB4227 to provide a high-efficiency, low-cost solution for audio applications. The amplifier features a wide range of features including adjustable gain, adjustable low-pass filter, adjustable high-pass filter, adjustable soft-start, and adjustable current limit. The amplifier is capable of driving a wide range of speaker loads, including 2 ohm, 4 ohm, 8 ohm, and 16 ohm. The amplifier is also capable of driving a wide range of speaker types, including full-range, subwoofer, and mid-range. The amplifier is designed to be used in a variety of applications, including home theater systems, car audio systems, and professional audio systems.

  • AD9250-FMC-250EBZ REFERENCE BOARD
    Analog Devices, Inc. AD9250-FMC-250EBZ AD9250-FMC-250EBZ REFERENCE BOARD
    2024-08-02 15:34:4310

    The Analog Devices AD9250-FMC-250EBZ is an evaluation board for the AD9250, a 2-channel, 14-bit, 250 MSPS analog-to-digital converter designed for automotive and transportation applications. This board provides a convenient platform for evaluating the performance of the AD9250 in a variety of automotive and transportation applications. It features two FMC connectors for connecting to external analog signals, as well as a variety of digital interfaces for connecting to external systems. The board also includes a power supply and a variety of test points for monitoring the performance of the AD9250. The AD9250-FMC-250EBZ is an ideal solution for evaluating the performance of the AD9250 in automotive and transportation applications.

  • AD9142BCPZ/AD9142BCPZRL DAC Evaluation Board 1600MSPS
    Analog Devices Inc. AD9142-M5375-EBZ AD9142BCPZ/AD9142BCPZRL DAC Evaluation Board 1600MSPS
    2024-08-02 15:34:437

    The Analog Devices AD9142-M5375-EBZ Evaluation Board is designed to evaluate the performance of the AD9142 high-speed, signal processing Digital to Analog Converter (DAC). This board is ideal for applications in communications and telecom, providing a wide range of features and capabilities. The board includes a high-speed, low-noise, low-distortion DAC, a wideband, low-noise amplifier, and a low-noise, low-distortion clock generator. The board also includes a variety of connectors and test points for easy evaluation and testing. The AD9142-M5375-EBZ Evaluation Board is a great tool for engineers and designers looking to evaluate the performance of the AD9142 DAC in communications and telecom applications.

  • MOTOR CONTROL POWER BOARD BASED
    STMicroelectronics STEVAL-IPM08B MOTOR CONTROL POWER BOARD BASED
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-IPM08B Motor Control Power Evaluation Board is a powerful and versatile tool for evaluating the performance of the SLLIMM 2nd series of IGBT Intelligent Power Modules (IPMs). It is designed for use in consumer electronics applications, such as motor control, lighting, and power conversion. The board features a wide range of features, including a high-performance STM32F103 microcontroller, a wide range of power components, and a comprehensive set of software tools. The board is capable of controlling up to three-phase motors, and can be used to evaluate the performance of the IPMs in a variety of applications. It is also capable of providing a wide range of protection features, such as over-current, over-voltage, and short-circuit protection. The board is easy to use and provides a comprehensive set of features for evaluating the performance of the IPMs.

  • EVAL BOARD AD7175-8
    Analog Devices Inc. EVAL-AD7175-8SDZ EVAL BOARD AD7175-8
    2024-08-02 15:34:472

    The EVAL-AD7175-8SDZ Evaluation Kit from Analog Devices is designed to evaluate the AD7175-8 24-bit, 250 kSPS, sigma-delta ADC with 20 us settling and integrated analog input buffers, instrumentation and measurement amplifier. The kit includes a USB-based evaluation board, a software package, and a user guide. The evaluation board features a USB-based interface, a power supply, and a variety of connectors for connecting to external devices. The software package includes a GUI, a library of example programs, and a library of source code. The user guide provides detailed instructions for setting up and using the evaluation board. The AD7175-8 is a high-performance, low-power, 24-bit sigma-delta ADC with integrated analog input buffers, instrumentation and measurement amplifier, and 20 us settling time. It is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • FTDI UMFT600A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HMSC Conn, Micro-USB 3.0 Rcpt
    FTDI, Future Technology Devices International Ltd UMFT600A FTDI UMFT600A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HMSC Conn, Micro-USB 3.0 Rcpt
    2024-08-02 15:34:482

    The FTDI Chip UMFT600A-A, UMFT600A, FIFO to USB 3.0 Bridge Evaluation Board with 16-Bit FIFO bus, HSMC connector is a powerful tool for interfacing computers and peripherals with the FT600Q USB Interface IC. This board features a 16-bit FIFO bus, HSMC connector, and a USB 3.0 bridge for connecting the FT600Q to a computer or peripheral. The board also includes a USB 3.0 port for connecting to a computer or peripheral, as well as a power supply for powering the board. The board is designed to be used with the FT600Q USB Interface IC, and is capable of providing high-speed data transfer rates of up to 5 Gbps. The board also includes a variety of features such as a reset button, a power LED, and a status LED. The board is also compatible with a variety of operating systems, including Windows, Mac OS X, and Linux.

  • AD7175-2 Sigma Delta ADC Evaluation Board
    Analog Devices Inc. EVAL-AD7175-2SDZ AD7175-2 Sigma Delta ADC Evaluation Board
    2024-08-02 15:34:473

    The EVAL-AD7175-2SDZ Evaluation Kit from Analog Devices is designed to evaluate the AD7175-2 24-bit, 250 kSPS, sigma-delta ADC with 20 us settling and integrated analog input buffers. This instrumentation and measurement kit includes a USB-based evaluation board, a USB cable, and a software package. The evaluation board features a USB-based interface, a power supply, and a set of connectors for connecting to the AD7175-2. The software package includes a GUI, a library of example programs, and a set of reference designs. The GUI allows users to configure the AD7175-2, view data, and perform measurements. The library of example programs provides a quick and easy way to get started with the AD7175-2. The reference designs provide a starting point for customizing the AD7175-2 for specific applications. The EVAL-AD7175-2SDZ Evaluation Kit is ideal for evaluating the performance of the AD7175-2 in a wide range of instrumentation and measurement applications.

  • STM32 LORA DISCOVERY KIT (STM32
    STMicroelectronics B-L072Z-LRWAN1 STM32 LORA DISCOVERY KIT (STM32
    2024-08-02 15:34:505

    The STMicroelectronics B-L072Z-LRWAN1 Discovery kit is a comprehensive development platform for LoRaWAN, Sigfox and LPWAN protocols. It is based on the STM32L0 microcontroller and includes a wireless module and USB dongle. The kit provides a complete set of hardware and software tools to quickly develop and test applications for the Internet of Things (IoT). It supports a wide range of communication protocols, including LoRaWAN, Sigfox, and LPWAN. The kit also includes a range of sensors and peripherals, such as an accelerometer, gyroscope, magnetometer, and temperature sensor. The kit is designed to be easy to use and provides a comprehensive set of development tools, including an integrated development environment (IDE), debugging tools, and a range of libraries and example code. The kit is ideal for prototyping and developing applications for the IoT.

  • BOARD EVALUATION CN0285
    Analog Devices Inc. EVAL-CN0285-EB1Z BOARD EVALUATION CN0285
    2024-08-02 15:34:502

    The Analog Devices EVAL-CN0285-EB1Z is a military and aerospace grade, broadband low error vector magnitude (EVM) direct conversion transmitter based on the ADF4351. It is designed to provide a high-performance, low-cost solution for applications such as point-to-point radio links, satellite communications, and radar systems. The EVAL-CN0285-EB1Z features a wide frequency range of 350 MHz to 4.4 GHz, a low EVM of -35 dB, and a high linearity of +20 dBm. It also includes a wide range of features such as a low-noise amplifier, a power detector, and a temperature sensor. The EVAL-CN0285-EB1Z is an ideal solution for applications requiring high performance and reliability.

  • AD7985BCPZ/AD7985BCPZ-RL7 ADC Evaluation Board 2.5MSPS
    Analog Devices Inc. EVAL-AD7985EBZ AD7985BCPZ/AD7985BCPZ-RL7 ADC Evaluation Board 2.5MSPS
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD7985EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD7985, a 16-bit analog-to-digital converter (ADC). The board features a wide range of features, including a low-noise, low-power, low-cost design, a wide input voltage range, and a wide temperature range. It also includes a variety of connectors and test points for easy connection to external components. The board also includes a USB interface for easy connection to a PC for data acquisition and analysis. The board is ideal for use in a variety of applications, including medical, industrial, and automotive.