web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC4270B LTC4271
    Linear Technology/Analog Devices DC1840C EVAL BOARD FOR LTC4270B LTC4271
    2024-08-02 15:34:542

    The Analog Devices DC1840C-C, DC1840C, DC1682B and DC1680B Demonstration Kit for LTC4270/LTC4271 12-Port PSE with Digital Isolation, Power Management and PoE+ is a comprehensive development platform for evaluating the features and performance of the LTC4270/LTC4271 12-Port Power Sourcing Equipment (PSE) with Digital Isolation, Power Management and PoE+. The kit includes the DC1840C-C, DC1840C, DC1682B and DC1680B boards, which provide a complete solution for testing and evaluating the LTC4270/LTC4271 PSE. The DC1840C-C board provides a 12-port PSE with digital isolation, power management and PoE+ support. The DC1840C board provides a 12-port PSE with digital isolation, power management and PoE+ support. The DC1682B board provides a 12-port PSE with digital isolation, power management and PoE+ support. The DC1680B board provides a 12-port PSE with digital isolation, power management and PoE+ support. The kit also includes a power supply, cables, and software for easy setup and evaluation. The kit is ideal for evaluating the features and performance of the LTC4270/LTC4271 12-Port PSE with Digital Isolation, Power Management and PoE+.

  • BOARD EVALUATION KSZ8842-PMQL
    Microchip Technology KSZ8842PMQL-EVAL BOARD EVALUATION KSZ8842-PMQL
    2024-08-02 15:34:492

    The Microchip Technology KSZ8842PMQL-EVAL is an evaluation board that uses the KSZ8842P 2-Port Ethernet Switch with PCI Interface. It is designed for consumer electronics applications and provides a convenient way to evaluate the performance of the KSZ8842P switch. The board features two RJ45 ports, one for the host and one for the device, and a PCI interface for connecting to a host system. It also includes a power supply, a USB cable, and a set of jumpers for configuring the board. The board is designed to be used with the KSZ8842P switch and provides a simple and cost-effective way to evaluate the performance of the switch.

  • EVAL ADD-ON EL9800 DEV PLATFORM
    Microchip Technology EVB-LAN9252-ADD-ON EVAL ADD-ON EL9800 DEV PLATFORM
    2024-08-02 15:34:448

    The Microchip Technology EVB-LAN9252-ADD-ON is an add-on development platform for Beckhoff EL9800 based on the LAN9252 Ethernet Controller. It is designed for industrial Ethernet applications and provides a comprehensive set of features for developing and testing industrial Ethernet applications. It includes a LAN9252 Ethernet controller, a Beckhoff EL9800 industrial Ethernet switch, and a variety of other components. The platform supports a wide range of industrial Ethernet protocols, including EtherCAT, PROFINET, and EtherNet/IP. It also provides a variety of features for debugging and testing, including a built-in logic analyzer, a real-time clock, and a variety of other tools. The platform is designed to be easy to use and provides a comprehensive set of features for developing and testing industrial Ethernet applications.

  • EVAL BOARD, KSZ8895FMQ ETHERNET SWITCH
    Microchip Technology KSZ8895FMQ-EVAL EVAL BOARD, KSZ8895FMQ ETHERNET SWITCH
    2024-08-02 15:34:503

    The Microchip Technology KSZ8895FMQ-EVAL Evaluation Board is a powerful and versatile tool for evaluating the features and performance of the KSZ8895FMQ, a highly-integrated, Layer 2-managed, five-port switch and Industrial Ethernet controller. The board features a full-featured, managed switch with five 10/100 Mbps Ethernet ports, two of which are equipped with RJ45 connectors and three with MII/RMII connectors. The board also includes a USB port for programming and debugging, as well as a JTAG port for debugging. The board is designed to provide a complete, easy-to-use platform for evaluating the features and performance of the KSZ8895FMQ. It is ideal for applications such as industrial automation, building automation, and other Ethernet-based applications.

  • ATMEL AT91SAM7X-EK Demonstration Kit, ATMEGA169, AVR Butterfly, 8bit, LCD with 120 Segment, Joystick
    Microchip Technology AT91SAM7X-EK ATMEL AT91SAM7X-EK Demonstration Kit, ATMEGA169, AVR Butterfly, 8bit, LCD with 120 Segment, Joystick
    2024-08-02 15:34:4312

    The Microchip Technology AT91SAM7X-EK Evaluation Board is an industrial grade development platform based on the AT91SAM7X 32-bit ARM7 MCU. It is designed to provide a comprehensive evaluation and development environment for the AT91SAM7X MCU. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a wide range of analog and digital I/O. The board also includes a JTAG interface for debugging and programming, and a comprehensive set of software development tools. The board is ideal for industrial applications, such as motor control, industrial automation, and embedded systems.

  • STMICROELECTRONICS STM32F072B-DISCODevelopment Kit, For STM32F072B Discovery Line, On-board ST-LINK/V2, Extension Header
    STMicroelectronics STM32F072B-DISCO STMICROELECTRONICS STM32F072B-DISCODevelopment Kit, For STM32F072B Discovery Line, On-board ST-LINK/V2, Extension Header
    2024-08-02 15:34:452

    features, STM32F072B-DISCO is a Discovery kit with STM32F072RB MCU. It is a low-cost entry-level development board that helps users to explore the features of the STM32F072RB microcontroller. It includes an ST-LINK/V2-1 debugger/programmer, two ST MEMS, digital accelerometer and digital microphone, one audio DAC with integrated class D speaker driver, LEDs and push buttons and an USB OTG micro-AB connector. The board also features a wide range of security features such as secure boot, secure firmware update, secure debug, secure storage, secure communication and secure authentication. The board is ideal for applications such as motor control, industrial automation, home automation, medical, and consumer applications.

  • ATF15xx-DK3-U Complex Programmable Logic Device Development/Programmer Kit
    Microchip Technology ATF15XX-DK3-U ATF15xx-DK3-U Complex Programmable Logic Device Development/Programmer Kit
    2024-08-02 15:34:452

    The Microchip Technology ATF15XX-DK3-U CPLD Development/Programmer Kit is a comprehensive solution for programming and debugging CPLDs. It includes the ATF15XXDK3-SAJ44 44-pin PLCC Socket Adapter Board for DK3 Board, which allows for easy connection of the CPLD to the DK3 Board. The kit also includes a USB cable, a power supply, and a software CD with the necessary tools for programming and debugging. The kit is ideal for consumer electronics applications, providing a reliable and cost-effective solution for programming and debugging CPLDs.

  • DISCOVERY STM32L152 EVAL BRD
    STMicroelectronics STM32L152CDISCO DISCOVERY STM32L152 EVAL BRD
    2024-08-02 15:34:462

    The STMicroelectronics STM32L152CDISCO-CDISCO is a Discovery kit for the STM32 L1 series of microcontrollers. It is designed for consumer electronics applications and includes the STM32L152RCT6 microcontroller. The kit includes a range of features to help developers get started quickly, such as an integrated debugger, a USB connection, and a range of peripherals. It also includes a range of example projects to help developers get up and running quickly. The kit is ideal for developing applications such as home automation, energy management, and consumer electronics.

  • Power Management IC Development Tools BLDC ceiling fan controller based on STM32 and SLLIMM-nano
    STMicroelectronics STEVAL-IHM038V1 Power Management IC Development Tools BLDC ceiling fan controller based on STM32 and SLLIMM-nano
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-IHM038V1 is a BLDC Ceiling Fan Controller Evaluation Board based on the STM32 and SLLIMM-Nano, Motor Control Subsystem. It is designed to evaluate the performance of the STM32F103 microcontroller and the SLLIMM-Nano Motor Control Subsystem. The board features a 3-phase BLDC motor driver, a 3-phase BLDC motor, a power supply, a user interface, and a USB connection. The board is capable of controlling the speed of the motor, as well as providing feedback on the motor's performance. The board also includes a graphical user interface for easy configuration and monitoring of the motor's performance. The board is ideal for applications such as ceiling fan controllers, air conditioners, and other motor control applications.

  • EVAL BOARD MULTI-LEAD ECG HM301D
    STMicroelectronics STEVAL-IME002V1 EVAL BOARD MULTI-LEAD ECG HM301D
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-IME002V1 is a medical and healthcare evaluation board based on the HM301D multi-lead electrocardiogram (ECG) and body impedance demonstration board. It is designed to provide a comprehensive platform for the development and evaluation of medical and healthcare applications. The board features a wide range of features, including a high-resolution ECG signal acquisition system, a body impedance measurement system, and a Bluetooth Low Energy (BLE) interface for data transmission. The board also includes a graphical user interface (GUI) for data visualization and analysis. The STEVAL-IME002V1 is an ideal platform for medical and healthcare applications such as ECG monitoring, body impedance measurement, and remote patient monitoring.

  • EVAL BRD FLIGHT CONTROLLER DRONE
    STMicroelectronics STEVAL-FCU001V1 EVAL BRD FLIGHT CONTROLLER DRONE
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-FCU001V1 is a Flight Controller Unit Evaluation Board designed for use in toy drones, automotive, and transportation applications. It features a STM32F303K8T6 microcontroller with a Cortex-M4 core, as well as a 3-axis gyroscope, 3-axis accelerometer, and 3-axis magnetometer. The board also includes a USB port for programming and debugging, as well as a CAN transceiver for communication with other devices. The STEVAL-FCU001V1 is designed to provide a reliable and easy-to-use platform for evaluating and developing flight control systems.

  • FTDI MORPH-IC-II Morph-IC-II Module, Ultra Fast FPGA Configuration/Reconfiguration Over USB
    FTDI, Future Technology Devices International Ltd MORPH-IC-II FTDI MORPH-IC-II Morph-IC-II Module, Ultra Fast FPGA Configuration/Reconfiguration Over USB
    2024-08-02 15:34:452

    The kit includes a CAP1128 capacitive touch controller, a DM160222 development board, and a variety of accessories. The DM160222 development board is a low-cost, easy-to-use platform for evaluating and developing capacitive touch sense applications. It features a CAP1128 capacitive touch controller, a 32-bit ARM Cortex-M0 processor, and a variety of peripherals. The board also includes a USB interface for programming and debugging, as well as a variety of connectors for connecting external components. The CAP1128 capacitive touch controller is a low-power, high-performance capacitive touch sensing solution. It features a wide range of sensing modes, including proximity, touch, and gesture recognition. The controller also supports a variety of communication protocols, including I2C, SPI, and UART. The kit also includes a variety of accessories, such as a touch panel, a touch pen, and a USB cable. With the CAP1128 Evaluation Kit, developers can quickly and easily evaluate and develop a variety of capacitive touch sense applications.