web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • SI5342 EVALUATION BOARD FOR 1-PL
    Silicon Labs SI5342-D-EVB SI5342 EVALUATION BOARD FOR 1-PL
    2024-08-02 15:34:4318

    The Silicon Labs SI5342-D-EVB is an evaluation board based on the Si5342 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. This board is designed to provide a platform for evaluating the performance of the Si5342 device. It features a wide range of input frequencies, output frequencies, and output formats, allowing for a variety of applications. The board also includes a variety of instrumentation and measurement features, such as a frequency counter, a logic analyzer, and a power supply. The board is designed to be used with the Si5342 device, and is compatible with a variety of development tools. This evaluation board is ideal for testing and evaluating the performance of the Si5342 device.

  • SI5344 EVALUATION BOARD FOR 1-PL
    Silicon Labs SI5344-D-EVB SI5344 EVALUATION BOARD FOR 1-PL
    2024-08-02 15:34:4420

    The Silicon Labs SI5344-D-EVB is an evaluation board based on the Si5344 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, rev.D. This board is designed to provide a platform for testing and evaluating the performance of the Si5344 clock multiplier. It features a wide range of input and output frequencies, allowing for a variety of applications. The board also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a power supply. This makes it ideal for use in instrumentation and measurement applications. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the board.

  • Si5342 Jitter Attenuator/Clock Multiplier Evaluation Board
    Silicon Labs SI5342-EVB Si5342 Jitter Attenuator/Clock Multiplier Evaluation Board
    2024-08-02 15:34:4419

    The Silicon Labs SI5342-EVB is an evaluation board based on the Si5342 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. It is designed to provide instrumentation and measurement capabilities for a wide range of applications. The board features a wide range of input and output frequencies, allowing for flexible clock generation and synchronization. It also features a jitter attenuator, which helps reduce jitter and improve signal integrity. The board is also equipped with a variety of test points and connectors, allowing for easy connection to external test equipment. The SI5342-EVB is an ideal solution for testing and evaluating clock generation and synchronization applications.

  • Si5344 Jitter Attenuator/Clock Multiplier Evaluation Board
    Silicon Labs SI5344-EVB Si5344 Jitter Attenuator/Clock Multiplier Evaluation Board
    2024-08-02 15:34:482

    The Silicon Labs SI5344-EVB is an evaluation board based on the Si5344 Any-Frequency, Any-Output, Jitter Attenuating Clock Multiplier. This board is designed to provide instrumentation and measurement capabilities for the Si5344 device. It features a wide range of input frequencies, output frequencies, and jitter attenuation settings, allowing users to evaluate the performance of the Si5344 device in a variety of applications. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure the board and view the results of their experiments. The SI5344-EVB is an ideal tool for engineers and researchers looking to evaluate the performance of the Si5344 device.

  • NXP TWR-K20D72M Tower System Module, Development Tool for Tower Module K20 MCU Family, OSBDM, Cortex-M4
    NXP USA Inc. TWR-K20D72M NXP TWR-K20D72M Tower System Module, Development Tool for Tower Module K20 MCU Family, OSBDM, Cortex-M4
    2024-08-02 15:34:4327

    The NXP Semiconductors TWR-K20D72M is a development board designed for medical and healthcare solutions. It is based on the Kinetis K20 72 MHz MCU Tower System Module and provides a powerful platform for developing medical and healthcare applications. The board features a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a CAN transceiver, and a USB 2.0 interface. It also includes a range of software development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The board is designed to be used in a wide range of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control.

  • TOWER SYST TWR-RS08DC/TWR-S08DC
    NXP USA Inc. TWR-S08UNIV TOWER SYST TWR-RS08DC/TWR-S08DC
    2024-08-13 11:59:343

    The NXP Semiconductors TWR-S08UNIV is a Universal 8-bit S08/RS08 MCUs Tower System Module designed for automotive and transportation applications. It features a 32-bit NXP S08QE128 MCU with up to 32KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a range of analog and digital I/O, CAN, LIN, and FlexRay interfaces, as well as a USB 2.0 On-The-Go port. The module is designed to be used in a variety of automotive and transportation applications, such as engine control, body control, and safety systems. It is also suitable for use in industrial and consumer applications. The module is designed to be used with the NXP Tower System, which provides a modular, scalable, and cost-effective platform for rapid prototyping and development.

  • NXP FRDM-KL43Z Development Board, MKL43Z256VLH4 CorteX-M0+ MCU, ARM CPU, Capacitive Touch Slider
    NXP USA Inc. FRDM-KL43Z NXP FRDM-KL43Z Development Board, MKL43Z256VLH4 CorteX-M0+ MCU, ARM CPU, Capacitive Touch Slider
    2024-08-02 15:34:443

    The NXP Semiconductors FRDM-KL43Z is a Freescale Freedom Development Platform for Kinetis KL43, KL33, KL27 and KL17 MCUs. It is designed for consumer electronics applications and provides a comprehensive development platform for rapid prototyping and evaluation of Kinetis MCUs. The platform includes a Kinetis KL43Z MCU, a USB-based OpenSDA debug interface, a touch-sensitive capacitive slider, an RGB LED, and a range of expansion headers. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Motor Suite. The FRDM-KL43Z is an ideal platform for developing applications such as motor control, lighting, and consumer electronics.

  • Kinetis L KL28 Microcontroller Freedom Development Platform
    NXP USA Inc. FRDM-KL28Z Kinetis L KL28 Microcontroller Freedom Development Platform
    2024-08-02 15:34:454

    The NXP Semiconductors FRDM-KL28Z FRDM Development Platform is a powerful and versatile development platform for the MKL28Z512VLL7 Kinetis KL28 MCU. It is designed for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a comprehensive set of peripherals, including a 12-bit ADC, a 12-bit DAC, a 32-bit timer, a 16-bit PWM, and a UART. It also includes a range of communication interfaces, including USB, CAN, and I2C. The platform also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Studio. The platform is designed to be easy to use and provides a comprehensive set of features and capabilities for instrumentation and measurement applications.

  • DEMO BOARD FOR LT4295/LT4321
    Linear Technology/Analog Devices DC2584A-A DEMO BOARD FOR LT4295/LT4321
    2024-08-02 15:34:443

    The Analog Devices DC2584A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (71W/12V/5.5A) PD with Forward DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. This board features a wide range of features, including a high-efficiency DC/DC converter, an ideal diode bridge, and a consumer electronics load. The board also includes a variety of test points and connectors for easy evaluation and testing. The DC2584A-A is an ideal platform for evaluating the performance of PoE++ systems and consumer electronics loads.

  • BOARD EVAL 1.2 MP 1/3" CIS MONO
    ON Semiconductor AR0135AT2M00XUEAH3-GEVB BOARD EVAL 1.2 MP 1/3" CIS MONO
    2024-08-02 15:34:462

    The AR0135AT2M00XUEAH3-GEVB is a 1.2 megapixel Sunex DSL945D 1/3 iBGA CIS HB Evaluation Board from ON Semiconductor. It is designed for automotive and transportation applications, and is capable of capturing high-quality images in a variety of lighting conditions. The board features an integrated image sensor, a high-speed image processor, and a wide range of image processing functions. It also includes an on-board power supply, a USB interface, and a variety of other features. The board is designed to be robust and reliable, and is suitable for use in a variety of automotive and transportation applications.

  • DEMO BOARD FOR LT4295/LT4321
    Linear Technology/Analog Devices DC2476A-A DEMO BOARD FOR LT4295/LT4321
    2024-08-02 15:34:495

    The Analog Devices DC2476A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (71W/24V/2.7A or 62W/24V/2.3A) PD with Flyback DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. This demo board is designed to provide a comprehensive evaluation of the LT4295/LT4321 PoE++ PDs, allowing users to quickly and easily test the performance of the PDs in a variety of applications. The board includes a variety of features, such as a USB-C connector, a USB-A connector, a DC jack, and a PoE++ port. Additionally, the board includes a variety of consumer electronics loads, such as a 5V/2A USB-C load, a 5V/2A USB-A load, a 24V/2.7A DC load, and a 24V/2.3A PoE++ load. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. With its comprehensive features and versatile design, the DC2476A-A Demo Board is an ideal platform for evaluating the performance of the LT4295/LT4321 PoE++ PDs.

  • EVAL BOARD BUCK REG LTM4633
    Linear Technology/Analog Devices DC1905A EVAL BOARD BUCK REG LTM4633
    2024-08-02 15:34:502

    The Analog Devices DC1905A-A Demonstration Board is a powerful industrial power supply designed to showcase the capabilities of the LTM4633 High Efficiency Triple 10A Step-Down Module Regulator. This board is capable of providing up to 30A of continuous output current and up to 40A of peak output current. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage from 0.6V to 28V, and a high efficiency of up to 95%. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. This board is ideal for applications requiring high power density, high efficiency, and reliable operation.