web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MAX77680EVKIT FOR HIGHLY INTEGRA
    Maxim Integrated MAX77680EVKIT# MAX77680EVKIT FOR HIGHLY INTEGRA
    2024-08-02 15:34:442

    The MAX77680EVKIT-EVKIT# is an evaluation kit for the MAX77680 3-Output SIMO Buck-Boost Regulator with Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the MAX77680, a 3-output SIMO buck-boost regulator with power sequencer, video and imaging power solution. The kit includes a MAX77680 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features a 3-output SIMO buck-boost regulator, a power sequencer, and a video and imaging power solution. The USB-to-I2C adapter allows for easy communication with the MAX77680. The power supply provides the necessary power for the evaluation board. The MAX77680EVKIT-EVKIT# is an ideal solution for evaluating the MAX77680 3-output SIMO buck-boost regulator with power sequencer, video and imaging power solution.

  • EVAL PMIC LDO MAX77641
    Maxim Integrated MAX77641EVKIT# EVAL PMIC LDO MAX77641
    2024-08-02 15:34:442

    The MAX77641EVKIT-EVKIT# is an evaluation kit for the MAX77641 Ultra-Low Power PMIC with 3-Output SIMO, 150mA LDO and Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the MAX77641 PMIC, which is designed to provide power management solutions for video and imaging applications. The kit includes a MAX77641 PMIC, a MAX77641EVKIT-EVKIT# board, and a USB cable for connecting the board to a PC. The board features a 3-output SIMO, 150mA LDO, and power sequencer, as well as a variety of test points and connectors for evaluating the MAX77641 PMIC. The kit also includes a comprehensive user guide and software for configuring the MAX77641 PMIC.

  • Data Conversion IC Development Tools MAX11214 Eval Kit
    Maxim Integrated MAX11214EVKIT# Data Conversion IC Development Tools MAX11214 Eval Kit
    2024-08-02 15:34:452

    The MAX11214EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX11214 24-Bit, 5mW, 140dB SNR, 32ksps Delta-Sigma ADC, Instrumentation and Measurement. This kit includes a MAX11214 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11214 ADC, a MAX11214EVM-PDK daughter board, and a MAX11214EVM-PDK daughter board. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for evaluation, including a GUI, example code, and a library of functions. The MAX11214EVKIT# Evaluation Kit is an ideal solution for evaluating the performance of the MAX11214 ADC.

  • MAX32631 EVAL BRD
    Maxim Integrated MAX32631-EVKIT# MAX32631 EVAL BRD
    2024-08-02 15:34:452

    The MAX32631-EVKIT# is an evaluation kit for the MAX32631 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, and is capable of running at a low power consumption while providing high performance. The kit includes a MAX32631 MCU, a USB-based debug interface, a power supply, and a variety of peripherals. It also includes a range of software tools and example applications to help developers get started quickly. The kit is ideal for prototyping and testing medical and healthcare applications, and can be used to develop a wide range of products.

  • ANALOG DEVICES ADZS-BF-EZEXT-1 EXT BOARD, BLACKFIN, FOR ADSP-BF533
    Analog Devices Inc. ADZS-BF-EZEXT-1 ANALOG DEVICES ADZS-BF-EZEXT-1 EXT BOARD, BLACKFIN, FOR ADSP-BF533
    2024-08-02 15:34:532

    The Analog Devices ADZS-BF-EZEXT-1 is a daughter board for the EZ-KIT Lite Evaluation System based on Blackfin Digital Signal Processors (DSPs), Audio Processors (APs) and Microcontrollers (MCUs). It is designed to extend the capabilities of the EZ-KIT Lite system and provide a platform for development and evaluation of applications using the ADSP-BF533/ADSP-BF561 Blackfin DSPs. The board features a variety of peripherals, including a USB 2.0 port, an Ethernet port, an RS-232 port, an SD/MMC card slot, and a JTAG port. It also includes a variety of analog and digital I/O connectors, allowing for easy connection to external devices. The board is powered by a 5V DC power supply and is compatible with the EZ-KIT Lite software development environment.

  • STMicroelectronics Multi-sensor predictive maintenance kit with IO-Link stack v.1.1 Development Kit for STEVAL-IDP005V2
    STMicroelectronics STEVAL-BFA001V2B STMicroelectronics Multi-sensor predictive maintenance kit with IO-Link stack v.1.1 Development Kit for STEVAL-IDP005V2
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-BFA001V2B is a multi-sensor predictive maintenance kit with IO-Link stack v.1.1. It is designed to provide a complete solution for monitoring and controlling industrial equipment. The kit includes a range of instrumentation and measurement ICs, such as a temperature sensor, a pressure sensor, a humidity sensor, and a vibration sensor. It also includes a range of IO-Link compatible components, such as a master module, a slave module, and a gateway module. The kit is designed to be used in a variety of industrial applications, such as predictive maintenance, condition monitoring, and process control. The kit is easy to use and provides a reliable and cost-effective solution for monitoring and controlling industrial equipment.

  • BOARD DEMO FOR AS1130
    OSRAM AS1130-WL_DK_ST BOARD DEMO FOR AS1130
    2024-08-02 15:34:452

    The AS1130-WL_DK_ST Demo Kit from AMS-OSRAM AG is a comprehensive development platform for the AS1130 LED Driver. This driver is designed to power up to 132 single LEDs, making it ideal for consumer electronics applications. The kit includes the AS1130 LED Driver, a USB-to-I2C interface, a power supply, and a set of sample LEDs. It also includes a comprehensive set of software tools and documentation to help developers get started quickly. With its easy-to-use interface and powerful features, the AS1130-WL_DK_ST Demo Kit is the perfect solution for creating innovative consumer electronics products.

  • Video IC Development Tools HDCPlicense required see product comment
    Analog Devices, Inc. EVAL-ADV7842-7511 Video IC Development Tools HDCPlicense required see product comment
    2024-08-02 15:34:444

    The Analog Devices EVAL-ADV7842-7511 is an evaluation board for the Advantiv ADV7842/ADV7511 Video Encoder/Decoder. It is designed for use in consumer electronics applications, such as TVs, set-top boxes, and DVD players. The board features a wide range of video inputs, including HDMI, DVI, and analog, and supports a variety of video formats, including 1080p, 1080i, 720p, and 480p. It also includes a variety of audio inputs, including S/PDIF, I2S, and analog. The board is designed to be easy to use, with a graphical user interface and a USB connection for programming. It also includes a variety of test points and connectors for debugging and testing.

  • Low Power, 165 MHz HDMI Receiver
    Analog Devices EVAL-ADV7610EBZ Low Power, 165 MHz HDMI Receiver
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADV7610EBZ is an evaluation board designed to evaluate the functionality and features of the Advantiv ADV7610 HDMI Receiver Video and Imaging ICs. It is a complete evaluation platform that allows users to quickly and easily evaluate the performance of the ADV7610. The board includes a variety of features such as HDMI input and output ports, audio input and output ports, and a USB port for programming and debugging. It also includes a variety of test points and connectors for easy evaluation of the ADV7610's features. The board also includes a variety of software tools and documentation to help users get the most out of their evaluation.

  • BOARD EVALUATION AD9649 65MSPS
    Analog Devices Inc. AD9649-65EBZ BOARD EVALUATION AD9649 65MSPS
    2024-08-02 15:34:432

    The Analog Devices AD9649-65EBZ Evaluation Board is designed to evaluate the performance of the AD9649BCPZ-65, a single-channel, 14-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy evaluation of the AD9649BCPZ-65.

  • KIT DEV CAN MCP250XX
    Microchip Technology DV250501 KIT DEV CAN MCP250XX
    2024-08-02 15:34:472

    The Microchip Technology DV250501-DV250501, DV250501, MCP250XX CAN I/O Expanders Development Kit, Wireless is a comprehensive development kit designed to help engineers quickly and easily evaluate and develop applications using the MCP250XX CAN I/O Expanders. The kit includes a wireless module, a CAN transceiver, a CAN bus connector, and a USB cable. The wireless module allows for remote access and control of the MCP250XX CAN I/O Expanders, while the CAN transceiver and CAN bus connector provide a reliable connection to the CAN bus. The USB cable allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools, including a CAN bus monitor, a CAN bus analyzer, and a CAN bus simulator. With this kit, engineers can quickly and easily develop and test applications using the MCP250XX CAN I/O Expanders.

  • BOARD EVAL FOR ADAU1401
    Analog Devices Inc. EVAL-ADAU1401EBZ BOARD EVAL FOR ADAU1401
    2024-08-02 15:34:4710

    The Analog Devices EVAL-ADAU1401EBZ is an evaluation board designed for the ADAU1401 Audio Processor. This board is ideal for applications such as MP3 players, automotive, and transportation. It features a low-power, low-noise, and low-distortion audio processor with a wide range of features. It includes a 24-bit stereo audio codec, a digital signal processor, and a programmable logic device. The board also includes a variety of connectors, including a USB port, a 3.5mm audio jack, and a JTAG connector. The board is designed to be easy to use and provides a comprehensive set of tools for evaluation and development. It is also compatible with a variety of development tools, including the SigmaStudio graphical development environment.