web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NCL30030 150W PFC & Quasi-Resonant Flyback Controller Evaluation Board
    ON Semiconductor NCL30030GEVB NCL30030 150W PFC & Quasi-Resonant Flyback Controller Evaluation Board
    2024-08-02 15:34:462

    The ON Semiconductor NCL30030GEVB-GEVB is a 150-W high performance LED driver evaluation board based on the NCL30030. This board is designed for use in consumer electronics applications, such as LED lighting, displays, and other applications that require high power LED drivers. The board features a wide input voltage range of 4.5V to 42V, and is capable of driving up to 150W of LEDs. It also features a wide range of dimming options, including pulse width modulation (PWM), analog dimming, and digital dimming. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection. The NCL30030GEVB-GEVB is an ideal solution for evaluating and testing LED driver designs for consumer electronics applications.

  • Development Boards & Kits - ARM PSoC 4 L-Series Pioneer Board
    Infineon Technologies CY8CKIT-046 Development Boards & Kits - ARM PSoC 4 L-Series Pioneer Board
    2024-08-02 15:34:455

    The Infineon Technologies AG CY8CKIT-046, PSoC 4 L-Series Pioneer Kit is a comprehensive development platform for the CY8C4248BZI-L489 MCU. It is designed for use in communications and telecom applications, and includes a range of features to help developers create innovative solutions. The kit includes a PSoC 4 L-Series MCU, a range of communication and telecom peripherals, a range of sensors, and a range of development tools. The kit also includes a range of software libraries and example projects to help developers get started quickly. The kit is ideal for prototyping and developing applications in the communications and telecom space, and is suitable for a range of applications including IoT, industrial automation, and consumer electronics.

  • LTC2975 DEMO BOARD SET - LTM4644
    Linear Technology/Analog Devices DC2428A LTC2975 DEMO BOARD SET - LTM4644
    2024-08-02 15:34:502

    The Analog Devices DC2428A-A, DC2428A Demo Board for LTC2975 4-Channel PMBUs Power System Manager with LTM4644 Quad 4A Power Supply, Power Management Board is a versatile and powerful solution for managing power in a variety of applications. This board features four independent power supplies, each capable of delivering up to 4A of current, and a LTC2975 PMBus power system manager for monitoring and controlling the power supplies. The board also includes a variety of connectors and headers for connecting to external components, as well as a USB interface for programming and debugging. This board is ideal for applications requiring precise power management, such as industrial automation, medical devices, and automotive systems.

  • MICROCHIP MCP1631RD-DCPC1 MCP1631, CURRENT SOURCE, REF DESIGN
    Microchip Technology MCP1631RD-DCPC1 MICROCHIP MCP1631RD-DCPC1 MCP1631, CURRENT SOURCE, REF DESIGN
    2024-08-02 15:34:502

    The Microchip Technology MCP1631RD-DCPC1, MCP1631RD-DCPC1, and MCP1631HV Digitally Controlled Programmable Current Source Reference Design are power management ICs designed to provide a precise, digitally controlled current source. The MCP1631RD-DCPC1 and MCP1631RD-DCPC1 are designed to provide a constant current source up to 1A, while the MCP1631HV is designed to provide a constant current source up to 5A. All three ICs feature a wide input voltage range of 4.5V to 28V, and are capable of providing a programmable current output from 0.1mA to the maximum current rating. The ICs also feature a low quiescent current of only 1.5mA, and are designed to operate over a wide temperature range of -40°C to +125°C. The ICs are ideal for applications such as LED lighting, battery charging, and power supply regulation.

  • Dallas Semiconductor CMC5001-0M-2210-5
    2024-08-02 15:34:482

    It is a single-width, half-length module with a 22-pin connector. It features a Xilinx XC95144XL CPLD with 5V tolerant I/O, up to 144 macrocells, and up to 10,000 gates. It also includes a 5V regulator, a clock oscillator, and a power-on reset circuit. The module is designed for use in industrial applications, and is suitable for use in harsh environments. It is RoHS compliant and is UL certified.

  • ANALOG DEVICES AD9284-250EBZ AD9284, ADC, SPI, EVALUATION BOARD
    Analog Devices Inc. AD9284-250EBZ ANALOG DEVICES AD9284-250EBZ AD9284, ADC, SPI, EVALUATION BOARD
    2024-08-02 15:34:452

    The Analog Devices AD9284-250EBZ is an 8-bit, 250MSPS ADC designed for instrumentation, medical, and healthcare applications. It features a low power consumption of only 1.2W, a wide input bandwidth of up to 250MHz, and a high SNR of up to 73.5dB. It also has a wide dynamic range of up to 72dB and a low distortion of up to -90dBc. The AD9284-250EBZ is capable of sampling rates up to 250MSPS and is suitable for a variety of applications such as ultrasound imaging, medical imaging, and instrumentation. It is also compatible with a variety of digital interfaces such as LVDS, CMOS, and LVCMOS.

  • ANALOG DEVICES AD9523-1/PCBZHIGH PERFORMANCE DUAL LOOP CLOCK DISTRIB
    Analog Devices Inc. AD9523-1/PCBZ ANALOG DEVICES AD9523-1/PCBZHIGH PERFORMANCE DUAL LOOP CLOCK DISTRIB
    2024-08-02 15:34:452

    The Analog Devices AD9523-1/PCBZ Evaluation Board is a versatile tool for evaluating the AD9523-1 Clock Generator, Communications and Telecom IC. This evaluation board is designed to provide a platform for testing and evaluating the features and performance of the AD9523-1 IC. The board includes a variety of features such as a high-speed clock generator, a low-noise clock generator, a low-jitter clock generator, and a low-power clock generator. It also includes a variety of connectors and test points for easy connection to external devices. The board is designed to be used with a variety of development tools, such as the Analog Devices AD9523-1/PCBZ Evaluation Software. This evaluation board is an ideal tool for engineers and designers who need to evaluate the performance of the AD9523-1 IC.

  • BOARD EVALUATION FOR KSZ8999
    Microchip Technology KSZ8999-EVAL BOARD EVALUATION FOR KSZ8999
    2024-08-02 15:34:513

    The Microchip Technology KSZ8999-EVAL Evaluation Board is designed for use with the KSZ8999 Ethernet Switch, an industrial grade switch that provides high-performance, low-power, and cost-effective solutions for Ethernet applications. The board features a comprehensive set of features, including a full-featured 10/100/1000 Mbps Ethernet switch, a high-speed SPI interface, and a wide range of power management features. The board also includes a variety of connectors and headers for easy connection to external devices. The board is designed to provide a reliable and robust platform for testing and evaluating the KSZ8999 Ethernet Switch.

  • Handheld Oscilloscopes DSO Nano v3
    Seeed Technology Co., Ltd 109990013 Handheld Oscilloscopes DSO Nano v3
    2024-08-02 15:34:452

    Kit. It is designed to provide a comprehensive and versatile platform for users to explore the world of electronics. The kit includes a DSO Nano v3, a USB cable, a power adapter, a set of probes, a set of test leads, a set of jumper wires, and a user manual. The DSO Nano v3 is a powerful and portable digital storage oscilloscope with a maximum sampling rate of 1MS/s and a maximum memory depth of 8K. It features a 2.4" color LCD display, a built-in signal generator, and a wide range of measurement functions. The kit also includes a set of probes, test leads, and jumper wires for connecting to various electronic components. The user manual provides detailed instructions on how to use the DSO Nano v3 and its accessories. With the DSO Nano v3 Evaluation Kit, users can easily measure, analyze, and troubleshoot electronic circuits. It is an ideal tool for students, hobbyists, and professionals alike.

  • RN4020 Bluetooth Low Energy PICtail/PICtail Plus Development Kit
    Microchip Technology RN-4020-PICTAIL RN4020 Bluetooth Low Energy PICtail/PICtail Plus Development Kit
    2024-08-02 15:34:466

    The Microchip Technology RN-4020-PICTAIL is a Bluetooth Low Energy (BLE) development platform that enables developers to quickly and easily create BLE-enabled applications. The platform consists of the RN4020 Bluetooth Low Energy PICtail/PICtail Plus Board, the Lighting Sensor Board, and the RN4020-PICTAIL Plus Board. The RN4020 Bluetooth Low Energy PICtail/PICtail Plus Board is a development board that allows developers to quickly and easily create BLE-enabled applications. It features an RN4020 Bluetooth Low Energy module, a PICtail/PICtail Plus connector, and a USB connector. The Lighting Sensor Board is an add-on board that allows developers to quickly and easily add lighting sensing capabilities to their applications. It features a light sensor, a PICtail/PICtail Plus connector, and a USB connector. The RN4020-PICTAIL Plus Board is an add-on board that allows developers to quickly and easily add additional features to their applications. It features an RN4020 Bluetooth Low Energy module, a PICtail/PICtail Plus connector, and a USB connector.

  • SI5346 EVALUATION BOARD FOR DUAL
    Silicon Labs SI5346-D-EVB SI5346 EVALUATION BOARD FOR DUAL
    2024-08-02 15:34:452

    The Silicon Labs SI5346-D-EVB is an evaluation board based on the Si5346 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, rev.D. This board is designed to provide a platform for testing and evaluating the performance of the Si5346 clock multiplier. It features a wide range of input and output frequencies, allowing for a variety of applications. The board also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a power supply. This makes it ideal for use in instrumentation and measurement applications. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the board.

  • SI5340 EVALUATION BOARD FOR CLOC
    Silicon Labs SI5340-D-EVB SI5340 EVALUATION BOARD FOR CLOC
    2024-08-02 15:34:4416

    The Silicon Labs SI5340-D-EVB is an evaluation board based on the Si5340 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. This board is designed to provide a platform for testing and evaluating the performance of the Si5340 device. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CML. The board also includes a variety of instrumentation and measurement features, such as a frequency counter, a logic analyzer, and a jitter analyzer. The board is powered by a 5V DC supply and is compatible with a variety of development tools, including the Silicon Labs ClockBuilder Pro software.