web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For AD7173-8 Series Single ADC Delta-Sigma
    Analog Devices Inc. EVAL-AD7173-8SDZ Evaluation Board For AD7173-8 Series Single ADC Delta-Sigma
    2024-08-02 15:34:522

    The Analog Devices EVAL-AD7173-8SDZ Evaluation Board is designed to evaluate the performance of the AD7173-8, a 24-bit, 31.25 kSPS, sigma-delta ADC with integrated analog input buffers. This board is designed for military and aerospace grade applications, and features a wide range of features and functions to ensure reliable operation in harsh environments. The board includes a wide range of features such as a low-noise power supply, a wide range of input and output connectors, and a variety of test points for easy debugging. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD7173-8.

  • Development Boards & Kits - Other Processors Discovery Kit for SPC56 P line - with SPC560P50L5 MCU
    STMicroelectronics SPC560P-DISP Development Boards & Kits - Other Processors Discovery Kit for SPC56 P line - with SPC560P50L5 MCU
    2024-08-02 15:34:482

    The STMicroelectronics SPC560P-DISP, SPC560P-DISP, SPC56P-Discovery Kit for SPC56 P line is a comprehensive development platform for automotive and transportation applications. It is based on the SPC560P50L5 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of peripherals and features. The kit includes a range of development tools, such as an integrated development environment, a debugger, and a range of software libraries. It also includes a range of hardware components, such as a display, a power supply, and a range of sensors. The kit is designed to enable rapid prototyping and development of automotive and transportation applications.

  • WIO TRACKER - GPS BT3.0 GSM ARDU
    Seeed Technology Co., Ltd 102990824 WIO TRACKER - GPS BT3.0 GSM ARDU
    2024-08-02 15:34:493

    Seeed Technology Co.,Ltd 102990824-102990824 is a leading provider of innovative automotive and transportation solutions. Their Wio Tracker - GPS, BT3.0, GSM, Arduino Compatible Development Board is a powerful and versatile device that can be used to track vehicles, monitor their performance, and provide real-time data. It is compatible with Arduino, making it easy to integrate with existing systems. The board is also equipped with a GSM module, allowing for remote access and control. With its advanced features, the Wio Tracker is an ideal solution for automotive and transportation applications.

  • EVAL FOR MAX14001
    Maxim Integrated MAX14001EVSYS# EVAL FOR MAX14001
    2024-08-02 15:34:512

    The MAX14001EVSYS# Evaluation System for the MAX14001 Configurable, Isolated 10-bit ADC for Multi-Range Binary Inputs, Communications and Telecom Applications is a comprehensive evaluation platform for the MAX14001 ADC. It includes a MAX14001EVSYS# evaluation board, a MAX14001EVKIT# evaluation kit, and a MAX14001EVGUI# graphical user interface. The evaluation board provides a complete system for evaluating the performance of the MAX14001 ADC, including a power supply, a signal generator, and a digital oscilloscope. The evaluation kit includes a MAX14001EVKIT# evaluation board, a MAX14001EVGUI# graphical user interface, and a MAX14001EVKIT# software package. The graphical user interface allows users to quickly and easily configure the MAX14001 ADC for their specific application. The software package provides a comprehensive set of tools for testing and evaluating the performance of the MAX14001 ADC. The MAX14001EVSYS# Evaluation System is an ideal platform for evaluating the performance of the MAX14001 ADC for communications and telecom applications.

  • KIT EVAL FOR MAX11192
    Maxim Integrated MAX11192EVKIT# KIT EVAL FOR MAX11192
    2024-08-02 15:34:442

    The Maxim Integrated MAX11192EVKIT-EVKIT# is an evaluation kit for the MAX11192 12-Bit, 2Msps, Dual Simultaneous Sampling SAR ADC with Internal Reference, Instrumentation and Measurement. This kit includes a MAX11192EVKIT# board, a MAX11192EVKIT# software, and a MAX11192EVKIT# user guide. The MAX11192EVKIT# board features two 12-bit, 2Msps, dual simultaneous sampling SAR ADCs with an internal reference, instrumentation and measurement. The board also includes a USB interface, a power supply, and a set of test points for easy connection to external components. The MAX11192EVKIT# software provides a graphical user interface for configuring and testing the MAX11192 ADC. The MAX11192EVKIT# user guide provides detailed instructions for setting up and using the evaluation kit.

  • EVAL BOARD FOR MAX11960
    Maxim Integrated MAX11960EVKIT# EVAL BOARD FOR MAX11960
    2024-08-02 15:34:432

    The MAX11960EVKIT-EVKIT# is an evaluation kit for the MAX11960 Dual Simultaneous Sampling, 20-Bit, 1Msps, Differential SAR ADC, Instrumentation and Measurement. This kit includes a MAX11960 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX11960 is a high-performance, low-power, dual-channel, simultaneous-sampling, 20-bit, 1Msps, differential SAR ADC. It features a wide input range of ±2.5V, a low noise floor of -90dBFS, and a high SNR of 95dBFS. The MAX11960EVKIT-EVKIT# provides a complete platform for evaluating the performance of the MAX11960 ADC. It includes a variety of test points and connectors for easy connection to external test equipment. The kit also includes a comprehensive set of software tools for configuring and testing the MAX11960 ADC.

  • EVAL MAX77734 PMIC LI+
    Maxim Integrated MAX77734EVKIT# EVAL MAX77734 PMIC LI+
    2024-08-02 15:34:432

    The MAX77734EVKIT-EVKIT# is an evaluation kit for the MAX77734 Ultra-Low Power Tiny PMIC with Power Path Charger for Small Li+ and 150mA LDO, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX77734 PMIC, which is designed to provide ultra-low power consumption and high efficiency for small Li+ and 150mA LDO applications. The kit includes a MAX77734 PMIC, a USB-based power supply, and a set of evaluation boards and cables. The evaluation boards provide access to all of the PMIC's features, including its power path charger, LDO, and video and imaging capabilities. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. With the MAX77734EVKIT-EVKIT#, engineers can quickly and easily evaluate the MAX77734 PMIC and its features.

  • KSZ9893 PLUG-IN EVALUATION BOARD
    Microchip Technology EVB-KSZ9893 KSZ9893 PLUG-IN EVALUATION BOARD
    2024-08-02 15:34:453

    The Microchip Technology EVB-KSZ9893 is a Communications and Telecom Evaluation Board that is designed to evaluate the features of the KSZ9893 Plug-in Card. It is a versatile platform that allows users to quickly and easily evaluate the features of the KSZ9893 Plug-in Card. The board includes a variety of features such as a 10/100/1000 Ethernet port, two USB ports, and a JTAG port. It also includes a variety of LEDs and switches for easy configuration and testing. The board is designed to be used with the KSZ9893 Plug-in Card, which is a high-performance, low-power, single-chip Ethernet switch. The board is ideal for evaluating the features of the KSZ9893 Plug-in Card, such as its support for IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards. It is also suitable for use in a variety of applications, such as industrial automation, automotive, and consumer electronics.

  • ANALOG DEVICES EVAL-AD1955EBZ.EVAL BOARD, AD1955 STEREO DIGITAL AUDIO PLAYBACK
    Analog Devices Inc. EVAL-AD1955EBZ ANALOG DEVICES EVAL-AD1955EBZ.EVAL BOARD, AD1955 STEREO DIGITAL AUDIO PLAYBACK
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD1955EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD1955 High Performance Multibit Sigma-Delta DAC with SACD Playback Audio Processor. This board features a wide range of features, including a high-performance, low-noise, low-distortion, and low-power design. It also includes a wide range of analog and digital audio interfaces, including I2S, S/PDIF, and AES/EBU. The board also includes a variety of digital signal processing functions, such as sample rate conversion, digital filtering, and dynamic range control. Additionally, the board includes a variety of analog and digital control functions, such as volume control, mute, and balance. The board also includes a variety of power management features, such as power-on reset, power-down, and power-saving modes. The board is designed to be used with a variety of audio systems, including home theater systems, car audio systems, and professional audio systems.

  • IC DAC DUAL 14BIT 72LFCSP
    Analog Devices Inc. AD9746-DPG2-EBZ IC DAC DUAL 14BIT 72LFCSP
    2024-08-02 15:34:472

    The Analog Devices AD9746-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9746 Dual, 14-bit, 250 MSPS Digital to Analog Converter. This board features a wide range of instrumentation and measurement capabilities, including a high-speed differential clock input, a low-noise power supply, and a wide range of analog and digital test points. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9746. The board is ideal for applications such as high-speed data acquisition, instrumentation, and test and measurement.

  • BOARD EVAL FOR AD9643-250
    Analog Devices Inc. AD9643-250EBZ BOARD EVAL FOR AD9643-250
    2024-08-02 15:34:4413

    The Analog Devices AD9643-250EBZ Evaluation Board is designed to evaluate the performance of the AD9643 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a high-performance, low-power solution for signal conversion. It features a wide input range of 0.5V to 2.5V, a sampling rate of 250MSPS, and a resolution of 14 bits. The board also includes a variety of features such as a power supply, reference voltage, and a test point for easy debugging. Additionally, the board is compatible with a variety of development tools, making it easy to integrate into existing systems.

  • MAX32621 EVAL BRD
    Maxim Integrated MAX32621-EVKIT# MAX32621 EVAL BRD
    2024-08-02 15:34:443

    The MAX32621-EVKIT is an evaluation kit for the MAX32621 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, providing a high level of performance and power efficiency. The kit includes a MAX32621 MCU, a USB-based debug interface, and a variety of peripherals and sensors. It also includes a comprehensive set of software tools and documentation to help developers quickly get up and running. The MAX32621-EVKIT is an ideal platform for developing medical and healthcare applications that require low power consumption and high performance.