web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • PIC18 POE MAIN BOARD
    Microchip Technology DM160230 PIC18 POE MAIN BOARD
    2024-08-02 15:34:5011

    The Microchip Technology DM160230-DM160230, DM160230, PIC18 PoE Development Kit for IoT Applications, Communications and Telecom is a comprehensive development platform for designing and testing Power over Ethernet (PoE) applications. It includes a PIC18F67J60 microcontroller, a PoE interface board, and a variety of development tools. The kit is designed to enable developers to quickly and easily create PoE-enabled applications for the Internet of Things (IoT), communications, and telecom. The kit includes a PIC18F67J60 microcontroller, a PoE interface board, and a variety of development tools. The PIC18F67J60 microcontroller is a low-power, high-performance 8-bit microcontroller with integrated Ethernet and PoE support. The PoE interface board provides a convenient way to connect the microcontroller to a PoE-enabled network. The development tools include a PICkit 3 programmer/debugger, an MPLAB X IDE, and a C compiler. The kit also includes a variety of sample applications and tutorials to help developers get started quickly.

  • OCTAL, 14-BIT, 50 MSPS SERIAL LVDS 1.8 V A/D CONVERTER
    Analog Devices Inc. AD9252-50EBZ OCTAL, 14-BIT, 50 MSPS SERIAL LVDS 1.8 V A/D CONVERTER
    2024-08-02 15:34:533

    The Analog Devices AD9252-50EBZ Evaluation Board is designed to evaluate the performance of the AD9252 Octal, 14-Bit, 50 MSPS Serial LVDS ADC. This board is ideal for medical and healthcare applications, providing high-speed, low-power, and low-noise performance. It features a wide input range of 0.5V to 3.3V, and a low power consumption of only 1.2W. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a digital filter. Additionally, the board is compatible with a variety of software packages, making it easy to integrate into existing systems.

  • DUAL CHANNEL ASYNCHRONOUS EVALUA
    Analog Devices Inc. AD9576/PCBZ DUAL CHANNEL ASYNCHRONOUS EVALUA
    2024-08-02 15:34:472

    The Analog Devices AD9576-PCBZ, AD9576/PCBZ Evaluation Board is designed to evaluate the AD9576 Clock Multiplier Asynchronous Clock Generator, a communications and telecom IC. This evaluation board features a wide range of features, including a low-noise power supply, a high-performance clock multiplier, and a wide range of clock outputs. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9576-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9576 Clock Multiplier Asynchronous Clock Generator, and is suitable for a variety of applications in communications and telecom.

  • MAXREFDES24 Alameda 4-Ch Analog Output Reference Design Kit
    Maxim Integrated MAXREFDES24# MAXREFDES24 Alameda 4-Ch Analog Output Reference Design Kit
    2024-08-02 15:34:452

    The MAXREFDES24-MAXREFDES24# from Maxim Integrated is a 4-Channel Analog Output Reference Design for Industrial Analog Current/Voltage Output Conditioners, Industrial Automation, and Process Control. This reference design provides a complete solution for industrial applications requiring high accuracy, low power, and high reliability. It features four independent analog output channels, each with a resolution of 16-bits and a maximum output current of 4mA. The design also includes a precision voltage reference, a temperature sensor, and a low-power microcontroller for monitoring and control. The design is optimized for industrial applications, providing high accuracy, low power consumption, and high reliability. It is also designed to be easily integrated into existing systems, making it an ideal solution for industrial automation and process control.

  • ANALOG DEVICES AD9961-EBZDUAL 16B 200 MSPS D-A CONVERTER EVAL
    Analog Devices Inc. AD9961-EBZ ANALOG DEVICES AD9961-EBZDUAL 16B 200 MSPS D-A CONVERTER EVAL
    2024-08-02 15:34:432

    The Analog Devices AD9961-EBZ Evaluation Board is designed to evaluate the performance of the AD9961 10-bit, low power MxFE converter. This board is ideal for communications and telecom applications, providing a wide range of features and functions. It includes a high-speed, low-power, 10-bit, low-power MxFE converter, a low-noise, low-power, low-distortion, low-jitter clock generator, and a low-power, low-noise, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-j

  • NXP TWR-K60F120M-KIT KINETIS K60, TOWER SYSTEM KIT
    NXP USA Inc. TWR-K60F120M-KIT NXP TWR-K60F120M-KIT KINETIS K60, TOWER SYSTEM KIT
    2024-08-02 15:34:472

    The NXP Semiconductors TWR-K60F120M-KIT is an industrial grade Kinetis K60 120 MHz Tower System kit. It is designed to provide a comprehensive development platform for the Kinetis K60 family of microcontrollers. The kit includes a Tower System module, a Tower System baseboard, and a Tower System debug board. The Tower System module features a Kinetis K60 120 MHz microcontroller, a USB 2.0 On-The-Go controller, a 10/100 Ethernet controller, and a CAN transceiver. The Tower System baseboard provides access to the microcontroller's peripherals, including a variety of analog and digital I/O, as well as a variety of communication interfaces. The Tower System debug board provides access to the microcontroller's debug interface, allowing for easy debugging and programming of the microcontroller. The kit also includes a variety of software tools, including a C/C++ compiler, an integrated development environment, and a debugger. The TWR-K60F120M-KIT is an ideal solution for industrial applications requiring a powerful, reliable, and cost-effective microcontroller platform.

  • STMICROELECTRONICS NUCLEO-F411RE Development Board, STM32F411RE Cortex-M4 MCU,Arduino Uno & Morpho Extensions, USB
    STMicroelectronics NUCLEO-F411RE STMICROELECTRONICS NUCLEO-F411RE Development Board, STM32F411RE Cortex-M4 MCU,Arduino Uno & Morpho Extensions, USB
    2024-08-02 15:34:502

    The STMicroelectronics NUCLEO-F411RE is a STM32 Nucleo Development Board with an STM32F411RET6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F411RET6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a CAN bus. The board also includes an onboard debugger, allowing users to quickly and easily debug their applications. The NUCLEO-F411RE is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.

  • Development Boards & Kits - Wireless Si1060 490MHz NoWire MCU Development Kit
    Silicon Labs 1060-490-DK Development Boards & Kits - Wireless Si1060 490MHz NoWire MCU Development Kit
    2024-08-02 15:34:452

    The Silicon Labs 1060-490-DK is a development kit for the Si1060 490-MHz Wireless MCU Security SoC. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1060 490-MHz Wireless MCU Security SoC, a USB-based debug adapter, a USB-to-UART bridge, and a variety of other components. The kit also includes a comprehensive set of software tools, including a software development kit, a wireless protocol stack, and a graphical user interface. The kit is ideal for developing secure wireless applications for the Internet of Things (IoT) and other embedded applications.

  • NXP TWR-KV10Z32 Development Board, Tower System Module, Rapid Prototyping & Tool Re-use Capability
    NXP USA Inc. TWR-KV10Z32 NXP TWR-KV10Z32 Development Board, Tower System Module, Rapid Prototyping & Tool Re-use Capability
    2024-08-02 15:34:443

    The NXP Semiconductors TWR-KV10Z32 is a Kinetis KV1x Family Tower System Module designed for industrial automation applications. It features a 32-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, and up to 16KB of SRAM. It also includes a variety of peripherals, such as a 12-bit ADC, a 12-bit DAC, a CAN controller, and a USB 2.0 full-speed controller. The module is designed to be used in a variety of industrial automation applications, such as motor control, industrial networking, and embedded control. It is also designed to be used in harsh environments, with an operating temperature range of -40°C to +85°C.

  • NXP FRDM-K66F Freedom Evaluation & Development Board, For Kinesis K66F MCU Families & NXP Sensors, Low Power
    NXP USA Inc. FRDM-K66F NXP FRDM-K66F Freedom Evaluation & Development Board, For Kinesis K66F MCU Families & NXP Sensors, Low Power
    2024-08-02 15:34:4328

    The NXP Semiconductors FRDM-K66F Freedom Development Platform is a powerful and versatile development platform for Kinetis K66, K65 and K26 MCUs based on the MK66FN2M0VMD18 Industrial Grade ARM Cortex-M4 MCU. It is designed to provide a comprehensive development environment for embedded applications, with a wide range of features and peripherals. The FRDM-K66F includes a range of on-board sensors, including a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, and a pressure sensor. It also includes a range of communication interfaces, including USB, Ethernet, CAN, and UART. The FRDM-K66F is also compatible with the Kinetis Design Studio IDE, which provides an integrated development environment for creating, debugging, and deploying applications.

  • EVAL LTC3300-1 LTC6804-2 LTC6820
    Linear Technology/Analog Devices DC2100B-C EVAL LTC3300-1 LTC6804-2 LTC6820
    2024-08-02 15:34:463

    The Analog Devices DC2100B-C Demo Board is a powerful tool for evaluating and testing the performance of the LTC3300-1 and LTC6804-2 Battery Management and Power Management ICs. This board is designed to demonstrate the bidirectional cell balancing capabilities of the ICs, allowing users to easily evaluate the performance of the ICs in a variety of applications. The board features a wide range of features, including a high-efficiency buck-boost converter, a low-dropout linear regulator, and a high-side current sense amplifier. Additionally, the board includes a variety of connectors and jumpers to allow for easy connection to external components. The DC2100B-C Demo Board is an ideal tool for evaluating the performance of the LTC3300-1 and LTC6804-2 Battery Management and Power Management ICs.

  • BOARD EVAL FOR LTC3816EUHF
    Linear Technology/Analog Devices DC1672A BOARD EVAL FOR LTC3816EUHF
    2024-08-02 15:34:472

    The Analog Devices DC1672A-A, LTC3816EUHF Demo Board is a consumer electronics device designed to provide up to 25A of output power at a voltage of up to 1.5V from a 4.5V input voltage of 28V. It is a highly efficient and reliable device, ideal for powering a variety of consumer electronics applications. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It is also designed to be easy to use and configure, making it a great choice for powering consumer electronics.