web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • AD9257BCPZ-40/AD9257BCPZRL7-40/AD9257BCPZ-65/AD9257BCPZRL7-65 ADC Evaluation Board 40MSPS/65MSPS
    Analog Devices Inc. AD9257-65EBZ AD9257BCPZ-40/AD9257BCPZRL7-40/AD9257BCPZ-65/AD9257BCPZRL7-65 ADC Evaluation Board 40MSPS/65MSPS
    2024-08-02 15:34:442

    The Analog Devices AD9257-65EBZ Evaluation Board is designed to evaluate the performance of the AD9257 8-Channel, 14-Bit, 65 MSPS Analog-to-Digital Converter, Lighting Sensor. This board features a wide range of features, including a high-speed, low-power, 8-channel, 14-bit, 65 MSPS analog-to-digital converter, a wide input range of 0.5V to 3.3V, and a low power consumption of only 1.2W. The board also includes a variety of test points and connectors for easy evaluation and testing. Additionally, the board is designed to be compatible with a variety of development platforms, including the Arduino, Raspberry Pi, and BeagleBone. This evaluation board is ideal for applications such as lighting control, medical imaging, and industrial automation.

  • TOTAL POWER MANAGEMENT: HOT SWAP
    Linear Technology/Analog Devices DC2578A TOTAL POWER MANAGEMENT: HOT SWAP
    2024-08-02 15:34:442

    The Analog Devices DC2578A-A, DC2578A Demo Board is a comprehensive power management solution based on the LTC4281, LTC3886, LTC2975, and LTC3887 Total Power Management ICs. This board provides a complete power management solution for hot swap, intermediate bus, and point-of-load applications. It features a wide range of features, including over-voltage protection, over-current protection, and power sequencing. The board also includes a graphical user interface for easy configuration and monitoring of the power management system. The board is designed to provide a reliable and efficient power management solution for a variety of applications.

  • CRYPTO AUTHENTICATION SOIC XPRO
    Microchip Technology DM320109 CRYPTO AUTHENTICATION SOIC XPRO
    2024-08-02 15:34:483

    The Microchip Technology DM320109 Crypto Authentication SOIC Xplained-Pro Starter Kit is a comprehensive development platform for evaluating and developing secure authentication solutions. It includes the SAMD21-XPRO and AT88CKSCKTSOIC-XPRO Socket Board, as well as a range of computers and peripherals. The SAMD21-XPRO is a low-power, 32-bit ARM Cortex-M0+ microcontroller with a wide range of peripherals and features. The AT88CKSCKTSOIC-XPRO Socket Board is a secure socket board that supports the AT88CKSCKTSOIC-XPRO secure authentication device. The kit also includes a range of computers and peripherals, such as a USB cable, a USB-to-UART bridge, and a JTAG debugger. The kit is designed to provide a comprehensive development platform for evaluating and developing secure authentication solutions.

  • DEMO Kit For DS3102
    Microchip DS3102DK DEMO Kit For DS3102
    2024-08-02 15:34:493

    The Microchip Technology DS3102DK-DK Demo Kit is a comprehensive evaluation platform for the DS3102 Timing IC, a communications and telecom IC. This kit provides a complete set of tools to evaluate the features and performance of the DS3102, including a USB-based GUI, a reference design, and a variety of test and measurement tools. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The DS3102DK-DK is an ideal platform for engineers and designers who need to evaluate the performance of the DS3102 in their applications.

  • EVALUATION KIT RN1723
    Microchip Technology RN-1723-EK EVALUATION KIT RN1723
    2024-08-02 15:34:5211

    The Microchip Technology RN-1723-EK Evaluation Kit is a comprehensive development platform for the RN1723 2.4 GHz IEEE 802.11 Wireless LAN Module. This kit includes a Power Management IC (PMIC) to provide power to the module, as well as a range of other components to enable the development of wireless applications. The kit includes an RN1723 module, a PMIC, a USB-to-UART bridge, an antenna, a power supply, and a range of other components. The kit also includes a comprehensive set of software tools, including a graphical user interface (GUI) for configuring the module, a library of sample applications, and a range of other tools for developing and debugging applications. The kit is designed to provide a complete development platform for the RN1723 module, allowing developers to quickly and easily develop wireless applications.

  • KIT EVAL ADC FIFO HI SPEED
    Analog Devices Inc. HSC-ADC-EVALCZ KIT EVAL ADC FIFO HI SPEED
    2024-08-02 15:34:492

    The Analog Devices HSC-ADC-EVALCZ is an 8-bit, 500MSPS ADC designed for optical networking, video over fiber, security, and test & measurement applications. It features a wide input bandwidth of up to 500MHz, allowing for high-speed data acquisition and signal processing. The ADC also offers excellent linearity and low noise performance, making it ideal for applications requiring high accuracy. Additionally, the device is capable of operating at temperatures ranging from -40°C to +85°C, making it suitable for a variety of environments. The HSC-ADC-EVALCZ is a versatile and reliable solution for a variety of applications.

  • KL28Z72M Kinetis M Family Microcontroller Tower System Module
    NXP USA Inc. TWR-KL28Z72M KL28Z72M Kinetis M Family Microcontroller Tower System Module
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-KL28Z72M Tower System Module Development Board is a powerful and versatile platform for developing applications using the MKL28Z512VLL7 Kinetis KL28 32-bit MCU. It is designed for instrumentation and measurement applications, providing a wide range of features and capabilities. The board includes a range of peripherals, including a USB 2.0 port, an Ethernet port, an LCD display, and a variety of analog and digital I/O. It also includes a range of development tools, such as a debugger, a compiler, and a software library. The board is ideal for prototyping and testing applications in the instrumentation and measurement fields.

  • NXP TWR-K22F120M Development Board, Cortex-M4 MCU, 120MHz CPU, 3-axis Accelero & Magnetometer
    NXP USA Inc. TWR-K22F120M NXP TWR-K22F120M Development Board, Cortex-M4 MCU, 120MHz CPU, 3-axis Accelero & Magnetometer
    2024-08-02 15:34:4510

    The NXP Semiconductors TWR-K22F120M is a Kinetis K22 Tower System Module based on the MK22FN512 MCU. It is designed for use in consumer electronics applications, providing a powerful and efficient platform for embedded development. The module features an ARM Cortex-M4 core with a maximum clock speed of 120 MHz, 512 KB of Flash memory, and 128 KB of SRAM. It also includes a variety of peripherals, such as a 12-bit ADC, a 12-bit DAC, a USB 2.0 controller, and a CAN controller. The module is also equipped with a variety of communication interfaces, including Ethernet, CAN, and USB. The module is designed to be used with the Kinetis K22 Tower System, which provides a comprehensive development environment for embedded applications.

  • NXP TWR-K64F120M Development Board, SD Card Slot & Coin Cell Battery Holder, Tower System, Onboard OpenSDA
    NXP USA Inc. TWR-K64F120M NXP TWR-K64F120M Development Board, SD Card Slot & Coin Cell Battery Holder, Tower System, Onboard OpenSDA
    2024-08-02 15:34:446

    The board includes a precision voltage regulator, a precision temperature sensor, and a precision oscillator. The board also includes a USB interface for programming and monitoring the performance of the oscillator. The board is designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is also designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is designed to provide a reliable and accurate platform for testing the performance of the AST3TQ series of TCXO's and VCTCXO's. The board is also designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is designed to provide a reliable and accurate platform for testing the performance of the AST3TQ series of TCXO's and VCTCXO's. The AST3TQ-EVAL Evaluation Board is a comprehensive solution for testing the performance of the AST3TQ series of TCXO's and VCTCXO's. The board includes a precision voltage regulator, a precision temperature sensor, and a precision oscillator. The board also includes a USB interface for programming and monitoring the performance of the oscillator. The board is designed to be used with the AST3TQ series of TCXO's and VCTCXO's, and is compatible with a variety of test equipment. The board is designed to provide a reliable and accurate platform for testing the performance of the AST3TQ series of TCXO's and VCTCXO's, making it ideal for use in consumer electronics, industrial, and automotive applications.

  • 3D MAGNETICS SENSOR 2GO KIT-TL
    Infineon Technologies TLV493DA1B62GOKITTOBO1 3D MAGNETICS SENSOR 2GO KIT-TL
    2024-08-02 15:34:472

    The Infineon Technologies AG TLV493DA1B62GOKITTOBO1-GOKITTOBO1 3D Magnetic Sensor 2 Go Evaluation Kit is a powerful and versatile tool for multiple applications, including consumer electronics, automotive, industrial, and medical. This kit features a low power consumption and high magnetic accuracy, allowing for precise measurements and reliable results. It includes a TLV493DA1B62 3D magnetic sensor, a USB-C cable, and a software package for easy setup and evaluation. The sensor is capable of detecting magnetic fields in three dimensions, making it ideal for applications such as navigation, motion tracking, and position sensing. The kit also includes a comprehensive user manual and a range of example applications to help users get started quickly. With its low power consumption and high accuracy, the Infineon Technologies AG TLV493DA1B62GOKITTOBO1-GOKITTOBO1 3D Magnetic Sensor 2 Go Evaluation Kit is an ideal choice for a wide range of applications.

  • BOARD EVALUATION TOUCH SENSING
    NXP USA Inc. TSSEVB BOARD EVALUATION TOUCH SENSING
    2024-08-02 15:34:4410

    The NXP Semiconductors TSSEVB-TSSEVB, TSSEVB, Touch Sensing Evaluation Board is a comprehensive development platform for automotive and transportation applications. It is based on the MC9S08JM60 MCU and provides a complete solution for evaluating and developing touch sensing applications. The board includes a touch sensing controller, a touch sensing interface, and a touch sensing display. It also includes a variety of software and hardware components, such as a debugger, a power supply, and a USB interface. The board is designed to be used with the NXP Semiconductors MC9S08JM60 MCU and is compatible with a variety of automotive and transportation applications. The board is ideal for evaluating and developing touch sensing applications, and it provides a comprehensive development platform for automotive and transportation applications.

  • Development Boards & Kits - Wireless ATmega256RFR2 Xplained Pro Evl Kit
    Microchip Technology ATMEGA256RFR2-XPRO Development Boards & Kits - Wireless ATmega256RFR2 Xplained Pro Evl Kit
    2024-08-02 15:34:462

    The Microchip Technology ATMEGA256RFR2-XPRO Xplained Pro Evaluation Kit is a comprehensive development platform for the ATmega256RFR2 AVR microcontroller. It is designed to provide a comprehensive set of features for evaluating the ATmega256RFR2 AVR MCU and its capabilities in communications and telecom solutions. The kit includes an ATmega256RFR2 AVR MCU, an Xplained Pro board, and a range of peripherals and components. The board features an on-board debugger, a USB interface, and a range of communication interfaces, including UART, SPI, I2C, and USB. The kit also includes a range of software tools, including Atmel Studio, Atmel START, and Atmel Wireless Studio, to help developers create and debug their applications. The kit is ideal for prototyping and developing applications in the communications and telecom space.