web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Integrated Wideband RF Signal Processing Rapid Development Module
    Analog Devices Inc. AD-FMCADC2-EBZ Integrated Wideband RF Signal Processing Rapid Development Module
    2024-08-02 15:34:432

    The Analog Devices AD-FMCADC2-EBZ Evaluation Board is a high-performance, military and aerospace grade data acquisition system designed for use with the AD9625 12-bit, 1-channel, 2500 MSPS High Speed ADC. This board provides a complete platform for evaluating the performance of the AD9625 ADC, allowing users to quickly and easily test and evaluate the device’s features and capabilities. The board includes a wide range of features, including a high-speed FMC connector, a low-noise power supply, and a wide range of test and evaluation tools. The board is designed to meet the stringent requirements of military and aerospace applications, and is ideal for use in high-speed data acquisition systems.

  • EVAL SIMO BUCK-BST MAX77278
    Maxim Integrated MAX77278EVKIT# EVAL SIMO BUCK-BST MAX77278
    2024-08-02 15:34:443

    The MAX77278EVKIT-EVKIT# is an evaluation kit for the MAX77278 Ultra-Low Power PMIC with 3-Output SIMO, Power Path Charger Optimized for Small Li+, 425mA Current Sink and 8 GPIOs, Communications and Telecom Power Management. This kit provides a complete platform for evaluating the MAX77278 PMIC and its features. It includes a MAX77278 PMIC, a Li+ battery, a USB-C cable, and a USB-C power adapter. The kit also includes a set of jumpers and headers for connecting the PMIC to the evaluation board. The evaluation board features a graphical user interface (GUI) for configuring the PMIC and monitoring its performance. The GUI also allows users to program the PMIC's GPIOs and control its power management functions. The MAX77278EVKIT-EVKIT# is an ideal tool for evaluating the MAX77278 PMIC and its features.

  • PX4 Robotic Drone Flight Management Unit
    NXP RDDRONE-FMUK66L PX4 Robotic Drone Flight Management Unit
    2024-08-02 15:34:443

    NXP Semiconductors RDDRONE-FMUK66L is a Flight Management Unit (FMU) Reference Design running PX4, an industrial-grade, open-source drone software stack. It is designed for automotive and transportation applications, providing a reliable and secure platform for drone navigation and control. The RDDRONE-FMUK66L features a powerful NXP i.MX 6ULL processor, a wide range of I/O interfaces, and a comprehensive set of safety features. It is capable of running multiple applications simultaneously, and is designed to be easily integrated into existing systems. The RDDRONE-FMUK66L is a robust and reliable solution for drone navigation and control, making it ideal for automotive and transportation applications.

  • Nuvoton Technology Corporation America Nu-LB-Nano130
    2024-08-02 15:34:442

    Nuvoton Technology Corporation's Nu-LB-Nano130 Evaluation Board is designed for use with the Cortex-M0 based Nano100 Series MCUs. It provides a complete development environment for the Nano130 MCUs, allowing users to quickly and easily evaluate the features and capabilities of the MCU. The board includes a variety of peripherals, such as an LCD display, USB port, and SD card slot, as well as a variety of connectors for connecting to external devices. The board also includes a JTAG interface for debugging and programming the MCU. With the Nu-LB-Nano130 Evaluation Board, users can quickly and easily evaluate the features and capabilities of the Nano130 MCU and develop applications for it.

  • Power Management IC Development Tools S6AE101A PMIC Dev Kit
    Infineon Technologies S6SAE101A00SA1002 Power Management IC Development Tools S6AE101A PMIC Dev Kit
    2024-08-02 15:34:439

    The Infineon Technologies AG S6SAE101A00SA1002-SA1002 Solar Powered IoT Device Development Kit is an all-in-one solution for developing a solar-powered IoT device. It includes a BLE wireless connectivity module, a lighting sensor, and a temperature sensor. The kit is designed to be easy to use and provides a comprehensive platform for developing a solar-powered IoT device. The kit also includes a solar panel, a battery, and a power management unit, allowing for a complete solar-powered IoT device. The kit also includes a comprehensive software package, allowing for easy integration of the device into existing systems. The kit is ideal for developers looking to create a solar-powered IoT device with BLE wireless connectivity, lighting sensor, and temperature sensor.

  • Evaluation Board With HDCP Key For Dual Port, Xpress View, 3GHz HDMI Receiver
    Analog Devices EVAL-ADV7619EB1Z Evaluation Board With HDCP Key For Dual Port, Xpress View, 3GHz HDMI Receiver
    2024-08-02 15:34:432

    The Analog Devices EVAL-ADV7619EB1Z is an evaluating board designed to evaluate the functionality and features of the ADV7619 Dual Port Xpress View Adventive HDMI Receiver. This board is ideal for use in computers and peripherals, providing a comprehensive evaluation of the ADV7619's features. It includes a USB-based GUI, allowing users to quickly and easily configure the ADV7619's settings. The board also includes a variety of connectors, allowing users to connect the ADV7619 to a variety of devices. Additionally, the board includes a variety of test points, allowing users to measure the ADV7619's performance. With the EVAL-ADV7619EB1Z, users can quickly and easily evaluate the ADV7619's features and performance.

  • CYUSB3 EZ-USB FX3 SuperSpeed Explorer Kit
    Infineon CYUSB3KIT-003 CYUSB3 EZ-USB FX3 SuperSpeed Explorer Kit
    2024-08-02 15:34:433

    The Infineon Technologies AG CYUSB3KIT-003 EZ-USB FX3 SuperSpeed Explorer Kit is a comprehensive development platform for the CY7C65215 full-speed USB-Serial, dual channel bridge controller. It is designed for consumer electronics applications and provides a complete solution for developing and testing USB 3.0 SuperSpeed applications. The kit includes a USB 3.0 SuperSpeed board, a USB 3.0 cable, a USB 2.0 cable, a USB 3.0 power supply, and a USB 3.0 host controller. The kit also includes a comprehensive suite of software tools, including a USB 3.0 driver, a USB 3.0 protocol analyzer, and a USB 3.0 performance analyzer. The kit is ideal for developing and testing USB 3.0 SuperSpeed applications for consumer electronics.

  • DISCOVERY KIT FOR SPC574 S LINE
    STMicroelectronics SPC574S-DISP DISCOVERY KIT FOR SPC574 S LINE
    2024-08-02 15:34:453

    The STMicroelectronics SPC574S-DISP Discovery Board is a powerful and versatile development platform for automotive and transportation applications. It features the SPC574S60E3 Power Architecture MCU, which is designed to provide high performance and low power consumption. The board includes a wide range of peripherals, including CAN, LIN, and Ethernet, as well as a variety of analog and digital I/O. It also includes a graphical LCD display, allowing for easy debugging and development. The board is ideal for developing applications such as engine control, body electronics, and safety systems. With its robust features and powerful MCU, the SPC574S-DISP Discovery Board is an ideal choice for automotive and transportation applications.

  • LOW VOLTAGE PFC DEVELOPMENT KIT
    Microchip Technology DV330101 LOW VOLTAGE PFC DEVELOPMENT KIT
    2024-08-02 15:34:466

    The Microchip Technology DV330101-DV330101 Low-Voltage Power Factor Correction (PFC) Development Kit is a comprehensive solution for evaluating and developing power management ICs. This kit includes a DV330101 PFC controller, a power supply, and a variety of components to help you evaluate and develop your power management ICs. The DV330101 PFC controller is a high-performance, low-voltage, single-phase PFC controller that is designed to meet the requirements of a wide range of applications. It features a wide input voltage range, low start-up current, and high efficiency. The kit also includes a power supply, a variety of components, and a comprehensive user guide to help you get started. With this kit, you can quickly and easily evaluate and develop your power management ICs.

  • MCP3910 Dual Channel ADC Evaluation Board
    Microchip Technology ADM00425 MCP3910 Dual Channel ADC Evaluation Board
    2024-08-02 15:34:458

    The Microchip Technology ADM00425-ADM00425 Evaluation Board is designed to evaluate the performance of the MCP3910 Analog-to-Digital Converter (ADC) for 16-bit microcontroller applications in automotive and transportation applications. The board features a 16-bit MCP3910 ADC, which is capable of sampling up to 16-bit resolution at a maximum sampling rate of 1.2 MSPS. The board also includes a 3.3V power supply, a USB interface, and a variety of connectors for connecting to external devices. The board is designed to be used with the MCP3910 Evaluation Software, which provides a graphical user interface for configuring and testing the ADC. The board is ideal for automotive and transportation applications that require high-resolution data acquisition and signal processing.

  • AEK-MCU-C4MLIT1
    STMicroelectronics AEK-MCU-C4MLIT1 AEK-MCU-C4MLIT1
    2024-08-02 15:34:476

    The STMicroelectronics AEK-MCU-C4MLIT1 is a MCU Discovery Board for the SPC5 Chorus 4M Automotive Microcontroller with CAN Transceivers. It is designed for use in automotive and transportation applications, providing a comprehensive development platform for the SPC5 Chorus 4M microcontroller. The board features a wide range of peripherals, including CAN transceivers, Ethernet, USB, and a variety of analog and digital I/O. It also includes a comprehensive set of development tools, including an integrated debugger, a C compiler, and a graphical user interface. The board is ideal for prototyping and development of automotive and transportation applications.

  • NXP OM13584
    2024-08-02 15:34:482

    The NXP Semiconductors OM13584-OM13584, OM13584, PTN5150A-PTN36043 USB Type-C CC Logic Evaluation Kit, Audio Adapter Board is a comprehensive evaluation kit designed to help engineers evaluate the performance of USB Type-C CC logic. The kit includes a USB Type-C CC logic evaluation board, an audio adapter board, and a USB Type-C cable. The evaluation board features a NXP OM13584-OM13584 USB Type-C CC logic IC, which is designed to provide a complete solution for USB Type-C CC logic applications. The audio adapter board is designed to provide an audio interface for the evaluation board, allowing engineers to evaluate the performance of the USB Type-C CC logic IC in audio applications. The USB Type-C cable included in the kit is designed to provide a connection between the evaluation board and the audio adapter board. The kit also includes a comprehensive set of documentation, including user manuals, application notes, and reference designs.