web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BLUENRG-TILE - BLUETOOTH LE ENAB
    STMicroelectronics STEVAL-BCN002V1B BLUENRG-TILE - BLUETOOTH LE ENAB
    2024-08-02 15:34:4621

    The STMicroelectronics STEVAL-BCN002V1B, BlueTile - Bluetooth LE Enabled Sensor Node Development Kit is an instrumentation and measurement tool designed to help developers create and test Bluetooth Low Energy (BLE) enabled sensor nodes. The kit includes a BlueTile board, a BLE-enabled sensor node, and a range of development tools. The BlueTile board is a low-power, low-cost, and easy-to-use platform for developing BLE-enabled sensor nodes. It features an STM32L4 microcontroller, a Bluetooth Low Energy (BLE) transceiver, and a range of sensors and peripherals. The BLE-enabled sensor node is a compact, low-power, and low-cost device that can be used to measure temperature, humidity, pressure, and other environmental parameters. The development tools included in the kit allow developers to quickly and easily create and test their BLE-enabled sensor nodes. The kit also includes a range of software libraries and example applications to help developers get started quickly.

  • STMICROELECTRONICS STM32F401C-DISCODEV BOARD, STM32F401 LINE CORTEX-M4 MCU
    STMicroelectronics STM32F401C-DISCO STMICROELECTRONICS STM32F401C-DISCODEV BOARD, STM32F401 LINE CORTEX-M4 MCU
    2024-08-02 15:34:442

    The STMicroelectronics STM32F401C-DISCO, 32F401CDISCOVERY Discovery kit is a comprehensive development platform for the STM32F401VC STM32 microcontroller. It is designed to provide users with a comprehensive set of features for exploring the capabilities of the STM32F401VC MCU. The kit includes a range of peripherals and components, such as an LCD display, a USB OTG connector, and a range of sensors. It also includes a range of security and connectivity features, such as a secure bootloader, a secure element, and a range of wireless connectivity options. The kit is ideal for developing applications in the areas of industrial automation, consumer electronics, and the Internet of Things.

  • BOARD EVAL ECG AFE FOR ADAS1000
    Analog Devices Inc. EVAL-ADAS1000SDZ BOARD EVAL ECG AFE FOR ADAS1000
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADAS1000SDZ Evaluation Kit is a comprehensive development and demonstration platform for evaluating the ADAS1000 ECG Front End for medical and healthcare applications. This kit includes a fully-featured evaluation board, a USB-based power supply, and a software package for configuring and controlling the board. The board features a wide range of analog and digital components, including a low-noise amplifier, a programmable gain amplifier, a low-pass filter, a high-pass filter, and a 12-bit analog-to-digital converter. The board also includes a variety of connectors for connecting to external devices, such as ECG electrodes, ECG leads, and other medical sensors. The software package provides a graphical user interface for configuring and controlling the board, as well as a library of example programs for quickly getting started with the board. The EVAL-ADAS1000SDZ Evaluation Kit is an ideal platform for evaluating the ADAS1000 ECG Front End for medical and healthcare applications.

  • AD9234 12-Bit ADC Evaluation Board
    Analog Devices Inc. AD9234-LF1000EBZ AD9234 12-Bit ADC Evaluation Board
    2024-08-02 15:34:452

    The Analog Devices AD9234-LF1000EBZ, 9680CE02B Evaluation Board for AD9234-1000 High Speed ADC up to 1GHz Input Bandwidth, Military and Aerospace Grade is a powerful and reliable solution for high-speed data conversion applications. It features a low-power, high-speed, 12-bit, 1GHz input bandwidth, and military and aerospace grade AD9234-LF1000EBZ ADC. The board is designed to provide a complete evaluation platform for the AD9234-1000 ADC, allowing users to quickly and easily evaluate the performance of the device. It includes a wide range of features such as a high-speed data converter, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software tools for data analysis and system control. This evaluation board is ideal for applications in military and aerospace applications, as well as other high-speed data conversion applications.

  • ANALOG DEVICES EVAL-ADE7913EBZ EVALUATION BOARD, ADE7913 ADC
    Analog Devices Inc. EVAL-ADE7913EBZ ANALOG DEVICES EVAL-ADE7913EBZ EVALUATION BOARD, ADE7913 ADC
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADE7913EBZ Evaluation Board is designed to evaluate the performance of the ADE7913 Isolated Sigma-Delta Analog-to-Digital Converter (ADC). This board is ideal for industrial power monitoring applications, as it provides a high-accuracy, low-power solution for measuring current and voltage in power systems. The board features a wide input voltage range of 0-500V, and a high-resolution 24-bit ADC with a sampling rate of up to 1MSPS. It also includes a variety of features such as an isolated power supply, a temperature sensor, and a programmable gain amplifier. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

  • ADE7932/ADE7933/ADE7978 Specialized Interfaces Evaluation Board
    Analog Devices Inc. EVAL-ADE7978EBZ ADE7932/ADE7933/ADE7978 Specialized Interfaces Evaluation Board
    2024-08-02 15:34:4910

    The Analog Devices EVAL-ADE7978EBZ Evaluation Board is designed to evaluate the ADE7978 Isolated Metering Chipset, an industrial grade metering solution. This board features a complete isolated metering system, including a voltage and current sensing circuit, a power supply, and a microcontroller. It also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The board is designed to provide accurate and reliable measurements of voltage, current, and power in industrial applications. It is also capable of measuring power factor, frequency, and harmonic distortion. The board is suitable for use in a wide range of industrial applications, including energy management, motor control, and power monitoring.

  • EVALUATION KIT FOR MAX1127
    Maxim Integrated MAX11270EVKIT# EVALUATION KIT FOR MAX1127
    2024-08-02 15:34:442

    The MAX11270EVKIT-EVKIT# is an evaluation kit for the MAX11270 24-Bit, 64ksps Delta-Sigma ADC with Integrated PGA, Instrumentation and Measurement Amplifier. This kit provides a complete platform for evaluating the performance of the MAX11270 ADC. It includes a MAX11270 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11270 ADC, a precision voltage reference, and a low-noise power supply. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for configuring and testing the MAX11270 ADC. The MAX11270EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX11270 ADC.

  • MAX32625 EVAL BRD
    Maxim Integrated MAX32625-EVKIT# MAX32625 EVAL BRD
    2024-08-02 15:34:444

    The MAX32625-EVKIT# is an evaluation kit for the MAX32625 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, and is capable of running at low power consumption while providing high performance. The kit includes a MAX32625 MCU, a USB-based debug interface, a power supply, and a variety of peripherals. It also includes a range of software tools and example applications to help developers get started quickly. The kit is ideal for prototyping and testing medical and healthcare applications, and can be used to develop a wide range of products.

  • EVALUATION SYSTEM FOR 12BIT ADC
    Maxim Integrated MAX1231BEVSYS# EVALUATION SYSTEM FOR 12BIT ADC
    2024-08-02 15:34:442

    The MAX1231BEVSYS-BEVSYS# Evaluation System for the MAX1031 10-Bit, 16-Ch, 300ksps ADC with FIFO, Temp Sensor, 2.5V Internal Reference, Instrumentation and Measurement Amplifier, and Serial Interface from Maxim Integrated is a comprehensive evaluation system designed to help users evaluate the performance of the MAX1031 ADC. The system includes a MAX1231BEV board, a MAX1031BEV board, and a MAX1031BEV-CABLE cable. The MAX1231BEV board features a MAX1231BEV-SYS system controller, a MAX1231BEV-ADC ADC controller, and a MAX1231BEV-REF reference controller. The MAX1031BEV board features a MAX1031BEV-ADC ADC, a MAX1031BEV-FIFO FIFO, a MAX1031BEV-TEMP temperature sensor, and a MAX1031BEV-AMP instrumentation and measurement amplifier. The MAX1031BEV-CABLE cable connects the MAX1231BEV board to the MAX1031BEV board. The system also includes a MAX1031BEV-GUI graphical user interface for easy configuration and control of the system. The MAX1231BEVSYS-BEVSYS# Evaluation System is an ideal solution for evaluating the performance of the MAX1031 ADC.

  • PIC32 USB STARTER KIT III
    Microchip Technology DM320003-3 PIC32 USB STARTER KIT III
    2024-08-02 15:34:466

    The Microchip Technology DM320003-3, PIC32 USB Starter Kit III is a comprehensive development platform for exploring the USB, mTouch and SPI/I2S capabilities of the PIC32MX3/MX4 microcontrollers. It includes a PIC32MX3/MX4 MCU, a USB 2.0 full-speed device controller, an mTouch capacitive touch controller, and an SPI/I2S interface. The kit also includes a USB cable, a USB A to mini-B adapter, a USB A to micro-B adapter, a USB A to A adapter, and a USB A to B adapter. The kit also includes a PIC32MX3/MX4 MCU development board, a PIC32MX3/MX4 MCU programmer, and a PIC32MX3/MX4 MCU debugger. The kit also includes a comprehensive suite of software tools, including the MPLAB X IDE, the MPLAB XC32 Compiler, and the MPLAB Harmony Configurator. The kit also includes a variety of example projects and tutorials to help users get started quickly.

  • EVAL BOARD FOR ADAU1372
    Analog Devices Inc. EVAL-ADAU1372Z EVAL BOARD FOR ADAU1372
    2024-08-02 15:34:532

    The Analog Devices EVAL-ADAU1372Z Evaluation Board is a powerful tool for evaluating the ADAU1372 Quad ADC, Dual DAC, Low Latency, Low Power Codec, Consumer Electronics Audio Processor. This board features a wide range of features, including a high-performance audio processor, a low-latency audio codec, and a low-power design. It also includes a variety of analog and digital I/O, as well as a variety of power supply options. The board is designed to provide a comprehensive evaluation platform for the ADAU1372, allowing users to quickly and easily evaluate the performance of the device. The board also includes a variety of software tools and documentation to help users get the most out of their evaluation.

  • AD9652 16-Bit 310MSPS 3.3V/1.8V Dual Analog-to-Digital Converter Evaluation Board
    Analog Devices Inc. AD9652-310EBZ AD9652 16-Bit 310MSPS 3.3V/1.8V Dual Analog-to-Digital Converter Evaluation Board
    2024-08-02 15:34:434

    The Analog Devices AD9652-310EBZ Evaluation Board is a military and aerospace grade, 16-bit, dual analog to digital converter (ADC) designed to provide high-speed, high-resolution performance. It features a 310 MSPS sampling rate and is ideal for applications such as radar, communications, and medical imaging. The board includes a wide range of features such as a low-noise power supply, a high-speed clock, and a wide range of input and output connectors. It also includes a comprehensive software package for easy setup and configuration. The AD9652-310EBZ Evaluation Board is a reliable and robust solution for demanding applications.