web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • XMEGA-C3 XPLAINED ATXMEGA384
    Microchip Technology ATXMEGAC3-XPLD XMEGA-C3 XPLAINED ATXMEGA384
    2024-08-02 15:34:4310

    Microcontroller. It is a complete development platform that includes a XMEGA-C3 Xplained board, a USB cable, and a software package. The board features an ATxmega384C3 AVR MCU, a 32-pin TQFP package, and a wide range of peripherals. It also includes an on-board debugger, an LCD display, and a temperature sensor. The board is designed to be used with the Atmel Studio development environment, and it is compatible with the Atmel Software Framework. The board is ideal for automotive and transportation applications, and it can be used to develop a wide range of applications.

  • ATMEL ATSAMR21-XPROEVAL BOARD, ATSAMR21G18A SAM R21 MCU
    Microchip Technology ATSAMR21-XPRO ATMEL ATSAMR21-XPROEVAL BOARD, ATSAMR21G18A SAM R21 MCU
    2024-08-02 15:34:4347

    It is a complete evaluation kit with an onboard Embedded Debugger, on-board sensors, and a wide range of peripherals. The kit includes an ATSAMR21G18A Microcontroller, an on-board Embedded Debugger, a USB cable, a power supply, and a set of on-board sensors. The ATSAMR21G18A Microcontroller is a low-power, 32-bit ARM Cortex-M0+ Microcontroller with 256KB of Flash memory and 32KB of SRAM. It features an integrated 12-bit ADC, a 10-bit DAC, and a wide range of communication peripherals, including USB, CAN, and Ethernet. The on-board Embedded Debugger allows for easy debugging and programming of the ATSAMR21G18A Microcontroller. The kit also includes a wide range of on-board sensors, including an accelerometer, a temperature sensor, a light sensor, and a humidity sensor. The ATSAMR21-XPRO Evaluation Kit is an ideal platform for evaluating the ATSAMR21G18A Microcontroller and its features.

  • ATMEL AT91SAM9XE-EK Evaluation Kit, AT91SAM9XE, Ethernet, JTAG, 32bit , USB Device Port Interface
    Microchip Technology AT91SAM9XE-EK ATMEL AT91SAM9XE-EK Evaluation Kit, AT91SAM9XE, Ethernet, JTAG, 32bit , USB Device Port Interface
    2024-08-02 15:34:525

    The Microchip Technology AT91SAM9XE-EK Evaluation Kit is designed for applications based on the SAM9XE ARM9 MCU, Industrial Grade. It is a comprehensive development platform that provides a complete set of hardware and software tools to evaluate the features of the SAM9XE MCU. The kit includes a base board with a SAM9XE MCU, a daughter board with a variety of peripherals, and a power supply. The kit also includes a comprehensive set of software tools, including a GNU-based development environment, a bootloader, and a variety of example applications. The kit is designed to enable rapid development of applications for industrial, automotive, and medical applications.

  • ATSAM4C8C/C16C/C32C EVAL BRD
    Microchip Technology ATSAM4C32-EK ATSAM4C8C/C16C/C32C EVAL BRD
    2024-08-02 15:34:444

    The Microchip Technology ATSAM4C32-EK is an evaluation kit designed to evaluate and develop code for smart energy applications built around two high performance 32-bit ARM Cortex-M4 RISC processors. It is ideal for instrumentation and measurement, motor control, and other energy-related applications. The kit includes two ATSAM4C32C microcontrollers, a USB-based debug interface, a power supply, and a variety of peripherals. It also includes a comprehensive set of development tools, including an integrated development environment (IDE), a C compiler, and a debugger. The kit is designed to help developers quickly and easily develop and debug their applications. It is also designed to be compatible with a wide range of third-party development tools. The ATSAM4C32-EK is an ideal solution for developers looking to create energy-efficient applications.

  • Development Boards & Kits - ARM SAM4S Xplained Pro Evaluation Kit
    Microchip Technology ATSAM4S-XPRO Development Boards & Kits - ARM SAM4S Xplained Pro Evaluation Kit
    2024-08-02 15:34:463

    DAC, and other features of the ATSAM4S microcontroller. It includes an onboard debugger, an LCD display, a USB interface, and a variety of peripherals. The kit also includes a comprehensive set of software libraries and example projects to help developers get started quickly. The ATSAM4S-XPRO is ideal for applications such as motor control, audio processing, and industrial automation. It is also suitable for prototyping and development of embedded systems. The kit is compatible with the Atmel Studio development environment and supports a wide range of development tools.

  • MOTHERBOARD MEMS ADAPTER STM32
    STMicroelectronics STEVAL-MKI109V3 MOTHERBOARD MEMS ADAPTER STM32
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-MKI109V3 is a professional MEMS tool designed to help engineers and developers quickly and easily evaluate and develop MEMS-based applications. It is based on the STM32F401VET6 microcontroller and is compatible with a wide range of MEMS adapters, lighting and environmental sensors. The board features a USB interface for easy connection to a PC, as well as a JTAG connector for debugging. It also includes a 3-axis accelerometer, a 3-axis gyroscope, a 3-axis magnetometer, a pressure sensor, a humidity sensor, a temperature sensor, and a light sensor. The board also includes a power supply, a voltage regulator, and a battery charger. The STEVAL-MKI109V3 is an ideal tool for quickly and easily evaluating and developing MEMS-based applications.

  • Power Management IC Development Tools STHV800 Evaluation board
    STMicroelectronics STEVAL-IME009V1 Power Management IC Development Tools STHV800 Evaluation board
    2024-08-02 15:34:473

    The STMicroelectronics STEVAL-IME009V1 is an evaluation board based on the STHV800 Ultrasound Pulser IC, designed for medical and healthcare applications. It is a complete system for the development and evaluation of ultrasound imaging systems, providing a wide range of features and functions. The board includes a high-voltage pulser, a low-voltage pulser, a power supply, a signal generator, and a signal processor. It also includes a range of connectors and interfaces for connecting to external devices. The board is designed to be used with a range of ultrasound transducers, allowing for the development of a variety of medical imaging systems. The board is also compatible with a range of software packages, allowing for the development of custom imaging solutions.

  • STEVAL-STRKT01 LORA IOT TRACKER
    STMicroelectronics STEVAL-STRKT01 STEVAL-STRKT01 LORA IOT TRACKER
    2024-08-02 15:34:4613

    The STMicroelectronics STEVAL-STRKT01 LoRa IoT Tracker Evaluation Kit is a comprehensive communications and telecoms solution for the development of LoRa-based IoT applications. It includes a LoRaWAN-compliant gateway, a LoRaWAN-compliant node, and a LoRaWAN-compliant tracker. The gateway is based on the STM32L4+ microcontroller and the SX1276 transceiver, and provides a secure connection to the LoRaWAN network. The node is based on the STM32L4+ microcontroller and the SX1276 transceiver, and provides a secure connection to the LoRaWAN network. The tracker is based on the STM32L4+ microcontroller and the SX1276 transceiver, and provides a secure connection to the LoRaWAN network. The kit also includes a range of accessories, such as antennas, cables, and a USB-C power supply. The STEVAL-STRKT01 LoRa IoT Tracker Evaluation Kit is an ideal solution for developers looking to quickly and easily develop LoRa-based IoT applications.

  • EVAL BOARD FOR LAN9354
    Microchip Technology EVB-LAN9354 EVAL BOARD FOR LAN9354
    2024-08-02 15:34:463

    The Microchip Technology EVB-LAN9354 is an evaluation board for the LAN9354 3-Port 10/100 Managed Ethernet Switch with Single RMII. This board is designed to provide a platform for testing and evaluating the features and performance of the LAN9354 switch. It features three 10/100 Ethernet ports, a single RMII interface, and a variety of other features such as LED indicators, push buttons, and a power supply. The board also includes a comprehensive set of software tools and documentation to help users quickly and easily evaluate the switch. The EVB-LAN9354 is ideal for applications in communications and telecom, such as industrial automation, medical, and consumer electronics.

  • ATMEL AT32UC3L-EK EvaluationKit, AT32UC3L, Qwheel, Qtouch, 32bit , Board Controller / Bootloader
    Microchip Technology AT32UC3L-EK ATMEL AT32UC3L-EK EvaluationKit, AT32UC3L, Qwheel, Qtouch, 32bit , Board Controller / Bootloader
    2024-08-02 15:34:532

    The Microchip Technology AT32UC3L-EK Evaluation Kit for the AT32UC3L064 AVR UC3 MCU is a comprehensive development platform for consumer electronics applications. It includes a full-featured development board with an AT32UC3L064 AVR UC3 MCU, a USB-based JTAG debugger, and a comprehensive suite of software tools. The board features a wide range of peripherals, including an LCD display, audio codec, Ethernet, USB, and CAN interfaces. The kit also includes a comprehensive set of example projects and tutorials to help developers quickly get up and running with the AT32UC3L064 AVR UC3 MCU. With its powerful features and comprehensive software support, the AT32UC3L-EK Evaluation Kit is an ideal platform for developing consumer electronics applications.

  • Data Conversion IC Development Tools AD9154 Eval Board w/ 6720 Mod
    Analog Devices Inc. AD9154-M6720-EBZ Data Conversion IC Development Tools AD9154 Eval Board w/ 6720 Mod
    2024-08-02 15:34:448

    The Analog Devices AD9154-M6720-EBZ, DPG3 Evaluation Board with ADRF6720 Modulator is a comprehensive evaluation platform for the AD9154 Quad, 16-Bit, 2.4-GSPS, TxDAC+ Digital-to-Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9154 in instrumentation and measurement applications. The board includes an ADRF6720 modulator, which provides a wide range of modulation formats and data rates, and a high-performance, low-noise power supply. The board also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation platform for the AD9154, allowing users to quickly and easily evaluate the performance of the device in a variety of instrumentation and measurement applications.

  • EVALUATION BOARD FOR USB 3.1 GEN
    Microchip Technology EVB-USB7002 EVALUATION BOARD FOR USB 3.1 GEN
    2024-08-02 15:34:433

    The Microchip Technology EVB-USB7002 is a USB Type-C Evaluation Board and Audio/Video Demo Board. It is designed to help developers evaluate and demonstrate the features of the USB Type-C interface. It includes a USB Type-C port, a USB Type-A port, and a USB Type-C receptacle. It also includes an audio/video demo board with a variety of audio and video connectors. The board is powered by a USB Type-C port and can be used to evaluate and demonstrate the features of the USB Type-C interface. It is ideal for developers who need to evaluate and demonstrate the features of the USB Type-C interface.