web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • WiFi Development Tools - 802.11 Arduino Uno WiFi R2
    SparkFun DEV-14871 WiFi Development Tools - 802.11 Arduino Uno WiFi R2
    2024-08-02 15:34:463

    The SparkFun Electronics DEV-14871 Arduino Uno WiFi R2 Development Kit is a comprehensive communications and telecom solution for makers and hobbyists. This kit includes the Arduino Uno WiFi R2 board, a USB cable, and a variety of components to get you started with your projects. The board features an ATmega328P microcontroller, an ESP8266 WiFi module, and a micro USB port for programming and power. The board also has a variety of I/O pins, including analog and digital pins, as well as a reset button and a power LED. With this kit, you can easily create projects that require wireless communication, such as remote control, home automation, and more.

  • EVAL BOARD FOR KSZ8795CLXD
    Microchip Technology KSZ8795CLXD-EVAL EVAL BOARD FOR KSZ8795CLXD
    2024-08-02 15:34:453

    The Microchip Technology KSZ8795CLXD-EVAL is an evaluation board for the KSZ8765 integrated 5-port managed switch with 4 10/100 copper ports and port 5 GMII/RGMII/MII/RMII up-link interface. This board is designed for industrial temperature range applications and is capable of providing reliable and secure network connectivity. It features a wide range of features such as port-based VLANs, QoS, IGMP snooping, port mirroring, and port-based rate limiting. The board also supports a variety of protocols such as SNMP, RMON, and DHCP. The board is designed to be easy to use and configure, making it ideal for industrial applications.

  • SAM L10 XPLAIND PRO ATSAML10E16A
    Microchip Technology DM320204 SAM L10 XPLAIND PRO ATSAML10E16A
    2024-08-02 15:34:4415

    The Microchip Technology DM320204-DM320204, DM320204, SAML10 Xplained Pro Evaluation Kit, Automotive and Transportation is a comprehensive development platform for evaluating the SAML10 microcontroller. It is designed to provide a complete solution for automotive and transportation applications, including a wide range of peripherals and features. The kit includes a SAML10 Xplained Pro board, a debugger, and a range of accessories. The board features a SAML10 MCU, a 32-bit ARM Cortex-M23 processor, and a range of peripherals, including a CAN transceiver, a LIN transceiver, a USB transceiver, and a range of analog and digital I/O. The debugger provides a full-featured development environment, including a debugger, a compiler, and a range of software libraries. The kit also includes a range of example projects and tutorials to help users get started quickly.

  • PIC32 STARTER KIT W/ FPU PIC32MZ
    Microchip Technology DM320007 PIC32 STARTER KIT W/ FPU PIC32MZ
    2024-08-02 15:34:443

    The Microchip Technology DM320007-DM320007, DM320007, PIC32MZ Embedded Connectivity with Floating Point Unit (FPU) Starter Kit Using PIC32MZ2048EFH144-I/PH is a comprehensive development platform for consumer electronics applications. It includes a PIC32MZ2048EFH144-I/PH microcontroller with a floating point unit (FPU) and a wide range of peripherals and connectivity options. The kit includes a USB-based debugger, a USB-to-UART bridge, an Ethernet port, an LCD display, an audio codec, and a variety of other components. The kit also includes a comprehensive suite of development tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB Harmony Configurator (MHC), and the MPLAB Code Configurator (MCC). This starter kit provides a great platform for developing consumer electronics applications with the PIC32MZ microcontroller.

  • MICROCHIP RN-131-EKEVAL KIT, FOR EMBEDDED WIFI CONN
    Microchip Technology RN-131-EK MICROCHIP RN-131-EKEVAL KIT, FOR EMBEDDED WIFI CONN
    2024-08-02 15:34:5212

    The Microchip Technology RN-131-EK Evaluation Kit is a comprehensive development platform for the RN131 2.4 GHz IEEE 802.11 Wireless LAN Module. It provides a complete solution for evaluating the module's power management and security features. The kit includes a USB-to-UART bridge, a USB-to-SPI bridge, and a USB-to-I2C bridge, allowing for easy connection to a PC for programming and debugging. The kit also includes a power supply, an antenna, and a variety of other components to facilitate development. The kit is designed to help developers quickly and easily evaluate the module's features and performance.

  • Development Boards & Kits - S08 / S12 DEMO BRD FOR 9S08SC4
    NXP USA Inc. DEMO9S08SC4 Development Boards & Kits - S08 / S12 DEMO BRD FOR 9S08SC4
    2024-08-02 15:34:473

    The NXP Semiconductors DEMO9S08SC4-SC4, DEMO9S08SC4, S9S08SC4 Demonstration Board is a powerful and versatile development platform for the MC9S08SC4 S08 family of 8-bit microcontrollers. It is designed to provide a comprehensive set of features and functions for the evaluation and development of consumer electronics applications. The board includes a wide range of peripherals, including a LCD display, keypad, LEDs, and a variety of communication interfaces. It also includes a full-featured debugger, allowing for easy debugging and programming of the MC9S08SC4 microcontroller. The board is ideal for prototyping and testing of consumer electronics applications, and is a great tool for learning and exploring the capabilities of the MC9S08SC4 microcontroller.

  • Si4463 Transceiver Development Kit
    Silicon Labs 4463C-915-PDK Si4463 Transceiver Development Kit
    2024-08-02 15:34:455

    The Silicon Labs 4463C-915-PDK EZRadio-PRO Wireless Development Kit is a comprehensive development platform for the Si4463 915-MHz RF Transceiver. It includes a range of hardware and software components to enable rapid prototyping and development of wireless applications. The kit includes a Si4463 915-MHz RF Transceiver, a USB-based EZRadioPRO development board, a range of antennas, and a suite of software tools. The development board provides a range of features, including a USB interface, a range of GPIOs, and a range of power supply options. The software tools include a range of drivers, libraries, and example applications. The kit is ideal for developing a range of wireless applications, including remote control, home automation, and industrial automation.

  • NXP TWR-KV31F120M Development Board, MCU, 6-axis Sensor, Motor Control Auxiliary Connector
    NXP USA Inc. TWR-KV31F120M NXP TWR-KV31F120M Development Board, MCU, 6-axis Sensor, Motor Control Auxiliary Connector
    2024-08-02 15:34:456

    The NXP Semiconductors TWR-KV31F120M is a Tower System Module for the MKV31F512VLL12 Kinetis V series KV3x family built on the ARM Cortex-M4 processor. It is designed for consumer electronics applications and provides a high-performance, low-power solution for embedded applications. The module features a 120MHz ARM Cortex-M4 processor, 1MB of Flash memory, 256KB of SRAM, and a wide range of peripherals including USB, Ethernet, CAN, and LCD. It also includes a range of development tools such as the Kinetis Design Studio IDE, Kinetis SDK, and Kinetis Studio. The TWR-KV31F120M is an ideal solution for developing embedded applications for consumer electronics.

  • NXP TWR-KV11Z75M Evaluation Board, MKV11Z128Vlh7 MCU Tower Mod, Accelerometer/Magnetometer
    NXP USA Inc. TWR-KV11Z75M NXP TWR-KV11Z75M Evaluation Board, MKV11Z128Vlh7 MCU Tower Mod, Accelerometer/Magnetometer
    2024-08-02 15:34:453

    The NXP Semiconductors TWR-KV11Z75M is a Tower System Module designed for the MKV11Z128 Kinetis KV1x 64 KB and 128 KB Family MCUs. It is suitable for a wide range of applications, including consumer electronics, industrial automation, and medical applications. The module features a Kinetis KV1x MCU with 64 KB or 128 KB of Flash memory, a 32-bit ARM Cortex-M0+ core, and a wide range of peripherals. It also includes a range of connectivity options, including USB, Ethernet, CAN, and I2C. The module is designed to be easy to use and integrate into existing systems, and is supported by a range of development tools and software.

  • KIT DEV REMOTE CONTROL 433.92MHZ
    Microchip Technology DM182017-1 KIT DEV REMOTE CONTROL 433.92MHZ
    2024-08-02 15:34:462

    The Microchip Technology DM182017-1 Wireless Remote Control Development Kit is a comprehensive solution for designing and testing secure wireless remote control systems. This kit includes a 433.92 MHz transmitter and receiver module, a microcontroller, and a range of development tools. The transmitter and receiver modules are designed to provide a secure, reliable connection with a range of up to 500 meters. The microcontroller is pre-programmed with a range of features, including a secure encryption algorithm, a low-power sleep mode, and a range of communication protocols. The development tools included in the kit allow users to quickly and easily create custom applications for their remote control systems. This kit is ideal for creating secure, reliable remote control systems for a variety of applications.

  • 8-PORT IO-LINK MASTER REF DESIGN
    Linear Technology/Analog Devices DC2228A 8-PORT IO-LINK MASTER REF DESIGN
    2024-08-02 15:34:453

    The Analog Devices DC2228A-A, DC2228A, 8-Port IO-Link Master Demo Board is a comprehensive demonstration platform for industrial automation applications. It includes the LTC2874, LT4275A and IO-Link v1.1 Protocol Stack and Control tool, allowing users to quickly and easily evaluate IO-Link technology. The board features 8 IO-Link ports, allowing for connection of up to 8 IO-Link devices. It also includes a USB interface for easy connection to a PC, as well as a power supply and a variety of other components. The board is designed to provide a comprehensive demonstration of IO-Link technology, allowing users to quickly and easily evaluate the technology and its potential applications.

  • KIT EVAL XPLAINED ATXMEGA256A3BU
    Microchip Technology ATxmegaA3BU-XPLD KIT EVAL XPLAINED ATXMEGA256A3BU
    2024-08-02 15:34:452

    It is a low-cost evaluation and development platform for the Atmel AVR XMEGA A3BU microcontroller. It features an ATxmega256A3BU MCU with 256KB of Flash, 8KB of SRAM, and a wide range of peripherals. The kit includes an on-board debugger, a USB interface, and a range of expansion headers for connecting external components. The kit also includes a range of example projects and tutorials to help users get started quickly. The ATxmegaA3BU-XPLD is ideal for industrial applications, such as motor control, power management, and data acquisition. It is also suitable for prototyping and development of embedded systems.