web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • RESPEAKER CORE ATMEGA32U4/MT7688
    Seeed Technology Co., Ltd 102010088 RESPEAKER CORE ATMEGA32U4/MT7688
    2024-08-02 15:34:443

    Seeed Technology Co.,Ltd 102010088-102010088, 102010088, ReSpeaker Core v1.0 Evaluation Kit is a consumer electronics product based on the MT7688 Wi-Fi Module. It is designed to help developers evaluate and develop voice-enabled applications. The kit includes a ReSpeaker Core v1.0 board, a microphone array, a USB cable, and a power adapter. The board features an MT7688 Wi-Fi module, a microphone array, a USB port, and a power connector. It also has an onboard LED indicator and a reset button. The microphone array is capable of capturing sound from up to 8 directions. The USB port allows for connection to a computer for programming and debugging. The power connector allows for connection to a power source. The ReSpeaker Core v1.0 Evaluation Kit is a great tool for developers to quickly and easily evaluate and develop voice-enabled applications.

  • Evaluation Kit For 12Bit, Integrated, Multiformat SDTV/HDTV Video Decoder And RGB Graphics Digitizer
    Analog Devices Inc. EVAL-ADV7403EBZ Evaluation Kit For 12Bit, Integrated, Multiformat SDTV/HDTV Video Decoder And RGB Graphics Digitizer
    2024-08-02 15:34:464

    The Analog Devices EVAL-ADV7403EBZ Evaluation Board is a powerful tool for evaluating the ADV7403 10-Bit, Multi-format SDTV/HDTV Video Decoder. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADV7403. It features a wide range of input and output connectors, allowing for easy connection to a variety of video sources and displays. The board also includes a variety of control and monitoring features, such as an on-board LCD display, a USB port, and a serial port. This makes it easy to configure and monitor the performance of the ADV7403. The board is ideal for use in a variety of applications, including video surveillance, digital signage, and broadcast video.

  • ANALOG DEVICES EVAL-ADV7393EBZEVALUA1ION BOARD I.C.
    Analog Devices Inc. EVAL-ADV7393EBZ ANALOG DEVICES EVAL-ADV7393EBZEVALUA1ION BOARD I.C.
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADV7393EBZ is an evaluation board for the ADV7393 SD/HD Video Encoder, designed for automotive and transportation applications. It features a low-power, high-performance video encoder that supports both SD and HD video formats, including NTSC, PAL, and 1080p. The board also includes a variety of connectors and interfaces, such as HDMI, DVI, and composite video, as well as a variety of audio inputs and outputs. The board also includes a USB port for programming and debugging, and a JTAG port for debugging. The board is designed to be used with the Analog Devices ADSP-BF5xx Blackfin processor family, and is compatible with a variety of operating systems, including Windows, Linux, and Android.

  • ADRF6821 EVAL BOARD
    Analog Devices Inc. ADRF6821-EVALZ ADRF6821 EVAL BOARD
    2024-08-02 15:34:455

    The Analog Devices ADRF6821-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6821 450 to 2800 MHz, DPD RFIC with Integrated Fractional-N PLL and VCO, Consumer Electronics. This evaluation board features a wide range of features, including a wide frequency range, low noise, high linearity, and low power consumption. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the ADRF6821 RFIC and is ideal for consumer electronics applications.

  • EVAL KIT FOR SAM4LC CORTEX
    Microchip Technology ATSAM4L-EK EVAL KIT FOR SAM4LC CORTEX
    2024-08-02 15:34:444

    The Microchip Technology ATSAM4L-EK, ATSAM4L-EK, SAM4L-EK Evaluation Kit is a comprehensive development platform for applications running on ATSAM4LC4C Cortex-M4, SAM4L microcontrollers, Audio and Security. It provides a complete set of hardware and software tools to evaluate and develop applications for the SAM4L microcontroller family. The kit includes a SAM4L-EK board, a USB cable, a power supply, and a CD-ROM with the Atmel Studio 7 IDE, the Atmel Software Framework, and the SAM4L-EK board support package. The board features a SAM4LC4C Cortex-M4 processor, a wide range of peripherals, and a variety of connectors for external devices. It also includes an audio codec, a secure element, and a secure bootloader. The kit is ideal for developing applications in the areas of audio, security, and embedded systems.

  • EVAL BD FOR AD9695-1300
    Analog Devices Inc. AD9695-1300EBZ EVAL BD FOR AD9695-1300
    2024-08-02 15:34:4312

    The Analog Devices AD9695-1300EBZ Evaluation Board is designed to evaluate the performance of the AD9695, a 14-bit, 1300 MSPS dual analog-to-digital converter. This board is ideal for applications in communications and telecom, providing a high-speed, low-power solution for signal conversion. The board features two AD9695 chips, each with two analog inputs, two digital outputs, and a reference clock input. It also includes a power supply, a USB interface, and a variety of test points and connectors for easy evaluation. The board is designed to be used with the AD9695 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9695.

  • EVAL BATTERY CHRGR MAX77651
    Maxim Integrated MAX77651EVKIT# EVAL BATTERY CHRGR MAX77651
    2024-08-02 15:34:436

    The MAX77651EVKIT-EVKIT# is an evaluation kit for the MAX77651 ultra-low power PMIC with 3-output SIMO and power path charger for small Li+, consumer electronics, wearables, and IoT applications. This kit includes a MAX77651EVKIT# board, a USB cable, and a Li+ battery. The MAX77651EVKIT# board features a MAX77651 PMIC, a Li+ battery charger, a 3-output SIMO buck-boost regulator, and a power path charger. The MAX77651 PMIC provides a low-power solution for consumer electronics, wearables, and IoT applications, with a wide input voltage range of 2.7V to 5.5V and a low quiescent current of only 1.2µA. The Li+ battery charger supports a wide range of battery capacities from 100mAh to 2000mAh, and the 3-output SIMO buck-boost regulator provides up to 1.5A of output current. The power path charger allows for simultaneous charging of the Li+ battery and the system load. This evaluation kit is ideal for evaluating the performance of the MAX77651 PMIC and its associated components.

  • Development Boards & Kits - ARM EVAL KIT SAM4E
    Microchip Technology ATSAM4E-EK Development Boards & Kits - ARM EVAL KIT SAM4E
    2024-08-02 15:34:444

    The Microchip Technology ATSAM4E-EK Evaluation Kit is a comprehensive development platform for the SAM4E16 ARM Cortex-M4 processor with NAND Flash, security and Ethernet. It is designed to provide a complete development environment for the SAM4E16 processor, allowing developers to quickly and easily evaluate the features and capabilities of the processor. The kit includes a SAM4E16 processor, a NAND Flash memory, a security module, an Ethernet controller, and a range of peripherals. The kit also includes a range of development tools, including an IAR Embedded Workbench IDE, a JTAG debugger, and a range of example projects. The kit is ideal for developing applications such as industrial automation, medical, and consumer electronics.

  • EVAL BOARD FOR AD9689-2600
    Analog Devices Inc. AD9689-2600EBZ EVAL BOARD FOR AD9689-2600
    2024-08-02 15:34:455

    The Analog Devices AD9689-2600EBZ Evaluation Board is designed for use with the AD9689-2600, a 14-bit, 2.6 GSPS dual analog-to-digital converter (ADC). This board provides a platform for evaluating the performance of the AD9689-2600 in instrumentation and measurement applications. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the ADC. The board also includes a power supply and a USB interface for programming and control. The AD9689-2600EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9689-2600 in a variety of instrumentation and measurement applications.

  • AD1940 Multimedia Misc Evaluation Board
    Analog Devices Inc. EVAL-AD1940AZ AD1940 Multimedia Misc Evaluation Board
    2024-08-02 15:34:4523

    The Analog Devices EVAL-AD1940AZ Evaluation Board is a powerful tool for automotive and transportation applications. It is designed to evaluate the performance of the AD1940, a 28-bit audio processor for automotive applications. The board features a wide range of features, including a high-performance audio codec, a low-noise microphone preamplifier, a low-noise line driver, and a low-noise headphone amplifier. It also includes a variety of digital and analog I/O, including a USB port, an I2S port, and a variety of analog inputs and outputs. The board also includes a variety of software tools, including a graphical user interface, a software development kit, and a library of audio processing algorithms. The board is designed to be easy to use and provides a comprehensive platform for evaluating the performance of the AD1940.

  • Starter Kit,BlueCoin, STM32F446 180 MHz MCU, Acoustic and Motion Sensing, IoT Applications
    STMicroelectronics STEVAL-BCNKT01V1 Starter Kit,BlueCoin, STM32F446 180 MHz MCU, Acoustic and Motion Sensing, IoT Applications
    2024-08-02 15:34:459

    The STMicroelectronics STEVAL-BCNKT01V1 BlueCoin Starter Kit is an integrated development and prototyping platform for augmented acoustic, motion sensing, and IoT applications. It is designed to help developers quickly and easily create prototypes for industrial automation, wearable devices, and other IoT applications. The kit includes a STM32L4R9I-DISCOVERY board, a MEMS microphone, a motion sensor, and a Bluetooth Low Energy module. The board is powered by an ARM Cortex-M4 processor and features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. The kit also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a library of sample code. With the STEVAL-BCNKT01V1, developers can quickly and easily create prototypes for a variety of applications.

  • SAM L11 XPLAIND PRO ATSAML11E16A
    Microchip Technology DM320205 SAM L11 XPLAIND PRO ATSAML11E16A
    2024-08-02 15:34:473

    The Microchip Technology DM320205-DM320205 SAML11 Xplained Pro Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is designed to enable rapid prototyping and evaluation of the SAML11 microcontroller, which is a low-power, high-performance 32-bit ARM Cortex-M23-based MCU. The kit includes a SAML11 Xplained Pro board, a debugger, and a range of accessories. It also features an on-board debugger, a wide range of peripherals, and a comprehensive set of software tools. The kit is ideal for developing automotive and transportation applications such as engine control, powertrain control, and safety systems. It is also suitable for developing applications in the industrial, medical, and consumer markets.