web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Development Boards & Kits - ARM EVAL KIT SAM9G10 V2
    Microchip Technology AT91SAM9G10-EK2 Development Boards & Kits - ARM EVAL KIT SAM9G10 V2
    2024-08-02 15:34:484

    The Microchip Technology AT91SAM9G10-EK2 Evaluation Kit is a comprehensive development platform for the SMART AT91SAM9G10 SAM9G MCU. It includes a range of features to help developers quickly and easily evaluate the capabilities of the MCU, including a JTAG/ICE debugger, a 4.3” LCD display, a 10/100 Ethernet port, and a USB host port. The kit also includes a range of software tools, including a GNU C/C++ compiler, an integrated development environment, and a range of example applications. The Energy Micro EFM32G890F128-STK Starter Kit is a comprehensive development platform for the EFM32G890F128 MCU. It includes a range of features to help developers quickly and easily evaluate the capabilities of the MCU, including a JTAG/ICE debugger, a 4.3” LCD display, a 10/100 Ethernet port, and a USB host port. The kit also includes a range of software tools, including a GNU C/C++ compiler, an integrated development environment, and a range of example applications. The STM32F4DISCOVERY Discovery Kit is a comprehensive development platform for the STM32F4 MCU. It includes a range of features to help developers quickly and easily evaluate the capabilities of the MCU, including a JTAG/ICE debugger, a 4.3” LCD display, a 10/100 Ethernet port, and a USB host port. The kit also includes a range of software tools, including a GNU C/C++ compiler, an integrated development environment, and a range of example applications.

  • KIT EVAL KSZ8041FTL EXPERIMENT
    Microchip Technology KSZ8041FTL-EVAL KIT EVAL KSZ8041FTL EXPERIMENT
    2024-08-02 15:34:518

    The Microchip Technology KSZ8041FTL-EVAL is an evaluation board for the KSZ8041TL 10Base-T/100Base-TX/100Base-FX Physical Layer Transceiver in Copper Mode. It is designed for consumer electronics applications and provides a platform for testing and evaluating the performance of the KSZ8041TL transceiver. The board features a RJ-45 connector for 10Base-T/100Base-TX/100Base-FX copper mode, a USB connector for power supply, and a set of LEDs for monitoring the status of the transceiver. The board also includes a set of jumpers for configuring the transceiver and a set of test points for probing the signals. The board is designed to be used with the KSZ8041TL evaluation software, which provides a graphical user interface for configuring and testing the transceiver.

  • ATtiny817 Xplained Pro AVR® ATtiny MCU 8-Bit AVR Embedded Evaluation Board
    Microchip Technology ATTINY817-XPRO ATtiny817 Xplained Pro AVR® ATtiny MCU 8-Bit AVR Embedded Evaluation Board
    2024-08-02 15:34:446

    It is a complete development system that includes a Cyclone III FPGA, a power supply, a USB cable, and a software development kit. The board features a variety of peripherals, including a USB port, Ethernet port, and a JTAG port. It also includes a variety of I/O connectors, including a VGA port, audio port, and a variety of other connectors. The board also includes a variety of expansion headers, allowing users to add additional peripherals and components. The board is designed to be used with the Intel Quartus Prime software development suite, which provides a comprehensive set of tools for designing, simulating, and debugging applications based on the Cyclone III FPGA. The board is also compatible with a variety of third-party development tools, such as the Xilinx Vivado Design Suite. The board is ideal for applications such as embedded systems, industrial automation, and digital signal processing.

  • INSULATED AC SWITCH CONTROL EVAL
    STMicroelectronics STEVAL-GLA001V1 INSULATED AC SWITCH CONTROL EVAL
    2024-08-02 15:34:445

    The STMicroelectronics STEVAL-GLA001V1 is a Triac and AC Switch Insulated Control Evaluation Board designed for consumer electronics applications. It is a complete evaluation board that allows users to quickly and easily evaluate the performance of STMicroelectronics’ Triac and AC Switch Insulated Control products. The board features a wide range of components, including a Triac, an AC switch, a power supply, a voltage regulator, and a microcontroller. It also includes a user-friendly graphical user interface (GUI) for easy configuration and control. The board is designed to provide a safe and reliable platform for testing and evaluating the performance of STMicroelectronics’ Triac and AC Switch Insulated Control products.

  • Evaluation Board For ADF7023 Series ISM Band FSK/GFSK/OOK/MSK/GMSK Transceiver IC
    Analog Devices Inc. EVAL-ADF7XXXMB4Z Evaluation Board For ADF7023 Series ISM Band FSK/GFSK/OOK/MSK/GMSK Transceiver IC
    2024-08-02 15:34:443

    The Analog Devices EVAL-ADF7XXXMB4Z is a RF Mother Board for ADF7xxx ISM Band Transceivers based on EVAL-ADF7xxxDBxZ Daughter Boards. It is designed for industrial temperature range applications and is capable of operating in temperatures ranging from -40°C to +85°C. The board is equipped with a variety of features, including a high-performance RF transceiver, a low-noise amplifier, a power amplifier, a power detector, and a low-noise synthesizer. It also includes a variety of connectors and interfaces, such as a USB port, an Ethernet port, and a UART port. The board is designed to be used with the EVAL-ADF7xxxDBxZ Daughter Boards, which provide additional features and functionality.

  • ANALOG DEVICES ADZS-21364-EZLITE ADSP-21364, VISUALDSP++, EVAL KIT
    Analog Devices Inc. ADZS-21364-EZLITE ANALOG DEVICES ADZS-21364-EZLITE ADSP-21364, VISUALDSP++, EVAL KIT
    2024-08-02 15:34:453

    The Analog Devices ADZS-21364-EZLITE is a complete evaluation system based on the ADSP-21364 SHARC Digital Signal Processor (DSP), Audio/Video/Imaging (AVI) Processor, and ARM Cortex-A5 Processor. This system provides a comprehensive platform for developing and testing applications for the ADSP-21364 processor family. It includes a development board, a power supply, and a software package that includes a C/C++ compiler, debugger, and other tools. The board also features a variety of peripherals, including Ethernet, USB, and audio/video interfaces. The ADZS-21364-EZLITE is an ideal platform for developing applications for audio, video, imaging, and other signal processing applications. It is also suitable for embedded applications such as motor control, robotics, and industrial automation.

  • BOARD EVAL FOR AD9627-150
    Analog Devices Inc. AD9627-150EBZ BOARD EVAL FOR AD9627-150
    2024-08-02 15:34:456

    The Analog Devices AD9627-150EBZ Evaluation Board is designed to evaluate the performance of the AD9627 12-bit, 150 MSPS, 1.8V dual analog-to-digital converter. This board is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the AD9627. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers, allowing for easy configuration and testing of the AD9627. The board is powered by a single 1.8V supply, and includes a power supply circuit for easy connection to external power sources. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis.

  • STCOMET Smart Meter Reference Design
    STMicroelectronics EVLSTCOMET-MET1 STCOMET Smart Meter Reference Design
    2024-08-02 15:34:4527

    The STMicroelectronics EVLSTCOMET-MET1, EVLSTCOMET-MET1, STCOMET Smart Meter Reference Design is based on the STCOMET10 system-on-chip Application Processor, Instrumentation and Measurement IC. This reference design is a complete solution for smart metering applications, providing a comprehensive set of features and functions for energy metering, including power quality monitoring, load profiling, and tamper detection. The STCOMET10 processor is a highly integrated, low-power, 32-bit ARM Cortex-M3 microcontroller with a wide range of analog and digital peripherals. It is designed to meet the requirements of the IEC 62056-21 standard for smart metering, and is compliant with the IEC 61850-3 standard for power quality monitoring. The EVLSTCOMET-MET1 reference design includes a comprehensive set of hardware and software components, including a graphical user interface, a web server, and a communication stack. It also includes a range of development tools, such as an integrated development environment, a debugger, and a simulator.

  • DSPIC33CK CURIOSITY DEVELOPMENT
    Microchip Technology DM330030 DSPIC33CK CURIOSITY DEVELOPMENT
    2024-08-02 15:34:464

    The Microchip Technology DM330030-DM330030, DM330030, dsPIC33CK Curiosity Development Board, Power Management Kit is a comprehensive development platform for the dsPIC33CK family of microcontrollers. It includes a dsPIC33CK Curiosity Development Board, a Power Management Kit, and a variety of other components. The board features a USB-based debug interface, a 3.3V power supply, and a variety of peripherals, including an LCD display, LEDs, push buttons, and a potentiometer. The Power Management Kit includes a battery charger, a DC/DC converter, and a voltage regulator. The kit also includes a variety of software tools, including a C compiler, an assembler, and a debugger. This kit is ideal for developing applications that require power management, such as motor control, lighting control, and energy harvesting.

  • KIT, DEV, DSPICDEM MCHV, BLDC MOT - More Details
    Microchip Technology DM330023 KIT, DEV, DSPICDEM MCHV, BLDC MOT - More Details
    2024-08-02 15:34:4611

    The Microchip Technology DM330023-DM330023 dsPICDEM MCHV Development System is a comprehensive motor control development platform designed to help engineers quickly and easily develop, debug, and evaluate motor control applications. It includes a dsPIC33EP256MC506 Digital Signal Controller (DSC) and a dsPICDEM MCHV Development Board, which provides a complete set of hardware and software tools for developing motor control applications. The system includes a graphical user interface (GUI) for programming and debugging the DSC, as well as a library of motor control algorithms and example code. The system also includes a power supply, a motor control board, and a motor control software package. The system is ideal for developing applications such as brushless DC motor control, stepper motor control, and AC induction motor control.

  • EVAL KIT MAX5868 (16-BIT, 5GSPS
    Maxim Integrated MAX5868EVKIT# EVAL KIT MAX5868 (16-BIT, 5GSPS
    2024-08-02 15:34:4710

    The MAX5868EVKIT-EVKIT# is an evaluation kit for the MAX5868 16-Bit, 5Gsps Interpolating and Modulating RF DAC. This kit is designed to help engineers evaluate the performance of the MAX5868 in communications and telecom applications. It includes a MAX5868 evaluation board, a USB-to-SPI interface board, and a power supply. The evaluation board features a wide range of test points and connectors for easy evaluation of the device's performance. The USB-to-SPI interface board allows for easy connection to a PC for programming and data acquisition. The power supply provides the necessary power for the evaluation board. The kit also includes a comprehensive user guide and software for programming and data acquisition.

  • KIT USB STARTER FOR DSPIC33E
    Microchip Technology DM330012 KIT USB STARTER FOR DSPIC33E
    2024-08-02 15:34:478

    The Microchip Technology DM330012-DM330012, DM330012, dsPIC33E USB Starter Kit and PIC24E USB Starter Kit are comprehensive development kits designed to help engineers quickly and easily develop embedded applications. The kits include a range of hardware and software components, including a dsPIC33E or PIC24E microcontroller, a USB programmer/debugger, a USB cable, a power supply, and a range of development tools. The kits also include a range of sample applications and tutorials to help users get started quickly. The kits are ideal for developing applications in the automotive, industrial, medical, and consumer markets.