web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION KIT
    STMicroelectronics EVLKSTCOMET10-1 EVALUATION KIT
    2024-08-02 15:34:4516

    The STMicroelectronics EVLKSTCOMET10-1 is a development kit designed to help engineers create smart meter systems. It is based on the VIPER26H AC to DC switching converter, instrumentation and measurement IC. The kit includes a VIPER26H IC, a power supply, a power board, a control board, and a software package. The VIPER26H IC is a high-performance, low-power, and low-cost solution for smart meter applications. It features a wide input voltage range, high efficiency, and low standby power consumption. The power board provides a regulated DC output voltage and current for the VIPER26H IC. The control board includes a microcontroller, a display, and a set of buttons for user interaction. The software package includes a graphical user interface, a library of functions, and a set of example applications. The EVLKSTCOMET10-1 is an ideal solution for developing smart meter systems.

  • ATSAMR21G18A 32-Bit ARM Based Microcontroller Evaluation Kit
    Microchip Technology ATSAMR21ZLL-EK ATSAMR21G18A 32-Bit ARM Based Microcontroller Evaluation Kit
    2024-08-02 15:34:4442

    The Microchip Technology ATSAMR21ZLL-EK is an evaluation kit based on the ATSAMR21G18A ARM Cortex-M0 MCU. It is designed to enable developers to quickly and easily evaluate the features of the SAM R21 ZigBee Light Link (ZLL) protocol stack. The kit includes an on-board debugger, a USB-UART bridge, and a range of instrumentation and measurement tools. The kit also includes a range of sample applications and example code to help developers get up and running quickly. The kit is ideal for developing applications such as home automation, lighting control, and energy management.

  • ANALOG DEVICES ADZS-BFAUDIO-EZEXT EXT BOARD, FOR ADSP-BF533 EZ-KIT
    Analog Devices Inc. ADZS-BFAUDIO-EZEXT ANALOG DEVICES ADZS-BFAUDIO-EZEXT EXT BOARD, FOR ADSP-BF533 EZ-KIT
    2024-08-02 15:34:4523

    EZ-Extender Daughter Board is a daughter board for the EZ-KIT Lite Evaluation System based on Blackfin Digital Signal Processors (DSPs). It provides an easy way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level audio devices. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a convenient way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level audio devices. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a convenient way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level audio devices. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a convenient way to evaluate the audio capabilities of the Blackfin DSPs. The board includes a stereo audio codec, a microphone pre-amplifier, a headphone amplifier, and a line-level output amplifier. It also includes a 3.5mm stereo jack for connecting headphones or line-level

  • DISCOVERY KIT MCU STM32F469NI
    STMicroelectronics STM32F469I-DISCO DISCOVERY KIT MCU STM32F469NI
    2024-08-02 15:34:4319

    The STMicroelectronics STM32F469I-DISCO Discovery Kit is a comprehensive development platform for the STM32F469NI microcontroller. It features a wide range of peripherals, including a 2.4” LCD display, a MEMS microphone, a digital microphone, a digital audio interface, a USB OTG HS/FS, an Ethernet port, and a camera interface. The kit also includes a range of security features, such as a secure bootloader, secure firmware update, and secure debug. The STM32F469NI microcontroller is a high-performance ARM Cortex-M4 based MCU with a wide range of peripherals and features, including a floating-point unit, a DSP, and a large selection of communication interfaces. The kit also includes a comprehensive set of development tools, including an STM32CubeMX graphical configuration tool, an STM32CubeF4 firmware library, and an STM32CubeProgrammer for programming and debugging.

  • ANALOG DEVICES ADZS-BF561-EZLITE Evaluation Kit, ADSP-BF561, 32bit, Desktop Development Tool, Audio, Video
    Analog Devices Inc. ADZS-BF561-EZLITE ANALOG DEVICES ADZS-BF561-EZLITE Evaluation Kit, ADSP-BF561, 32bit, Desktop Development Tool, Audio, Video
    2024-08-02 15:34:465

    It is a comprehensive development platform for the Analog Devices Blackfin processor family. It includes a complete set of hardware and software tools to help developers quickly and easily create embedded applications. The ADZS-BF561-EZLITE includes a Blackfin processor, a development board, a JTAG emulator, and a suite of software tools. The Blackfin processor is a 32-bit, dual-core processor with a wide range of peripherals and features. The development board includes a variety of connectors and interfaces, including USB, Ethernet, and audio/video. The JTAG emulator provides a debugging interface for the Blackfin processor. The software tools include a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-BF561-EZLITE also includes a variety of application examples and libraries to help developers get started quickly. The ADSP-BF561 EZ-KIT Lite Evaluation System is a complete development platform for the Blackfin processor family. It includes a Blackfin processor, a development board, a JTAG emulator, and a suite of software tools. The Blackfin processor is a 32-bit, dual-core processor with a wide range of peripherals and features. The development board includes a variety of connectors and interfaces, including USB, Ethernet, and audio/video. The JTAG emulator provides a debugging interface for the Blackfin processor. The software tools include a C/C++ compiler, an assembler, a linker, and a debugger. The ADSP-BF561 EZ-KIT Lite Evaluation System also includes a variety of application examples and libraries to help developers get started quickly.

  • STM32 IOT DISCOVERY NODE 915MHZ
    STMicroelectronics B-L475E-IOT01A1 STM32 IOT DISCOVERY NODE 915MHZ
    2024-08-02 15:34:4716

    The STMicroelectronics B-L475E-IOT01A1 STM32L4 Discovery Kit IoT node is a low-power wireless communications and telecom solution that provides Bluetooth Low Energy (BLE), Near Field Communication (NFC), Sub-GHz, and Wi-Fi connectivity. It is designed to enable rapid prototyping and development of applications for the Internet of Things (IoT). The kit includes an STM32L4 microcontroller, a range of sensors, and a range of connectivity options. It also includes a comprehensive set of software libraries and tools to help developers quickly create their own IoT applications. The kit is ideal for applications such as home automation, industrial automation, asset tracking, and healthcare.

  • EVALUATION CONTROL BOARD
    Analog Devices Inc. EVAL-AD7293SDZ EVALUATION CONTROL BOARD
    2024-08-02 15:34:5014

    The Analog Devices EVAL-AD7293SDZ Evaluation Board is a comprehensive evaluation platform for the AD7293 12-bit power amplifier current controller with ADC, DACs, temperature and current sensors, communications and telecoms. This board provides a complete solution for evaluating the performance of the AD7293 in a wide range of applications. It features a 12-bit ADC, two 12-bit DACs, temperature and current sensors, and a variety of communications and telecoms interfaces. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD7293SDZ Evaluation Board is an ideal platform for evaluating the performance of the AD7293 in a wide range of applications.

  • dsPICDEM High Voltage Motor Control
    Microchip Technology DM330023-2 dsPICDEM High Voltage Motor Control
    2024-08-02 15:34:4611

    The Microchip Technology DM330023-2 dsPICDEM MCHV-2 Development Board (High Voltage) is a powerful motor control development platform designed to help engineers quickly and easily develop and evaluate motor control applications. It features a dsPIC33EP256MC506 Digital Signal Controller (DSC) with integrated high-voltage gate drivers, a wide range of power supply options, and a comprehensive set of peripherals. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the motor control system. The board is ideal for applications such as brushless DC (BLDC) motor control, permanent magnet synchronous motor (PMSM) control, and stepper motor control. It is also suitable for use in automotive, industrial, and consumer applications.

  • NXP TWR-K60D100M-KIT Tower System Kit for Kinetis MK60DN512VMD10 Microcontroller
    NXP USA Inc. TWR-K60D100M-KIT NXP TWR-K60D100M-KIT Tower System Kit for Kinetis MK60DN512VMD10 Microcontroller
    2024-08-02 15:34:4369

    The NXP Semiconductors TWR-K60D100M-KIT is a Kinetis K60 100 MHz MCU Tower System Module, featuring the MK60DN512VMD10 ARM Cortex-M4. It is designed for medical and healthcare applications and contains the Tower Elevator Modules (TWR-ELEV) and the Tower Serial Module (TWR-SER). The TWR-K60D100M-KIT is a complete development platform for medical and healthcare applications, providing a comprehensive set of features and peripherals. It includes a wide range of analog and digital peripherals, including a 12-bit ADC, a 12-bit DAC, a 12-bit analog comparator, and a 12-bit digital-to-analog converter. The TWR-K60D100M-KIT also includes a range of communication peripherals, including a CAN controller, an Ethernet controller, and a USB controller. The TWR-K60D100M-KIT is an ideal platform for developing medical and healthcare applications, providing a comprehensive set of features and peripherals.

  • SMARTMESH IP RF CERT STARTER KIT
    Linear Technology/Analog Devices DC9021B SMARTMESH IP RF CERT STARTER KIT
    2024-08-02 15:34:4728

    The Analog Devices DC9021B-B, DC9021B, SmartMesh IP Starter Kit is an ideal tool for evaluating the performance of a SmartMesh network in industrial automation applications. This kit includes two DC9021B-B SmartMesh IP nodes, a DC9021B SmartMesh IP gateway, and a USB-to-serial adapter. The nodes are equipped with a range of sensors, including temperature, humidity, light, and motion, and can be used to monitor and control industrial processes. The gateway provides a secure connection to the SmartMesh network, allowing for remote access and control. The USB-to-serial adapter allows for easy configuration and programming of the nodes. With this kit, users can quickly and easily evaluate the performance of a SmartMesh network in industrial automation applications.

  • ATMEL AT91SAM9M10-G45-EK AT91SAM9M10, ETHERNET, LCD, EVAL KIT
    Microchip Technology AT91SAM9M10-G45-EK ATMEL AT91SAM9M10-G45-EK AT91SAM9M10, ETHERNET, LCD, EVAL KIT
    2024-08-02 15:34:4319

    The Microchip Technology AT91SAM9M10-G45-EK Evaluation Platform is a powerful and versatile development platform based on the AT91SAM9M10/AT91SAM9G45 ARM9 microcontrollers. It is designed for industrial grade applications and provides a comprehensive set of features and capabilities. The platform includes a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a wide range of memory options. It also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. The platform is designed to be easy to use and provides a robust and reliable platform for developing embedded applications.

  • AT91SAM9CN11 EVAL BRD
    Microchip Technology AT91SAM9CN11-EK AT91SAM9CN11 EVAL BRD
    2024-08-02 15:34:438

    The Microchip Technology AT91SAM9CN11-EK Evaluation Kit is a comprehensive development platform for the SAM9CN11 ARM9 MCUs. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a SAM9CN11 ARM9 MCU, a development board, a power supply, and a USB cable. The board features a wide range of peripherals, including Ethernet, USB, CAN, and LCD. It also includes a JTAG connector for debugging and programming. The kit also includes a comprehensive set of software tools, including a GNU compiler, an IDE, and a debugger. The AT91SAM9CN11-EK Evaluation Kit is an ideal platform for developing and testing applications for industrial grade applications.