web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD 14BIT 65MSPS ADC
    Analog Devices Inc. AD9249-65EBZ EVAL BOARD 14BIT 65MSPS ADC
    2024-08-02 15:34:527

    The Analog Devices AD9249-65EBZ Evaluation Board is designed for the AD9249, a hex (16-channel) 14-bit ADC Communications and Telecom IC. This board provides a platform for evaluating the performance of the AD9249 in a variety of applications. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a 5V DC power supply and includes a USB interface for programming and data transfer. The AD9249-65EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9249 in communications and telecom applications.

  • BOARD EVAL FOR 2CH ADC MCP3901
    Microchip Technology MCP3901EV-MCU16 BOARD EVAL FOR 2CH ADC MCP3901
    2024-08-02 15:34:4710

    The Microchip Technology MCP3901EV-MCU16 Evaluation Board is a powerful tool for evaluating the performance of the MCP3901 16-bit, 2-channel Analog-to-Digital Converter (ADC). This board is designed for medical, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a 16-bit, 2-channel ADC, a 16-bit, 2-channel Digital-to-Analog Converter (DAC), and a 16-bit, 2-channel Digital-to-Analog Converter (DAC) with a programmable gain amplifier (PGA). The board also includes a USB interface for programming and debugging, as well as a variety of analog and digital I/O ports. The board is powered by a 3.3V power supply and is compatible with a wide range of microcontrollers. The MCP3901EV-MCU16 Evaluation Board is an ideal solution for evaluating the performance of the MCP3901 ADC in medical, automotive, and transportation applications.

  • NXP KIT33812ECUEVME. Small Engine Control Reference Design
    NXP USA Inc. KIT33812ECUEVME NXP KIT33812ECUEVME. Small Engine Control Reference Design
    2024-08-02 15:34:499

    The NXP Semiconductors KIT33812ECUEVME-ECUEVME is a Small Engine Reference Design Kit featuring the MC33812 and MC9S12P128 Small Engine Control. This kit is designed for automotive and transportation applications, and provides a complete solution for controlling small engines. It includes a reference design board, a software development kit, and a comprehensive set of documentation. The MC33812 and MC9S12P128 are powerful, low-power, and cost-effective microcontrollers that provide a wide range of features and peripherals for controlling small engines. The kit also includes a comprehensive set of software libraries and example code to help developers quickly and easily create their own applications. The KIT33812ECUEVME-ECUEVME is an ideal solution for automotive and transportation applications that require reliable and efficient control of small engines.

  • NXP TRK-MPC5634M Development Board, Starter Trak, Power Architecture
    NXP USA Inc. TRK-MPC5634M NXP TRK-MPC5634M Development Board, Starter Trak, Power Architecture
    2024-08-02 15:34:4414

    The NXP Semiconductors TRK-MPC5634M StarterTRAK Development Kit is a comprehensive development platform for automotive powertrain and precision timed industrial applications. It is designed to enable rapid prototyping and development of automotive and transportation applications. The kit includes a TRK-MPC5634M MPC563xM microcontroller, a powertrain development board, and a precision timing board. The microcontroller features a 32-bit Power Architecture core, up to 256 KB of flash memory, and up to 64 KB of RAM. The powertrain development board provides a range of peripherals and interfaces, including CAN, LIN, and FlexRay, as well as a range of analog and digital I/O. The precision timing board provides a range of timing and synchronization features, including a real-time clock, a pulse-width modulation (PWM) generator, and a pulse-width modulation (PWM) counter. The kit also includes a range of software tools, including a C/C++ compiler, an integrated development environment (IDE), and a debugger. The TRK-MPC5634M StarterTRAK Development Kit is an ideal platform for developing automotive and transportation applications.

  • NXP TWR-K20D50M Tower System Module, MK20DX128VLH5 MCU, Kinetis, K20, OSJTAG, Cortex-M4
    NXP USA Inc. TWR-K20D50M NXP TWR-K20D50M Tower System Module, MK20DX128VLH5 MCU, Kinetis, K20, OSJTAG, Cortex-M4
    2024-08-02 15:34:4511

    The NXP Semiconductors TWR-K20D50M is a Kinetis K20 50 MHz Tower System Module designed for medical and healthcare applications. It features a high-performance ARM Cortex-M4 processor with a maximum operating frequency of 50 MHz, as well as a wide range of integrated peripherals, including a 12-bit ADC, a 10/100 Ethernet MAC, and a USB 2.0 full-speed controller. The module also includes a variety of memory options, including up to 512 KB of flash memory and up to 64 KB of SRAM. The TWR-K20D50M is designed to meet the stringent requirements of medical and healthcare applications, and is certified to IEC 60601-1 and IEC 60601-1-2 standards.

  • EtherCAT Slave controller Evaluation Kit with DIG-IO PDI interfaceSMSC Eval Tool
    Microchip Technology EVB-LAN9252-DIGIO EtherCAT Slave controller Evaluation Kit with DIG-IO PDI interfaceSMSC Eval Tool
    2024-08-02 15:34:4312

    The Microchip Technology EVB-LAN9252-DIGIO is an EtherCAT Slave Controller Evaluation Kit based on the LAN9252 with DIG-IO PDI Interface. It is designed for industrial grade applications and provides a comprehensive platform for evaluating the features and performance of the LAN9252. The kit includes a board with the LAN9252, a DIG-IO PDI Interface, and a variety of connectors and cables. It also includes a comprehensive set of software tools and documentation to help users get up and running quickly. The EVB-LAN9252-DIGIO is an ideal solution for evaluating the features and performance of the LAN9252 in industrial grade applications.

  • UC3-L0 XPLAINED AT32UC3L016 EVAL
    Microchip Technology AT32UC3L0-XPLD UC3-L0 XPLAINED AT32UC3L016 EVAL
    2024-08-02 15:34:449

    The Microchip Technology AT32UC3L0-XPLD, AT32UC3L0-XPLD, UC3-L0 Xplained Evaluation Kit is a comprehensive development platform for the AT32UC3L064 32-bit MCU, Video and Imaging Kit. It includes a range of features and components to help developers quickly and easily evaluate the capabilities of the AT32UC3L064 MCU. The kit includes an AT32UC3L064 MCU, a USB-based debug interface, a range of peripherals, and a range of software tools. The kit also includes a range of video and imaging components, including a camera module, an LCD display, and a range of image processing algorithms. The kit also includes a range of example projects and tutorials to help developers get started quickly. The kit is an ideal platform for developing applications for video and imaging applications.

  • XMEGA-E5 XPLAINED ATXMEGA32E5
    Microchip Technology ATXMEGAE5-XPLD XMEGA-E5 XPLAINED ATXMEGA32E5
    2024-08-02 15:34:489

    The Microchip Technology ATXMEGAE5-XPLD XMEGA-E5 Xplained Evaluation Kit is a comprehensive development platform for the ATxmega32E5 AVR XMEGA MCU. It is designed for industrial automation applications and provides a wide range of features to help developers quickly and easily evaluate the capabilities of the ATxmega32E5 MCU. The kit includes an ATxmega32E5 MCU, a USB-based debug interface, a prototyping board, and a range of peripherals and accessories. The kit also includes a comprehensive set of software tools, including an integrated development environment, a C compiler, and a range of example projects. The kit is ideal for prototyping and developing industrial automation applications.

  • ATMEL AT91SAM9RL-EK Evaluation Kit, SAM9Rl64, AC97 Audio Codec,32bit, TWI Serial EEPROM, Multiple Interface
    Microchip Technology AT91SAM9RL-EK ATMEL AT91SAM9RL-EK Evaluation Kit, SAM9Rl64, AC97 Audio Codec,32bit, TWI Serial EEPROM, Multiple Interface
    2024-08-02 15:34:449

    The Microchip Technology AT91SAM9RL-EK Evaluation Kit is designed for applications based on the SAM9R64/SAM9RL64 ARM9 MCUs. It is an industrial grade evaluation kit that provides a comprehensive set of features and peripherals to evaluate the SAM9R64/SAM9RL64 ARM9 MCUs. It includes a base board, a daughter board, and a power supply. The base board features a SAM9RL64 MCU, a 4.3” LCD display, a 10/100 Ethernet port, a USB host port, a USB device port, a microSD card slot, and a JTAG connector. The daughter board provides additional features such as a CAN transceiver, a UART port, a SPI port, and a JTAG connector. The power supply provides a 5V DC input and a 3.3V DC output. The AT91SAM9RL-EK Evaluation Kit is an ideal platform for developing and testing applications based on the SAM9R64/SAM9RL64 ARM9 MCUs.

  • Development Boards & Kits - ARM SAM4S Xplained Pro Starter Kit
    Microchip Technology ATSAM4S-XSTK Development Boards & Kits - ARM SAM4S Xplained Pro Starter Kit
    2024-08-02 15:34:448

    The Microchip Technology ATSAM4S-XSTK, ATSAM4S-XSTK, SAM4S Xplained Pro Starter Kit is an evaluation and prototyping platform for the SAM4S Cortex-M4 processor-based microcontroller. It is designed to help developers quickly and easily evaluate and prototype their applications. The kit includes a SAM4S Xplained Pro board, an Atmel Embedded Debugger (EDBG), and a variety of expansion boards. It also includes a comprehensive set of software tools, including Atmel Studio 7, Atmel Software Framework, and Atmel CryptoAuthentication. The kit is ideal for applications that require audio, security, and connectivity. It features an audio codec, a secure element, and a variety of wireless connectivity options, including Wi-Fi, Bluetooth, and NFC. The kit also includes a variety of sensors, including an accelerometer, a gyroscope, and a magnetometer. The SAM4S Xplained Pro Starter Kit is a great way to get started with the SAM4S Cortex-M4 processor-based microcontroller.

  • DISCOVERY STM32G071 EVAL BRD
    STMicroelectronics STM32G071B-DISCO DISCOVERY STM32G071 EVAL BRD
    2024-08-02 15:34:454

    The STMicroelectronics STM32G071B-DISCO is a Discovery kit for USB Type-C and Power Delivery, Consumer Electronics Applications. It is a complete development platform for the STM32G071B microcontroller, which is based on the Arm Cortex-M0+ core. The kit includes a range of features such as a USB Type-C port, a USB PD controller, a power management IC, a power switch, and a range of other peripherals. It also includes a range of software tools and examples to help developers get started quickly. The kit is ideal for developing consumer electronics applications such as USB Type-C and Power Delivery, as well as other applications that require low power consumption and high performance.

  • EVAL INTERNET OF THINGS WIRELESS
    STMicroelectronics STEVAL-IDI004V2 EVAL INTERNET OF THINGS WIRELESS
    2024-08-02 15:34:4713

    IoT applications. It is a complete evaluation kit for the STM32L4+ microcontroller and the SPIRIT1 sub-GHz radio transceiver. The kit includes a STM32L4+ microcontroller board, a SPIRIT1 sub-GHz radio transceiver board, a Wi-Fi/Bluetooth/NFC module, a USB cable, and a set of accessories. The STEVAL-IDI004V2 kit is designed to enable developers to quickly evaluate and develop applications for the STM32L4+ microcontroller and the SPIRIT1 sub-GHz radio transceiver. It is ideal for industrial IoT applications such as smart metering, asset tracking, and industrial automation. The kit supports the Wi-Fi, Sub-GHz, Bluetooth and NFC communication protocols, and provides a comprehensive set of development tools and software libraries. The kit also includes a comprehensive set of example applications to help developers get started quickly.