web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR AD9680-1250
    Analog Devices Inc. AD9680-1250EBZ EVAL BOARD FOR AD9680-1250
    2024-08-02 15:34:443

    The Analog Devices AD9680-1250EBZ, 9680CE04B Evaluation Board for AD9680-1250 High Speed ADC Full Input Bandwidth, Military and Aerospace Grade is a high-performance, low-power, 12-bit, 1.25 GSPS analog-to-digital converter (ADC) evaluation board. It is designed to evaluate the performance of the AD9680-1250 ADC in a wide range of applications, including military and aerospace applications. The board features a wide input bandwidth of up to 1.25 GHz, a low power consumption of only 1.2 W, and a high signal-to-noise ratio of up to 75 dB. It also includes a wide range of features, such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is designed to be used with the AD9680-1250 ADC and is ideal for evaluating the performance of the ADC in a wide range of applications.

  • MRF34TA WIRELESS REMOTE CONTROL
    Microchip Technology DM182017-5 MRF34TA WIRELESS REMOTE CONTROL
    2024-08-02 15:34:483

    The Microchip Technology DM182017-5 is a 433.92 MHz Wireless Security Remote Control Development Kit that uses the MICRF114 RF Transceiver. This kit is designed to help developers create secure wireless remote control applications. It includes a transmitter board, receiver board, and a MICRF114 RF transceiver. The transmitter board features a 4-button keypad, a 3-LED indicator, and a MICRF114 RF transceiver. The receiver board features a MICRF114 RF transceiver, a 4-channel relay, and a 3-LED indicator. The kit also includes a USB cable, a power supply, and a user guide. With this kit, developers can quickly and easily create secure wireless remote control applications.

  • EVAL BOARD FOR AD9694
    Analog Devices Inc. AD9694-500EBZ EVAL BOARD FOR AD9694
    2024-08-02 15:34:444

    The Analog Devices AD9694-500EBZ Evaluation Board is a military and aerospace grade evaluation board based on the AD9694 14-bit, 500 MSPS Analog to Digital Converter. This board is designed to provide a platform for evaluating the performance of the AD9694 in a wide range of applications. It features a wide input range of 0.5V to 3.3V, a sampling rate of up to 500 MSPS, and a low power consumption of only 1.2W. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a digital filter. This evaluation board is ideal for applications in the military and aerospace industries, as it is designed to meet the stringent requirements of these industries.

  • AD9650 ADC Evaluation Board
    Analog Devices Inc. AD9650-105EBZ AD9650 ADC Evaluation Board
    2024-08-02 15:34:463

    The Analog Devices AD9650-105EBZ Evaluation Board is designed for use with the AD9650BCPZ-105, a 2-channel, 16-bit, 105 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a platform for evaluating the performance of the AD9650BCPZ-105 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the converter. The board also includes a power supply and a USB interface for easy connection to a PC. The evaluation board is a great tool for quickly and easily evaluating the performance of the AD9650BCPZ-105 in a variety of applications.

  • AD9144 DAC and AD9680 ADC FMC Board
    Analog Devices Inc. AD-FMCDAQ2-EBZ AD9144 DAC and AD9680 ADC FMC Board
    2024-08-02 15:34:453

    The Analog Devices AD-FMCDAQ2-EBZ is an evaluation board for a high speed data acquisition system. It is designed for use in military and aerospace applications and features the AD9144 high speed digital-to-analog converter (DAC) and the AD9680 analog-to-digital converter (ADC). The board is capable of sampling up to 1.5 GSPS and provides a wide range of features, including a wide input range, low noise, and high dynamic range. It also includes a variety of digital and analog interfaces, such as LVDS, SPI, and JESD204B. The board is designed to be used with the Analog Devices AD-FMCDAQ2-EBZ software, which provides a comprehensive suite of tools for data acquisition, analysis, and visualization.

  • ANALOG DEVICES AD6655-150EBZ Evaluation Board, Integer 1-to-8 Input Clock Divider, ADC Clock Duty Cycle Stabilize
    Analog Devices Inc. AD6655-150EBZ ANALOG DEVICES AD6655-150EBZ Evaluation Board, Integer 1-to-8 Input Clock Divider, ADC Clock Duty Cycle Stabilize
    2024-08-02 15:34:453

    The Analog Devices AD6655-150EBZ Evaluation Board is designed for use with the AD6655ABCPZ-150 IF Diversity Receiver, a high-performance, low-power receiver for automotive and transportation applications. This evaluation board provides a platform for testing and evaluating the performance of the AD6655ABCPZ-150 receiver in a variety of automotive and transportation applications. The board includes a variety of features, such as a wide input frequency range, adjustable gain, and adjustable IF filter bandwidth. It also includes a variety of connectors for easy connection to external components. The board is designed to be used with a variety of automotive and transportation applications, such as in-vehicle infotainment systems, navigation systems, and telematics systems.

  • DEMO BOARD RN2483 LORA MOTE
    Microchip Technology DM164138 DEMO BOARD RN2483 LORA MOTE
    2024-08-02 15:34:469

    The Microchip Technology DM164138-DM164138, DM164138, 915MHz RN2903 LoRa Technology Legacy Mote Evaluation Kit is an instrumentation and measurement tool designed to evaluate the performance of LoRa technology. This kit includes a 915MHz RN2903 LoRa Technology Legacy Mote, a USB cable, and a user guide. The mote is a low-power, long-range wireless transceiver that supports the LoRaWAN protocol. It is designed to provide reliable communication over long distances and is ideal for applications such as asset tracking, smart metering, and remote monitoring. The kit also includes a user guide that provides detailed instructions on how to set up and use the mote. The kit is a great tool for developers and engineers who are looking to evaluate the performance of LoRa technology.

  • ADV7844 is provided in a 19 mm × 19 mm, 425-ball, CSP BGA, surface-mount, RoHS-compliant package, and is specified over the 0°C to 70°C temperature range
    Analog Devices EVAL-ADV7844EB1Z ADV7844 is provided in a 19 mm × 19 mm, 425-ball, CSP BGA, surface-mount, RoHS-compliant package, and is specified over the 0°C to 70°C temperature range
    2024-08-02 15:34:463

    Control (CEC) and High-bandwidth Digital Content Protection (HDCP) is an evaluation board for the ADV7844 high quality, single-chip, quad HDMI 1.4 fast switching receiver. It is designed to provide a complete solution for the evaluation of the ADV7844 device. The board includes a HDMI 1.4a compliant transmitter, a HDMI 1.4a compliant receiver, a Consumer Electronics Control (CEC) and High-bandwidth Digital Content Protection (HDCP) engine. The board also includes a USB interface for programming and debugging. The board is designed to provide a complete solution for the evaluation of the ADV7844 device. It includes a HDMI 1.4a compliant transmitter, a HDMI 1.4a compliant receiver, a Consumer Electronics Control (CEC) and High-bandwidth Digital Content Protection (HDCP) engine. The board also includes a USB interface for programming and debugging. The board is designed to provide a complete solution for the evaluation of the ADV7844 device. It is designed to provide a complete solution for the evaluation of the ADV7844 device, including HDMI 1.4a compliant transmitter, HDMI 1.4a compliant receiver, Consumer Electronics Control (CEC) and High-bandwidth Digital Content Protection (HDCP) engine, and USB interface for programming and debugging. The board is designed to provide a complete solution for the evaluation of the ADV7844 device, allowing users to quickly and easily evaluate the performance of the device.

  • DEMO Kit For DS3106
    Microchip DS3106DK DEMO Kit For DS3106
    2024-08-02 15:34:473

    The Microchip Technology DS3106DK-DK Demo Kit is a comprehensive evaluation tool for the DS3106 Timing IC, a communications and telecom IC. This kit includes a DS3106DK board, a USB cable, and a CD containing the necessary software and documentation. The DS3106DK board features a DS3106 IC, a USB interface, and a variety of connectors and jumpers for easy connection to external devices. The kit also includes a comprehensive set of software tools for testing and evaluating the DS3106 IC, including a GUI-based configuration tool, a data capture tool, and a signal generator. With this kit, users can quickly and easily evaluate the performance of the DS3106 IC in a variety of applications.

  • Dallas Semiconductor DEV-ADC34J22
    2024-08-02 15:34:453

    It is designed to be used with the Dallas Logic Corporation's FPGA development boards. The ADC34J22 daughter card provides four channels of analog to digital conversion with a sampling rate of up to 50Msps. The ADC34J22 is compliant with the JESD204B standard, allowing for easy integration with FPGA development boards. The ADC34J22 is designed for use in automotive and transportation applications, providing reliable performance in harsh environments. The ADC34J22 daughter card is a great choice for applications requiring high speed, high resolution analog to digital conversion.

  • Analog Devices, Inc. EVAL-ADV7611EB1Z
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADV7611EB1Z is an evaluation board based on the ADV7611 HDMI Receiver Consumer Electronics IC. It is designed to provide a platform for evaluating the features and performance of the ADV7611. The board includes a variety of connectors and components to enable the user to evaluate the ADV7611 in a variety of applications. It also includes a USB interface for programming and debugging. The board is capable of receiving and transmitting HDMI signals up to 1080p resolution. It also supports HDCP 1.4 and EDID 1.4. The board is ideal for evaluating the performance of the ADV7611 in consumer electronics applications.

  • KIT DEMO DSPIC33 MCLV
    Microchip Technology DM330021 KIT DEMO DSPIC33 MCLV
    2024-08-02 15:34:452

    The Microchip Technology DM330021-DM330021 dsPICDEM MCLV Development Board is a powerful tool for motor control applications. It is designed to control a Brushless DC (BLDC) motor or Permanent Magnet Synchronous Motor (PMSM) in either sensor or sensorless operation. The board includes the Motor Control Library (MCLV) and dsPIC Digital Signal Controller (DSC) to provide a comprehensive development platform for motor control applications. The board also includes a variety of peripherals, such as a USB interface, a CAN interface, and a LIN interface, to enable easy connection to other devices. The board also includes a graphical user interface (GUI) to allow for easy configuration and monitoring of the motor control system. The board is ideal for prototyping and development of motor control applications.