web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BRD LTM4675 LTM4676A LTM467
    Linear Technology/Analog Devices DC2204B DEMO BRD LTM4675 LTM4676A LTM467
    2024-08-02 15:34:444

    The Analog Devices DC2204B-B, DC2204B Demo Board is a power management module based on the LTM4675 + LTM4676A + LTM4677 + LTM4620A PSM Module Power Stick. It is designed to provide a complete power solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 28V, and can provide up to 4A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a comprehensive set of monitoring and control features, such as voltage and current monitoring, and programmable output voltage and current limits. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • ATMEL AT91SAM9G20-EK AT91SAM9G20, ENET, JTAG, EVAL KIT
    Microchip Technology AT91SAM9G20-EK ATMEL AT91SAM9G20-EK AT91SAM9G20, ENET, JTAG, EVAL KIT
    2024-08-02 15:34:452

    The Microchip Technology AT91SAM9G20-EK Evaluation Kit is an industrial grade development platform based on the AT91SAM9G20 ARM9 microcontroller. It is designed to provide a comprehensive set of features and tools for evaluating the performance and capabilities of the AT91SAM9G20 MCU. The kit includes a range of peripherals, such as an LCD display, Ethernet port, USB port, and a variety of other I/O ports. It also includes a range of software development tools, such as an integrated development environment, a debugger, and a bootloader. The kit is ideal for industrial applications, such as embedded systems, automotive, and medical devices. It is also suitable for prototyping and development of new applications.

  • SAM D20 XPLAINED PRO ATSAMD20J18
    Microchip Technology ATSAMD20-XPRO SAM D20 XPLAINED PRO ATSAMD20J18
    2024-08-02 15:34:4331

    The Microchip Technology ATSAMD20-XPRO is an Automotive and Transportation Microcontroller evaluation kit designed to evaluate the ATSAMD20J18A microcontroller. It is a SAM D20 Xplained Pro evaluation kit that provides a comprehensive set of peripherals and features to evaluate the ATSAMD20J18A microcontroller. It includes an on-board Embedded Debugger, a QTouch button, an RGB LED, a temperature sensor, a light sensor, a 3-axis accelerometer, a USB interface, and a 32.768 kHz crystal oscillator. The kit also includes an extension header for easy connection to external components and a USB cable for programming and debugging. The ATSAMD20-XPRO is an ideal platform for developing automotive and transportation applications.

  • ATSAMW25 IEEE 802.11 b/g/n SmartConnect Wi-Fi Module Evaluation Kit
    Microchip Technology ATSAMW25-XPRO ATSAMW25 IEEE 802.11 b/g/n SmartConnect Wi-Fi Module Evaluation Kit
    2024-08-02 15:34:462

    The Microchip Technology ATSAMW25-XPRO, SAM W25 Xplained Pro Evaluation Kit is an advanced development platform for the industry-leading low-power 2.4GHz IEEE 802.11 b/g/n Wi-Fi ATWINC1500 SoC, Industrial Grade Security, and ARM Cortex-M0+ MCU. This kit provides a comprehensive set of hardware and software tools to evaluate the features and performance of the ATWINC1500 SoC. It includes an on-board debugger, an ATWINC1500 Wi-Fi module, an ARM Cortex-M0+ MCU, and a range of peripherals. The kit also includes a comprehensive suite of software tools, including an integrated development environment, a Wi-Fi network simulator, and a range of example applications. The kit is ideal for developing and testing applications that require secure, low-power Wi-Fi connectivity.

  • SAM D11 XPLAINED PRO ATSAMD11
    Microchip Technology ATSAMD11-XPRO SAM D11 XPLAINED PRO ATSAMD11
    2024-08-02 15:34:514

    Microcontroller. It is a low-power, low-cost, and high-performance microcontroller with a wide range of features. It has a 32-bit ARM Cortex-M0+ processor, up to 32KB of Flash memory, up to 8KB of SRAM, and up to 8KB of EEPROM. It also has a wide range of peripherals, including a 10-bit ADC, a 10-bit DAC, a 12-bit PWM, and a 12-bit Timer/Counter. The kit also includes an on-board debugger, a USB interface, and a range of expansion headers. The ATSAMD11-XPRO is ideal for applications such as automotive, industrial, and consumer electronics. It is also suitable for low-power applications such as wearables and IoT devices.

  • SAM4S XPLAINED ATSAM4S16C EVAL
    Microchip Technology ATSAM4S-XPLD SAM4S XPLAINED ATSAM4S16C EVAL
    2024-08-02 15:34:4318

    The kit includes an ATSAM4SD32C microcontroller, a USB-UART bridge, a JTAG debugger, and a set of peripherals. The kit also includes a comprehensive set of software libraries and example projects to help developers get started quickly. The ATSAM4S-XPLD is a low-cost, low-power, and highly integrated development platform that provides a complete solution for developing and debugging embedded applications. It is designed to be used with the Atmel Studio integrated development environment (IDE) and the Atmel Software Framework (ASF). The ATSAM4S-XPLD is ideal for developing applications in the areas of industrial automation, Internet of Things (IoT), and consumer electronics. It is also suitable for prototyping and evaluation of applications in the areas of motor control, power management, and digital signal processing.

  • STMICROELECTRONICS STM32F411E-DISCO Development Board, STM32F411VE STM32 Discovery, MEMS Sensors, USB OTG, Extension Header
    STMicroelectronics STM32F411E-DISCO STMICROELECTRONICS STM32F411E-DISCO Development Board, STM32F411VE STM32 Discovery, MEMS Sensors, USB OTG, Extension Header
    2024-08-02 15:34:444

    The STMicroelectronics STM32F411E-DISCO Discovery Kit is a comprehensive development platform for the STM32F411VET6 microcontroller. It features a wide range of security features, including secure boot, secure firmware update, and secure debug. The kit also includes the STM32CubeF4 firmware package, which provides a comprehensive set of middleware components for developing applications with the STM32F411VET6. The kit includes an ST-LINK/V2-A debugger/programmer, a USB cable, and a set of expansion boards for easy prototyping. The STM32F411E-DISCO Discovery Kit is an ideal platform for developing applications in the industrial, medical, and consumer markets.

  • STMICROELECTRONICS STM32L0538-DISCO Development Board, 32Bit STM32L053C8T6 MCU, 64KB Flash Memory, On-board ST-LINK/V2-1
    STMicroelectronics STM32L0538-DISCO STMICROELECTRONICS STM32L0538-DISCO Development Board, 32Bit STM32L053C8T6 MCU, 64KB Flash Memory, On-board ST-LINK/V2-1
    2024-08-02 15:34:447

    The STMicroelectronics STM32L0538-DISCO is a 32L0538DISCOVERY Discovery kit with an STM32L053C8 microcontroller. It is designed to help developers explore the features of the STM32L053C8 microcontroller, including its security features. The kit includes an STM32L053C8 microcontroller, a USB cable, a ST-LINK/V2-1 debugger/programmer, and a Discovery board with an LCD display. The kit also includes a comprehensive set of software examples, including a secure bootloader, secure firmware, and secure communication protocols. The kit is ideal for developing secure applications, such as those used in the Internet of Things (IoT).

  • EXPLORER 8 PIC MICRO MCU EVAL BD
    Microchip Technology DM160228 EXPLORER 8 PIC MICRO MCU EVAL BD
    2024-08-02 15:34:4811

    ICs, and other devices from Microchip Technology. It is designed to provide a comprehensive development environment for embedded applications. The board includes a PIC18F45K22 microcontroller, a PIC18F45K22 Power Management IC, and a variety of other components. It also includes a USB interface, an LCD display, and a variety of other features. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC Compiler. It is also compatible with the MPLAB Code Configurator (MCC) and the MPLAB Harmony Configurator (MHC). The board is ideal for developing applications such as motor control, power management, and other embedded applications. It is also suitable for use in educational and hobbyist projects.

  • BOARD EVALUATION 125MSPS AD9265
    Analog Devices Inc. AD9265-FMC-125EBZ BOARD EVALUATION 125MSPS AD9265
    2024-08-02 15:34:513

    The Analog Devices AD9265-FMC-125EBZ is a 16-bit, 125 Msps evaluation board for Communications and Telecom ICs. It is designed to evaluate the performance of the AD9265, a high-speed, low-power, dual-channel, analog-to-digital converter. The board features a wide range of features, including a high-speed FMC connector, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software drivers and utilities to help users quickly and easily evaluate the performance of the AD9265. The board is ideal for applications such as wireless communications, radar, and medical imaging.

  • Evaluation Board For The AD2S1200/AD2S1205 Resolver-to-Digital Converters
    Analog Devices Inc. EVAL-AD2S1200SDZ Evaluation Board For The AD2S1200/AD2S1205 Resolver-to-Digital Converters
    2024-08-02 15:34:445

    The Analog Devices EVAL-AD2S1200SDZ Evaluation Board is designed to evaluate the performance of the AD2S1200 Resolver-to-Digital Converters. This board is ideal for automotive and transportation applications, as it provides a reliable and accurate solution for measuring angular position and velocity. The board features a wide input voltage range of 4.5V to 28V, and is capable of providing a resolution of up to 16 bits. It also includes a variety of features such as a low-noise amplifier, a low-pass filter, and a temperature sensor. The board is easy to use and provides a comprehensive evaluation platform for the AD2S1200 Resolver-to-Digital Converters.

  • EZ-KIT LITE ADSP-BF592 EVAL BRD
    Analog Devices Inc. ADZS-BF592-EZLITE EZ-KIT LITE ADSP-BF592 EVAL BRD
    2024-08-02 15:34:4421

    The Analog Devices ADZS-BF592-EZLITE is an evaluation system based on Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) Processors, and ARM Cortex-M3 Microcontrollers. It is designed to help engineers quickly evaluate and develop applications for the Blackfin family of DSPs. The ADZS-BF592-EZLITE includes a BF592 processor, a BF592 EZ-KIT Lite board, and a BF592 EZ-KIT Lite software package. The BF592 processor is a 32-bit, low-power, high-performance DSP with a wide range of peripherals and features. The BF592 EZ-KIT Lite board includes a variety of peripherals, including an LCD display, audio codec, USB port, and Ethernet port. The BF592 EZ-KIT Lite software package includes a comprehensive set of development tools, including a C/C++ compiler, assembler, linker, debugger, and simulator. The ADZS-BF592-EZLITE is an ideal platform for developing applications for the Blackfin family of DSPs, Audio/Video Processors, and ARM Cortex-M3 Microcontrollers.