web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LFCSP A/D CONV
    Analog Devices Inc. AD9259-50EBZ BOARD EVAL FOR LFCSP A/D CONV
    2024-08-02 15:34:543

    The Analog Devices AD9259-50EBZ Evaluation Board is designed to evaluate the performance of the AD9259 Quad, 14-Bit, 50 MSPS Serial LVDS ADC. This board is ideal for medical and healthcare applications, providing high-speed, low-power, and low-noise performance. It features four AD9259 ADC channels, each with a sampling rate of 50 MSPS, and a wide input bandwidth of up to 200 MHz. The board also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board is designed to be used with the Analog Devices AD9259 Evaluation Software, which provides a comprehensive suite of tools for evaluating the performance of the AD9259 ADC.

  • Analog Devices, Inc. AD9116-EBZ
    2024-08-02 15:34:472

    The Analog Devices AD9116-EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9116 Dual, Low Power, 12-Bit TxDAC Digital to Analog Converter. This board is designed to provide a platform for instrumentation and measurement applications, such as signal generation, signal conditioning, and data acquisition. The board features two AD9116 DACs, each with a 12-bit resolution and a maximum output voltage of 2.5V. It also includes a wide range of features, such as a low-noise power supply, a high-speed serial interface, and a wide range of analog and digital I/O. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems. The AD9116-EBZ Evaluation Board is an ideal solution for engineers and researchers looking to evaluate the performance of the AD9116 DAC.

  • eliminate the need for driver op amps and external bipolar supplies. The AD7606/AD7606-6/AD7606-4 antialiasing filter has a 3 dB cutoff frequency of 22
    Analog Devices EVAL-AD7606-6SDZ eliminate the need for driver op amps and external bipolar supplies. The AD7606/AD7606-6/AD7606-4 antialiasing filter has a 3 dB cutoff frequency of 22
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7606-6SDZ Evaluation Board is designed to evaluate the performance of the AD7606-6, a 16-bit simultaneous sampling, 6-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a low-noise, low-power, high-accuracy, and high-speed design. It also includes a wide range of input ranges, including ±10V, ±5V, and ±2.5V. The board also includes a variety of output options, including a 16-bit parallel output, a serial output, and a digital output. Additionally, the board includes a variety of features to help with debugging and testing, such as a built-in oscilloscope, a logic analyzer, and a signal generator. The board also includes a variety of software tools to help with programming and debugging.

  • KSZ8864 4-Port 10/100 Ethernet Switch Evaluation Board
    Microchip KSZ8864CNX-EVAL KSZ8864 4-Port 10/100 Ethernet Switch Evaluation Board
    2024-08-02 15:34:473

    The Microchip Technology KSZ8864CNX-EVAL is an evaluation board for the KSZ8864 Integrated 4-port 10/100 Ethernet Managed Switch. It is designed for industrial temperature range applications and provides a comprehensive platform for evaluating the features and performance of the KSZ8864. The board includes a power supply, four RJ45 connectors, and a USB port for programming and debugging. It also includes a set of LEDs to indicate the status of the ports and the switch. The board is designed to be used with the KSZ8864 software development kit, which provides a comprehensive set of tools for developing and testing applications.

  • BOARD EVAL AD1940 MINI SIGMADSP
    Analog Devices EVAL-AD1940MINIB BOARD EVAL AD1940 MINI SIGMADSP
    2024-08-02 15:34:4623

    The Analog Devices EVAL-AD1940MINIB Evaluation Board is designed to provide a simple analog input and output setup for the AD1940 SigmaDSP, Automotive and Transportation Audio Processor. This board features a single-ended stereo input and output, as well as a digital audio interface. It also includes a power supply, a USB interface, and a set of jumpers for configuring the board. The board is designed to be used with the AD1940 SigmaDSP, allowing users to quickly and easily evaluate the performance of the processor. The board also includes a set of software tools for configuring the processor and analyzing the audio signals. The EVAL-AD1940MINIB Evaluation Board is an ideal solution for automotive and transportation audio applications.

  • BOARD EVALUATION FOR AD9219
    Analog Devices Inc. AD9219-65EBZ BOARD EVALUATION FOR AD9219
    2024-08-02 15:34:472

    The Analog Devices AD9219-65EBZ Evaluation Board is designed to evaluate the performance of the AD9219 Quad, 10-Bit, 65 MSPS Serial LVDS ADC. This board is ideal for medical and healthcare applications, providing a high-performance, low-power solution for data acquisition and signal processing. The board features four AD9219 ADC channels, each with a sampling rate of 65 MSPS, and a wide input range of 0.5V to 3.3V. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy debugging. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

  • KIT DESIGN FOR DS21349
    Maxim Integrated DS21349DK KIT DESIGN FOR DS21349
    2024-08-02 15:34:472

    The Maxim Integrated DS21349DK-DK, DS21349DK, 3.3V T1/J1 Line Interface Unit (LIU) Design Kit is a comprehensive communications and telecom solution for designing and testing T1/J1 line interface units. This design kit includes a DS21349DK-DK evaluation board, a DS21349DK-DK reference design, and a DS21349DK-DK software package. The evaluation board provides a platform for testing and evaluating the performance of the DS21349DK-DK LIU. The reference design provides a complete schematic and layout for the DS21349DK-DK LIU. The software package includes a comprehensive set of tools for designing, testing, and debugging the DS21349DK-DK LIU. This design kit is ideal for engineers and technicians who need to quickly and easily design and test T1/J1 line interface units.

  • MC27561-TIGER
    Cooper MC27561 - TIGER MC27561-TIGER
    2024-08-02 15:34:4626

    board. It is based on the Qualcomm® Snapdragon™ 410E processor and is designed to provide a complete development platform for the development of IoT applications. It features a wide range of connectivity options, including Wi-Fi, Bluetooth, Zigbee, and LTE, as well as a variety of sensors and peripherals. The board also includes a range of development tools, such as an integrated development environment (IDE), a debugger, and a simulator. The board is designed to be used with the IOTEAM Cloud platform, which provides a secure and reliable platform for the development and deployment of IoT applications. The board is also compatible with a range of third-party development tools, such as Arduino and Raspberry Pi. With its wide range of features and development tools, the MC27561 - TIGER Development Board is an ideal choice for developers looking to create innovative IoT applications.

  • EVAL KIT CLOCK GEN PROGR
    ON Semiconductor NB3X6X1XXG8DFNEVK EVAL KIT CLOCK GEN PROGR
    2024-08-02 15:34:432

    The One Time Programmable Clock Generator Evaluation Kit for NB3H60113G 8-lead DFN Package, Video and Imaging Applications from ON Semiconductor (NB3X6X1XXG8DFNEVK-DFNEVK) is a comprehensive evaluation kit designed to help engineers evaluate the performance of the NB3H60113G 8-lead DFN package clock generator. This evaluation kit includes a wide range of features, such as a wide frequency range of up to 1.2GHz, low jitter performance, and a wide range of output formats. The kit also includes a comprehensive set of evaluation tools, such as a graphical user interface, a test board, and a variety of test fixtures. This evaluation kit is ideal for video and imaging applications, providing engineers with the ability to quickly and accurately evaluate the performance of the NB3H60113G 8-lead DFN package clock generator.

  • DUAL 24-BIT, 64KSPS DELTA-SIGMA
    Maxim Integrated MAX11284EVKIT# DUAL 24-BIT, 64KSPS DELTA-SIGMA
    2024-08-02 15:34:442

    The MAX11284EVKIT-EVKIT# is an evaluation kit for the MAX11284 Dual 24-Bit, Low-Power, High-SNR, 4ksps Delta-Sigma ADC with Integrated PGAs, Instrumentation and Measurement Amplifiers. This kit provides a complete platform for evaluating the performance of the MAX11284 ADC. It includes a MAX11284 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two MAX11284 ADC devices, each with two differential inputs, two programmable gain amplifiers (PGAs), and two instrumentation and measurement amplifiers (IMAs). The board also includes a power supply, a temperature sensor, and a variety of connectors for connecting external signals. The USB-to-I2C interface board allows the user to control the MAX11284 ADC via a PC. The kit also includes a comprehensive software package that provides a graphical user interface (GUI) for configuring and controlling the MAX11284 ADC.

  • EVAL KIT CLOCK GEN PROGR
    ON Semiconductor NB3X6X1XXG16QFNEVK EVAL KIT CLOCK GEN PROGR
    2024-08-02 15:34:442

    The One Time Programmable Clock Generator Evaluation Kit for NB3H63143G 16-lead QFN Package, Video and Imaging Applications (NB3X6X1XXG16QFNEVK-QFNEVK) is a comprehensive evaluation kit designed to help engineers evaluate the performance of the NB3H63143G clock generator. This kit includes a 16-lead QFN package, a power supply, a USB cable, and a user guide. The NB3H63143G is a low-power, high-performance clock generator that is ideal for video and imaging applications. It features a wide range of output frequencies, low jitter, and low power consumption. The evaluation kit allows engineers to quickly and easily evaluate the performance of the NB3H63143G clock generator in their applications.

  • ANALOG DEVICES AD9549A/PCBZ650MHZ DDS CLK GEN W/SYNCH EB
    Analog Devices Inc. AD9549A/PCBZ ANALOG DEVICES AD9549A/PCBZ650MHZ DDS CLK GEN W/SYNCH EB
    2024-08-02 15:34:442

    The Analog Devices AD9549A-PCBZ Evaluation Board is designed to evaluate the performance of the AD9549A 8kHz to 750MHz Input Clock Generator, Communications and Telecom Clock Synthesizer. This board features a wide range of features, including a low-noise, low-jitter clock generator, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9549A Clock Generator and is compatible with a variety of other Analog Devices products. The board is ideal for use in communications and telecom applications, providing a reliable and accurate clock source.