web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ADP5080 Integrated Power Solution Evaluation Board
    Analog Devices Inc. ADP5080CB-1EVALZ ADP5080 Integrated Power Solution Evaluation Board
    2024-08-02 15:34:542

    The Analog Devices ADP5080CB-1EVALZ Evaluation Board is designed to operate the ADP5080 High Efficiency, 6-Channel PMU, Power Management IC. This board provides a convenient platform for evaluating the features and performance of the ADP5080. It includes a 6-channel power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The board also includes a variety of test points and connectors for connecting external components. The ADP5080CB-1EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5080 in a variety of applications.

  • BOARD EVAL FOR IRS20957S
    Infineon Technologies IRAUDAMP6 BOARD EVAL FOR IRS20957S
    2024-08-02 15:34:4320

    The Infineon Technologies AG IRAUDAMP6 is a two-channel, 250 W (8 Ohms) half-bridge Class-D audio power amplifier. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier utilizes the IRS20957S and IRF6785 integrated circuits to provide a high-efficiency, low-power solution for audio applications. The amplifier features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. It also features a low-noise, low-distortion design, making it ideal for high-fidelity audio applications. The IRAUDAMP6 is a great choice for audio systems that require high-quality sound reproduction.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-ADV7182AEBZ EVALUATION BOARD
    2024-08-02 15:34:432

    The Analog Devices EVAL-ADV7182AEBZ is an evaluation board for the ADV7182A 10-bit, SDTV video decoder with differential inputs, security features, and on-screen display. This board is designed to evaluate the performance of the ADV7182A video decoder and to provide a platform for developing applications. It features a 10-bit, SDTV video decoder with differential inputs, security features, and on-screen display. The board also includes a variety of connectors and interfaces, including HDMI, S-Video, and composite video inputs, as well as a USB port for programming and debugging. The board also includes a variety of test points and jumpers for easy evaluation and debugging. The board is designed to be used with the Analog Devices VisualDSP++ software development environment.

  • EVAL KIT INCR ENCODER RECEIVER
    Maxim Integrated MAX14890EEVKIT# EVAL KIT INCR ENCODER RECEIVER
    2024-08-02 15:34:442

    The Maxim Integrated MAX14890EEVKIT-EEVKIT# is an evaluation kit for the MAX14890E incremental encoder interface for RS-422, HTL, and TTL with digital inputs, security features, and SPI interface. This kit includes a MAX14890E evaluation board, a MAX14890E-KIT-TOOLS# software package, and a USB cable. The MAX14890E is a highly integrated, low-power, incremental encoder interface for RS-422, HTL, and TTL with digital inputs, security features, and SPI interface. It features a low-power, low-noise, high-speed, and low-cost design that is ideal for industrial and automotive applications. The MAX14890E also includes a wide range of features such as programmable input filters, programmable output drivers, and programmable security features. The evaluation board also includes a USB connector for easy connection to a PC for programming and debugging. The MAX14890E-KIT-TOOLS# software package provides a graphical user interface for programming and debugging the MAX14890E.

  • Interface Development Tools USB4640 Hi-Speed HSIC USB Eval BRD
    Microchip Technology EVB-USB4640 Interface Development Tools USB4640 Hi-Speed HSIC USB Eval BRD
    2024-08-02 15:34:452

    The Microchip Technology EVB-USB4640 is an evaluation board for the USB4640 HSIC 1.0 to USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller. This board is designed for consumer electronics applications and provides a convenient platform for evaluating the USB4640 HSIC 1.0 to USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller. The board features two USB 2.0 ports, one for the host and one for the device, as well as a USB 2.0 hub controller. It also includes a flash media controller for ultra-fast data transfer speeds. The board is designed to be used with the USB4640 HSIC 1.0 to USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller and is ideal for evaluating the performance of the device.

  • EVAL BOARD ADA4350RUZ-P
    Analog Devices Inc. EVAL-ADA4350RUZ-P EVAL BOARD ADA4350RUZ-P
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADA4350RUZ-P Evaluation Board is designed to evaluate the ADA4350, a FET input analog front end with ADC driver. This board is offered in a 28-lead 9.8 mm + 6.4 mm TSSOP package and is suitable for use in industrial temperature ranges. The board includes a low noise, low power, high linearity, and low distortion FET input amplifier, a low noise, low power, and low distortion ADC driver, and a low noise, low power, and low distortion output amplifier. The board also includes a wide range of features such as a wide input voltage range, adjustable gain, adjustable output voltage range, adjustable output current range, adjustable output impedance, and adjustable output offset. The board is designed to provide a complete solution for evaluating the ADA4350 in a wide range of applications.

  • EVAL DAUGHTERBOARD FOR ADF7242
    Analog Devices Inc. EVAL-ADF7242DB1Z EVAL DAUGHTERBOARD FOR ADF7242
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADF7242DB1Z is a low-power dual-mode zero-IF 2.4GHz transceiver IC designed for consumer electronics applications. It features a low-power, low-noise, and low-cost solution for wireless communication systems. The IC supports both Bluetooth Low Energy (BLE) and IEEE 802.15.4 protocols, allowing for a wide range of applications. It also features a high-performance RF transceiver, a low-power baseband processor, and a low-power power management unit. The IC is designed to provide a reliable and cost-effective solution for wireless communication systems.

  • THERMOCOUPLE BOARD
    Linear Technology/Analog Devices DC2212A THERMOCOUPLE BOARD
    2024-08-02 15:34:472

    The Analog Devices DC2212A-A Demonstration Board is a versatile instrumentation and measurement platform that utilizes the LTC2983 thermocouple temperature and humidity sensor. This board is designed to provide a comprehensive demonstration of the capabilities of the LTC2983, allowing users to quickly and easily evaluate the performance of the sensor. The board features a wide range of features, including a temperature range of -40°C to +125°C, a humidity range of 0-100%, and a resolution of 0.1°C and 0.1%RH. Additionally, the board includes a USB interface for easy connection to a PC, as well as a graphical user interface for easy configuration and data logging. The DC2212A-A is an ideal tool for evaluating the performance of the LTC2983 in a variety of applications.

  • EVAL BOARD FOR ADG5249
    Analog Devices Inc. EVAL-ADG5249FEBZ EVAL BOARD FOR ADG5249
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG5249FEBZ Evaluation Board is designed to evaluate the performance of the ADG5249F Overvoltage Protected Dual 4:1 Multiplexer. This device is ideal for use in communications and telecom applications, providing protection against overvoltage conditions. The board features two 4:1 multiplexers, each with two differential inputs and one differential output. It also includes a power supply, a voltage regulator, and a set of test points for easy evaluation. The board is designed to operate over a wide temperature range and is RoHS compliant.

  • MICROCHIP - EVB-USB5744 - Kit Application Type:Interface
    Microchip Technology EVB-USB5744 MICROCHIP - EVB-USB5744 - Kit Application Type:Interface
    2024-08-02 15:34:513

    The Microchip Technology EVB-USB5744 is an evaluation board for the USB5744 USB 3.1 Gen1 Controller Hub, Audio and Power Delivery. It is designed to provide a platform for evaluating the features and performance of the USB5744. The board includes a USB 3.1 Gen1 Type-C connector, four USB 3.1 Gen1 Type-A connectors, and a USB 3.1 Gen1 Type-B connector. It also includes an audio jack, a power delivery port, and a power switch. The board is powered by a 5V DC power supply and is compatible with Windows, Linux, and Mac OS. The board is designed to provide a comprehensive evaluation platform for the USB5744, allowing users to evaluate the features and performance of the USB5744.

  • EVAL BOARD FOR ADG5209
    Analog Devices Inc. EVAL-ADG5209FEBZ EVAL BOARD FOR ADG5209
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG5209FEBZ is an evaluation board designed to evaluate the ADG5209F Overvoltage Protected Dual 4:1 Multiplexer. This board is ideal for use in communications and telecom applications. It features two 4:1 multiplexers with overvoltage protection, allowing for the selection of one of four inputs. The board also includes a power supply, a voltage regulator, and a set of test points for easy evaluation. The board is designed to be used with a variety of Analog Devices evaluation boards, allowing for easy integration into existing systems. The board is also RoHS compliant, making it suitable for use in a variety of applications.

  • BOARD EVALUATION FOR ADF4158
    Analog Devices Inc. EVAL-ADF4158EB1Z BOARD EVALUATION FOR ADF4158
    2024-08-02 15:34:502

    The EVAL-ADF4158EB1Z Evaluation Board from Analog Devices is a comprehensive evaluation platform for the ADF4158 Fractional-N PLL Frequency Synthesizer. This board is designed to provide a complete solution for instrumentation and measurement applications. It features a wide range of features, including a high-performance fractional-N PLL, a low-noise voltage-controlled oscillator (VCO), and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the ADF4158 Evaluation Software, which provides a graphical user interface for configuring and testing the ADF4158. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio.