web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX17604
    Maxim Integrated MAX17604EVKIT# EVAL KIT FOR MAX17604
    2024-08-02 15:34:513

    The MAX17604EVKIT-EVKIT# is an evaluation kit for the MAX17604 4A Sink/Source Current, 12ns, Dual MOSFET Driver, Power Management IC. This kit provides a complete platform for evaluating the MAX17604 IC and its features. It includes a MAX17604 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to provide a simple and easy way to evaluate the MAX17604 IC. It includes two MOSFETs, a power supply, and a set of test points for measuring the output voltage and current. The USB-to-I2C interface board allows the user to control the MAX17604 IC via a PC. The USB cable connects the evaluation board to the USB-to-I2C interface board. This kit is ideal for evaluating the MAX17604 IC and its features.

  • ANALOG DEVICES EVAL-AD7609EDZ AD7609, DAS 18BIT, ADC, EVAL BOARD
    Analog Devices Inc. EVAL-AD7609EDZ ANALOG DEVICES EVAL-AD7609EDZ AD7609, DAS 18BIT, ADC, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD7609EDZ is an evaluation board for the AD7609, an 8-channel, simultaneous sampling, bipolar 18-bit ADC. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7609. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, and can be used to measure a variety of signals, including thermocouples, strain gauges, and bridge sensors. The board also includes a variety of connectors and headers for easy connection to external devices, and a USB interface for easy communication with a PC. The EVAL-AD7609EDZ is a great tool for evaluating the performance of the AD7609 in instrumentation and measurement applications.

  • EVAL MAX30001 BIO AFE
    Maxim Integrated MAX30001EVSYS# EVAL MAX30001 BIO AFE
    2024-08-02 15:34:494

    The MAX30001EVSYS-EVSYS# Evaluation System for the MAX30001 Ultra-Low-Power, Single-Channel Integrated Biopotential and Bioimpedance, Medical and Healthcare AFE is a comprehensive evaluation system designed to help users evaluate the performance of the MAX30001 AFE. The system includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a MAX30001 AFE, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation software provides a graphical user interface for configuring the MAX30001 AFE and for monitoring the AFE's performance. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board also includes a MAX30001 evaluation board, a MAX30001 evaluation software, and a USB cable for connecting the board to a

  • EV KIT FOR MAX14913
    Maxim Integrated MAX14913EVKIT# EV KIT FOR MAX14913
    2024-08-02 15:34:472

    The MAX14913EVKIT-EVKIT# is an evaluation kit for the MAX14913 Octal High-Speed, High-Side Switch/Push-Pull Driver, Industrial Automation and Motor Control. This kit includes a MAX14913 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14913 is a high-speed, high-side switch/push-pull driver that is designed for industrial automation and motor control applications. It features an octal high-side switch/push-pull driver with integrated charge pump, adjustable slew rate, and adjustable dead time. The evaluation board allows users to evaluate the performance of the MAX14913 in a variety of applications. The USB-to-I2C interface board provides an easy way to connect the evaluation board to a PC for programming and debugging. The USB cable is used to connect the USB-to-I2C interface board to the PC.

  • IC REG BUCK ADJ QUAD 20A
    Maxim Integrated MAX77812EVKIT# IC REG BUCK ADJ QUAD 20A
    2024-08-02 15:34:475

    The MAX77812EVKIT-EVKIT# is an evaluation kit for the MAX77812 20A user-configurable quad-phase buck converter, designed for consumer electronics applications. The kit includes a MAX77812 evaluation board, a USB-to-I2C adapter, and a USB cable. The board features a wide input voltage range of 4.5V to 28V, and can be configured to provide up to 20A of output current. It also features a wide range of adjustable output voltages, and can be used to power a variety of consumer electronics devices. The kit also includes a comprehensive set of software tools, including a GUI-based configuration tool, a graphical user interface, and a library of example code. The MAX77812EVKIT-EVKIT# is an ideal solution for evaluating and prototyping consumer electronics applications.

  • BOARD EVAL FOR AD9783
    Analog Devices Inc. AD9783-DPG2-EBZ BOARD EVAL FOR AD9783
    2024-08-02 15:34:474

    The Analog Devices AD9783-DPG2-EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9783 Dual, 16-bit, 600 MSPS LVDS Interface Digital to Analog Converter. This board is designed to provide a complete platform for evaluating the performance of the AD9783 in instrumentation and measurement applications. It features a wide range of features, including a high-speed LVDS interface, a wide input voltage range, and a low power consumption. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9783-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9783 in instrumentation and measurement applications.

  • AD5143DBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5143DBZ AD5143DBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5143DBZ Evaluation Board is a versatile tool for evaluating the AD5143 Quad-Channel, 256-Position, Nonvolatile Memory, Digital Potentiometer. This board is designed to provide a platform for testing and evaluating the AD5143 in a variety of applications, such as lighting and display solutions. The board features a 4-channel, 256-position, nonvolatile memory, digital potentiometer, and a variety of other components, such as a power supply, a USB interface, and a graphical user interface. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used with the AD5143 Evaluation Software, which provides a comprehensive set of features for testing and evaluating the AD5143.

  • MICROCHIP AC320004-3ETHERNET PHY BOARD, LAN8720A, RMII
    Microchip Technology AC320004-3 MICROCHIP AC320004-3ETHERNET PHY BOARD, LAN8720A, RMII
    2024-08-02 15:34:534

    The Microchip Technology AC320004-3 PHY Daughter Board is a high-performance, low-cost solution for adding Ethernet connectivity to embedded systems. It is based on the LAN8720A 10BASE-T/100BASE-TX PHY Ethernet transceiver, which provides a reliable and cost-effective solution for connecting embedded systems to Ethernet networks. The board features a 10/100 Mbps Ethernet port, a 10/100 Mbps auto-negotiation switch, and a 10/100 Mbps LED indicator. It is designed to be used with Microchip's PIC32MX microcontrollers, and is compatible with a wide range of Ethernet-enabled devices. The board is ideal for applications such as industrial automation, medical devices, and consumer electronics. It is also RoHS compliant and FCC certified.

  • EVALUATION KIT FOR OCTAL INDUSTR
    Maxim Integrated MAX22192EVKIT# EVALUATION KIT FOR OCTAL INDUSTR
    2024-08-02 15:34:497

    The MAX22192EVKIT# Evaluation Kit is designed to evaluate the MAX22192 Octal Industrial Digital Input with Diagnostics and Digital Isolation. This evaluation kit provides a complete platform for evaluating the features and performance of the MAX22192. The kit includes a MAX22192EVKIT# board, a MAX22192EVKIT# daughter board, and a USB cable. The MAX22192EVKIT# board provides a convenient platform for evaluating the MAX22192. The board includes a USB connector, a power supply connector, and a MAX22192EVKIT# daughter board connector. The MAX22192EVKIT# daughter board provides eight digital inputs with diagnostics and digital isolation. The board also includes a MAX22192EVKIT# daughter board connector, a power supply connector, and a USB connector. The USB cable connects the MAX22192EVKIT# board to a PC for programming and monitoring the MAX22192. The MAX22192EVKIT# Evaluation Kit provides a complete platform for evaluating the features and performance of the MAX22192.

  • Development Boards & Kits - Other Processors SPC560B-DIS
    STMicroelectronics SPC560B-DIS Development Boards & Kits - Other Processors SPC560B-DIS
    2024-08-02 15:34:4316

    The STMicroelectronics SPC560B-DIS, SPC560B-DIS, SPC56B-Discovery Discovery Kit is a comprehensive development platform for the SPC56 B line of microcontrollers. It is equipped with the SPC560B54L5 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of features, including a high-performance ARM Cortex-M4 core, advanced security and safety features, and a wide range of peripherals. The kit also includes a range of development tools, such as an integrated development environment, a debugger, and a range of software libraries. The kit is designed to enable rapid prototyping and development of automotive applications, and is ideal for use in automotive, industrial, and consumer applications.

  • Development Boards & Kits - Other Processors Discovery Kit SPC56D 32-Bit 48 MHz 256kB
    STMicroelectronics SPC560D-DIS Development Boards & Kits - Other Processors Discovery Kit SPC56D 32-Bit 48 MHz 256kB
    2024-08-02 15:34:4520

    The STMicroelectronics SPC560D-DIS, SPC560D-DIS, SPC56D-Discovery Discovery Kit is a comprehensive development platform for the SPC56 D line of microcontrollers. It is equipped with the SPC56D40L1 MCU, which is a 32-bit, dual-core processor with a maximum frequency of 200 MHz. The kit also includes a wide range of peripherals, including CAN, LIN, and FlexRay communication interfaces, as well as a variety of analog and digital I/O. Additionally, the kit includes a comprehensive suite of security and safety features, such as secure boot, secure storage, and secure communication. The kit also includes a range of development tools, such as an integrated development environment, debuggers, and a range of software libraries. This makes it an ideal platform for developing secure and safe embedded applications.

  • DISCOVERY KIT FOR SPC582 B LINE
    STMicroelectronics SPC582B-DIS DISCOVERY KIT FOR SPC582 B LINE
    2024-08-02 15:34:4422

    The STMicroelectronics SPC582B-DIS Discovery Kit is a comprehensive development platform for the SPC582B Line Power Architecture MCUs. It is designed for automotive and transportation applications, providing a wide range of features and capabilities to help developers create efficient and reliable solutions. The kit includes a range of hardware components, including a SPC582B MCU, a power supply, a debugger, and a range of peripherals. It also includes a range of software tools, such as a C compiler, an integrated development environment, and a range of example projects. The kit is designed to help developers quickly and easily develop and test their applications, and provides a comprehensive platform for creating reliable and efficient solutions for automotive and transportation applications.