web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ARIS-EDGE-LCD
    Cooper ARIS-EDGE-LCD ARIS-EDGE-LCD
    2024-08-02 15:34:487

    Development Tool is a development tool designed to help automotive and transportation engineers quickly and easily develop and deploy applications for embedded systems. The ARIS EDGE LCD Shield is a low-cost, easy-to-use development platform that provides a comprehensive set of features for automotive and transportation applications. It includes an LCD display, a microcontroller, a power supply, and a variety of I/O ports. The LCD display provides a graphical user interface for the user to interact with the system. The microcontroller provides the processing power for the system, while the power supply provides the necessary power for the system. The I/O ports provide the necessary connections for the system to communicate with other devices. The ARIS EDGE LCD Shield also includes a variety of development tools, such as an integrated development environment, a debugger, and a simulator. These tools allow the user to quickly and easily develop and deploy applications for embedded systems.

  • Analog Devices, Inc. AD9273-50EBZ
    2024-08-02 15:34:482

    The Analog Devices AD9273-50EBZ Evaluation Board is designed to evaluate the performance of the AD9273, a low-power, high-performance, 12-bit, 50 MSPS analog-to-digital converter (ADC) for ultrasound systems, medical and healthcare applications. The board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools to help users evaluate the performance of the AD9273. The board is designed to provide a complete evaluation platform for the AD9273, allowing users to quickly and easily evaluate the performance of the device in their applications.

  • BOARD REF DESIGN MCP6N11/MCP6V2X
    Microchip Technology ARD00354 BOARD REF DESIGN MCP6N11/MCP6V2X
    2024-08-02 15:34:472

    The Microchip Technology ARD00354-ARD00354, MCP6N11 and MCP6V2x Wheatstone Bridge Reference Design Demo Board, Energy Meter is a versatile and powerful reference design board that enables users to quickly and easily evaluate the performance of Microchip’s MCP6N11 and MCP6V2x Wheatstone Bridge devices. This board features a wide range of features, including a high-accuracy energy meter, a low-power design, and a wide range of analog and digital interfaces. The board also includes a comprehensive set of software tools and documentation to help users get up and running quickly. With its robust design and comprehensive feature set, the ARD00354-ARD00354, MCP6N11 and MCP6V2x Wheatstone Bridge Reference Design Demo Board, Energy Meter is an ideal solution for evaluating the performance of Microchip’s MCP6N11 and MCP6V2x Wheatstone Bridge devices.

  • MTCH101 Touch Sensing Demo Board
    Microchip Technology DM160220 MTCH101 Touch Sensing Demo Board
    2024-08-02 15:34:502

    The Microchip Technology DM160220-DM160220 Evaluation Kit for MTCH101 Capacitive Touch Sensor is a comprehensive consumer electronics solution for evaluating and developing capacitive touch sensing applications. This kit includes a DM160220-DM160220 board, a MTCH101 capacitive touch sensor, and a USB cable for connecting the board to a PC. The board features a USB-to-I2C bridge, allowing for easy communication between the board and the PC. The MTCH101 capacitive touch sensor is a low-power, low-cost solution for detecting and tracking finger movements on a variety of surfaces. The evaluation kit also includes a comprehensive set of software tools for developing and testing capacitive touch sensing applications. With this kit, developers can quickly and easily evaluate and develop capacitive touch sensing applications for consumer electronics.

  • Optical Sensors - Development Tools MAX44000 EVAL KIT
    Maxim Integrated MAX44000EVSYS# Optical Sensors - Development Tools MAX44000 EVAL KIT
    2024-08-02 15:34:492

    The MAX44000EVSYS-EVSYS# Evaluation System for the MAX44000 Ambient and Infrared Proximity Sensor is a comprehensive evaluation system designed to help consumer electronics designers quickly and easily evaluate the performance of the MAX44000 sensor. The system includes a MAX44000EVSYS# evaluation board, a MAX44000EVSYS# software package, and a MAX44000EVSYS# evaluation cable. The evaluation board provides a convenient platform for testing the MAX44000 sensor, while the software package provides a graphical user interface for configuring and monitoring the sensor. The evaluation cable allows the user to connect the evaluation board to a PC for data logging and analysis. The MAX44000EVSYS-EVSYS# Evaluation System is an ideal tool for evaluating the performance of the MAX44000 sensor in consumer electronics applications.

  • WIFI SHIELD - ESP8266
    SparkFun Electronics WRL-13287 WIFI SHIELD - ESP8266
    2024-08-02 15:34:512

    The SparkFun WRL-13287 Wi-Fi Shield is a powerful communications and telecom module based on the ESP8266 802.11 Wireless LAN. It is designed to provide a reliable and secure connection to the internet for your projects. The shield is equipped with an onboard antenna, a micro-USB port, and a reset button. It is also compatible with Arduino, Raspberry Pi, and other microcontrollers. The shield is capable of connecting to both 2.4GHz and 5GHz networks, and supports WPA/WPA2 encryption. It also features an onboard voltage regulator, allowing it to be powered from a variety of sources. With its robust features and easy setup, the SparkFun WRL-13287 Wi-Fi Shield is the perfect choice for your next project.

  • DEMO BOARD MCP39F521 PWR MONITOR
    Microchip Technology ADM00686 DEMO BOARD MCP39F521 PWR MONITOR
    2024-08-02 15:34:512

    The board is capable of measuring voltage, current, power, energy, and power factor of a single-phase AC power system. It also features a graphical LCD display, which allows users to view the measured values in real-time. The board also includes a USB interface, which allows users to connect the board to a PC for data logging and analysis. The board is powered by a 9V battery and includes a power supply for the MCP39F521 IC. The board is ideal for applications such as energy monitoring, power factor correction, and power quality monitoring.

  • AnalogDevices ADV3221-EVALZ
    2024-08-02 15:34:512

    The Analog Devices ADV3221-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3221 800 MHz, 4:1 Analog Multiplexer, Video and Imaging Switch. This evaluation board features a wide range of features, including a high-speed, low-power, low-noise, and low-distortion analog multiplexer. It also includes a wide range of video and imaging switch functions, such as video switching, image scaling, and image processing. The board also includes a variety of test points and connectors for easy evaluation and testing. The ADV3221-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADV3221 800 MHz, 4:1 Analog Multiplexer, Video and Imaging Switch.

  • Audio IC Development Tools MAX9867 Eval Kit
    Maxim Integrated MAX9867EVKIT+ Audio IC Development Tools MAX9867 Eval Kit
    2024-08-02 15:34:542

    The MAX9867EVKIT+ Evaluation Kit is designed to evaluate the MAX9867 low-power, stereo audio codec for consumer electronics applications. The MAX9867 is a low-power, stereo audio codec with integrated headphone amplifier and microphone preamplifier. It features a low-noise, low-distortion, high-performance audio codec with a wide dynamic range and low power consumption. The evaluation kit includes a MAX9867EVKIT+ board, a MAX9867EVKIT+ software package, and a MAX9867EVKIT+ user guide. The board features a MAX9867 codec, a headphone amplifier, a microphone preamplifier, and a USB interface. The software package includes a graphical user interface (GUI) for configuring the codec and a library of audio processing functions. The user guide provides detailed instructions for setting up and using the evaluation kit. The MAX9867EVKIT+ is an ideal platform for evaluating the MAX9867 codec for consumer electronics applications.

  • KIT EVAL REF 24PORT SPI/UART
    Silicon Labs SMARTPSE24-KIT KIT EVAL REF 24PORT SPI/UART
    2024-08-02 15:34:522

    The Silicon Labs SMARTPSE24-KIT is a 24-Port Power Manager Reference Design and Evaluation Kit for Industrial Ethernet applications. It is designed to provide a complete solution for managing power in industrial Ethernet networks. The kit includes a 24-port power manager board, a power supply, and a software package for configuring and monitoring the power manager. The power manager board features 24 ports with PoE+ support, allowing for up to 30W of power per port. It also includes a variety of features such as port-level current monitoring, port-level power control, and port-level power sequencing. The kit also includes a software package that allows for easy configuration and monitoring of the power manager. The software package includes a graphical user interface, a command line interface, and a web-based interface. The kit is ideal for industrial Ethernet applications that require reliable power management.

  • MCP1661 High-Voltage Boost and SEPIC Converters Evaluation Board
    Microchip Technology ADM00566 MCP1661 High-Voltage Boost and SEPIC Converters Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology ADM00566-ADM00566 Evaluation Board is designed to evaluate the performance of the MCP1661 High-Voltage Boost and SEPIC Converters. This board is ideal for power management applications, providing a wide range of input and output voltages. It features a wide input voltage range of 2.7V to 16V, and an adjustable output voltage range of 2.7V to 16V. The board also includes a USB interface for easy programming and monitoring of the converter. The board is designed to be used with the MCP1661 High-Voltage Boost and SEPIC Converters, and is a great tool for evaluating the performance of these converters.

  • ICS-52000 MICROPHONE CANVAS BRD
    Analog Devices Inc. EVAL-MICCANVASZ ICS-52000 MICROPHONE CANVAS BRD
    2024-08-02 15:34:532

    The Analog Devices EVAL-MICCANVASZ is a Microphone Canvas Evaluation Board designed for communications and telecom applications. It is a comprehensive evaluation platform for testing and evaluating the performance of Analog Devices’ MEMS microphones. The board features a wide range of features, including a microphone preamplifier, a low-noise microphone bias generator, a low-noise microphone bias regulator, a low-noise microphone bias switch, and a low-noise microphone bias filter. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation platform for testing and evaluating the performance of Analog Devices’ MEMS microphones.