web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LIN CLICK
    MikroElektronika MIKROE-3816 LIN CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3816 LIN Click Board is a compact and easy-to-use solution for automotive and transportation applications. It is based on the TLE7259-3GE LIN Transceiver, which is a high-performance, low-power transceiver designed for use in automotive networks. The board features a wide range of features, including a high-speed LIN transceiver, a low-power sleep mode, and a wide operating temperature range. It also has a built-in protection circuit to protect against over-voltage and over-current conditions. The board is ideal for applications such as automotive body control, engine control, and powertrain control.

  • LED DRIVER 6 CLICK
    MikroElektronika MIKROE-3400 LED DRIVER 6 CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3400 LED Driver 6 Click Board is a powerful and versatile solution for controlling high brightness LEDs in Tunable Smart Connected Lighting (SCL) Applications, Lighting Control Systems, and Automotive Lighting. It is based on the AL1781 High Brightness LED Driver, which is capable of driving up to 6 LEDs with a maximum current of 1.2A per channel. The board features a wide range of adjustable settings, including dimming, color temperature, and brightness, allowing for precise control of the LEDs. Additionally, the board is equipped with a variety of safety features, such as over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable and safe operation. The board is also compatible with a variety of communication protocols, including I2C, SPI, and UART, making it easy to integrate into existing systems.

  • LIGHT TEMP CLICK
    MikroElektronika MIKROE-3399 LIGHT TEMP CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3399 Light Temp Click Board is a powerful and versatile solution for smart connected lighting applications. It is based on the AL1782 dual-channel LED driver, which allows for precise control of two independent LED channels. The board features a wide range of adjustable parameters, including brightness, color temperature, and dimming. It also supports a variety of communication protocols, including I2C, UART, and PWM, making it easy to integrate into existing lighting control systems. The board is also equipped with a temperature sensor, allowing for temperature-based control of the LED channels. With its robust design and wide range of features, the MikroElektronika MIKROE-3399 Light Temp Click Board is an ideal solution for tunable smart connected lighting applications.

  • RS485 3 CLICK
    MikroElektronika MIKROE-2821 RS485 3 CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-2821 RS485 3 CLICK Board is a versatile communication interface board based on the SN65HVD31DR Tri-State Differential Line Driver, Differential Input Line Receiver, and Industrial Communication Interface. It is designed to provide a reliable and robust connection for industrial communication networks. The board features a wide range of features, including a differential line driver, differential input line receiver, and a wide range of communication protocols, including RS-485, RS-422, and RS-232. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be compatible with a wide range of microcontrollers, making it an ideal choice for a variety of applications.

  • THERMO 8 CLICK
    MikroElektronika MIKROE-3290 THERMO 8 CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3290 Thermo 8 Click Board is a consumer electronics device based on the MCP9808 digital temperature sensor. It is designed to provide accurate temperature readings in a wide range of applications. The board features a high-accuracy temperature sensor with a resolution of 0.0625°C and a range of -20°C to +100°C. It also has an I2C interface for easy integration with other devices. The board is powered by a 3.3V supply and is compatible with a wide range of microcontrollers. The board is ideal for applications such as temperature monitoring, HVAC systems, and medical equipment.

  • MUX 2 CLICK
    MikroElektronika MIKROE-3245 MUX 2 CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-3245 MUX 2 Click Board is a precise analog multiplexing and power management IC based on the MUX508 IC. It is designed to provide a reliable and efficient way to switch between multiple analog signals. The board features 8 analog inputs, 8 analog outputs, and 8 digital control lines. It also includes a power management IC to ensure efficient power consumption. The board is ideal for applications such as data acquisition, signal conditioning, and power management. It is also compatible with a wide range of microcontrollers and development boards.

  • AMBIENT 8 CLICK
    MikroElektronika MIKROE-3452 AMBIENT 8 CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-3452 Ambient 8 Click Board is a high accuracy ambient light sensor (ALS) with an I2C interface. It is designed to measure the intensity of ambient light in a variety of applications, such as lighting control, display brightness control, and motion detection. The board features the LTR-329ALS-01 sensor, which is capable of measuring light intensity from 0.01 to 100,000 lux with a resolution of 0.01 lux. The board also includes a 3.3V regulator, a power LED, and a reset button. The board is easy to use and can be connected to any microcontroller with an I2C interface. It is ideal for consumer electronics applications.

  • 1-WIRE I2C CLICK
    MikroElektronika MIKROE-2750 1-WIRE I2C CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2750 1-Wire I2C CLICK Board is a communications and telecom board based on the DS28E17 1-Wire-to-I2C Master Bridge. It is designed to enable communication between 1-Wire devices and I2C devices, allowing for the integration of 1-Wire devices into I2C systems. The board features a DS28E17 1-Wire-to-I2C Master Bridge, a 3.3V regulator, and a 4-pin 1-Wire connector. It is also equipped with a power LED, a reset button, and a user LED. The board is compatible with the MikroElektronika mikroBUS™ socket, making it easy to integrate into existing systems.

  • BUTTON PLAY CLICK
    MikroElektronika MIKROE-3327 BUTTON PLAY CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3327 Button PLAY Click Board is a consumer electronics device based on the CTHS15CIC05ARROW Capacitive Touch Sensor Display. It is designed to provide a simple and intuitive way to interact with a variety of consumer electronics devices. The board features a capacitive touch sensor display that can detect a user's touch and provide feedback in the form of a click sound. The board also includes a built-in LED indicator that can be used to provide visual feedback. The board is powered by a 3.3V power supply and is compatible with a wide range of microcontrollers. The board is ideal for use in a variety of consumer electronics applications, such as gaming consoles, home automation systems, and more.

  • AUDIOAMP 5 CLICK
    MikroElektronika MIKROE-3401 AUDIOAMP 5 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3401 Audio Amp 5 Click Board is a load board for the TPA3138D2 10 W/ch, 8 ohm Class-D Stereo Audio Amplifier. This board is designed to provide a high-quality audio experience for computers and peripherals. It features a low-noise, low-distortion amplifier with a wide frequency response and high efficiency. The board also includes a built-in protection circuit to protect against over-current and over-temperature conditions. The board is easy to install and use, and is compatible with a wide range of audio devices. With its high-quality audio performance and reliable protection circuit, the MikroElektronika MIKROE-3401 Audio Amp 5 Click Board is an ideal choice for any audio setup.

  • TAMPER 2 CLICK
    MikroElektronika MIKROE-2552 TAMPER 2 CLICK
    2024-08-02 15:34:532

    It is a tamper switch click board designed to detect tampering or unauthorized access to an enclosure. It is based on the D2HW-A221D switch snap action, which is an industrial grade switch with pressed/released outputs signal positions. The click board features a wide operating temperature range of -40°C to +85°C, and is designed to be used in harsh environments. It is also RoHS compliant and has a long life expectancy of up to 10 million cycles. The click board is easy to install and requires no additional wiring or soldering. It is ideal for applications such as security systems, access control, and industrial automation.

  • BUTTON Y CLICK
    MikroElektronika MIKROE-3262 BUTTON Y CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-3262 Button Y Click Board is an industrial grade board equipped with a 3006.2111 Tactile Switch Push Button. This board is designed to provide a reliable and robust solution for tactile switch applications. The board features a high-quality tactile switch with a long life expectancy and a wide operating temperature range. The board also features a wide range of electrical and mechanical specifications, making it suitable for a variety of applications. The board is easy to use and can be quickly integrated into any system. It is also RoHS compliant and comes with a two-year warranty.