web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • H-BRIDGE 5 CLICK
    MikroElektronika MIKROE-3854 H-BRIDGE 5 CLICK
    2024-08-02 15:34:532

    Click Board™ is an add-on board in the form of a Click board™, which provides a simple and easy way to control a DC motor. It is based on the MP6515GF-Z H-Bridge motor driver from Monolithic Power Systems. The board is equipped with two power MOSFETs, which can be used to control the speed and direction of a DC motor. The board also features a wide range of protection features, such as over-current protection, over-temperature protection, and under-voltage lockout. The board is designed to be used with a 3.3V or 5V power supply and can be used with a wide range of microcontrollers. The board is also equipped with two LEDs, which indicate the direction of the motor. The board is ideal for applications such as robotics, automation, and motor control.

  • AUDIOAMP 6 CLICK
    MikroElektronika MIKROE-3448 AUDIOAMP 6 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3448 Audio Amp 6 Click Board is a powerful and versatile audio amplifier designed for use with the TPA3138D2 18.5 W/ch Stereo Class-D Audio Amplifier. This board is ideal for use in a variety of audio applications, including home theater systems, car audio systems, and portable audio devices. It features a wide range of features, including a low-noise design, high-efficiency power supply, and adjustable gain control. The board also includes a built-in headphone amplifier, allowing users to enjoy high-quality audio playback. Additionally, the board is compatible with a variety of microcontrollers, making it easy to integrate into existing systems. With its robust design and versatile features, the MikroElektronika MIKROE-3448 Audio Amp 6 Click Board is an ideal choice for any audio application.

  • ACCEL 7 CLICK
    MikroElektronika MIKROE-3244 ACCEL 7 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3244 Accel 7 Click Board is a consumer electronics device based on the KXTJ3-1057 3-Axis Digital Accelerometer. It is designed to measure acceleration in three dimensions, allowing for the detection of motion, tilt, and vibration. The board features a low power consumption, high sensitivity, and a wide range of operating temperatures. It is also equipped with a built-in temperature sensor, allowing for temperature compensation of the accelerometer readings. The board is compatible with a variety of microcontrollers and development boards, making it an ideal choice for a variety of consumer electronics applications.

  • HALL CURRENT 5 CLICK
    MikroElektronika MIKROE-3393 HALL CURRENT 5 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3393 Hall Current 5 Click Board is a powerful and versatile tool for measuring and monitoring current with the ACS733 Hall Effect Linear Current Sensor. This board features an over-current fault detection system, as well as instrumentation and measurement capabilities. It is capable of measuring both AC and DC currents, and can detect current levels up to 5A. The board also features a wide range of adjustable settings, allowing for precise current measurements. Additionally, the board is equipped with a 3.3V regulator, allowing it to be used with a wide range of power sources. The MIKROE-3393 Hall Current 5 Click Board is an ideal solution for current monitoring and measurement applications.

  • ADC 8 CLICK
    MikroElektronika MIKROE-3394 ADC 8 CLICK
    2024-08-02 15:34:533

    The MikroElektronika MIKROE-3394 ADC 8 Click Board is a powerful and versatile tool for adding high-precision, low-power, 16-bit analog-to-digital conversion capabilities to your project. This board is equipped with the ADS1115, a high-precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments. It features a programmable gain amplifier, allowing for a wide range of input voltage ranges, and a wide operating temperature range. The board also includes a power management click board, allowing for easy integration into your project. With its high-precision, low-power, and wide operating temperature range, the MikroElektronika MIKROE-3394 ADC 8 Click Board is an ideal choice for adding analog-to-digital conversion capabilities to your project.

  • TAMPER CLICK
    MikroElektronika MIKROE-2551 TAMPER CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2551 Tamper CLICK Board is a consumer electronics device based on the SDS001 Low Profile Side-Actuated Detect Switch. This board is designed to detect tampering or unauthorized access to a device or system. It features a low profile design that allows it to be easily installed in tight spaces, and it is equipped with a side-actuated switch that is triggered when the board is moved or disturbed. The board also features an LED indicator that lights up when the switch is triggered, allowing for easy visual confirmation of tampering. The MIKROE-2551 Tamper CLICK Board is a reliable and cost-effective solution for protecting your device or system from unauthorized access.

  • MAGNETO 4 CLICK
    MikroElektronika MIKROE-3522 MAGNETO 4 CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3522, Magneto 4 Click Board is an industrial sensor designed for use with the AS5311 high-resolution magnetic linear encoder. It is a compact, easy-to-use board that provides accurate and reliable measurements of linear position and speed. The board features a high-resolution magnetic linear encoder, which is capable of measuring up to 12-bit resolution, and a wide range of operating temperatures. It also includes a built-in temperature sensor, which allows for temperature compensation of the encoder readings. The board is designed to be used in a variety of industrial applications, such as robotics, automation, and machine vision. It is also suitable for use in harsh environments, as it is resistant to shock, vibration, and extreme temperatures.

  • FAN 6 CLICK
    MikroElektronika MIKROE-3867 FAN 6 CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3867 Fan 6 Click Board is a versatile and easy-to-use solution for controlling and monitoring fans. It is based on the EMC2103 SMBus Compliant Fan Controller, Motor Control and Monitoring IC, which provides a wide range of features for controlling and monitoring fans. The board is capable of controlling up to 6 fans, and can be used to monitor fan speed, temperature, and other parameters. It also features a wide range of safety features, such as over-temperature protection, over-current protection, and short-circuit protection. The board is compatible with a variety of microcontrollers, and can be used in a variety of applications, such as cooling systems, industrial automation, and more.

  • PROXIMITY 3 CLICK
    MikroElektronika MIKROE-2801 PROXIMITY 3 CLICK
    2024-08-02 15:34:512

    and Proximity Sensor from Vishay. It is a multi-functional board that can be used to detect the presence of objects, measure ambient light intensity, and detect the presence of light. The board features a VCNL4200 sensor, which is a fully integrated proximity and ambient light sensor with an I2C interface. The board also features a 3.3V regulator, a power LED, and a user LED. The board is designed to be used with the mikroBUS™ socket, making it compatible with a wide range of development boards. The board is ideal for applications such as presence detection, ambient light sensing, and proximity sensing.

  • HEART RATE 9 CLICK
    MikroElektronika MIKROE-3822 HEART RATE 9 CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3822 Heart Rate 9 Click Board is a powerful and versatile solution for medical and healthcare applications. It is based on the PIC16F1779 8-bit microcontroller and the SFH 7060 Heart Rate and Pulse Oximetry Monitoring Sensor. This Click Board provides a comprehensive set of features for monitoring heart rate and pulse oximetry, including a wide range of adjustable parameters and a high-resolution display. It also offers a variety of communication options, including I2C, SPI, and UART, allowing for easy integration into existing systems. The MIKROE-3822 is an ideal solution for medical and healthcare applications, providing accurate and reliable data for monitoring and diagnostics.

  • TEMP&HUM 5 CLICK
    MikroElektronika MIKROE-3425 TEMP&HUM 5 CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3425, Temp&Hum 5 Click Board is a consumer electronics device designed to measure humidity and temperature using the HIH6130 Humidity and Temperature Sensor with I2C Interface. It features a high accuracy of ±3%RH and ±0.5°C, and a wide operating temperature range of -40°C to +125°C. The board is easy to use and requires no additional components, making it ideal for a variety of applications. It also features a low power consumption of only 0.5mA, making it suitable for battery-powered applications. The board is compatible with a wide range of microcontrollers, including the PIC, AVR, and ARM.

  • THERMOSTAT 2 CLICK
    MikroElektronika MIKROE-3415 THERMOSTAT 2 CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3415 Thermostat 2 Click Board is a consumer electronics device based on the DS1820 temperature sensor. It is designed to provide accurate temperature readings and control of heating and cooling systems. The board features a temperature range of -55°C to +125°C, a resolution of 0.5°C, and a temperature accuracy of ±0.5°C. It also has a built-in alarm system that can be set to trigger when the temperature reaches a certain level. The board is easy to use and can be connected to a variety of systems, making it a great choice for home and commercial applications.