web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • RMS TO DC CLICK
    MikroElektronika MIKROE-3311 RMS TO DC CLICK
    2024-08-02 15:34:442

    The MikroElektronika MIKROE-3311 RMS to DC Click Board is a powerful instrumentation and measurement Click Board™ based on the LTC1968 RMS-to-DC converter. This board is designed to convert an AC signal into a DC voltage, allowing for accurate and reliable measurements of AC signals. The board features a wide input voltage range of 0-50V RMS, and a wide output voltage range of 0-5V DC. It also features a low-noise, low-distortion design, and a high-accuracy, low-drift performance. The board is ideal for use in applications such as power monitoring, audio signal processing, and instrumentation.

  • TEMP&HUM 9 CLICK
    MikroElektronika MIKROE-3331 TEMP&HUM 9 CLICK
    2024-08-02 15:34:442

    The MikroElektronika MIKROE-3331 Temp-Hum 9 Click Board is a consumer electronics device based on the SHTC3 Smart Humidity Temperature Sensor with I2C Interface. It is designed to measure temperature and humidity in a variety of environments. The board features a high-accuracy temperature and humidity sensor, a low-power consumption design, and an I2C interface for easy integration into existing systems. The board is also equipped with a status LED and a reset button for easy troubleshooting. The board is ideal for applications such as HVAC systems, weather stations, and industrial monitoring.

  • ECG 3 CLICK
    MikroElektronika MIKROE-3273 ECG 3 CLICK
    2024-08-02 15:34:442

    The MikroElektronika MIKROE-3273 ECG 3 Click Board is a powerful and versatile solution for medical and healthcare applications. It is based on the MAX30003 Analog Front End (AFE) and provides a complete solution for electrocardiogram (ECG) monitoring. The board features a wide range of features, including a low-noise amplifier, a high-resolution analog-to-digital converter, and a programmable gain amplifier. It also includes a low-power, low-noise, low-drift, and low-offset amplifier, as well as a high-resolution analog-to-digital converter. The board is designed to be used with a wide range of ECG monitoring systems, including those used in hospitals, clinics, and home healthcare settings. The board is also compatible with a variety of ECG monitoring software, making it easy to integrate into existing systems. The board is also designed to be used with a variety of ECG monitoring devices, including those used in ambulatory and wearable ECG monitoring systems.

  • NB IOT CLICK
    MikroElektronika MIKROE-3294 NB IOT CLICK
    2024-08-02 15:34:4318

    The MikroElektronika MIKROE-3294 NB IoT Click Board is a specialized board designed to provide LTE Cat NB1 connectivity for industrial grade applications. It utilizes the BC95-G multi-band IoT module to provide reliable and secure wireless communication. The board is equipped with a wide range of features, including a U.FL antenna connector, a USB-UART bridge, and a power supply circuit. It also supports a wide range of communication protocols, such as TCP/IP, UDP, CoAP, and MQTT. The board is designed to be easy to use and integrate into existing systems, making it an ideal solution for industrial grade applications.

  • WAVEFORM CLICK
    MikroElektronika MIKROE-3309 WAVEFORM CLICK
    2024-08-02 15:34:432

    The MikroElektronika MIKROE-3309 Waveform Click Board is a low-power, programmable waveform generator based on the AD9833 chip. It is designed for instrumentation and measurement applications, and is capable of generating sine, triangle, and square waveforms with frequencies up to 12.5MHz. The board features an onboard 3.3V regulator, allowing it to be powered from a single 3.3V supply. It also includes a SPI interface for programming the waveform generator, as well as a reset pin and two output pins for connecting to external circuitry. The board is designed to be used with the MikroElektronika mikroBUS socket, allowing it to be easily integrated into a variety of applications.

  • SAML TOUCH CLICK
    MikroElektronika MIKROE-3414 SAML TOUCH CLICK
    2024-08-02 15:34:442

    The MikroElektronika MIKROE-3414 SAML Touch Click Board is a powerful and versatile tool for instrumentation and measurement applications. It is equipped with two Capacitive Touch Pads and one Capacitive Slider, all based on the ATSAML10 MCU. The board is designed to provide a reliable and accurate way to measure and control various parameters in a wide range of applications. The board is also equipped with a range of features such as a temperature sensor, a light sensor, and a humidity sensor. The board is also capable of providing a wide range of communication protocols such as I2C, SPI, and UART. The board is also capable of providing a wide range of power management features such as low power mode, sleep mode, and wake-up mode. The board is also capable of providing a wide range of security features such as secure boot, secure storage, and secure communication. The board is also capable of providing a wide range of debugging features such as trace, debug, and breakpoints. The board is also capable of providing a wide range of programming features such as code optimization, code generation, and code verification.

  • ULTRASONIC 2 CLICK
    MikroElektronika MIKROE-3302 ULTRASONIC 2 CLICK
    2024-08-02 15:34:432

    The MikroElektronika MIKROE-3302 Ultrasonic 2 Click Board is a powerful instrumentation and measurement tool based on the PGA460 integrated ultrasonic signal processor and transducer driver. It is designed to provide accurate and reliable measurements of distances, velocities, and other parameters in a wide range of applications. The board features a wide range of features, including a high-resolution analog-to-digital converter, a low-noise amplifier, and a wide range of programmable parameters. It is capable of measuring distances up to 10 meters with an accuracy of up to 0.1 mm. The board also features a wide range of communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems. The board is also compatible with a wide range of development platforms, including Arduino, Raspberry Pi, and BeagleBone.

  • TESEO LIV3F MODULE EVALUATION BO
    STMicroelectronics EVB-LIV3F TESEO LIV3F MODULE EVALUATION BO
    2024-08-02 15:34:433

    The STMicroelectronics EVB-LIV3F, EVB-LIV3F, Teseo-LIV3F GNSS Module Evaluation Board, Security Evaluation Board is a comprehensive evaluation platform for the STMicroelectronics Teseo-LIV3F GNSS module. It is designed to provide a complete environment for testing and evaluating the module’s features and performance. The board includes a variety of interfaces, including USB, UART, SPI, and I2C, as well as a range of external components, such as antennas, LEDs, and buttons. It also includes a secure element for secure data storage and authentication. The board is ideal for developers and engineers who need to evaluate the performance of the Teseo-LIV3F GNSS module in a variety of applications.

  • MAGNETIC ROTARY CLICK
    MikroElektronika MIKROE-3275 MAGNETIC ROTARY CLICK
    2024-08-02 15:34:432

    The MikroElektronika MIKROE-3275 Magnetic Rotary Click Board is an industrial grade board based on the HMC1512 Magneto Resistive Sensor. It is designed to measure the angular position of a rotating magnet, making it ideal for applications such as motor control, robotics, and navigation. The board features a high-resolution, low-noise, and low-power sensor, as well as a wide operating temperature range. It also includes a built-in signal conditioning circuit, allowing for easy integration into a variety of systems. The board is compatible with a wide range of microcontrollers, making it a great choice for a variety of applications.

  • REC&PLAY CLICK
    MikroElektronika MIKROE-3345 REC&PLAY CLICK
    2024-08-02 15:34:454

    The MikroElektronika MIKROE-3345 Rec&Play Click Board is a consumer electronics device designed to provide multi-message recording and playback capabilities. It is based on the ISD3900 chip, which is a low-power, high-performance, multi-message record and playback device. The board features a 3.5mm audio jack for connecting to external audio sources, as well as a built-in microphone for recording audio. It also has a built-in speaker for playback, and a push button for controlling the recording and playback functions. The board is powered by a 3.3V power supply, and is compatible with a wide range of microcontrollers. With its easy-to-use interface and versatile features, the MikroElektronika MIKROE-3345 Rec&Play Click Board is an ideal choice for consumer electronics applications.

  • FLASH 4 CLICK
    MikroElektronika MIKROE-3191 FLASH 4 CLICK
    2024-08-02 15:34:452

    The MikroElektronika MIKROE-3191 Flash 4 Click Board is a communications and telecom module based on the S25FL512S 512 Mbit SPI Flash Memory Module. It is designed to provide a reliable and efficient storage solution for applications requiring large amounts of data. The board features a high-speed SPI interface, allowing for fast data transfer rates and low power consumption. It also includes a wide range of features such as write protection, sector erase, and block erase. The board is compatible with a variety of microcontrollers and development boards, making it an ideal choice for embedded applications. With its robust design and reliable performance, the MikroElektronika MIKROE-3191 Flash 4 Click Board is an excellent choice for any communications or telecom project.

  • GMR ANGLE CLICK
    MikroElektronika MIKROE-3815 GMR ANGLE CLICK
    2024-08-02 15:34:442

    MikroElektronika MIKROE-3815 is a GMR Angle Click Board based on the TLI5012B E1000 Angle Sensor. It is designed to measure the angular position of a rotating shaft or other mechanical element. The board features a 3-pin connector for connecting the angle sensor, as well as a 3.3V power supply and a signal output. The board also includes a status LED and a reset button. MikroElektronika MIKROE-3815 Motor Control Click Board is based on the DRV8833 Dual H-Bridge Motor Driver IC. It is designed to control two DC motors with a single board. The board features two motor control pins, two power supply pins, and two enable pins. It also includes a status LED and a reset button. The board is compatible with 3.3V and 5V logic levels, and can be used with a wide range of microcontrollers.