web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • GNSS 5 CLICK
    MikroElektronika MIKROE-2670 GNSS 5 CLICK
    2024-08-02 15:34:483

    The MikroElektronika MIKROE-2670 GNSS 5 CLICK Board is a powerful and reliable positioning solution based on the NEO-M8N GNSS Receiver Module. This board is designed for use in military and aerospace applications, providing accurate and reliable positioning data. It features a high-sensitivity receiver, low power consumption, and a wide range of supported GNSS systems. The board is also equipped with a built-in antenna, allowing for easy installation and setup. With its advanced features and robust design, the MIKROE-2670 is an ideal solution for determining current position in demanding environments.

  • ANALOG KEY CLICK
    MikroElektronika MIKROE-3409 ANALOG KEY CLICK
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3409 Analog Key Click Board is a versatile instrumentation and measurement board based on the KMR221 tactile push-button switch. It is designed to provide a reliable and accurate way to measure analog signals. The board features a KMR221 tactile push-button switch, which is a low-cost, low-power, and highly reliable switch. The board also includes a 10-bit ADC, which allows for precise measurements of analog signals. The board is ideal for applications such as data acquisition, instrumentation, and measurement. It is also suitable for use in industrial, automotive, and medical applications. The board is easy to use and provides a reliable and accurate way to measure analog signals.

  • SINGLE CELL CLICK
    MikroElektronika MIKROE-3844 SINGLE CELL CLICK
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3844 Single Cell Click Board is a versatile and reliable solution for medical and healthcare applications. It is based on the MCP16251 Synchronous Boost Regulator and the MCP1811A Low-Dropout (LDO) Linear Regulator. The board is designed to provide a regulated output voltage from a single cell Li-Ion battery, and is capable of delivering up to 500mA of current. It features a wide input voltage range of 2.7V to 5.5V, and an adjustable output voltage range of 2.5V to 5.5V. The board also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. The board is ideal for powering medical and healthcare devices, such as glucose meters, blood pressure monitors, and other medical equipment.

  • AMBIENT 5 CLICK
    MikroElektronika MIKROE-3320 AMBIENT 5 CLICK
    2024-08-02 15:34:492

    It is a click board designed to measure ambient light intensity. It is based on the VEML6030, a high accuracy ambient light sensor with an I2C interface. The click board features a wide range of light intensity measurement, from 0.01 lux to 188,000 lux, and a high accuracy of ±3%. It also features a programmable interrupt function, which can be used to trigger an interrupt when the light intensity reaches a certain level. The click board is ideal for applications such as automatic lighting control, display brightness control, and ambient light sensing. It is also suitable for use in consumer electronics, such as smartphones, tablets, and laptops.

  • LDC1101 CLICK
    MikroElektronika MIKROE-3240 LDC1101 CLICK
    2024-08-02 15:34:492

    Grade, from MikroElektronika. It is designed to measure inductance in the range of 0.1mH to 10H with a resolution of 0.1mH. The board is equipped with the LDC1101 inductance-to-digital converter from Texas Instruments, which is capable of measuring inductance with a high accuracy of 0.5%. The board also features a wide operating voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. The board is also equipped with a 3.3V regulator, allowing it to be used with a wide range of power sources. The board is also equipped with a number of protection features, such as over-voltage, over-current, and reverse-polarity protection. The board is also RoHS compliant, making it suitable for use in industrial applications.

  • HALL CURRENT 6 CLICK
    MikroElektronika MIKROE-3443 HALL CURRENT 6 CLICK
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3443 Hall Current 6 Click Board is a high-accuracy, galvanically isolated current sensor for instrumentation and measurement. It is based on the ACS723 Hall effect-based linear current sensor IC, which provides a precise, low-noise output signal that is proportional to the current flowing through the primary conductor. The board features a wide operating range of up to ±30A, and a high-accuracy of ±1.5% over the entire range. It also features a low-noise output signal, and a wide operating temperature range of -40°C to +125°C. The board is designed to be used with a 3.3V or 5V power supply, and is compatible with a wide range of microcontrollers.

  • MIC 2 CLICK
    MikroElektronika MIKROE-3445 MIC 2 CLICK
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3445 MIC 2 Click Board is a compact, easy-to-use audio processor designed for use with the MCP6022 Dual Rail-to-Rail Low Noise Operational Amplifier. This board features two low-noise, high-performance operational amplifiers, allowing for a wide range of audio processing applications. The board also includes a 3.5mm audio jack, allowing for easy connection to external audio sources. The board is designed to be used with a wide range of microcontrollers, making it an ideal choice for audio processing projects.

  • OPTO 3 CLICK
    MikroElektronika MIKROE-3319 OPTO 3 CLICK
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3319 Opto 3 Click Board is an industrial-grade opto-isolator based on the TLP241A solid-state photo-relay. It is designed to provide electrical isolation between two circuits, allowing them to communicate without any direct electrical connection. The board features a wide operating voltage range of 5V to 24V, and can handle up to 1A of current. It also features a high isolation voltage of up to 5kV, making it suitable for use in industrial applications. The board is easy to use and can be quickly connected to a microcontroller or other device via its mikroBUS™ socket. It is a great choice for applications requiring reliable electrical isolation.

  • SEMPER FLASH CLICK
    MikroElektronika MIKROE-3823 SEMPER FLASH CLICK
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3823 Semper Flash Click Board is a perfect solution for mass storage in various embedded applications, communications, and telecoms. It is based on the S25HS512T Flash Memory IC, which provides a high-speed, low-power, and reliable storage solution. The board features a wide range of features, including a high-speed SPI interface, a wide operating temperature range, and a wide voltage range. It also has a built-in write protection feature, which prevents accidental data loss. The board is also compatible with a variety of development boards, making it easy to integrate into existing systems.

  • POT CLICK
    MikroElektronika MIKROE-3402 POT CLICK
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3402 POT Click Board is an industrial grade precision voltage reference based on the MCP1501. It is designed to provide a stable and accurate voltage reference for a wide range of applications. The board features a potentiometer for adjusting the output voltage, and a wide range of input and output voltage options. It is also equipped with a power-on reset circuit, and a thermal shutdown circuit for protection against over-temperature conditions. The board is ideal for use in industrial, automotive, and medical applications.

  • 4G LTE-APJ CLICK (FOR ASIA PACIF
    MikroElektronika MIKROE-3351 4G LTE-APJ CLICK (FOR ASIA PACIF
    2024-08-02 15:34:442

    Fast 4G LTE Connectivity, and a Wide Range of Protocols. This Click Board is designed to provide a reliable and secure connection to the cellular network, allowing users to access the internet, send and receive data, and make voice calls. The board is equipped with a wide range of features, including a high-speed 4G LTE modem, a GPS receiver, a SIM card slot, and a USB port. The board also supports a variety of protocols, including TCP/IP, UDP, and HTTP. Additionally, the board is compatible with a variety of development platforms, including Arduino, Raspberry Pi, and mikroBUS. With its wide range of features and compatibility, the MIKROE-3351 4G LTE-APJ Click Board is an ideal solution for applications requiring reliable and secure cellular network connectivity.

  • PRESENCE CLICK
    MikroElektronika MIKROE-3575 PRESENCE CLICK
    2024-08-02 15:34:442

    It is a Click board™ from MikroElektronika which is based on the PIR (Passive Infrared) sensor module. It is designed to detect the presence of people or animals in the vicinity of the board. It can be used for presence sensing, motion detection and remote overtemperature protection. The board is powered by a 3.3V power supply and has an on-board regulator to provide the necessary power to the PIR sensor. The board also features an LED indicator which can be used to indicate the presence of an object. The board is equipped with a 3-pin header which can be used to connect the board to a microcontroller or other devices. The board is also compatible with the MikroElektronika mikroBUS™ interface. The board is ideal for applications such as home automation, security systems, and industrial automation.