web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • AUDIOAMP 4 CLICK
    MikroElektronika MIKROE-3271 AUDIOAMP 4 CLICK
    2024-08-02 15:34:469

    The MikroElektronika MIKROE-3271 AudioAmp 4 Click Board is a consumer electronics device based on the LM4860M 1W Audio Power Amplifier. It is designed to provide a high-quality audio output for a variety of applications, such as portable audio players, home theater systems, and car audio systems. The board features a low-noise, low-distortion amplifier with a wide frequency response, making it ideal for high-fidelity audio reproduction. It also features a low-power standby mode, allowing it to be used in battery-powered applications. The board is easy to use and can be quickly connected to a variety of audio sources, making it a great choice for any audio enthusiast.

  • GYRO 3 CLICK
    MikroElektronika MIKROE-3449 GYRO 3 CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3449 Gyro 3 Click Board is a compact and easy-to-use solution for adding a 3-axis digital gyroscope sensor to automotive and transportation applications. It is based on the I3G4250, a low-power, high-performance 3-axis digital gyroscope from STMicroelectronics. The board features a wide range of features, including a low-noise amplifier, a temperature sensor, and a low-power sleep mode. It is capable of measuring angular rate up to 2000°/s with a resolution of 0.008°/s. The board also features a wide range of communication protocols, including I2C, SPI, and UART, making it easy to integrate into existing systems. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

  • EVAL BOARD NCV7718G
    ON Semiconductor NCV7718GEVB EVAL BOARD NCV7718G
    2024-08-02 15:34:462

    The ON Semiconductor NCV7718GEVB-GEVB is an evaluation board for the NCV7718 Hex Half Bridge Driver with Protection Features. This board is designed for automotive and transportation applications, and provides a convenient platform for evaluating the features and performance of the NCV7718. It includes a wide range of protection features, such as over-voltage, under-voltage, over-temperature, and over-current protection. The board also includes a variety of test points and connectors for easy connection to external components. The NCV7718GEVB-GEVB is a great tool for evaluating the performance of the NCV7718 in automotive and transportation applications.

  • Clock & Timer Development Tools Si5350/51 rev B KIT 8 outputs
    Silicon Labs Si535x-B20QFN-EVB Clock & Timer Development Tools Si5350/51 rev B KIT 8 outputs
    2024-08-02 15:34:462

    The Silicon Labs Si535x-B20QFN-EVB is an evaluation board for the Si5350 any-frequency, 0.008-160 MHz CMOS clock generator + VCXO, Consumer Electronics. This board is designed to provide a platform for evaluating the features and performance of the Si5350 clock generator. It includes a wide range of features, such as a low-jitter, low-power, and low-cost clock generator, a VCXO for frequency adjustment, and a wide range of output frequencies. The board also includes a USB interface for programming and monitoring the device. The Si535x-B20QFN-EVB is ideal for applications in consumer electronics, such as digital TVs, set-top boxes, and other consumer electronics products.

  • Adafruit Music Maker Arduino MP3 Shield w/ 3W Stereo Amp
    Adafruit Industries LLC 1788 Adafruit Music Maker Arduino MP3 Shield w/ 3W Stereo Amp
    2024-08-02 15:34:4525

    Adafruit Industries 1788-1788 is a Music Maker MP3 Shield for Arduino w/3W Stereo Amp - v1.0. This consumer electronics product is designed to provide an easy way to add music and sound effects to your Arduino projects. The shield features a 3W stereo amplifier, a microSD card slot, and a 3.5mm audio jack. It also includes a library of functions for playing MP3 and WAV files, as well as controlling the volume and playback speed. The shield is compatible with Arduino Uno, Mega, and Leonardo boards. With this product, you can easily create your own music and sound effects for your projects.

  • LCD TFT 128X160 1.8"
    Adafruit Industries LLC 358 LCD TFT 128X160 1.8"
    2024-08-02 15:34:492

    Adafruit Industries 358-358, 1.8" TFT Display Breakout and Shield is a consumer electronics product designed to provide a convenient and easy way to add a vibrant, full-color display to your project. This display breakout and shield features a 1.8" TFT LCD display with a resolution of 128x160 pixels, and an integrated microSD card slot for storing images and data. It also includes a 3.3V regulator and level shifter, making it compatible with both 3.3V and 5V microcontrollers. The breakout and shield are designed to be easily integrated into your project, and the included library makes it easy to get started. With its vibrant colors and easy integration, the Adafruit Industries 358-358, 1.8" TFT Display Breakout and Shield is the perfect choice for adding a colorful display to your project.

  • MC33813 - Power Management, Engine Control Evaluation Board
    NXP USA Inc. KIT33813AEEVBE MC33813 - Power Management, Engine Control Evaluation Board
    2024-08-02 15:34:515

    The NXP Semiconductors KIT33813AEEVBE-AEEVBE is an evaluation kit featuring the MC33813 one cylinder small engine control IC. This IC is designed for automotive and transportation applications, providing a cost-effective solution for controlling the operation of small engines. The kit includes a reference design board, a power supply, and a set of components to help evaluate the performance of the MC33813. It also includes a comprehensive set of documentation, including a user manual, application notes, and a software package. The MC33813 is capable of controlling the ignition timing, fuel injection, and other engine parameters, allowing for improved engine performance and fuel efficiency. The kit is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for controlling small engines.

  • PICKIT SERIAL ANALYZER PIC16F886
    Microchip Technology DV164122 PICKIT SERIAL ANALYZER PIC16F886
    2024-08-02 15:34:472

    It is designed to provide a simple and easy-to-use interface for debugging, programming, and testing serial devices. The PICkit Serial Analyzer is a powerful tool for debugging, programming, and testing serial devices. It features a USB interface, a graphical user interface, and a wide range of features for debugging, programming, and testing serial devices. It is compatible with a wide range of serial devices, including Microchip Technology's PIC microcontrollers, AVR microcontrollers, and other serial devices. The PICkit Serial Analyzer is a great tool for debugging, programming, and testing serial devices. It is easy to use and provides a wide range of features for debugging, programming, and testing serial devices.

  • Interface Development Tools For MC33912 RS-232 SPI
    NXP USA Inc. KIT33912EVME Interface Development Tools For MC33912 RS-232 SPI
    2024-08-02 15:34:492

    The NXP Semiconductors KIT33912EVME-EVME is an evaluation kit for the MC33912 SBC, a DC motor pre-driver designed for automotive and transportation applications. This kit includes a MC33912 SBC, a DC motor pre-driver, and a variety of other components to help evaluate the performance of the MC33912 SBC. The kit also includes a user manual, a quick start guide, and a software package to help users get started quickly. The MC33912 SBC is designed to provide a high-performance, cost-effective solution for automotive and transportation applications. It features a wide operating voltage range, low power consumption, and a wide range of protection features. The DC motor pre-driver is designed to provide a reliable and efficient solution for controlling DC motors in automotive and transportation applications. The kit also includes a variety of other components such as a power supply, a motor control board, and a variety of connectors and cables. This evaluation kit is an ideal solution for evaluating the performance of the MC33912 SBC and DC motor pre-driver in automotive and transportation applications.

  • Motor / Motion / Ignition Controllers & Drivers MAX31785 Eval Kit
    Maxim Integrated MAX31785K# Motor / Motion / Ignition Controllers & Drivers MAX31785 Eval Kit
    2024-08-02 15:34:452

    The MAX31785K-K# and MAX31785K# Evaluation Kit for the MAX31785 6-Channel Intelligent Fan Controller, Communications and Telecom IC from Maxim Integrated is a comprehensive evaluation platform for the MAX31785. It provides a complete solution for evaluating the features and performance of the MAX31785. The kit includes a MAX31785K-K# or MAX31785K# IC, a MAX31785K-K# or MAX31785K# evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board provides a convenient platform for evaluating the MAX31785’s features, such as its 6-channel fan control, temperature monitoring, and fan speed control. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools, including a graphical user interface, example code, and documentation. The MAX31785K-K# and MAX31785K# Evaluation Kit is an ideal solution for evaluating the features and performance of the MAX31785.

  • SILICON LABS SI50X-FPB1-CUST CMEMS CUSTOM FREQ OSC FIELD PROGRAM KIT
    Silicon Labs SI50X-FPB1-CUST SILICON LABS SI50X-FPB1-CUST CMEMS CUSTOM FREQ OSC FIELD PROGRAM KIT
    2024-08-02 15:34:462

    The Silicon Labs SI50X-FPB1-CUST CMEMS Oscillator Evaluation Board for the Si504 Any Frequency, single-wire programmable CMEMS (CMOS + MEMS) oscillator is a powerful tool for communications and telecom applications. It features a wide range of frequency options, from 1 MHz to 200 MHz, and a wide range of output formats, including LVCMOS, LVDS, and HCSL. The board also includes a USB interface for easy programming and control, as well as a variety of test points for monitoring and debugging. The board is designed to provide a comprehensive evaluation platform for the Si504 oscillator, allowing users to quickly and easily evaluate the performance of the device in their applications.

  • Development Kit For S12 MagniV Mixed-Signal Microcontrollers
    NXP USA Inc. TRK-S12ZVH128 Development Kit For S12 MagniV Mixed-Signal Microcontrollers
    2024-08-02 15:34:522

    The NXP Semiconductors TRK-S12ZVH128 Development Board is a powerful tool for automotive instrument cluster applications and automotive and transportation applications. It is based on the S12ZVH MagniV MCU, which is a high-performance, low-power, automotive-grade microcontroller. The board features a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. It also includes a graphical LCD display, a touch panel, and a variety of other features. The board is designed to be easy to use and provides a comprehensive development environment for automotive applications. It is ideal for prototyping and development of automotive instrument clusters, as well as other automotive and transportation applications.