web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Arduino GSM Shield with Antenna Connector A000044 Board
    Arduino A000044 Arduino GSM Shield with Antenna Connector A000044 Board
    2024-08-02 15:34:462

    communication is achieved via GSM/GPRS network. The shield is based on the SIM900 Quad-band GSM/GPRS module. It is controlled via AT commands and supports all GSM/GPRS 850/900/1800/1900 MHz networks. It has an integrated antenna and supports both SMS and voice calls. It also has a microSD card slot for data storage. The Arduino GSM Shield is a great way to add wireless communication to your Arduino projects. It is easy to use and provides a reliable connection to the GSM/GPRS network. With the Arduino GSM Shield, you can easily connect your Arduino board to the internet, make/receive voice calls, and send/receive SMS messages.

  • ARDUINO 4 RELAYS SHIELD
    Arduino A000110 ARDUINO 4 RELAYS SHIELD
    2024-08-02 15:34:492

    Automation, Home Automation, Robotics, and more. Arduino 4 Relay Shield is a shield that allows your Arduino to control up to 4 high power loads. It is designed to be used in industrial automation, home automation, robotics, and other applications. It features 4 relays with a maximum switching power of 10A/250VAC and 10A/30VDC. It also has an opto-isolated input for each relay, allowing for a secure connection between the Arduino and the load. The shield also has an LED indicator for each relay, allowing you to easily monitor the status of each relay. The shield is compatible with all Arduino boards, including the Uno, Mega, and Nano.

  • Arduino Colour TFT LCD Screen A000096
    Arduino A000096 Arduino Colour TFT LCD Screen A000096
    2024-08-02 15:34:512

    Arduino Corporation A000096-A000096 is a leading provider of innovative electronics and communications solutions. The company's A000096 Arduino TFT LCD Screen Board is a powerful and versatile tool for creating interactive displays and communications systems. This board features a high-resolution LCD screen, a powerful processor, and a wide range of communication protocols, making it ideal for a variety of applications. The board is also compatible with a variety of Arduino shields, allowing for easy integration with existing systems. With its robust design and reliable performance, the Arduino TFT LCD Screen Board is an ideal choice for communications and telecoms projects.

  • DEV BOARD FOR LTC2984
    Linear Technology/Analog Devices DC2420A DEV BOARD FOR LTC2984
    2024-08-02 15:34:512

    The Analog Devices DC2420A-A, DC2420A, Demo Board with the Motherboard (DC2399) + 20-Input Breakout Board (DC2210) is a powerful instrumentation and measurement solution based on the LTC2984. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTC2984. The DC2420A-A, DC2420A, Demo Board includes the DC2399 Motherboard and the DC2210 20-Input Breakout Board. The DC2399 Motherboard provides a wide range of features, including a USB interface, a power supply, and a variety of analog and digital I/O. The DC2210 Breakout Board provides 20 analog inputs, allowing for a wide range of measurements. The DC2420A-A, DC2420A, Demo Board also includes the DC2026, a powerful instrumentation and measurement solution based on the LTC2984. The DC2026 provides a wide range of features, including a high-precision voltage and current measurement, a temperature measurement, and a wide range of digital I/O. The DC2420A-A, DC2420A, Demo Board is an ideal solution for testing and evaluating the performance of the LTC2984.

  • LTM8005 DEMO BOARD 6V = VIN = 27
    Linear Technology/Analog Devices DC2257A LTM8005 DEMO BOARD 6V = VIN = 27
    2024-08-02 15:34:503

    The Analog Devices DC2257A-A, DC2257A Demo Board is a versatile and powerful LED driver solution for lighting control applications. It features a LTM8005 38VIN, 38VOUT Boost LED Driver with 40V Switch, allowing for efficient and reliable operation. The board is designed to provide a wide range of lighting control options, including dimming, color mixing, and pulse width modulation. It also features a wide input voltage range, allowing for operation from a variety of sources. The board is easy to use and provides a reliable and cost-effective solution for lighting control applications.

  • EVAL BOARD BUCK-BOOST LTC3129-1
    Linear Technology/Analog Devices DC1923A EVAL BOARD BUCK-BOOST LTC3129-1
    2024-08-02 15:34:502

    The Analog Devices DC1923A-A Demonstration Board is a versatile power management solution that utilizes the LTC3129-1, 15V, 200mA synchronous buck-boost DC-DC converter with 1.3A quiescent current. This board is designed to demonstrate the capabilities of the LTC3129-1, allowing users to evaluate the performance of the device in a variety of applications. The board features a wide input voltage range of 2.7V to 15V, allowing it to be used in a variety of power management applications. The board also features a wide output voltage range of 0.8V to 15V, allowing it to be used in a variety of applications. The board also features a low quiescent current of 1.3A, making it ideal for low power applications. The board also features a wide operating temperature range of -40°C to +85°C, making it suitable for a variety of applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also features a wide range of control features, including adjustable output voltage, adjustable output current, and adjustable switching frequency. The board also features a wide range of diagnostic features, including output voltage monitoring, output current monitoring, and fault detection. The board also features a wide range of user-friendly features, including a graphical user interface, a USB interface, and a JTAG interface.

  • BOARD EVAL LTC4263
    Linear Technology/Analog Devices DC981A/B BOARD EVAL LTC4263
    2024-08-02 15:34:492

    The Analog Devices DC981A-B, LTC4263 DC981A Midspan demo board with DC981B Endspan plugin is a powerful communications and telecom solution. It is designed to provide a complete Power over Ethernet (PoE) solution for midspan and endspan applications. The board features a DC981A Midspan board with a DC981B Endspan plugin, allowing for a complete PoE solution. The board also includes a LTC4263 DC/DC converter, which provides a regulated output voltage for powering PoE devices. The board is designed to be used in a variety of applications, including industrial, commercial, and residential applications. It is also designed to be used in a variety of environments, including indoor and outdoor environments. The board is easy to install and use, and is designed to provide reliable and efficient power delivery.

  • DEMO BOARD FOR LTC4123EDC
    Linear Technology/Analog Devices DC2302A DEMO BOARD FOR LTC4123EDC
    2024-08-02 15:34:492

    The Analog Devices DC2302A-A, DC2302A Demonstration Kit for LTC4123EDC Low Power Wireless Charger is a comprehensive development platform for evaluating the performance of the LTC4123EDC low power wireless charger. This kit includes a DC2302A-A board, a DC2302A board, and a USB cable. The DC2302A-A board is a wireless power transmitter board that is designed to provide a low power, high efficiency wireless charging solution for consumer electronics. The DC2302A board is a wireless power receiver board that is designed to receive power from the DC2302A-A board. The USB cable is used to connect the DC2302A-A board to a PC for programming and debugging. This kit is ideal for evaluating the performance of the LTC4123EDC low power wireless charger and developing applications for consumer electronics.

  • BOARD EVAL FOR LT3745
    Linear Technology/Analog Devices DC1608A BOARD EVAL FOR LT3745
    2024-08-02 15:34:482

    The Analog Devices DC1608A-A LT3745 Demo Board is a 16-channel LED driver designed for consumer electronics applications. It features a wide range of features, including a high-efficiency, low-noise, low-ripple, and low-EMI design. The board is capable of driving up to 16 LEDs with a maximum current of 1A per channel. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • EVAL BOARD FOR LTC2983
    Linear Technology/Analog Devices DC2296A EVAL BOARD FOR LTC2983
    2024-08-02 15:34:462

    The Analog Devices DC2296A-A, DC2296A, DC2209 and DC2210 Digital Temperature Measurement System, Instrumentation and Measurement System is a comprehensive suite of temperature measurement and control solutions. It is designed to provide accurate and reliable temperature measurements in a wide range of applications. The system includes a variety of temperature sensors, transducers, and controllers, as well as a range of software and hardware tools for data acquisition, analysis, and control. The system is capable of measuring temperatures from -200°C to +400°C with an accuracy of ±0.1°C. It also features a variety of communication protocols, including RS-232, USB, and Ethernet, for easy integration into existing systems. The system is designed to be easy to use and configure, and is suitable for a variety of industrial, medical, and laboratory applications.

  • BD DEMO LTC6803-2 REQ. DC590B
    Linear Technology/Analog Devices DC1652A BD DEMO LTC6803-2 REQ. DC590B
    2024-08-02 15:34:442

    The Analog Devices DC1652A-A, LTC6803-2 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a high-precision, low-power, multi-channel battery monitor with a wide range of features, including a wide input voltage range, high accuracy, and low power consumption. The board also includes a variety of communication protocols, such as CAN, I2C, and SPI, for easy integration into existing systems. The board is designed to provide a comprehensive solution for monitoring and managing the performance of automotive and transportation batteries, and is ideal for applications such as electric vehicles, hybrid vehicles, and other battery-powered applications.

  • BOARD EVAL FOR LTC2937
    Linear Technology/Analog Devices DC2313A BOARD EVAL FOR LTC2937
    2024-08-02 15:34:452

    The Analog Devices DC2313A-A Programmable Six Channel Sequencer and Voltage Supervisor with EEPROM is a versatile and powerful device designed to provide reliable power sequencing and voltage supervision for computers and peripherals. It features six independent channels, each with its own programmable voltage, current, and timing settings. The device also includes an EEPROM for storing user-defined settings, allowing for easy customization and configuration. The DC2313A-A is designed to provide reliable power sequencing and voltage supervision for a wide range of applications, including servers, workstations, and other computer systems. It is also suitable for use in industrial and automotive applications.