web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LOW-COST DEMONSTRATION BOARD
    Microchip Technology AT90USBKEY2 LOW-COST DEMONSTRATION BOARD
    2024-08-02 15:34:472

    The Microchip Technology AT90USBKEY2-USBKEY2 Evaluation Kit is based on the AT90USB1287 AT90 AVR MCU and provides a comprehensive development platform for embedded applications. It includes a USB-based development board, a USB cable, and a CD-ROM with the necessary software and documentation. The board features a USB 2.0 port, a power switch, a reset button, and a power LED. It also includes a 32-pin expansion header for connecting external components. The kit is ideal for developing applications such as USB-based human interface devices, USB-based data acquisition systems, and USB-based embedded systems. The Energy Micro EFM32 Gecko Starter Kit is a comprehensive development platform for embedded applications based on the EFM32 Gecko MCU. It includes a development board, a USB cable, and a CD-ROM with the necessary software and documentation. The board features a USB 2.0 port, a power switch, a reset button, and a power LED. It also includes a 32-pin expansion header for connecting external components. The kit is ideal for developing applications such as low-power wireless systems, energy-efficient embedded systems, and real-time embedded systems. The STM32F4 Discovery Kit is a comprehensive development platform for embedded applications based on the STM32F4 MCU. It includes a development board, a USB cable, and a CD-ROM with the necessary software and documentation. The board features a USB 2.0 port, a power switch, a reset button, and a power LED. It also includes a 32-pin expansion header for connecting external components. The kit is ideal for developing applications such as motor control systems, digital audio systems, and real-time embedded systems.

  • EVAL BOARD FOR IR4322
    Infineon Technologies IRAUDAMP22 EVAL BOARD FOR IR4322
    2024-08-02 15:34:4911

    The Infineon Technologies AG IRAUDAMP22-IRAUDAMP22 is a 2-channel, 50W (2-Ohms) half-bridge class-D audio power amplifier using the IR4322. This amplifier is designed to deliver high-quality audio performance with low distortion and low power consumption. It features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. The amplifier also features a low-noise design, making it ideal for use in home theater systems and other audio applications. The amplifier is also protected against short-circuits, over-voltage, and over-temperature conditions, ensuring reliable operation.

  • ADE9153A ARDUINO SHIELD EVALUATI
    Analog Devices Inc. EV-ADE9153ASHIELDZ ADE9153A ARDUINO SHIELD EVALUATI
    2024-08-02 15:34:504

    The Analog Devices EV-ADE9153ASHIELDZ Evaluation Kit is a comprehensive tool for measuring energy consumption in a variety of applications. It is based on the ADE9153A Energy Measurement Shield, which is an instrumentation and measurement IC. The kit includes a mSure Autocalibration feature, which allows for accurate and reliable measurements of energy consumption. The kit also includes a variety of components, such as a power supply, a USB cable, and a user guide, to help users get started quickly and easily. The EV-ADE9153ASHIELDZ Evaluation Kit is an ideal solution for measuring energy consumption in a variety of applications.

  • ANALOG DEVICES EVAL-RS485FD8EBZEvaluation Board for Full Duplex RS485 Transceiver in 8 Lead SOIC Package
    Analog Devices Inc. EVAL-RS485FD8EBZ ANALOG DEVICES EVAL-RS485FD8EBZEvaluation Board for Full Duplex RS485 Transceiver in 8 Lead SOIC Package
    2024-08-02 15:34:515

    The Analog Devices EVAL-RS485FD8EBZ is an evaluation board designed for use with the ADM3077E Half-Duplex RS-485 Transceiver in an 8-lead SOIC package. This board is ideal for testing and evaluating the performance of the ADM3077E in a variety of communications and telecom applications. The board features a DB9 connector for easy connection to a PC, and includes a power supply, a USB-to-RS485 converter, and a set of jumpers for configuring the board. The board also includes a set of LEDs to indicate the status of the transceiver, and a set of test points for monitoring the transceiver's signals. The board is designed to be used with the ADM3077E, but can also be used with other RS-485 transceivers.

  • ANALOG DEVICES EVAL-ADM4168EEBZADM4168EEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM4168EEBZ ANALOG DEVICES EVAL-ADM4168EEBZADM4168EEBZ EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM4168EEBZ is an evaluating board for the ADM4168E, a ±15 kV ESD protected dual RS-422 transceiver motor control interface. This board is designed to evaluate the performance of the ADM4168E in a variety of applications, including motor control, industrial automation, and data communication. It features two RS-422 transceivers, each with a differential input and output, and a wide range of operating voltages. The board also includes a power supply, a voltage regulator, and a variety of test points for easy evaluation. The board is designed to be used with the ADM4168E, and is ideal for evaluating the performance of the device in a variety of applications.

  • ADG5412BF Quad SPST Switches Evaluation Board
    Analog Devices Inc. EVAL-ADG5412BFEBZ ADG5412BF Quad SPST Switches Evaluation Board
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADG5412BFEBZ Evaluation Board is designed to evaluate the performance of the ADG5412BF Bidirectional Overvoltage Protected Quad SPST Communications and Telecom Switch. This evaluation board features four independent SPST switches with bidirectional overvoltage protection, allowing for reliable switching of high-speed signals in communications and telecom applications. The board also includes a power supply, test points, and a USB interface for easy connection to a PC. The board is designed to be used with the ADG5412BF switch, and is ideal for evaluating the performance of the switch in a variety of applications.

  • HIGH POWER POE PD, FORWARD ACTIV
    STMicroelectronics STEVAL-POE005V1 HIGH POWER POE PD, FORWARD ACTIV
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-POE005V1 is a 12V/8A Active Clamp Forward Converter, Power Over Ethernet (PoE) - IEEE 802.3bt compliant Reference Design, Industrial Grade. It is designed to provide a reliable and efficient power source for industrial applications. The STEVAL-POE005V1 features a wide input voltage range of 36V to 57V, and is capable of delivering up to 8A of output current. It is compliant with the IEEE 802.3bt standard, and is designed to meet the requirements of industrial applications. The STEVAL-POE005V1 also features a wide operating temperature range of -40°C to +85°C, and is designed to provide reliable operation in harsh environments. The STEVAL-POE005V1 is an ideal solution for powering industrial applications such as industrial automation, robotics, and machine vision.

  • SILICON LABS CP2103EK EVAL KIT, CP2103, USB TO UART
    Silicon Labs CP2103-EK SILICON LABS CP2103EK EVAL KIT, CP2103, USB TO UART
    2024-08-02 15:34:482

    The Silicon Labs CP2103-EK Evaluation Kit is a comprehensive development platform for evaluating the CP2103 USB-to-UART Interface. This kit includes a USB-to-UART bridge, a USB cable, and a variety of software tools to help developers quickly and easily evaluate the CP2103. The CP2103-EK Evaluation Kit is ideal for applications such as industrial automation, consumer electronics, and communications and telecom. The CP2103-EK Evaluation Kit provides a complete solution for evaluating the CP2103 USB-to-UART Interface, including a USB-to-UART bridge, a USB cable, and a variety of software tools. The CP2103-EK Evaluation Kit is designed to help developers quickly and easily evaluate the CP2103 USB-to-UART Interface. The kit includes a USB-to-UART bridge, a USB cable, and a variety of software tools to help developers quickly and easily evaluate the CP2103. The CP2103-EK Evaluation Kit is ideal for applications such as industrial automation, consumer electronics, and communications and telecom.

  • STMICROELECTRONICS M24LR-DISCOVERY M24LR, NFC / RFID, DISCOVERY, EVAL
    STMicroelectronics M24LR-DISCOVERY STMICROELECTRONICS M24LR-DISCOVERY M24LR, NFC / RFID, DISCOVERY, EVAL
    2024-08-02 15:34:492

    The STMicroelectronics M24LR-DISCOVERY is a discovery kit designed to explore the features of the M24LR04E Dual Interface EEPROM with Energy Harvesting, Consumer Electronics, and NFC Forum Tag Type 4. This kit includes a M24LR04E-R dual interface EEPROM, a ST25R3911B NFC/RFID reader and writer, and a STM32L476VG microcontroller. The M24LR04E-R is a 4Kbit EEPROM with an I2C and RF interface, allowing for both contactless and contact-based communication. The ST25R3911B is a highly integrated NFC/RFID reader and writer, allowing for the reading and writing of NFC Forum Tag Type 4 tags. The STM32L476VG microcontroller provides the necessary processing power to control the M24LR04E-R and ST25R3911B. The M24LR-DISCOVERY kit is an ideal platform for exploring the features of the M24LR04E Dual Interface EEPROM with Energy Harvesting, Consumer Electronics, and NFC Forum Tag Type 4.

  • BOARD EVAL FOR MIC26601YJL
    Microchip Technology MIC26601YJL EV BOARD EVAL FOR MIC26601YJL
    2024-08-02 15:34:492

    The Microchip Technology MIC26601YJL-EV is a DC to DC single output power supply for desktop PC power supply and power management IC. It provides a wide range of output voltages from 0.9V to 5V, allowing for a variety of applications. It features a high efficiency of up to 95%, low ripple and noise, and a wide input voltage range of 4.5V to 14V. It also has a wide temperature range of -40°C to +85°C, making it suitable for a variety of applications. The MIC26601YJL-EV is a reliable and cost-effective solution for powering desktop PCs.

  • DIGITAL WALL DIMMER EVAL BOARD
    STMicroelectronics STEVAL-ILD004V2 DIGITAL WALL DIMMER EVAL BOARD
    2024-08-02 15:34:499

    The STMicroelectronics STEVAL-ILD004V2 is an evaluation board designed for industrial line applications. It is a digital wall dimmer for halogen and low-consumption lamps. It features a wide range of dimming levels, from 0.1% to 100%, and is capable of controlling up to 500W of power. The board is equipped with a high-efficiency buck converter, a high-side MOSFET, and a low-side MOSFET, allowing for a wide range of dimming levels. It also features a temperature sensor, a current sensor, and a voltage sensor, allowing for precise control of the dimming level. The board is designed to be used in a wide range of applications, including lighting, industrial automation, and home automation.

  • STEVAL-VP26K01F
    STMicroelectronics STEVAL-VP26K01F STEVAL-VP26K01F
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-VP26K01F is an evaluation board designed for use in STCOMET smart meter and PLC systems. It is a three output isolated flyback converter that provides reliable and efficient power supply for industrial applications. The board features the VIPER267KDTR, a high-performance integrated circuit that provides a wide range of features such as high efficiency, low standby power, and high power density. It also features a wide input voltage range of 85-265VAC, and a wide output voltage range of 5-24V. The board is designed to be easy to use and provides a comprehensive set of features for testing and evaluation of the VIPER267KDTR. It also includes a graphical user interface for easy configuration and monitoring of the board.