web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools Li-Ion Multi Bay Battery Chrgr Ref
    Microchip Technology MCP1630RD-LIC1 Power Management IC Development Tools Li-Ion Multi Bay Battery Chrgr Ref
    2024-08-02 15:34:532

    The Microchip Technology MCP1630RD-LIC1 is a Li-Ion Multi Bay Battery Charger Reference Design, Power Management IC (PMIC). It is designed to provide a complete solution for charging multiple Li-Ion batteries in a single bay. The MCP1630RD-LIC1 features a high-efficiency, low-noise, and low-cost design that is ideal for applications such as portable medical devices, consumer electronics, and industrial equipment. It includes a high-efficiency buck converter, a low-noise linear regulator, and a low-cost, low-noise charge controller. The MCP1630RD-LIC1 also features a wide input voltage range, adjustable output voltage, and adjustable charge current. It is designed to provide a safe and reliable charging solution for multiple Li-Ion batteries.

  • EVAL BOARD BUCK REG LTC3639
    Linear Technology/Analog Devices DC1901A EVAL BOARD BUCK REG LTC3639
    2024-08-02 15:34:532

    The Analog Devices DC1901A-A Demonstration Board is a powerful tool for automotive and transportation applications. It features the LTC3639EMSE high efficiency, 150V, 100mA synchronous buck converter, which is designed to provide reliable and efficient power conversion. The board is capable of providing up to 150V of output voltage and 100mA of output current, making it suitable for a wide range of automotive and transportation applications. The board also includes a variety of features such as adjustable switching frequency, adjustable soft-start, and adjustable current limit. Additionally, the board is designed to be easy to use and includes a graphical user interface for easy configuration. With its robust design and features, the Analog Devices DC1901A-A Demonstration Board is an ideal solution for automotive and transportation applications.

  • DUAL-CHANNEL BUFFER EVAL. KIT
    Maxim Integrated MAX4951AEEVKIT+ DUAL-CHANNEL BUFFER EVAL. KIT
    2024-08-02 15:34:522

    The MAX4951AEEVKIT+ is an evaluation kit for the MAX4951AE SATA I/II Bidirectional Redriver from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX4951AE in a variety of applications. The kit includes a MAX4951AE evaluation board, a USB-to-SATA cable, and a USB-to-SATA adapter. The evaluation board features a USB-to-SATA connector, a SATA connector, and a power connector. The USB-to-SATA cable and adapter allow for easy connection to a computer or other device. The kit also includes a user guide and software for testing and evaluating the performance of the MAX4951AE. The MAX4951AEEVKIT+ is an ideal solution for evaluating the performance of the MAX4951AE in a variety of applications.

  • ANALOG DEVICES ADP1047-300-EVALZADP1047, PFC CNTLR, 300W, EVAL KIT
    Analog Devices Inc. ADP1047-300-EVALZ ANALOG DEVICES ADP1047-300-EVALZADP1047, PFC CNTLR, 300W, EVAL KIT
    2024-08-02 15:34:532

    The Analog Devices ADP1047-300-EVALZ is an industrial power supply evaluation board featuring the ADP1047 PFC Boost Converter with 300 Watt output. This evaluation board is designed to provide a complete solution for evaluating the performance of the ADP1047 PFC Boost Converter in a wide range of industrial applications. The board includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft start. The board also includes a comprehensive set of protection features such as over-voltage, over-current, and over-temperature protection. The board is designed to be used with a wide range of input voltages and is capable of providing a wide range of output voltages. The board is also designed to be used with a wide range of power supplies and is capable of providing a wide range of output power levels.

  • ANALOG DEVICES EVAL-ADF4351EB1Z ADF4351EB1Z EVALUATION MODULE
    Analog Devices Inc. EVAL-ADF4351EB1Z ANALOG DEVICES EVAL-ADF4351EB1Z ADF4351EB1Z EVALUATION MODULE
    2024-08-02 15:34:432

    The Analog Devices EVAL-ADF4351EB1Z is an evaluation board for the ADF4351 fractional-N PLL frequency synthesizer. This board is designed to provide a platform for evaluating the performance of the ADF4351 frequency synthesizer. It features a wide range of frequency tuning capabilities, allowing users to generate frequencies from 23.4 MHz to 4400 MHz. The board also includes a variety of instrumentation and measurement features, such as a frequency counter, a power meter, and a spectrum analyzer. The board is also equipped with a USB interface for easy connection to a PC. This evaluation board is ideal for use in applications such as radio frequency (RF) testing, wireless communication, and instrumentation and measurement.

  • BOARD EVAL PT100 RTD TEMP SENSOR
    Microchip Technology TMPSNS-RTD1 BOARD EVAL PT100 RTD TEMP SENSOR
    2024-08-02 15:34:432

    The Microchip Technology TMPSNS-RTD1 Evaluation Board is a consumer electronics device designed to measure temperature using a PT100 RTD resistive temperature detector. It features a low-power, low-noise, high-accuracy temperature measurement system, with a wide temperature range of -50°C to +150°C. The board includes a precision voltage reference, a precision resistor, and a precision amplifier, allowing for accurate temperature readings. It also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is ideal for applications such as consumer electronics, automotive, and industrial temperature measurement.

  • Ethernet Development Tools Bus-powered Gigabit Ethernet Dongle BRD
    Microchip Technology EVB-LAN7500-LC Ethernet Development Tools Bus-powered Gigabit Ethernet Dongle BRD
    2024-08-02 15:34:4418

    The Microchip Technology EVB-LAN7500-LC Evaluation Board is designed to evaluate the LAN7500 High-Speed USB 2.0 to 10/100/1000 Ethernet Dongle Communications and Telecom ICs. This board features a USB 2.0 connector, a 10/100/1000 Ethernet port, and a power LED indicator. It also includes a USB 2.0 to 10/100/1000 Ethernet dongle, which allows for easy connection to a PC or laptop. The board is designed to provide a simple and cost-effective way to evaluate the performance of the LAN7500 ICs. It is ideal for applications such as industrial automation, medical, and consumer electronics.

  • EVAL BOARD FOR AD7403
    Analog Devices Inc. EVAL-AD7403-8FMCZ EVAL BOARD FOR AD7403
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7403-8FMCZ Evaluation Board is designed to evaluate the performance of the AD7403 16-Bit, Isolated Sigma-Delta ADC. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD7403. The board features a wide range of connectors and components, including a USB interface, a power supply, and a variety of analog and digital I/O. The board also includes a comprehensive set of software tools for configuring and testing the AD7403. The board is designed to be used with a variety of power supplies, allowing for flexibility in testing and evaluation. The board is also designed to be used with a variety of test and measurement equipment, making it an ideal platform for evaluating the performance of the AD7403.

  • EVALUATION BOARD I.C.
    Analog Devices Inc. EVAL-ADV7282AEBZ EVALUATION BOARD I.C.
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADV7282AEBZ is an evaluation board for the ADV7282A 10-bit, 4× oversampled SDTV video decoder with differential inputs, deinterlacer, and automotive and transportation grade. This board is designed to evaluate the performance of the ADV7282A video decoder and its features. It includes a differential input, deinterlacer, and a variety of output formats. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used in automotive and transportation applications, and is suitable for use in a variety of environments.

  • ADM3055E EVALUATION BOARD
    Analog Devices Inc. EVAL-ADM3055EEBZ ADM3055E EVALUATION BOARD
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADM3055EEBZ Evaluation Board is designed to evaluate the performance of the ADM3055E 5kV rms, signal and power isolated, CAN transceiver for CAN FD, industrial automation, and automotive applications. This evaluation board features a wide range of features, including a CAN FD transceiver, a CAN FD transceiver with a 5kV rms isolation barrier, a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD transceiver with a 5kV rms isolation barrier and a CAN FD trans

  • EVAL BOARD FOR ADG5404
    Analog Devices Inc. EVAL-ADG5404FEBZ EVAL BOARD FOR ADG5404
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG5404FEBZ Evaluation Board is designed to evaluate the ADG5404F Fault Protection and Detection 4-Channel Multiplexer for communications and telecom applications. This board features four independent channels, each with a multiplexer, a fault detector, and a fault protection circuit. The board also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The board is designed to provide reliable protection and detection of faults in communications and telecom applications. It is ideal for testing and evaluating the performance of the ADG5404F in a variety of applications.

  • ANALOG DEVICES EVAL-ADM1186-1EBZ EVALUATION KIT FOR ADM1186-1
    Analog Devices Inc. EVAL-ADM1186-1EBZ ANALOG DEVICES EVAL-ADM1186-1EBZ EVALUATION KIT FOR ADM1186-1
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADM1186-1EBZ Evaluation Board is designed to evaluate the ADM1186-1 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a platform for testing and evaluating the features of the ADM1186-1 IC, including its voltage sequencing, monitoring, and power management capabilities. The board includes a variety of components, such as a voltage regulator, voltage dividers, and a power switch, to enable users to easily test the IC's features. The board also includes a USB interface for programming and debugging the IC. The EVAL-ADM1186-1EBZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the ADM1186-1 IC.