web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MICROCHIP PKSERIAL-I2C1 PICKIT, SERIAL I2C, DEMO BOARD
    Microchip Technology PKSERIAL-I2C1 MICROCHIP PKSERIAL-I2C1 PICKIT, SERIAL I2C, DEMO BOARD
    2024-08-02 15:34:462

    The Microchip Technology PKSERIAL-I2C1, PICkit Serial I2C Demo Board, Communications and Telecom Board is a versatile and powerful development board designed to help engineers and hobbyists explore the capabilities of the I2C serial communication protocol. It features a PIC16F1454 microcontroller, a PICkit Serial Analyzer, and a variety of I2C-compatible devices, including an EEPROM, a temperature sensor, and a real-time clock. The board also includes a USB-to-serial converter, allowing users to easily connect to a PC for programming and debugging. With its comprehensive set of features, the PKSERIAL-I2C1 board is an ideal platform for learning and experimenting with I2C communication.

  • Development Boards & Kits - ARM Xplained Pro Prototyping Add-On
    Microchip Technology ATPROTO1-XPRO Development Boards & Kits - ARM Xplained Pro Prototyping Add-On
    2024-08-02 15:34:4316

    It is designed to provide a flexible and easy-to-use platform for prototyping and development of automotive and transportation applications. The board features a wide range of components and features, including a microcontroller, a power supply, a CAN transceiver, a USB port, a UART port, and a variety of other peripherals. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the Xplained Pro Platform, which provides a comprehensive development environment for automotive and transportation applications. The board is also compatible with a variety of other development tools, such as Atmel Studio, IAR Embedded Workbench, and Keil uVision. The board is ideal for prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications.

  • EVALUATION KIT TRXR LTM2881-5
    Linear Technology/Analog Devices DC1503A-B EVALUATION KIT TRXR LTM2881-5
    2024-08-02 15:34:512

    The Analog Devices DC1503A-B Demo Board is a powerful tool for industrial automation applications. It is equipped with the LTM2881-5 RS485 module isolator, which provides galvanic isolation between the RS485 bus and the system power supply. The board operates at 5V supply and is designed to provide reliable and robust communication between multiple devices. It is ideal for applications such as motor control, data acquisition, and industrial automation. The board also features a wide range of features such as adjustable baud rate, adjustable termination, and adjustable data rate. The board is also designed to be easy to use and configure, making it an ideal choice for industrial automation applications.

  • BOARD DELTA SIGMA ADC LTC2453
    Linear Technology/Analog Devices DC1266A-A BOARD DELTA SIGMA ADC LTC2453
    2024-08-02 15:34:492

    The Analog Devices DC1266A-A Demo Board is a versatile tool for evaluating the performance of the LTC2453 16-bit I2C Differential Analog to Digital Converter in a 3x2 DFN package. This board features a wide range of instrumentation and measurement capabilities, including a programmable gain amplifier, a low-noise voltage reference, and a wide range of input ranges. It also includes a USB-to-I2C interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • EVAL BOARD SILICON OSC
    Linear Technology/Analog Devices DC2073A-C EVAL BOARD SILICON OSC
    2024-08-02 15:34:502

    The Analog Devices DC2073A-C Demo Board is a versatile instrumentation and measurement tool based on the LTC6900 5kHz to 10MHz Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6900 oscillator and its associated components. The board features a wide range of test points and connectors for easy access to the oscillator's output signals. It also includes a variety of measurement and control features, such as a frequency counter, a frequency sweep generator, and a frequency response analyzer. The board is ideal for use in a variety of applications, including frequency synthesis, frequency control, and frequency measurement.

  • BOARD EVAL FOR LTC4274A-2
    Linear Technology/Analog Devices DC1814A-B BOARD EVAL FOR LTC4274A-2
    2024-08-02 15:34:532

    The Analog Devices DC1814A-B Demo Board is a versatile power management solution for Ethernet-based applications. It is equipped with the LTC4274A-2, a 52.7W single LTPoE++ PSE controller, which provides a high-efficiency, low-cost solution for powering Ethernet-based devices. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, and adjustable current limit. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of Ethernet-based devices, including PoE-enabled cameras, access points, and switches. The board is also compatible with a variety of PoE standards, including IEEE 802.3af, IEEE 802.3at, and IEEE 802.3bt.

  • DISCOVERY STM8S003K3 EVAL BRD
    STMicroelectronics STM8SVLDISCOVERY DISCOVERY STM8S003K3 EVAL BRD
    2024-08-02 15:34:435

    The STMicroelectronics STM8SVLDISCOVERY-SVLDISCOVERY is a Discovery kit for the STM8S Value Line of microcontrollers. It is designed to help users explore the features of the STM8S003K3 MCU, a low-cost 8-bit microcontroller for consumer electronics applications. The kit includes an STM8S003K3 MCU, a STM8SVLDISCOVERY board, and a USB cable for programming and debugging. The board features a wide range of peripherals, including an LCD display, LEDs, push buttons, and a potentiometer. It also includes a ST-LINK/V2-1 debugger/programmer, allowing users to program and debug the MCU. The kit is an ideal platform for learning and developing applications for the STM8S Value Line of microcontrollers.

  • DISCOVERY STM32F051R8T6 EVAL BRD
    STMicroelectronics STM32F0DISCOVERY DISCOVERY STM32F051R8T6 EVAL BRD
    2024-08-02 15:34:442

    The STMicroelectronics STM32F0DISCOVERY-DISCOVERY is a discovery kit for the STM32 F0 series of microcontrollers. It includes an STM32F051 MCU, which is a 32-bit ARM Cortex-M0 processor with up to 32 Kbytes of Flash memory and up to 8 Kbytes of SRAM. The kit also includes a range of peripherals, such as an LCD display, a USB port, an audio codec, and a joystick. It is ideal for consumer electronics applications, such as home automation, security systems, and audio/video equipment. The kit also includes a range of development tools, such as an integrated development environment (IDE), a debugger, and a range of example projects.

  • BOARD EVAL FOR IR4302
    Infineon Technologies IRAUDAMP16 BOARD EVAL FOR IR4302
    2024-08-02 15:34:4419

    The Infineon Technologies AG IRAUDAMP16-IRAUDAMP16 is a 70W, 4-Ohms x 2-Ch Class-D Audio Power Amplifier, using the IR4302, Audio Power Amplifier IC. This amplifier is designed to deliver high-quality audio performance with low distortion and low noise. It features a wide range of input and output voltage levels, allowing it to be used in a variety of applications. The amplifier also has a high efficiency rating, making it an ideal choice for applications where power consumption is a concern. The IRAUDAMP16-IRAUDAMP16 is a reliable and cost-effective solution for audio amplification.

  • BOARD EVAL FOR IR4301
    Infineon Technologies IRAUDAMP12 BOARD EVAL FOR IR4301
    2024-08-02 15:34:4419

    The Infineon Technologies AG IRAUDAMP12-IRAUDAMP12 is a 130W (4o-hms) x 2-Ch Class-D Audio Power Amplifier that uses the IR4301. This amplifier is designed to provide high-quality audio performance with low distortion and low noise. It features a wide range of input and output voltage levels, allowing it to be used in a variety of applications. The amplifier also has a high efficiency rating, making it an ideal choice for audio systems that require high power output. The IRAUDAMP12-IRAUDAMP12 is a reliable and cost-effective solution for audio power amplification.

  • Development Boards & Kits - ARM Xplained Pro Segment LCD Add-On
    Microchip Technology ATSLCD1-XPRO Development Boards & Kits - ARM Xplained Pro Segment LCD Add-On
    2024-08-02 15:34:444

    The Microchip Technology ATSLCD1-XPRO is a Segment LCD1 Xplained Pro Extension Board based on a 96-Segment LCD Display. It is designed to provide automotive and transportation solutions with a reliable and cost-effective display solution. The board features a 96-segment LCD display, a temperature sensor, and a light sensor. It is compatible with the Atmel Xplained Pro platform and can be used to create a variety of applications such as automotive displays, navigation systems, and instrumentation. The board also includes a library of software drivers and example code to help developers quickly get started. The ATSLCD1-XPRO is an ideal solution for automotive and transportation applications that require a reliable and cost-effective display solution.

  • EVAL BOARD FOR IR4321
    Infineon Technologies IRAUDAMP21 EVAL BOARD FOR IR4321
    2024-08-02 15:34:4623

    Infineon Technologies AG IRAUDAMP21-IRAUDAMP21 is a two-channel 90W (2 Ohms) half-bridge class-D audio power amplifier using the IR4321. It is designed to deliver high-quality audio performance with low distortion and low noise. The amplifier features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. It also features a high-efficiency power stage, allowing it to deliver high power output with minimal power consumption. The amplifier is protected against short-circuit, over-temperature, and over-current conditions, ensuring reliable operation. The IRAUDAMP21-IRAUDAMP21 is an ideal solution for high-performance audio applications.