web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • 3D HALL 3 CLICK
    MikroElektronika MIKROE-3310 3D HALL 3 CLICK
    2024-08-02 15:34:442

    The MikroElektronika MIKROE-3310, 3D Hall 3 Click Board is an industrial grade solution based on the LIS2MDL low power 3D magnetic sensor. It is designed to measure the magnetic field in three axes, allowing for the detection of the direction and magnitude of the magnetic field. The board is capable of detecting magnetic fields up to ±50 gauss, and is suitable for a wide range of applications, including navigation, robotics, and industrial automation. It features a low power consumption of only 1.2 mA, and is capable of operating in temperatures ranging from -40°C to +85°C. The board also features an I2C interface, allowing for easy integration into existing systems.

  • KIT EVAL FOR MAX5719
    Maxim Integrated MAX5719EVKIT# KIT EVAL FOR MAX5719
    2024-08-02 15:34:447

    The MAX5719EVKIT-EVKIT# is an evaluation kit for the MAX5719 20-Bit Voltage DAC, Instrumentation and Measurement. This kit includes a MAX5719 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX5719 is a low-power, 20-bit voltage DAC with a wide input voltage range of 0V to 5V. It features a low-noise, low-drift, and low-power architecture, making it ideal for precision instrumentation and measurement applications. The evaluation board includes a variety of test points and connectors for easy evaluation and testing of the MAX5719. The USB-to-I2C interface board allows for easy connection to a PC for programming and data logging. The USB cable provides power to the evaluation board and allows for communication between the PC and the evaluation board.

  • BOARD EVAL USB4624 HUB
    Microchip Technology EVB-USB4624BCUH BOARD EVAL USB4624 HUB
    2024-08-02 15:34:432

    The Microchip Technology EVB-USB4624BCUH is an evaluation board for the USB4624 4-Port Switchable USB 2.0 and HSIC Hub. This board is designed for consumer electronics applications and provides a convenient platform for evaluating the USB4624 4-Port Switchable USB 2.0 and HSIC Hub. The board features four USB 2.0 ports, two HSIC ports, and a USB Type-C port. It also includes a power switch, a power LED, and a reset button. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. The EVB-USB4624BCUH is an ideal solution for evaluating the USB4624 4-Port Switchable USB 2.0 and HSIC Hub in consumer electronics applications.

  • MICROCHIP DM240311PIC24F16KA102, XLP, 16BIT, DEV BOARD
    Microchip Technology DM240311 MICROCHIP DM240311PIC24F16KA102, XLP, 16BIT, DEV BOARD
    2024-08-02 15:34:4319

    The Microchip Technology DM240311-DM240311 XLP 16-Bit Development Kit for the PIC24F16KA102 and PIC24FJ64GA102 Microcontroller families is a comprehensive development platform for consumer electronics applications. It includes a PIC24F16KA102 and PIC24FJ64GA102 microcontroller, a USB-based programmer/debugger, a prototyping board, and a suite of software tools. The kit provides a complete development environment for creating, debugging, and testing applications for consumer electronics. It is ideal for developing applications such as home automation, security systems, and energy management. The kit also includes a comprehensive set of documentation and tutorials to help users get started quickly.

  • Cellular Module Development Board
    SparkFun KIT-15072 Cellular Module Development Board
    2024-08-02 15:34:4525

    The SparkFun Electronics KIT-15072 Particle Boron LTE IoT Development Kit is a comprehensive communications and telecom kit designed to help developers create powerful and secure Internet of Things (IoT) applications. This kit includes a Particle Boron LTE board, a USB cable, a LiPo battery, and a variety of other components. The Particle Boron LTE board is a powerful, low-power, and secure cellular development board that supports LTE-M and NB-IoT networks. It is equipped with a powerful ARM Cortex-M4 processor, a Wi-Fi/Bluetooth module, and a variety of other features. The kit also includes a USB cable for connecting the board to a computer, a LiPo battery for powering the board, and a variety of other components such as a breadboard, jumper wires, and a variety of sensors. With this kit, developers can quickly and easily create powerful and secure IoT applications.

  • SERIAL SUPERFLASH(R) KIT 2
    Microchip Technology AC243008 SERIAL SUPERFLASH(R) KIT 2
    2024-08-02 15:34:442

    The Microchip Technology AC243008-AC243008 Serial SuperFlash Kit 2 is a powerful and versatile tool for computer and peripheral users. It is based on the SST25VF020B, a 2 megabit Serial Flash memory device. The kit includes a USB-based programmer, a 2 megabit Serial Flash memory device, and a set of software tools. The programmer is designed to program the Serial Flash memory device with data, and the software tools allow users to easily manage and store data on the device. The kit also includes a comprehensive user manual and a set of tutorials to help users get started. With its easy-to-use interface and powerful features, the Microchip Technology AC243008-AC243008 Serial SuperFlash Kit 2 is an ideal solution for computer and peripheral users.

  • Board with FPC/FFC 50 LCD connector, 3.5 inch TFT LCD Display Panel Preinstalled with Resistive Touch, Black Bezel
    FTDI CleO35A Board with FPC/FFC 50 LCD connector, 3.5 inch TFT LCD Display Panel Preinstalled with Resistive Touch, Black Bezel
    2024-08-02 15:34:442

    The FTDI Chip CleO35A-A Development Board is a powerful and versatile platform for embedded applications. It is based on the CleO35 Module, which is a powerful ARM Cortex-M4 processor with a wide range of peripherals and features. The board comes preinstalled with a 3.5 inch TFT LCD Display Panel with resistive touch, video and imaging capabilities. It also features an FPC/FFC 50 LCD connector for easy connection to other displays. The board is ideal for applications such as industrial automation, medical devices, consumer electronics, and more. It is also compatible with a wide range of development tools, making it easy to get started with your project.

  • THE STR-NIS5020-GEVB PROV
    ON Semiconductor STR-NIS5020-GEVB THE STR-NIS5020-GEVB PROV
    2024-08-02 15:34:442

    The Onsemi STR-NIS5020-GEVB is a Strata Enabled NIS5020 12V, 14 m-ohm, 10A eFuse Evaluation Board. It is designed to provide a comprehensive evaluation platform for the NIS5020 eFuse device. This board is ideal for use in computers and peripherals, providing a reliable and efficient way to protect against overcurrent and overvoltage conditions. It features a wide range of protection features, including overcurrent protection, overvoltage protection, and reverse current protection. The board also includes a built-in LED indicator to provide visual feedback on the status of the eFuse. The board is easy to use and provides a reliable and efficient way to protect against overcurrent and overvoltage conditions.

  • Evaluation Board For AD9735 DAC, 10-/12-/14-Bit, 1200 MSPS DACs
    Analog Devices AD9734-EBZ Evaluation Board For AD9735 DAC, 10-/12-/14-Bit, 1200 MSPS DACs
    2024-08-02 15:34:4410

    The Analog Devices AD9734-EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD9734, a 10-bit, 1.2 GSPS serial voltage output digital-to-analog converter. The board features a wide range of features, including a wide input voltage range, low power consumption, and a high-speed serial interface. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of instrumentation and measurement applications, such as signal generation, signal conditioning, and data acquisition.

  • SPARKFUN THING PLUS - ARTEMIS
    SparkFun Electronics WRL-15574 SPARKFUN THING PLUS - ARTEMIS
    2024-08-02 15:34:4517

    The SparkFun Thing Plus Development Kit - Artemis (WRL-15574) is a comprehensive development platform for creating low-power, wireless applications. It features the Artemis module, a powerful, low-power, dual-core Arm Cortex-M4F microcontroller with Bluetooth 5.1 and 802.15.4 radios. The kit includes a variety of components and tools to help you get started with your project, including a USB-C cable, a LiPo battery, and a Qwiic connector. The kit also includes a variety of software libraries and example projects to help you get up and running quickly. With the SparkFun Thing Plus Development Kit - Artemis, you can create a wide range of applications, from home automation to industrial automation, and more.

  • MAX32625 EVAL BRD
    Maxim Integrated MAX32625MBED# MAX32625 EVAL BRD
    2024-08-02 15:34:452

    The Maxim Integrated MAX32625MBED-MBED# is an ARM mbed enabled development platform for the MAX32625 Ultra-Low-Power ARM Cortex-M4 with FPU-Based Microcontroller (MCU). This platform is designed for medical and healthcare applications, providing a powerful and efficient solution for developing and deploying medical and healthcare applications. It features a 32-bit ARM Cortex-M4 processor with a floating-point unit (FPU) and a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, and a low-power timer. The platform also includes a range of software libraries and tools, such as the mbed OS, mbed TLS, and mbed Studio, to help developers quickly and easily create and deploy medical and healthcare applications. The MAX32625MBED-MBED# is an ideal platform for medical and healthcare applications that require low power consumption and high performance.

  • MAX32620 DEV EVAL BRD
    Maxim Integrated MAX32620FTHR# MAX32620 DEV EVAL BRD
    2024-08-02 15:34:452

    The Maxim Integrated MAX32620FTHR-FTHR# Evaluation Kit is designed for medical and healthcare applications. It is based on the MAX32620 Ultra-Low-Power ARM Cortex-M4 with FPU-Based Microcontroller (MCU). This kit provides a comprehensive platform for evaluating the features and performance of the MAX32620FTHR# MCU. It includes a variety of peripherals, such as a temperature sensor, accelerometer, and a capacitive touch controller. The kit also includes a USB-based debug interface, which allows for easy programming and debugging of the MCU. The kit is ideal for developing medical and healthcare applications that require low power consumption and high performance.