web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT USB PORT PROTECTOR
    Maxim Integrated MAX22505EVKIT# EVAL KIT USB PORT PROTECTOR
    2024-08-02 15:34:452

    The MAX22505EVKIT-EVKIT# is an evaluation kit for the MAX22505 ±40V High-Speed USB Port Protector, Industrial Grade. This kit provides a complete platform for evaluating the MAX22505, which is a high-speed USB port protector designed to protect industrial-grade USB ports from overvoltage and ESD events. The kit includes a MAX22505 evaluation board, a USB Type-A connector, and a USB Type-C connector. The evaluation board also includes a USB-C connector, a USB-A connector, and a USB-B connector. The board also includes a power supply, a USB-C cable, and a USB-A cable. The kit also includes a user guide and a software package for configuring the MAX22505. The MAX22505 is designed to protect USB ports from overvoltage and ESD events, and is suitable for use in industrial applications.

  • THE STR-NIS5820-GEVB PROV
    ON Semiconductor STR-NIS5820-GEVB THE STR-NIS5820-GEVB PROV
    2024-08-02 15:34:452

    The Onsemi STR-NIS5820-GEVB is a Strata Enabled NIS5820 12V, 24 m-ohm, 8A eFuse Evaluation Board. It is designed to provide a convenient platform for evaluating the performance of the NIS5820 eFuse. The board features a 12V input voltage, 24 m-ohm resistance, and 8A current rating. It is ideal for use in computers and peripherals, providing reliable protection against overcurrent and overvoltage. The board also includes a USB port for easy connection to a PC, allowing for easy monitoring and control of the eFuse. The board is RoHS compliant and is designed to meet the highest standards of safety and reliability.

  • SPARKFUN THING PLUS ESP32 WROOM
    SparkFun Electronics WRL-15663 SPARKFUN THING PLUS ESP32 WROOM
    2024-08-02 15:34:4546

    The SparkFun Thing Plus Development Kit based on ESP32 WROOM (WRL-15663) is a comprehensive development platform for creating connected projects and products. It includes the ESP32 WROOM module, a LiPo battery charger, and a USB-C port for power and programming. The kit also includes a variety of sensors and components, such as a temperature and humidity sensor, an accelerometer, a microphone, and a light sensor. The ESP32 WROOM module is a powerful, low-power, dual-core microcontroller with integrated Wi-Fi and Bluetooth connectivity. It is capable of running multiple tasks simultaneously and is ideal for applications such as home automation, IoT, and robotics. The kit also includes a variety of communication and telecom components, such as a GSM/GPRS module, an Ethernet module, and an XBee module. With the SparkFun Thing Plus Development Kit, you can quickly and easily create connected projects and products.

  • THE STR-NIS5232-GEVB PROV
    ON Semiconductor STR-NIS5232-GEVB THE STR-NIS5232-GEVB PROV
    2024-08-02 15:34:452

    The Onsemi STR-NIS5232-GEVB is a Strata Enabled NIS5232 12V, 44 m-ohm, 4.2A eFuse Evaluation Board. It is designed to be used with computers and peripherals to provide a reliable and efficient power supply. The board features a 12V output, 44 m-ohm resistance, and 4.2A current rating. It is designed to be used with a variety of computer and peripheral components, including CPUs, GPUs, RAM, and storage devices. The board is also designed to be used with a variety of power management systems, such as voltage regulators, power converters, and power controllers. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics.

  • THE STR-NIS5132-GEVB PROV
    ON Semiconductor STR-NIS5132-GEVB THE STR-NIS5132-GEVB PROV
    2024-08-02 15:34:452

    from ON Semiconductor is a evaluation board designed to evaluate the NIS5132 eFuse. This board is designed to provide a simple and easy way to evaluate the NIS5132 eFuse. The board features a 12V input voltage, 44 m-ohm resistance, and 3.6A current rating. The board also includes a Strata Enabled NIS5132 eFuse, which is designed to provide protection against over-current, over-voltage, and short-circuit conditions. The board also includes a power switch, LED indicators, and a USB port for programming and monitoring. The board is designed to be used with the NIS5132 eFuse and is compatible with a variety of development platforms.

  • ANALOG DEVICES AD8339-EVALZ I/Q DEMODULATOR, EVALUATION BOARD
    Analog Devices Inc. AD8339-EVALZ ANALOG DEVICES AD8339-EVALZ I/Q DEMODULATOR, EVALUATION BOARD
    2024-08-02 15:34:462

    The Analog Devices AD8339-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8339 50-MHz I/Q Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the AD8339 IC, allowing users to quickly and easily evaluate the performance of the device in a variety of applications. The board features a wide range of features, including a wide range of input and output connectors, a wide range of gain and frequency settings, and a wide range of test points for monitoring and debugging. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and monitor its performance. The AD8339-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the AD8339 IC in a variety of applications.

  • POWER OVER ETHERNET - PD CONVERT
    STMicroelectronics STEVAL-POE002V1 POWER OVER ETHERNET - PD CONVERT
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-POE002V1 is a 5V/8A synchronous flyback converter reference design that is compliant with the IEEE 802.3bt Power over Ethernet (PoE) standard. This reference design is ideal for consumer electronics applications that require a reliable and efficient power source. The STEVAL-POE002V1 features a wide input voltage range of 36V to 57V, allowing it to be used in a variety of PoE applications. It also features a high efficiency of up to 94%, making it an ideal choice for applications that require a low power consumption. The STEVAL-POE002V1 also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. Additionally, the STEVAL-POE002V1 is designed to meet the safety requirements of UL60950-1 and EN60950-1, making it a safe and reliable choice for consumer electronics applications.

  • 45 W USB TYPE-C POWER DELI
    STMicroelectronics STEVAL-USBPD45C 45 W USB TYPE-C POWER DELI
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-USBPD45C is a 45W USB Type-C Power Delivery Adapter Reference Design based on STCH03, STM32F051 and STUSB1602A. It is designed for consumer electronics applications and provides a complete solution for USB Type-C power delivery. The STEVAL-USBPD45C features a USB Type-C port with Power Delivery support, allowing for up to 45W of power delivery. It also includes a STM32F051 microcontroller and STUSB1602A USB Type-C port controller, providing a complete solution for USB Type-C power delivery. The STEVAL-USBPD45C is designed to be easy to use and provides a reliable and cost-effective solution for consumer electronics applications.

  • AUTOMOTIVE IC EVAL BOARDS
    STMicroelectronics STEVAL-TTM002V1 AUTOMOTIVE IC EVAL BOARDS
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-TTM002V1 is a motor control board designed for automotive applications. It is a complete solution for controlling motors in automotive applications, providing a wide range of features and functions. The board includes a 32-bit ARM Cortex-M3 processor, a power stage, a CAN transceiver, and a variety of peripherals. It is capable of controlling up to three brushless DC motors, and can be used for applications such as electric power steering, electric brake systems, and electric vehicle traction control. The board also includes a range of safety features, such as over-current protection, over-voltage protection, and temperature monitoring. The board is designed to be easy to use and integrate into existing automotive systems.

  • COLOR 8 CLICK
    MikroElektronika MIKROE-3213 COLOR 8 CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3213 Color 8 Click Board is a powerful and versatile sensor board based on the BH1749NUC Color Sensor, Lighting Sensor, and Ambient Light Sensor. This board is designed to provide accurate and reliable color sensing, lighting sensing, and ambient light sensing capabilities. The BH1749NUC Color Sensor is capable of detecting a wide range of colors, from red to blue, and can accurately measure the intensity of light in the environment. The Lighting Sensor is capable of detecting the intensity of light in the environment, and the Ambient Light Sensor is capable of detecting the amount of ambient light in the environment. This board is perfect for applications such as color recognition, lighting control, and ambient light sensing.

  • CURRENT 2 CLICK
    MikroElektronika MIKROE-3292 CURRENT 2 CLICK
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-3292 Current Sensing 2 Click Board is a versatile and reliable solution for monitoring and controlling current in a wide range of applications. It is based on the FAN4010 High-Side Current Sensor, a power management IC that provides accurate current sensing and monitoring. The board features a wide input voltage range of 4.5V to 36V, and can measure up to 5A of current. It also features a low-side current sensing option, allowing for more accurate current measurements. The board is equipped with a wide range of protection features, including over-current, over-voltage, and reverse-polarity protection. Additionally, the board is equipped with a programmable current limit, allowing for precise current control. The board is also equipped with a wide range of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into a wide range of systems.

  • AnalogDevices ADV3219-EVALZ
    2024-08-02 15:34:512

    The Analog Devices ADV3219-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3219 800 MHz, 2:1 Analog Multiplexer, Video and Imaging Switch. This board features a wide range of input and output connectors, allowing for easy connection to a variety of video and imaging sources. It also includes a variety of test points and jumpers for easy evaluation of the ADV3219's performance. The board is designed to provide a comprehensive evaluation of the ADV3219's features, including its low power consumption, high speed switching, and low crosstalk. The board also includes a USB interface for easy connection to a PC for programming and evaluation.