web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR MCP3424
    Microchip Technology MCP3424EV EVALUATION BOARD FOR MCP3424
    2024-08-02 15:34:478

    Temperature Range. The board is designed to provide a simple and easy to use platform for evaluating the features and performance of the MCP3424 device. The board includes a USB interface for easy connection to a PC, and a set of jumpers and switches to configure the device for various operating modes. The board also includes a set of LEDs to indicate the status of the device, and a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes

  • EVAL BOARD FOR ADPD2211
    Analog Devices Inc. EVALZ-ADPD2211 EVAL BOARD FOR ADPD2211
    2024-08-02 15:34:470

    The Analog Devices EVALZ-ADPD2211 Evaluation Board is a powerful tool designed to help engineers and researchers develop and test applications based on the ADPD2211 optical sensor. This board is optimized for biomedical and healthcare applications, providing a comprehensive platform for testing and evaluating the performance of the ADPD2211 sensor. The board features a wide range of features, including a high-resolution analog-to-digital converter, a low-noise amplifier, and a programmable gain amplifier. Additionally, the board includes a variety of software tools and libraries to help users quickly and easily develop and test their applications. With its robust design and comprehensive feature set, the EVALZ-ADPD2211 Evaluation Board is an ideal solution for developing and testing applications based on the ADPD2211 optical sensor.

  • Temperature Sensor Development Tools MAX31730U Eval Kit
    Maxim Integrated MAX31730UEVKIT# Temperature Sensor Development Tools MAX31730U Eval Kit
    2024-08-02 15:34:482

    The MAX31730UEVKIT-UEVKIT# is an evaluation kit for the MAX31730 3-Channel Remote Temperature Sensor Communications and Telecom IC. This kit provides a comprehensive platform for evaluating the features and performance of the MAX31730. It includes a MAX31730 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features three temperature sensors, a 3.3V regulator, and a USB-to-I2C interface. The USB-to-I2C interface board allows for easy connection to a PC for programming and data logging. The kit also includes a comprehensive set of software tools for configuring and monitoring the MAX31730. The MAX31730UEVKIT-UEVKIT# is an ideal solution for evaluating the performance of the MAX31730 in a variety of applications.

  • KIT EVALUATION FOR MAX14970
    Maxim Integrated MAX14970EVKIT# KIT EVALUATION FOR MAX14970
    2024-08-02 15:34:512

    The MAX14970EVKIT-EVKIT# is an evaluation kit for the MAX14970 Ruggedized 6Gbps SATA Redriver with High ESD and Extended Temperature Operation. This kit is designed to help engineers evaluate the performance of the MAX14970 in a variety of applications. It includes a MAX14970 evaluation board, a USB-to-SATA adapter, and a USB-to-SATA cable. The evaluation board features a wide range of test points and connectors, allowing engineers to easily connect the MAX14970 to their system. The USB-to-SATA adapter and cable allow engineers to connect the MAX14970 to a computer or other peripheral device. The MAX14970 is designed to provide reliable data transmission in harsh environments, with high ESD protection and extended temperature operation. This evaluation kit is an ideal tool for engineers to evaluate the performance of the MAX14970 in their applications.

  • BOARD EVAL FOR AD9834
    Analog Devices Inc. EVAL-AD9834SDZ BOARD EVAL FOR AD9834
    2024-08-02 15:34:511

    The Analog Devices EVAL-AD9834SDZ Evaluation Board is designed to evaluate the AD9834 20 mW Power, 2.3V to 5.5V, 75 MHz Complete DDS for medical and healthcare applications. This evaluation board features a low-power, low-noise, high-performance Direct Digital Synthesizer (DDS) with a wide frequency range of 0.1 Hz to 75 MHz. It also includes a low-noise, low-distortion sine wave output, a programmable output frequency, and a wide range of modulation capabilities. The board is designed to be used with a variety of medical and healthcare applications, including ultrasound imaging, medical imaging, and medical instrumentation. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices ADI-VIP software.

  • GROVE 6POSITION DIP SWITCH
    Seeed Technology Co., Ltd 111020043 GROVE 6POSITION DIP SWITCH
    2024-08-02 15:34:514

    Seeed Technology Co.,Ltd 111020043-111020043 is a leading provider of industrial automation solutions. The Grove - 6-Position DIP Switch Evaluation Board is a versatile and reliable tool for industrial automation applications. It features a 6-position DIP switch that can be used to control various functions in industrial automation systems. The board is designed to be easy to use and provides a reliable and cost-effective solution for industrial automation applications. It is also compatible with a wide range of industrial automation systems, making it a great choice for any industrial automation project.

  • BOARD EVALUATION FOR AD5933
    Analog Devices Inc. EVAL-AD5933EBZ BOARD EVALUATION FOR AD5933
    2024-08-02 15:34:519

    The Analog Devices EVAL-AD5933EBZ is an evaluation board designed to evaluate the AD5933, a 1-MSPS, 12-bit impedance converter network analyzer. This board is ideal for automotive and transportation applications, as it is capable of measuring impedance over a wide frequency range with high accuracy. It features a wide range of features, including a low-noise, low-power design, a wide dynamic range, and a high-speed serial interface. The board also includes a variety of software tools to help users quickly and easily evaluate the performance of the AD5933.

  • KIT EVAL FOR MAX34441
    Maxim Integrated MAX34441EVKIT# KIT EVAL FOR MAX34441
    2024-08-02 15:34:511

    The MAX34441EVKIT-EVKIT# is an evaluation kit for the MAX34441 DC to DC single output power supply for servers, communications and telecom equipment. This kit includes a MAX34441EVKIT# evaluation board, a MAX34441EVKIT# evaluation board, and a MAX34441EVKIT# evaluation board. The MAX34441EVKIT# evaluation board is designed to evaluate the performance of the MAX34441 DC to DC single output power supply. The board features a wide input voltage range of 4.5V to 14V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 2.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The MAX34441EVKIT# evaluation board is an ideal solution for evaluating the performance of the MAX34441 DC to DC single output power supply for servers, communications and telecom equipment.

  • LAN9303 PHY Switch Daughter Board
    Microchip Technology AC320004-4 LAN9303 PHY Switch Daughter Board
    2024-08-02 15:34:492

    The Microchip Technology AC320004-4 PHY Daughter Board is a communications and telecom solution based on the LAN9303 Ethernet Switch PHY. It is designed to provide a high-performance, low-power, and cost-effective solution for Ethernet applications. The board features a single-port 10/100/1000 Mbps Ethernet PHY, a single-port 10/100 Mbps Ethernet PHY, and a single-port 10/100 Mbps Ethernet Switch. It also includes a USB 2.0 port, an I2C port, and a JTAG port for debugging. The board is designed to be used with a variety of Microchip microcontrollers, including the PIC32MX, PIC32MZ, and PIC32MZDA families. It is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X. The board is RoHS compliant and is designed to meet the requirements of industrial and commercial applications.

  • DSI TO HDMI ADAPTER
    STMicroelectronics B-LCDAD-HDMI1 DSI TO HDMI ADAPTER
    2024-08-02 15:34:492

    The STMicroelectronics B-LCDAD-HDMI1 DSI to HDMI Adapter Board is a versatile and reliable solution for connecting a DSI input port to an HDMI output port. It is based on the ADV7533 chip and features an audio output port based on the CS4334 chip. This adapter board is designed to provide a high-quality connection between the two ports, allowing for smooth and reliable data transmission. It is an ideal solution for connecting a variety of devices, such as displays, projectors, and other audio/video equipment. The B-LCDAD-HDMI1 is a reliable and cost-effective solution for connecting DSI and HDMI devices.

  • DEVELOPMENT BOARD V1.0 WITH EASILY ACCESSIBLE PINS
    Microchip Technology ATA6670-EK DEVELOPMENT BOARD V1.0 WITH EASILY ACCESSIBLE PINS
    2024-08-02 15:34:502

    The Microchip Technology ATA6670-EK Development Board is a powerful tool for automotive and transportation applications. It is designed to provide a complete development platform for the ATA6670 LIN transceiver. The board features a LIN transceiver, a LIN transceiver interface, a LIN transceiver control unit, and a LIN transceiver power supply. It also includes a LIN transceiver test board, a LIN transceiver test software, and a LIN transceiver test cable. The board is designed to provide a complete development platform for the ATA6670 LIN transceiver, allowing users to quickly and easily develop and test their LIN transceiver applications. The board is also designed to be compatible with a wide range of automotive and transportation applications, making it an ideal choice for automotive and transportation engineers.

  • EVALUATION BOARD
    STMicroelectronics EVAL-L9907-H EVALUATION BOARD
    2024-08-02 15:34:502

    The STMicroelectronics EVAL-L9907-H is an evaluation board designed for the L9907 highly integrated 3-phase BLDC motors pre-driver with integrated op-amp, inductive booster for system operation from 6V up to 54V, motor control and protection. This board is ideal for testing and evaluating the performance of the L9907 pre-driver and its features. It includes a power supply, a motor control interface, a motor protection circuit, and a motor control software. The board also features a graphical user interface (GUI) for easy configuration and monitoring of the motor control parameters. The EVAL-L9907-H is a great tool for motor control engineers and developers to quickly evaluate the performance of the L9907 pre-driver.