web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. EVAL-AD5790SDZ
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD5790SDZ is a 20-bit, 1-channel digital-to-analog converter (DAC) designed for data acquisition systems, instrumentation, and measurement applications. It features a wide operating temperature range of -40°C to +125°C, and a low power consumption of only 1.2 mW. The device offers a high resolution of 20-bits, and a wide output voltage range of 0 to 5V. It also features a fast settling time of 1.5 µs, and a low noise level of -90 dBV. The EVAL-AD5790SDZ is ideal for applications requiring high accuracy and precision, such as industrial process control, medical instrumentation, and test and measurement.

  • ANALOG DEVICES EVAL-AD5290EBZ EVAL BOARD FOR AD5290
    Analog Devices Inc. EVAL-AD5290EBZ ANALOG DEVICES EVAL-AD5290EBZ EVAL BOARD FOR AD5290
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5290EBZ Evaluation Board is designed to evaluate the performance of the AD5290, a 256-position digital potentiometer with an audio taper and a maximum voltage rating of 30V. The board features a 10-turn trimmer potentiometer, a 3-position switch, and a 2-position switch, allowing users to easily adjust the potentiometer's resistance and control its operation. The board also includes a power supply, a USB-to-I2C interface, and a set of jumpers for connecting to external circuits. The board is ideal for applications such as volume control, gain control, and impedance matching.

  • 10 TO 20 GHZ TUNABLE BPF
    Analog Devices Inc. ADMV8420-EVALZ 10 TO 20 GHZ TUNABLE BPF
    2024-08-02 15:34:472

    The Analog Devices ADMV8420-EVALZ Evaluation Kit is designed for use with the ADMV8420 11 to 20 GHz, Tunable Band-Pass Filter. This filter is ideal for military and aerospace applications, providing a wide range of frequency tuning and high performance. The kit includes a printed circuit board, a power supply, and a user manual. The board is designed to allow for easy evaluation of the filter's performance, and the power supply provides the necessary voltage and current for the filter. The user manual provides detailed instructions on how to use the kit and how to evaluate the filter's performance. The ADMV8420-EVALZ Evaluation Kit is a great tool for engineers and technicians who need to evaluate the performance of the ADMV8420 11 to 20 GHz, Tunable Band-Pass Filter.

  • SUB-1 GHZ 868 MHZ RF EXPANSION S
    STMicroelectronics X-NUCLEO-S2868A2 SUB-1 GHZ 868 MHZ RF EXPANSION S
    2024-08-02 15:34:472

    The STMicroelectronics X-NUCLEO-S2868A2 is a Sub-1 GHz 868 MHz RF Expansion Board based on the S2-LP Radio for STM32 Nucleo. It is designed to provide a cost-effective solution for wireless communication applications. The board is equipped with an S2-LP radio transceiver, which supports a wide range of communication protocols, including LoRa, FSK, GFSK, and OOK. It also features an integrated antenna, a power amplifier, and a low-noise amplifier. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop their own wireless communication applications. The X-NUCLEO-S2868A2 is an ideal solution for applications such as smart metering, home automation, and industrial automation.

  • BOARD DAUGHTER ETH PICTAIL PLUS
    Microchip Technology AC164123 BOARD DAUGHTER ETH PICTAIL PLUS
    2024-08-02 15:34:452

    The Microchip Technology AC164123-AC164123, AC164123, Ethernet PICtail Plus Daughter Board based on ENC28J60 Ethernet Controller is a communications and telecom solution designed to provide a reliable and cost-effective way to connect to Ethernet networks. This board is equipped with an ENC28J60 Ethernet controller, which is a low-power, full-duplex, 10/100 Ethernet controller with an integrated MAC and PHY. It also features an on-board RJ-45 connector, allowing for easy connection to Ethernet networks. The board also includes a PICtail Plus connector, which allows for easy integration with Microchip's PIC microcontrollers. This board is ideal for applications such as remote monitoring, data logging, and industrial automation.

  • Holt Integrated Circuits ADK-3717
    2024-08-02 15:34:452

    The Holt Integrated Circuits ADK-3717 Evaluation Board is a powerful tool for testing and evaluating the HI-3717A ARINC 717 Protocol ICs. It is designed to provide a comprehensive platform for testing and evaluating the performance of the HI-3717A ARINC 717 Protocol ICs in a variety of applications. The board features a wide range of features, including a high-speed serial port, a USB port, a CAN bus, and a variety of other communication and telecom interfaces. The board also includes a variety of test and evaluation tools, such as a logic analyzer, a signal generator, and a spectrum analyzer. The board is designed to be easy to use and provides a comprehensive platform for testing and evaluating the performance of the HI-3717A ARINC 717 Protocol ICs.

  • Analog Devices, Inc. AD9445BB-LVDS/PCBZ
    2024-08-02 15:34:452

    The Analog Devices AD9445BB-LVDS/PCBZ Evaluation Board is designed to evaluate the performance of the AD9445BSVZ-125.14-Bit, 125 MSPS, IF Sampling ADC. This board is ideal for automotive and transportation applications, as it features a low-voltage differential signaling (LVDS) interface and a wide input frequency range of up to 125 MHz. The board also includes a power supply, a reference voltage, and a clock generator, allowing for easy evaluation of the ADC's performance. The board is designed to be used with a variety of evaluation software, making it easy to evaluate the ADC's performance in a variety of applications.

  • REFERENCE DESIGN PWR-PTH MCP7383
    Microchip Technology MCP7383XRD-PPM REFERENCE DESIGN PWR-PTH MCP7383
    2024-08-02 15:34:453

    The Microchip Technology MCP7383XRD-PPM is a 1-cell, lithium-ion/lithium-polymer battery charger designed for Bluetooth, consumer electronics, and wearable applications. It features a high-efficiency, low-power design that is optimized for space-constrained applications. The charger is capable of charging a single-cell lithium-ion/lithium-polymer battery from 0V to 4.2V with a maximum charge current of 500mA. It also features a programmable charge termination voltage and a programmable charge termination current. The charger is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a small, 8-pin, 2.0mm x 2.0mm DFN package.

  • PICTAIL/PICTAIL PLUS DAUGHTR BRD
    Microchip Technology AC164149 PICTAIL/PICTAIL PLUS DAUGHTR BRD
    2024-08-02 15:34:457

    The Microchip Technology AC164149-AC164149, AC164149, MRF24WG0MA Wi-Fi G PICtail/PICtail Plus Daughter Board is a consumer electronics device designed to provide a wireless connection to a variety of devices. It is a daughter board that is compatible with the PICtail and PICtail Plus development boards. It is equipped with the MRF24WG0MA Wi-Fi G module, which is a low-power, low-cost, and highly integrated Wi-Fi solution. It supports IEEE 802.11b/g/n standards and is capable of providing up to 54 Mbps data rate. It also features an integrated power amplifier, low-noise amplifier, and power management unit. The board is ideal for applications such as home automation, remote monitoring, and wireless audio streaming.

  • EVAL KIT
    Maxim Integrated DS28E36EVKIT# EVAL KIT
    2024-08-02 15:34:462

    The Maxim Integrated DS28E36EVKIT-EVKIT# is an evaluation system for the DS28E36 and DS2476 DeepCover Secure Authenticator Security ICs. This system provides a comprehensive platform for evaluating the features and performance of the DS28E36 and DS2476 ICs. It includes a USB-based interface board, a DS28E36 evaluation board, and a DS2476 evaluation board. The USB-based interface board allows for easy connection to a PC, while the evaluation boards provide a platform for testing the ICs. The system also includes a comprehensive set of software tools for configuring and testing the ICs. This evaluation system is ideal for developers and engineers who need to evaluate the features and performance of the DS28E36 and DS2476 ICs.

  • USB2642 USB 2.0 Flash Media Controller Evaluation Board
    Microchip Technology EVB-USB2642 USB2642 USB 2.0 Flash Media Controller Evaluation Board
    2024-08-02 15:34:452

    The Microchip Technology EVB-USB2642 is an evaluation board for the USB2642 USB 2.0 2-Port Hub with UCS81001 Port Power Controller/Fast Flash Media. This board is designed to evaluate the performance of the USB2642 hub and the UCS81001 port power controller. It features two USB 2.0 ports, one of which is powered by the UCS81001 port power controller. The board also includes a fast flash media interface, allowing for quick and easy data transfer. The board is compatible with a variety of operating systems, including Windows, Mac OS, and Linux. It is an ideal solution for connecting multiple USB devices to a single computer.

  • RN4678 BLUETOOTH 4.2 DUAL MODE P
    Microchip Technology RN-4678-PICTAIL RN4678 BLUETOOTH 4.2 DUAL MODE P
    2024-08-02 15:34:462

    The Microchip Technology RN-4678-PICTAIL is a Bluetooth 4.2 Dual Mode PICtail/PICtail Plus Daughter Board designed for consumer electronics applications. It is a low-power, low-cost, and low-complexity solution for adding Bluetooth connectivity to a wide range of products. The board features a Microchip RN4678 Bluetooth 4.2 Dual Mode module, which supports both Bluetooth Classic and Bluetooth Low Energy (BLE) protocols. It also includes an on-board antenna, a USB interface, and a PICtail/PICtail Plus connector for easy integration into existing designs. The board is FCC and IC certified, and is designed to meet the requirements of the Bluetooth SIG.