web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT, 3.12GBPS GMSL DESERIALIZER
    Maxim MAX9280BCOAXEVKIT# EVAL KIT, 3.12GBPS GMSL DESERIALIZER
    2024-08-02 15:34:442

    The MAX9280BCOAXEVKIT-BCOAXEVKIT# is an evaluation kit for the MAX9280B 3.12 Gbps GMSL Deserializer for Coax or STP Input and Parallel Output, Automotive and Transportation Applications. This kit includes a MAX9280B deserializer, a MAX9286B serializer, and a MAX9281B deserializer. The MAX9280B deserializer is designed to receive serial data from a coax or STP cable and convert it to parallel data for automotive and transportation applications. The MAX9286B serializer is designed to transmit serial data from a parallel source to a coax or STP cable. The MAX9281B deserializer is designed to receive serial data from a coax or STP cable and convert it to parallel data. The kit also includes a power supply, cables, and a USB-to-serial adapter for easy connection to a PC. The evaluation board is designed to allow users to quickly evaluate the performance of the MAX9280B, MAX9286B, and MAX9281B devices.

  • DAUGHTER BOARD OXCO SI5348
    Silicon Labs SiOCXO1-EVB DAUGHTER BOARD OXCO SI5348
    2024-08-02 15:34:531

    The Silicon Labs SiOCXO1-EVB is an evaluation board designed to evaluate the performance of the Precision Jitter Attenuation/Frequency Translation product line. It is a versatile instrumentation and measurement tool that allows users to quickly and accurately measure the performance of the product line. The board features a wide range of features, including a high-precision oscillator, a low-noise amplifier, a wide range of frequency translation options, and a variety of test points for easy connection to external test equipment. The board also includes a graphical user interface for easy configuration and monitoring of the product line. The SiOCXO1-EVB is an ideal tool for evaluating the performance of the Precision Jitter Attenuation/Frequency Translation product line.

  • LED Lighting Development Tools EVAL BOARD FOR LED DRIVER
    ON Semiconductor CAT4201AGEVB LED Lighting Development Tools EVAL BOARD FOR LED DRIVER
    2024-08-02 15:34:542

    The ON Semiconductor CAT4201AGEVB Evaluation Board is designed to evaluate the performance of the CAT4201 high efficiency step-down converter. This converter is suitable for use in military and aerospace applications, and is capable of providing up to 1.5A of continuous output current. The board features an adjustable output voltage range of 0.8V to 5.5V, and is capable of operating at a switching frequency of up to 1.2MHz. The board also includes a wide range of protection features, such as over-current, over-voltage, and thermal protection. The board is also RoHS compliant, making it suitable for use in a variety of applications.

  • LTC4282 DEMO BOARD 200A HOT SWAP
    Linear Technology/Analog Devices DC2442A LTC4282 DEMO BOARD 200A HOT SWAP
    2024-08-02 15:34:532

    The Analog Devices DC2442A-A, DC2442A Demo Board is a versatile platform for evaluating the performance of the LTC4282 200A Hot Swap Controller with Telemetry. This board is designed for medical and healthcare applications, and features a wide range of features to help ensure reliable and safe operation. It includes a high-side current sense amplifier, a low-side current sense amplifier, a voltage sense amplifier, and a temperature sense amplifier. The board also includes a power supply, a power switch, and a power-on reset circuit. The board is capable of monitoring and controlling the current, voltage, and temperature of the system, and can be used to protect against over-current, over-voltage, and over-temperature conditions. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring.

  • HV9805 120Vac Boost LED Driver Evaluation Board
    Microchip Technology ADM00651 HV9805 120Vac Boost LED Driver Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology ADM00651-ADM00651, HV9805 120V Boost Evaluation Board is designed to evaluate the performance of the HV9805 120VAC Off-Line LED Driver, Lighting Control IC. This evaluation board is equipped with a wide range of features, including a high voltage boost converter, a low voltage buck converter, a high voltage LED driver, and a low voltage LED driver. The board also includes a variety of test points and connectors for easy evaluation and testing of the HV9805 IC. The board is designed to provide a complete solution for evaluating the performance of the HV9805 IC in a variety of lighting applications.

  • Raspberry Pi 3 A Board
    SparkFun DEV-15139 Raspberry Pi 3 A Board
    2024-08-02 15:34:532

    The SparkFun Electronics DEV-15139 Raspberry Pi 3 A+ Development Kit is a comprehensive communications and telecom solution for Raspberry Pi 3 A+ users. This kit includes all the necessary components to get started with your Raspberry Pi 3 A+ project, including a Raspberry Pi 3 A+ board, a USB-C power supply, a microSD card, a USB-A to micro-B cable, and a USB-A to USB-C adapter. The kit also includes a variety of communication and telecom components, such as a USB-A to Ethernet adapter, a USB-A to Wi-Fi adapter, a USB-A to Bluetooth adapter, and a USB-A to Serial adapter. With this kit, you can easily connect your Raspberry Pi 3 A+ to the internet, as well as other devices, and start building your own communication and telecom projects.

  • GROVE 3AXIS DIGITAL ACCELEROMETE
    Seeed Technology Co., Ltd 101020632 GROVE 3AXIS DIGITAL ACCELEROMETE
    2024-08-02 15:34:542

    Seeed Technology Co.,Ltd is a leading provider of innovative electronic products and services. They specialize in the development of open source hardware and software solutions for the medical and healthcare industry. The Grove - 3-Axis Digital Accelerometer ±200g (ADXL372) Evaluation Kit is a comprehensive solution for medical and healthcare professionals to measure and monitor acceleration in three dimensions. It features a high-precision, low-power, three-axis accelerometer with a range of ±200g and a resolution of 0.1g. The kit also includes a Grove Base Shield, a Grove Cable, and a Grove - 3-Axis Digital Accelerometer ±200g (ADXL372) Evaluation Board. This kit is ideal for medical and healthcare applications such as monitoring patient movement, measuring acceleration in sports activities, and more.

  • BOARD EVAL BATT CHARGER MCP73X23
    Microchip Technology MCP73X23EV-LFP BOARD EVAL BATT CHARGER MCP73X23
    2024-08-02 15:34:542

    The Microchip Technology MCP73X23EV-LFP, MCP73X23EV-LFP, MCP73X23 OVP Lithium Iron Phosphate Battery Charger Evaluation Board is a military and aerospace grade evaluation board designed to evaluate the performance of Microchip Technology’s MCP73X23EV-LFP, MCP73X23EV-LFP, and MCP73X23 OVP Lithium Iron Phosphate Battery Charger. This evaluation board is designed to provide a complete solution for evaluating the performance of the charger, including a power supply, a battery, and a user interface. The board is designed to be used in a variety of applications, including military and aerospace applications. The board is designed to be used in a variety of environments, including extreme temperatures, high vibration, and high humidity. The board is also designed to be used in a variety of applications, including automotive, industrial, and medical applications. The board is designed to provide a reliable and efficient charging solution for a variety of applications.

  • HV9805 230VAC Off-Line LED Driver Evaluation Board
    Microchip Technology ADM00657 HV9805 230VAC Off-Line LED Driver Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology ADM00657-ADM00657, HV9805 230V Boost Evaluation Board is a comprehensive evaluation platform for the HV9805 230VAC Off-Line LED Driver, Lighting Control IC. This evaluation board is designed to provide a complete solution for evaluating the performance of the HV9805 IC. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, and a power MOSFET. The board also includes a user interface, allowing users to easily configure the IC and monitor its performance. The board is designed to be used in a variety of applications, including LED lighting, motor control, and power conversion. With its comprehensive features and easy-to-use design, the ADM00657-ADM00657 evaluation board is an ideal solution for evaluating the performance of the HV9805 IC.

  • PLUG-IN MODULE
    Microchip Technology MA160019 PLUG-IN MODULE
    2024-08-02 15:34:532

    The Microchip Technology MA160019-MA160019, MA160019, PIC16F19197 LCD Plug-in Module (PIM) Demonstration Board is a computer and peripheral device designed to demonstrate the capabilities of the PIC16F19197 microcontroller. The board features a 2.4-inch TFT LCD display, a PIC16F19197 microcontroller, and a variety of peripherals, including a USB port, an SD card slot, and a 3-axis accelerometer. The board also includes a variety of software libraries and example projects to help users get started quickly. The board is ideal for use in embedded systems, robotics, and other applications that require a graphical user interface.

  • MODULE PLUG-IN PIC32MX250F128D
    Microchip Technology MA320011 MODULE PLUG-IN PIC32MX250F128D
    2024-08-02 15:34:532

    The Microchip Technology MA320011-MA320011, MA320011, PIC32MX250F128D Plug-In Module (PIM) Demonstration Board is a powerful and versatile computer and peripheral device designed to help developers and engineers quickly and easily evaluate and develop applications for the PIC32MX250F128D microcontroller. The board features a wide range of peripherals, including a USB 2.0 port, an Ethernet port, an LCD display, an audio codec, and a variety of other I/O ports. The board also includes a comprehensive suite of development tools, including a debugger, a compiler, and a simulator. The board is designed to be used with the Microchip MPLAB X Integrated Development Environment (IDE) and is compatible with a variety of third-party development tools. The board is ideal for a wide range of applications, including embedded systems, industrial automation, and consumer electronics.

  • LED Lighting Development Tools MCP16301 High Volt age Cuk LED Dvr Brd
    Microchip Technology ARD00410 LED Lighting Development Tools MCP16301 High Volt age Cuk LED Dvr Brd
    2024-08-02 15:34:522

    The Microchip Technology ARD00410-ARD00410 Demo Board is a versatile tool designed to help engineers evaluate the performance of the MCP16301 High-Voltage Single-Inductor Cuk LED Driver. This board is ideal for automotive and transportation applications, as it is capable of driving up to four LEDs with a single inductor. It features a wide input voltage range of 4.5V to 40V, and can be used to test the driver's current regulation, dimming, and thermal protection features. The board also includes a USB interface for easy programming and debugging. With its robust design and versatile features, the ARD00410-ARD00410 Demo Board is an ideal solution for automotive and transportation applications.