web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR AP8802H
    Diodes Incorporated AP8802HEV2 EVAL BOARD FOR AP8802H
    2024-08-02 15:34:472

    The Diodes Incorporated AP8802HEV2-HEV2, AP8802HEV2, Evaluation Board based on AP8802H Step-Down LED Driver is a consumer electronics device designed to provide efficient and reliable LED lighting solutions. It is a high-efficiency, low-voltage, step-down LED driver that can be used to power a variety of LED lighting applications. The board features a wide input voltage range of 4.5V to 40V, and can deliver up to 1.5A of output current. It also features a wide range of dimming options, including pulse-width modulation (PWM) and analog dimming. The board is designed to be easy to use and is compatible with a variety of LED lighting systems. It is an ideal solution for a variety of consumer electronics applications.

  • ADXL327, ACCELEROMETER, 3 AXIS, EVALUATION BOARD
    Analog Devices Inc. EVAL-ADXL327Z ADXL327, ACCELEROMETER, 3 AXIS, EVALUATION BOARD
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADXL327Z is an evaluation board for the ADXL327 3-Axis Accelerometer, a consumer electronics device. This board allows users to quickly and easily evaluate the performance of the ADXL327 in a variety of applications. The board features a 3-axis accelerometer, a 3.3V regulator, and a USB interface for easy connection to a PC. The board also includes a variety of test points and jumpers for easy configuration and testing. The EVAL-ADXL327Z is an ideal tool for evaluating the performance of the ADXL327 in consumer electronics applications.

  • EVAL BOARD FOR ADXL355
    Analog Devices Inc. EVAL-ADXL355Z EVAL BOARD FOR ADXL355
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADXL355Z Evaluation Board is designed to evaluate the performance of the ADXL355 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This board is ideal for military and aerospace applications, as it is designed to meet the stringent requirements of these industries. The board features a 3-axis MEMS accelerometer, a low noise amplifier, a low drift amplifier, and a low power amplifier. It also includes a temperature sensor, a voltage regulator, and a power supply. The board is designed to provide accurate and reliable measurements of acceleration, tilt, and vibration in a wide range of environments. The board is also designed to be easy to use and configure, making it an ideal choice for evaluating the performance of the ADXL355 accelerometer.

  • NCS29001 Single Channel LED Driver Evaluation Board
    ON Semiconductor NCS29001DGEVB NCS29001 Single Channel LED Driver Evaluation Board
    2024-08-02 15:34:512

    The ON Semiconductor NCS29001DGEVB-DGEVB is a low cost single channel LED driver evaluation board designed for lighting applications. It features a NCS29001DGEVB LED driver IC, which is capable of driving up to 1A of current with a wide range of dimming options. The board also includes a number of other features such as a power supply, a current sense resistor, and a temperature sensor. The board is designed to be used with a wide range of LED lighting applications, including automotive, industrial, and consumer lighting. It is also compatible with a variety of dimming protocols, including PWM, analog, and digital dimming. The board is easy to use and provides a great platform for testing and evaluating LED lighting solutions.

  • EVAL STEP DOWN MAX20008
    Maxim Integrated MAX20008EVKIT# EVAL STEP DOWN MAX20008
    2024-08-02 15:34:511

    The MAX20008EVKIT-EVKIT# is an evaluation kit for the MAX20008, a fully integrated automotive step-down converter. This converter is designed for automotive and transportation applications, and is capable of operating at 36V and frequencies ranging from 220kHz to 2.2MHz. It is capable of delivering up to 8A of output current. The evaluation kit includes the MAX20008, a MAX20008EVKIT# board, and a USB cable for connecting the board to a PC. The board also includes a power supply, a potentiometer, and a jumper for setting the output voltage. The evaluation kit allows users to quickly and easily evaluate the performance of the MAX20008 in their application.

  • A SUPER CAP BACK-UP REGULATOR DE
    Maxim Integrated MAX38888EVKIT# A SUPER CAP BACK-UP REGULATOR DE
    2024-08-02 15:34:512

    The MAX38888EVKIT# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX38888 2.5V-5V, 0.5A/2.5A Reversible Buck-Boost Regulator for Backup Power Applications. This kit is suitable for consumer electronics, industrial, and automotive applications. It includes a MAX38888EVKIT# evaluation board, a MAX38888EVKIT# software, and a USB cable. The evaluation board features a MAX38888 2.5V-5V, 0.5A/2.5A Reversible Buck-Boost Regulator, a USB connector, and a power supply connector. The MAX38888EVKIT# software allows users to configure the MAX38888 for their specific application. The USB cable is used to connect the evaluation board to a PC for programming and monitoring.

  • EVALUATION KIT FOR MAX44246
    Maxim Integrated MAX44246EVKIT# EVALUATION KIT FOR MAX44246
    2024-08-02 15:34:512

    The MAX44246EVKIT# Evaluation Kit is designed to evaluate the MAX44246 36V, Low-Noise, Precision, Single/Quad/Dual Op Amps, Industrial. This kit includes a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation

  • EVAL KIT FOR MAX40201 CURR SENSE
    Maxim Integrated MAX40201EVKIT# EVAL KIT FOR MAX40201 CURR SENSE
    2024-08-02 15:34:512

    The MAX40201EVKIT# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX40201FAWA+ Dual-Channel, 0V to 76V Current-Sense Amplifier. This kit includes a MAX40201FAWA+ IC, a MAX40201EVKIT# board, and a USB cable. The board features two differential inputs, two single-ended inputs, and two single-ended outputs. It also includes a power supply, a voltage reference, and a current-sense resistor. The board is designed to provide a complete evaluation platform for the MAX40201FAWA+ IC, allowing users to quickly and easily evaluate the performance of the IC in communications and telecom applications.

  • EVAL MAX98390 CLASS D AMP
    Maxim Integrated MAX98390EVSYS# EVAL MAX98390 CLASS D AMP
    2024-08-02 15:34:516

    The MAX98390EVSYS-EVSYS# Evaluation System for the MAX98390 Boosted Class-D Amplifier with Integrated Dynamic Speaker Management, Consumer Electronics Audio Subsystem is a comprehensive evaluation system designed to help engineers quickly evaluate the performance of the MAX98390 amplifier. The system includes a MAX98390EVSYS# evaluation board, a MAX98390EVSYS# software package, and a MAX98390EVSYS# reference design. The evaluation board provides a complete platform for testing the MAX98390 amplifier, including a power supply, audio input, and output connections. The software package provides a graphical user interface for configuring the amplifier and monitoring its performance. The reference design provides a complete schematic and layout for a consumer electronics audio subsystem, including the MAX98390 amplifier. The evaluation system is an ideal tool for quickly evaluating the performance of the MAX98390 amplifier and its integrated dynamic speaker management features.

  • ANALOG DEVICES ADP1853-EVALZ EVAL BOARD, ADP1853, STEP DOWN
    Analog Devices Inc. ADP1853-EVALZ ANALOG DEVICES ADP1853-EVALZ EVAL BOARD, ADP1853, STEP DOWN
    2024-08-02 15:34:503

    The Analog Devices ADP1853-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1853 high efficiency, Step-Down DC to DC Controller. This controller is ideal for medical and healthcare applications, providing a high level of efficiency and accuracy. The board features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring. The ADP1853-EVALZ Evaluation Board is a great tool for evaluating the performance of the ADP1853 controller in medical and healthcare applications.

  • ANALOG DEVICES ADP2323-EVALZADP2323, DC TO DC REG, EVAL BOARD
    Analog Devices Inc. ADP2323-EVALZ ANALOG DEVICES ADP2323-EVALZADP2323, DC TO DC REG, EVAL BOARD
    2024-08-02 15:34:502

    The Analog Devices ADP2323-EVALZ Evaluation Board is designed to evaluate the performance of the ADP2323, a dual 3A, 20V synchronous step-down regulator with integrated high-side MOSFET. This board is ideal for use in communications and telecom power supplies, providing a high level of efficiency and reliability. The board features a wide input voltage range of 4.5V to 20V, adjustable output voltage range of 0.8V to 18V, and adjustable switching frequency of 200kHz to 2.2MHz. It also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a USB interface for easy programming and monitoring.

  • RFID Transponder Tools M24LR64-R Antenna Multi-Bank REF BRD
    STMicroelectronics ANT4-M24LR-A RFID Transponder Tools M24LR64-R Antenna Multi-Bank REF BRD
    2024-08-02 15:34:502

    The STMicroelectronics ANT4-M24LR-A is a reference design board for the M24LR64-R Dual Interface EEPROM, Wireless NFC/RFID Tag. It features two 64 Kbit multibank antennas, allowing for the simultaneous operation of two different NFC/RFID tags. The board is designed to be used in a variety of applications, including access control, asset tracking, and contactless payment. It is also compatible with a wide range of NFC/RFID readers, making it an ideal choice for a variety of projects. The board is also designed to be easy to use, with a simple plug-and-play setup. The board is also designed to be energy efficient, with low power consumption and a long battery life.