web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LINDUINO SPI 1:8 EXPANDER SHIELD
    Linear Technology/Analog Devices DC2430A LINDUINO SPI 1:8 EXPANDER SHIELD
    2024-08-02 15:34:461

    The Analog Devices DC2430A-A, DC2430A, Linduino SPI 1:8 Expander Demonstration Board with DC2026, Communications and Telecom Board is a powerful and versatile development platform for prototyping and testing communications and telecom applications. It features a DC2430A-A, DC2430A, Linduino SPI 1:8 Expander Demonstration Board with DC2026, which provides a wide range of communication and telecom features, including a high-speed SPI interface, 8-bit digital I/O, and a variety of analog and digital signal conditioning and control functions. The board also includes a DC2026 Communications and Telecom Board, which provides a comprehensive set of communication and telecom features, including a variety of analog and digital signal conditioning and control functions, as well as a wide range of communication and telecom protocols. The board is designed to be used with a variety of microcontrollers, including the Arduino, Raspberry Pi, and BeagleBone. The board is also compatible with a variety of development tools, including the Arduino IDE, the Raspberry Pi IDE, and the BeagleBone IDE.

  • EVAL KIT MAX16826 (PROGRAMMABLE,
    Maxim Integrated MAX16826EVKIT+ EVAL KIT MAX16826 (PROGRAMMABLE,
    2024-08-02 15:34:462

    The Maxim Integrated MAX16826EVKIT+ is an evaluation kit for the MAX16826 16.8W, 28-LEDs High Brightness LED Driver for Automotive Lighting. This kit is designed to help engineers evaluate the performance of the MAX16826 LED driver in automotive and transportation applications. It includes a MAX16826 evaluation board, a MAX16826EVKIT+ software package, and a USB cable for connecting the board to a PC. The evaluation board features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.2A, and a wide dimming range of 0.1% to 100%. The MAX16826EVKIT+ software package provides a graphical user interface for configuring the MAX16826 LED driver and monitoring its performance. This evaluation kit is an ideal solution for automotive and transportation applications that require high brightness LED lighting.

  • KIT EVAL FOR MAX7359
    Maxim Integrated MAX7359EVKIT+ KIT EVAL FOR MAX7359
    2024-08-02 15:34:462

    The MAX7359EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7359 SPI Interface Consumer Electronics IC. This kit includes a MAX7359EVKIT+ board, a USB cable, and a CD containing the MAX7359EVKIT+ software. The MAX7359EVKIT+ board features a MAX7359 IC, a USB connector, and a variety of test points and jumpers. The MAX7359 IC is a low-power, low-voltage, single-chip solution for consumer electronics applications. It provides a complete SPI interface for controlling consumer electronics devices such as TVs, DVD players, and digital cameras. The MAX7359EVKIT+ software provides a graphical user interface for configuring and testing the MAX7359 IC. The software also includes a library of example code for controlling the MAX7359 IC.

  • Click board,  EEPROM memory,  I2C,  AT24CM02,  mikroBUS connecto
    MikroElektronika EEPROM3CLICK Click board, EEPROM memory, I2C, AT24CM02, mikroBUS connecto
    2024-08-02 15:34:462

    MikroElektronika's EEPROM3CLICK-CLICK, EEPROM3CLICK, Evaluation Kit is a comprehensive development platform for consumer electronics applications. It is based on the AT24CM02 EEPROM, a 2-wire serial EEPROM with a 2Kb capacity. The kit includes a mikroBUS™ socket, a USB-UART bridge, and a 3.3V voltage regulator. The EEPROM3CLICK-CLICK board is designed to be used with the mikroC™, mikroBasic™, and mikroPascal™ compilers for PIC, dsPIC, AVR, and ARM microcontrollers. It is also compatible with the mikroElektronika Click boards™. The EEPROM3CLICK-CLICK board is ideal for prototyping and development of consumer electronics applications such as smart home devices, wearables, and other embedded systems.

  • DEMO BOARD FOR LTC2325-12
    Linear Technology/Analog Devices DC2395A-I DEMO BOARD FOR LTC2325-12
    2024-08-02 15:34:462

    The Analog Devices DC2395A-I Demo Board is a powerful tool for evaluating the performance of the LTC2325-12 Quad, 12-Bit, 5Msps/ch Simultaneous Sampling SAR ADC. This board is designed to provide a comprehensive platform for testing and evaluating the ADC's performance in communications and telecom applications. The board features four channels of simultaneous sampling, allowing for the evaluation of multiple signals at once. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive software package for controlling the ADC and analyzing the results. The DC2395A-I Demo Board is an ideal tool for evaluating the performance of the LTC2325-12 ADC in communications and telecom applications.

  • Jtag Opto-Isolation Board, Development Tools For Microcontrollers
    STMicroelectronics AI-JTAG/OPTO-1 Jtag Opto-Isolation Board, Development Tools For Microcontrollers
    2024-08-02 15:34:462

    The STMicroelectronics AI-JTAG/OPTO-1 Development Kit is a comprehensive solution for motor control applications. It includes a JTAG Opto-Isolation Board, a Motor Control Board, and Motor Control Software. The JTAG Opto-Isolation Board provides a secure connection between the host computer and the motor control board, allowing for the development of motor control applications. The Motor Control Board is a powerful, low-cost, and easy-to-use platform for motor control applications. It features a 32-bit ARM Cortex-M3 processor, a wide range of peripherals, and a variety of motor control algorithms. The Motor Control Software provides a comprehensive set of tools for developing and debugging motor control applications. It includes a graphical user interface, a library of motor control algorithms, and a simulator for testing and debugging motor control applications.

  • Analog Devices EVAL-AD7654CB
    2024-08-02 15:34:463

    The Analog Devices EVAL-AD7654CB is an evaluation board for the AD7654, a 48-lead, 16-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications, and is capable of providing high-resolution, low-noise performance. It features a wide input range of ±10V, a sampling rate of up to 1MSPS, and a low power consumption of only 1.2mW. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. With its high accuracy and low power consumption, the EVAL-AD7654CB is an ideal solution for medical and healthcare applications.

  • Click board,  GNSS,  PWM, UART,  L76,  SMA, mikroBUS connecto
    MikroElektronika GNSS2CLICK Click board, GNSS, PWM, UART, L76, SMA, mikroBUS connecto
    2024-08-02 15:34:462

    MikroElektronika's GNSS2CLICK-CLICK, GNSS2CLICK, and Evaluation Kit are based on the L76 GNSS2 Module and provide a comprehensive solution for GPS navigation and tracking. The GNSS2CLICK-CLICK is a compact add-on board that can be used with any microcontroller board, while the GNSS2CLICK is a standalone board that can be used with a PC or laptop. Both boards feature a high-sensitivity GNSS receiver, a built-in antenna, and a USB interface for easy connection to a computer. The Evaluation Kit includes a GNSS2CLICK-CLICK board, a USB cable, and a software package that allows users to quickly and easily configure and test the board. The kit also includes a comprehensive user manual and example code to help users get started. With its high-sensitivity receiver and easy-to-use interface, the GNSS2CLICK-CLICK, GNSS2CLICK, and Evaluation Kit are ideal for a wide range of GPS navigation and tracking applications.

  • ANALOG DEVICES AD8251-EVALZPROGRAMMABLE GAIN AMP-EVAL
    Analog Devices Inc. AD8251-EVALZ ANALOG DEVICES AD8251-EVALZPROGRAMMABLE GAIN AMP-EVAL
    2024-08-02 15:34:464

    The Analog Devices AD8251-EVALZ is a high-performance instrumentation amplifier designed for use in data acquisition systems, instrumentation, and measurement applications. It features a wide bandwidth of up to 1 MHz, low noise, and high common-mode rejection ratio (CMRR) of up to 80 dB. The AD8251-EVALZ also offers excellent temperature stability and low offset voltage, making it ideal for precision measurements. It is capable of amplifying signals from DC to 1 MHz, and can be used in a variety of applications such as strain gauges, thermocouples, and pressure sensors. The AD8251-EVALZ is a versatile and reliable instrumentation amplifier that is suitable for a wide range of applications.

  • EVAL DS28E84 1WIRE AUTHENTICATOR
    Maxim Integrated DS28E84EVKIT# EVAL DS28E84 1WIRE AUTHENTICATOR
    2024-08-02 15:34:462

    The Maxim Integrated DS28E84EVKIT-EVKIT# is an evaluation system for the DS28E84 and DS2476 DeepCover Radiation Resistant, High-Capacity 1-Wire Secure Authenticator Security ICs. This system provides a comprehensive platform for evaluating the features and performance of the DS28E84 and DS2476 ICs. It includes a USB-based interface board, a DS28E84 evaluation board, and a DS2476 evaluation board. The USB-based interface board allows for easy connection to a PC, while the evaluation boards provide a platform for testing the ICs. The system also includes a comprehensive set of software tools for configuring and testing the ICs. The DS28E84 and DS2476 ICs are designed to provide a secure authentication solution for a wide range of applications, including automotive, industrial, and consumer electronics.

  • DESIGNED TO WORK WITH USB2GPIO#
    Maxim Integrated USB2GPIOISO# DESIGNED TO WORK WITH USB2GPIO#
    2024-08-02 15:34:462

    The Maxim Integrated USB2GPIOISO-GPIOISO#, USB2GPIOISO#, Adapter Board is designed for use with the MAX14483 6-Channel, Low-Power, 3.75kVRMS SPI Digital Isolator. This adapter board provides a convenient way to connect the MAX14483 to a USB port, allowing for easy communication between the isolator and a PC. The board features a USB Type-A connector, a 6-pin header for connecting the MAX14483, and a 6-pin header for connecting to the GPIO pins of the PC. The board also includes a power switch and LED indicators for power and communication status. This adapter board is ideal for consumer electronics applications that require isolation between the PC and the device.

  • EVAL MODULE FOR RT5710AHGQW
    Richtek USA Inc. EVB_RT5710AHGQW EVAL MODULE FOR RT5710AHGQW
    2024-08-02 15:34:463

    The Richtek Technology Corporation EVB-AHGQW, EVB_RT5710AHGQW is an evaluation board for the RT5710A 1A, 1.5MHz, 6V CMCOT Synchronous Step-Down Converter. This board is designed to help users evaluate the performance of the RT5710A converter and its features. It includes a power supply, a control board, and a test board. The power supply provides the input voltage for the converter, while the control board allows users to adjust the output voltage and current. The test board provides a platform for testing the converter's performance. This evaluation board is ideal for use in computers and peripherals, providing a reliable and efficient power solution.