web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL NVC READER MAX66300
    Maxim Integrated MAX66300-24xEVKIT# EVAL NVC READER MAX66300
    2024-08-02 15:34:452

    The MAX66300-24xEVKIT# Evaluation System is a comprehensive development platform for the MAX66300/MAX66240/MAX66242 DeepCover Secure Authenticator with SHA-256 and RFID Reader, Communications and Telecom ICs. This evaluation system provides a complete set of hardware and software tools to evaluate the features and performance of the MAX66300/MAX66240/MAX66242 ICs. The evaluation system includes a MAX66300/MAX66240/MAX66242 evaluation board, a USB-to-UART bridge, a USB cable, and a software package. The evaluation board features a MAX66300/MAX66240/MAX66242 IC, an RFID reader, and a variety of communication interfaces. The USB-to-UART bridge allows for easy communication with the evaluation board. The software package includes a GUI, example code, and documentation. The GUI provides an easy-to-use interface for configuring and testing the MAX66300/MAX66240/MAX66242 ICs. The example code and documentation provide a comprehensive guide to developing applications with the MAX66300/MAX66240/MAX66242 ICs.

  • Click board,  RF transceiver,  SPI,  nRF24L01P,  3.3VDC
    MikroElektronika NRFSCLICK Click board, RF transceiver, SPI, nRF24L01P, 3.3VDC
    2024-08-02 15:34:452

    MikroElektronika NRFSCLICK-NRFSCLICK is an evaluation kit based on the nRF24L01P RF Transceiver. It is designed for consumer electronics applications and provides a comprehensive platform for testing and evaluating the performance of the nRF24L01P. The kit includes a nRF24L01P module, a USB dongle, and a set of accessories. The USB dongle allows for easy connection to a PC for programming and debugging. The kit also includes a set of example projects and tutorials to help users get started quickly. The NRFSCLICK-NRFSCLICK is an ideal tool for anyone looking to develop and test consumer electronics applications using the nRF24L01P.

  • Evaluation Board For AD9709
    Analog Devices AD9709-EB Evaluation Board For AD9709
    2024-08-02 15:34:452

    The Analog Devices AD9709-EB Evaluation Board is a powerful tool for testing and evaluating the performance of the AD9709 8-Bit, 125 MSPS, Dual TxDAC+ Digital to Analog Converter. This board is designed for use in communications and telecom applications, providing a high-performance solution for digital signal processing. The board features two independent TxDAC+ converters, each with 8-bit resolution and 125 MSPS sampling rate. It also includes a wide range of features such as adjustable gain, adjustable offset, and adjustable output voltage range. The board is also equipped with a variety of connectors and test points for easy connection to external devices. The AD9709-EB Evaluation Board is an ideal solution for testing and evaluating the performance of the AD9709 in communications and telecom applications.

  • 10-BIT, 65/80/105 MSPS DUAL A/D CONVERTER
    Analog Devices, Inc. AD9216-80PCBZ 10-BIT, 65/80/105 MSPS DUAL A/D CONVERTER
    2024-08-02 15:34:452

    The Analog Devices AD9216-80PCBZ Evaluation Board is designed to evaluate the performance of the AD9216BCPZ-80, a 10-bit, 80 MSPS dual A/D converter. This board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the AD9216BCPZ-80. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a power supply, reference voltage, and a variety of test points for monitoring and debugging. The board is designed to be used with the AD9216BCPZ-80, but can also be used with other A/D converters.

  • can benefit from this part. The first integer-N PLL section (PLL1) consists of a low noise phase frequency detector (PFD), a precision charge pump (CP
    Analog Devices AD9577-EVALZ can benefit from this part. The first integer-N PLL section (PLL1) consists of a low noise phase frequency detector (PFD), a precision charge pump (CP
    2024-08-02 15:34:442

    The Analog Devices AD9577-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the AD9577 Clock Generator. This board provides a comprehensive set of instrumentation and measurement capabilities for evaluating the AD9577's features and performance. It includes a wide range of test points, connectors, and jumpers for easy access to the device's inputs and outputs. The board also includes a USB interface for programming and monitoring the device. The AD9577-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD9577 Clock Generator in a variety of applications.

  • ANALOG DEVICES ADA4891-2AR-EBZ ADA4891-2, OP-AMP, 8SOIC, EVAL BOARD
    Analog Devices Inc. ADA4891-2AR-EBZ ANALOG DEVICES ADA4891-2AR-EBZ ADA4891-2, OP-AMP, 8SOIC, EVAL BOARD
    2024-08-02 15:34:452

    The Analog Devices ADA4891-2AR-EBZ Evaluation Board is designed for use with the ADA4891-2AR dual, high speed op-amps offered in 8-lead SOIC packages. This evaluation board is suitable for use in industrial temperature ranges and provides a convenient platform for testing and evaluating the performance of the ADA4891-2AR op-amps. The board features a wide range of test points and connectors, allowing for easy connection to external circuitry. The board also includes a power supply and a ground plane for improved signal integrity. The ADA4891-2AR-EBZ Evaluation Board is an ideal solution for evaluating the performance of the ADA4891-2AR op-amps in industrial temperature ranges.

  • MAX7037 EVAL KIT TUNED TO 868MHZ
    Maxim Integrated MAX7037EVKIT868# MAX7037 EVAL KIT TUNED TO 868MHZ
    2024-08-02 15:34:451

    The MAX7037EVKIT868-EVKIT868# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7037 868MHz Ultra-Low-Power RF ISM Transceiver, which is ideal for Industrial, Scientific, and Medical (ISM) Band applications. The kit includes a MAX7037 evaluation board, a MAX7037-EVKIT868# evaluation board, and a MAX7037-EVKIT868# evaluation board. The MAX7037 evaluation board features a MAX7037 868MHz Ultra-Low-Power RF ISM Transceiver, a MAX7037-EVKIT868# evaluation board, and a MAX7037-EVKIT868# evaluation board. The MAX7037-EVKIT868# evaluation board includes a MAX7037 868MHz Ultra-Low-Power RF ISM Transceiver, a MAX7037-EVKIT868# evaluation board, and a MAX7037-EVKIT868# evaluation board. The MAX7037-EVKIT868# evaluation board also includes a MAX7037 868MHz Ultra-Low-Power RF ISM Transceiver, a MAX7037-EVKIT868# evaluation board, and a MAX7037-EVKIT868# evaluation board. The kit also includes a MAX7037 868MHz Ultra-Low-Power RF ISM Transceiver, a MAX7037-EVKIT868# evaluation board, and a MAX7037-EVKIT868# evaluation board. The kit also includes a MAX7037 868MHz Ultra-Low-Power RF ISM Transceiver, a MAX7037-EVKIT868# evaluation board, and a MAX7037-EVKIT868# evaluation board. The kit also includes a MAX7037 868MHz

  • EVAL BOARD FOR MAX9892
    Maxim Integrated MAX9892EVKIT+ EVAL BOARD FOR MAX9892
    2024-08-02 15:34:440

    The MAX9892EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9892 Audio Click-and-Pop for Smart Phone, Consumer Electronics, and Portable Audio Applications. This kit includes a MAX9892EVKIT+ board, a MAX9892 evaluation board, and a USB cable. The MAX9892EVKIT+ board features a headphone amplifier, a microphone amplifier, and a line-in amplifier, allowing users to evaluate the MAX9892's performance in a variety of audio applications. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the MAX9892 for their application. The MAX9892 evaluation board provides a complete solution for evaluating the MAX9892, including a headphone amplifier, a microphone amplifier, and a line-in amplifier. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the MAX9892 for their application. The USB cable included in the kit allows users to connect the MAX9892EVKIT+ board to a PC for easy configuration and evaluation.

  • Interface Development Tools USB 2.0 4-Port Hub
    Infineon Technologies CY4606 Interface Development Tools USB 2.0 4-Port Hub
    2024-08-02 15:34:533

    The Infineon Technologies AG CY4606-CY4606 EZ-USB HX2LP High-Speed Low-Power USB 2.0 Compliant 4-Port Hub Reference Design Kit is a comprehensive solution for adding four USB 2.0 ports to a computer or peripheral device. This kit includes a CY4606 EZ-USB HX2LP USB 2.0 compliant 4-port hub controller, a USB 2.0 compliant 4-port hub reference design, and a USB 2.0 compliant 4-port hub reference design software. The CY4606 EZ-USB HX2LP USB 2.0 compliant 4-port hub controller is a low-power, high-speed USB 2.0 compliant hub controller that supports up to four downstream ports. The USB 2.0 compliant 4-port hub reference design provides a complete solution for adding four USB 2.0 ports to a computer or peripheral device. The USB 2.0 compliant 4-port hub reference design software provides a comprehensive set of tools for designing, testing, and debugging USB 2.0 compliant 4-port hubs. This kit is ideal for adding USB 2.0 ports to a computer or peripheral device, and is a great solution for those looking for a reliable and cost-effective way to add USB 2.0 ports to their system.

  • ANALOG DEVICES AD8264-EVALZQUAD_100 MHZ DC COUPLED VGA
    Analog Devices Inc. AD8264-EVALZ ANALOG DEVICES AD8264-EVALZQUAD_100 MHZ DC COUPLED VGA
    2024-08-02 15:34:535

    The Analog Devices AD8264-EVALZ Evaluation Board is designed for use with the AD8264 Quad, 235 MHz, DC-Coupled VGA and Differential Output Amplifier. This board is ideal for instrumentation and measurement applications, providing a high-performance, low-noise amplifier with a wide dynamic range. The board features a wide range of adjustable gain and bandwidth settings, allowing for precise control of the amplifier's output. The board also includes a differential output amplifier, allowing for the connection of multiple devices to the same amplifier. The AD8264-EVALZ Evaluation Board is a great choice for any instrumentation or measurement application.

  • CapSense Proximity Shield Evaluation Platform
    Infineon CY8CKIT-024 CapSense Proximity Shield Evaluation Platform
    2024-08-02 15:34:533

    Infineon Technologies AG CY8CKIT-024, CapSense Proximity Shield is an Arduino-compatible evaluation platform designed to help developers quickly and easily evaluate and develop CapSense-based proximity sensing solutions for consumer electronics and industrial automation applications. The platform includes a CY8CKIT-024 CapSense Proximity Shield, an Arduino Uno R3 board, and a USB cable. The shield features two CapSense proximity sensors, two LEDs, and two buttons, allowing developers to quickly and easily evaluate and develop proximity sensing solutions. The shield also includes a 3.3V regulator, allowing developers to power the shield from a 5V source. The shield is compatible with Arduino Uno R3 and other Arduino-compatible boards, making it easy to integrate into existing projects.

  • Audio IC Development Tools MAX9768 Eval Kit
    Maxim Integrated MAX9768EVKIT+ Audio IC Development Tools MAX9768 Eval Kit
    2024-08-02 15:34:530

    The MAX9768EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9768 10W, 1-Channel, Class-D Audio Power Amplifier for Flat Panel Display and Consumer Electronics. This kit includes a MAX9768EVKIT+ board, a MAX9768EVKIT+ daughter board, and a MAX9768EVKIT+ power supply. The MAX9768EVKIT+ board features a MAX9768 10W, 1-Channel, Class-D Audio Power Amplifier, a MAX9768EVKIT+ daughter board with a MAX9768EVKIT+ power supply, and a MAX9768EVKIT+ audio input connector. The MAX9768EVKIT+ board also includes a MAX9768EVKIT+ power supply, a MAX9768EVKIT+ audio output connector, and a MAX9768EVKIT+ power switch. The MAX9768EVKIT+ board is designed to provide a complete evaluation platform for the MAX9768 10W, 1-Channel, Class-D Audio Power Amplifier for Flat Panel Display and Consumer Electronics.