web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MCU CARD 3 FOR TIVA TM4C1294NCPD
    MikroElektronika MIKROE-3553 MCU CARD 3 FOR TIVA TM4C1294NCPD
    2024-08-02 15:34:531

    The MikroElektronika MIKROE-3553 MCU Card 3 for TIVA TM4C1294NCPDT is a powerful and versatile development board for embedded applications. It features a Texas Instruments TIVA TM4C1294NCPDT microcontroller with an ARM Cortex-M4F core, 256KB of Flash memory, 32KB of SRAM, and a wide range of peripherals. The board also includes a USB 2.0 port, an Ethernet port, an LCD display, and a variety of other I/O ports. The board is designed to be used with the MikroElektronika mikroC, mikroBasic, and mikroPascal compilers, and is compatible with a variety of other development tools. The board is ideal for developing embedded applications such as motor control, robotics, and industrial automation.

  • MCU CARD 3 FOR TIVA TM4C129ENCPD
    MikroElektronika MIKROE-3555 MCU CARD 3 FOR TIVA TM4C129ENCPD
    2024-08-02 15:34:520

    The MikroElektronika MIKROE-3555 MCU Card 3 for TIVA TM4C129ENCPDT is a powerful and versatile development board for embedded applications. It features a Texas Instruments TIVA TM4C129ENCPDT microcontroller with an ARM Cortex-M4F core, 256KB of Flash memory, 32KB of SRAM, and a wide range of peripherals. The board also includes a USB 2.0 port, an Ethernet port, an LCD display, and a variety of other I/O ports. The board is designed to be used with the MikroElektronika mikroC, mikroBasic, and mikroPascal compilers, and is compatible with a variety of other development tools. The board is ideal for developing embedded applications such as motor control, robotics, and industrial automation.

  • MCU CARD 3 FOR TIVA TM4C129EKCPD
    MikroElektronika MIKROE-3554 MCU CARD 3 FOR TIVA TM4C129EKCPD
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3554 MCU Card 3 for TIVA TM4C129EKCPDT is a powerful and versatile development board for embedded applications. It features a 32-bit ARM Cortex-M4F processor with 256KB of Flash memory and 32KB of SRAM. The board also includes a wide range of peripherals, including a 10/100 Ethernet controller, USB 2.0 host and device ports, CAN bus, and a variety of digital and analog I/O. The board is compatible with the TivaWare software development kit, which provides a comprehensive set of libraries and drivers for developing applications on the board. The board also includes a MikroProg programmer/debugger, which allows for easy programming and debugging of applications. The MIKROE-3554 is an ideal platform for developing embedded applications for a variety of applications.

  • TFT BOARD 3 CAPACITIVE
    MikroElektronika MIKROE-3507 TFT BOARD 3 CAPACITIVE
    2024-08-02 15:34:473

    The MikroElektronika MIKROE-3507 TFT Board 3 Capacitive Display Board is a consumer electronics device designed to provide a 3.5" 320x240 pixels TFT display. It is based on a capacitive touch screen technology, allowing for easy and accurate user interaction. The board is equipped with a microSD card slot, allowing for the storage of data and images. It also features an onboard audio amplifier, allowing for the playback of audio files. The board is powered by a 5V DC power supply and is compatible with Arduino and other microcontroller boards. The board is ideal for applications such as home automation, gaming, and other consumer electronics projects.

  • BOARD DEMO FOR ISD15100
    Nuvoton Technology Corporation of America ISD-DEMO15100 BOARD DEMO FOR ISD15100
    2024-08-02 15:34:513

    The Nuvoton Technology Corporation ISD-DEMO15100 is a demo board designed for the ISD15100, ISD15C00 and ISD3900 voice record and playback devices. It is a great tool for consumer electronics developers to quickly and easily test and evaluate the features of these devices. The board includes a microphone, speaker, and a variety of connectors for connecting to external devices. It also includes a USB port for programming and debugging. The board is designed to be easy to use and provides a great platform for developing consumer electronics applications.

  • AD633 Analog Divider and Multiplier Evaluation Board
    Analog Devices Inc. AD633-EVALZ AD633 Analog Divider and Multiplier Evaluation Board
    2024-08-02 15:34:490

    The Analog Devices AD633-EVALZ Evaluation Board is designed to evaluate the performance of the AD633 Low Cost Analog Multiplier. This board is ideal for applications in communications and telecom, providing a versatile platform for testing and evaluating the AD633. The board features a wide range of input and output connections, allowing for easy connection to external circuits. It also includes a power supply, a reference voltage, and a set of jumpers for configuring the board. The AD633-EVALZ Evaluation Board is a great tool for engineers and designers looking to quickly and accurately evaluate the performance of the AD633.

  • TFT BOARD 5 CAPACITIVE
    MikroElektronika MIKROE-3509 TFT BOARD 5 CAPACITIVE
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3509 TFT Board 5 Capacitive Display Board is a consumer electronics device designed to provide a high-resolution 5" 800x480 pixels TFT display. It features a capacitive touch panel with a multi-touch capability, allowing for easy and intuitive control of the device. The board also includes an onboard microcontroller, allowing for easy integration with other devices. The board is designed to be used in a variety of applications, including automotive, medical, industrial, and consumer electronics. It is also compatible with a wide range of operating systems, including Windows, Linux, and Android. The board is designed to be easy to use and provides a reliable and efficient display solution.

  • TFT BOARD 7 CAPACITIVE
    MikroElektronika MIKROE-3510 TFT BOARD 7 CAPACITIVE
    2024-08-02 15:34:474

    The MikroElektronika MIKROE-3510 TFT Board 7 Capacitive Display Board is a powerful consumer electronics device designed to provide a high-quality visual experience. It features a 5" 800x480 pixels TFT display, which offers a bright and vibrant image with excellent color accuracy. The board also includes a capacitive touch panel, allowing for easy and intuitive control of the device. Additionally, the board is equipped with a variety of ports, including USB, HDMI, and audio, allowing for easy connection to other devices. With its robust design and high-quality components, the MikroElektronika MIKROE-3510 TFT Board 7 Capacitive Display Board is an ideal choice for any consumer electronics application.

  • TFT BOARD 7 CAPACITIVE WITH BEZE
    MikroElektronika MIKROE-3981 TFT BOARD 7 CAPACITIVE WITH BEZE
    2024-08-02 15:34:473

    The MikroElektronika MIKROE-3981 TFT Board 7 Capacitive With Bezel, Communications and Telecom Board is a powerful and versatile board designed for use in a variety of applications. It features a 7-inch capacitive touchscreen with a bezel, as well as a range of communications and telecom components. The board is equipped with a Cortex-M4 processor, a range of communication interfaces, and a variety of peripherals. It also includes a range of software libraries and development tools, making it easy to develop applications for the board. The board is ideal for use in applications such as industrial automation, medical devices, and consumer electronics.

  • TFT BOARD 4 CAPACITIVE
    MikroElektronika MIKROE-3508 TFT BOARD 4 CAPACITIVE
    2024-08-02 15:34:492

    The MikroElektronika MIKROE-3508 TFT Board 4 Capacitive Display Board is a powerful and versatile consumer electronics device. It is based on a 4.3" 480x272 pixels TFT display and is designed to provide a high-quality visual experience. The board features a capacitive touch panel, allowing for easy and intuitive control of the device. It also includes a microSD card slot, allowing for the storage of data and media. The board is powered by a 3.3V voltage regulator and is compatible with a wide range of microcontrollers. With its robust design and features, the MikroElektronika MIKROE-3508 TFT Board 4 Capacitive Display Board is an ideal choice for any consumer electronics project.

  • Interface Development Tools MAX9611 Peripheral Module
    Maxim Integrated MAX9611PMB1# Interface Development Tools MAX9611 Peripheral Module
    2024-08-02 15:34:492

    The Maxim Integrated MAX9611PMB1-PMB1#, MAX9611PMB1# is a peripheral module for the MAX9611 low-cost, low-power, 8-bit DAC with 2-wire serial interface. This module is designed to provide a simple and cost-effective solution for communications and telecom applications. It features a low-power, 8-bit DAC with a 2-wire serial interface, allowing for easy integration into existing systems. The module also includes a voltage reference, a temperature sensor, and a programmable gain amplifier. The module is designed to provide a high level of accuracy and reliability, making it ideal for use in a variety of applications.

  • Other Development Tools ANA NCN4555 EVAL BOARD
    ON Semiconductor NCN4555GEVB Other Development Tools ANA NCN4555 EVAL BOARD
    2024-08-02 15:34:492

    The ON Semiconductor NCN4555GEVB-GEVB is a DC to DC single output power supply designed for use in 2G wireless base stations, communications, and telecom applications. It features a wide input voltage range of 4.5V to 36V, and a single output voltage of 5V with a maximum output current of 10A. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The NCN4555GEVB-GEVB is a reliable and cost-effective solution for powering 2G wireless base stations, communications, and telecom applications.