web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTM9001-GA
    Linear Technology/Analog Devices DC1398A-GA BOARD EVAL LTM9001-GA
    2024-08-02 15:34:452

    The Analog Devices DC1398A-GA Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LTM9001-GA CMOS output, 16-bit, 25Msps, DC-10MHz LPF, 8dB gain, Communications and Telecom applications. This demo board features a wide range of features and capabilities, including a high-speed, low-noise amplifier, a wideband filter, and a low-noise amplifier. The board also includes a wide range of test and evaluation tools, such as a signal generator, a spectrum analyzer, and a power meter. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTM9001-GA CMOS output, 16-bit, 25Msps, DC-10MHz LPF, 8dB gain, Communications and Telecom applications.

  • BOARD EVAL LTM9004-AA
    Linear Technology/Analog Devices DC1513B-AA BOARD EVAL LTM9004-AA
    2024-08-02 15:34:512

    The Analog Devices DC1513B-AA Demo Board for the LTM9004-AA, 1.92MHz LPF, 14-bit, 125Msps Direct Conversion Receiver is a powerful communications and telecom solution. It is designed to provide a complete platform for evaluating the performance of the LTM9004-AA receiver. The board includes a low-noise amplifier, a low-pass filter, a 14-bit, 125Msps direct conversion receiver, and a variety of other components. The board also includes a USB interface for easy connection to a PC. The board is capable of receiving signals from a wide range of frequencies, and it is designed to provide excellent performance in a variety of applications. The board is also designed to be easy to use and configure, making it an ideal solution for communications and telecom applications.

  • BOARD EVAL LTM9004-AD
    Linear Technology/Analog Devices DC1513B-AD BOARD EVAL LTM9004-AD
    2024-08-02 15:34:482

    The Analog Devices DC1513B-AD Demo Board for the LTM9004-AD is a powerful communications and telecom solution for applications requiring high-speed, low-power direct conversion receivers. This board features a 20-MHz low-pass filter, 14-bit resolution, and a 125Msps sampling rate. It is designed to provide a complete solution for direct conversion receiver applications, including signal conditioning, data conversion, and digital signal processing. The board also includes a variety of features such as a wide input frequency range, adjustable gain, and adjustable bandwidth. The DC1513B-AD is an ideal solution for applications requiring high-speed, low-power direct conversion receivers.

  • BOARD DEMO 16BIT 160MSPS LTC2209
    Linear Technology/Analog Devices DC1281A-B BOARD DEMO 16BIT 160MSPS LTC2209
    2024-08-02 15:34:486

    The Analog Devices DC1281A-B, LTC2209UP Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a sampling rate of up to 160Msps. It is designed for instrumentation and measurement applications, with an input frequency range of 80MHz to 160MHz. The board features a wide input dynamic range, low noise, and low power consumption. It also includes a reference voltage generator, a clock generator, and a digital interface for easy integration into existing systems. The board is ideal for applications such as medical imaging, communications, and industrial automation.

  • BOARD DEMO 25MSPS LTC2263-12
    Linear Technology/Analog Devices DC1532A-L BOARD DEMO 25MSPS LTC2263-12
    2024-08-02 15:34:482

    The Analog Devices DC1532A-L, LTC2263-12 Demo Board is a 12-bit, 25Msps, 1.8V dual serial ADC with a 5MHz to 170MHz input range. It is designed for use in communications and telecom applications. It features a low power consumption of only 1.8V and a high speed of 25Msps. The board also includes a wide range of features such as a differential input, a programmable gain amplifier, and a low noise floor. It is also capable of providing a wide dynamic range and excellent linearity. The board is also compatible with a variety of communication protocols such as SPI, I2C, and UART. This makes it an ideal choice for applications requiring high speed, low power, and reliable performance.

  • EVAL BOARD FOR LTC2240-12
    Linear Technology/Analog Devices DC1133A-C EVAL BOARD FOR LTC2240-12
    2024-08-02 15:34:480

    The Analog Devices DC1133A-C, LTC2240CUP-12 Demo Board is a CMOS output instrumentation and measurement board designed for use with a VCC of 2.5V. It features a 12-bit resolution and a maximum sampling rate of 170Msps. The board is capable of measuring signals from 10MHz to 250MHz, making it ideal for a wide range of applications. It is also equipped with a variety of features such as adjustable gain, adjustable offset, and adjustable input impedance. The board is designed to be easy to use and provides a reliable and accurate measurement solution.

  • BOARD DELTA SIGMA ADC LTC2494
    Linear Technology/Analog Devices DC1011A-C BOARD DELTA SIGMA ADC LTC2494
    2024-08-02 15:34:483

    The Analog Devices DC1011A-C LTC2494 Demo Board is a 16-bit, 8-channel Easy Drive ADC with a temperature sensor, programmable gain amplifier, and an industrial temperature range. It is designed to provide a comprehensive demonstration of the features and performance of the LTC2494 ADC. The board includes a temperature sensor, programmable gain amplifier, and a wide range of input ranges. It also features a wide industrial temperature range of -40°C to +85°C. The board is ideal for applications such as industrial process control, medical instrumentation, and automotive systems. It is also suitable for use in a variety of other applications.

  • EVAL BOARD FOR LTC2664-16
    Linear Technology/Analog Devices DC2376A-A EVAL BOARD FOR LTC2664-16
    2024-08-02 15:34:481

    The Analog Devices DC2376A-A Demo Board is designed to demonstrate the capabilities of the LTC2664-16 Quad, 16-Bit, ±10V Vout SoftSpan Digital to Analog Converter. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the LTC2664-16. The board features a 4-channel, 16-bit DAC with ±10V output range, allowing for precise control of analog signals. The board also includes a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The DC2376A-A Demo Board is a great tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC2664-16.

  • BOARD DELTA SIGMA ADC LTC2450-1
    Linear Technology/Analog Devices DC1067A-B BOARD DELTA SIGMA ADC LTC2450-1
    2024-08-02 15:34:482

    The Analog Devices DC1067A-B Demo Board is designed to demonstrate the capabilities of the LTC2450CDC-1, a 16-bit high performance Delta Sigma Analog to Digital Converter (ADC) for instrumentation and measurement applications. This board features a wide range of features, including a low-noise, low-power, high-accuracy ADC, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and test points for easy connection to external components and systems. The board is designed to be used with the LTC2450CDC-1, and is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • BOARD DEMO 16BIT 80MSPS LTC2193
    Linear Technology/Analog Devices DC1763A-C BOARD DEMO 16BIT 80MSPS LTC2193
    2024-08-02 15:34:483

    The Analog Devices DC1763A-C LTC2193 Demo Board is a 16-bit, 80Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications, providing high-speed, low-power data conversion. The board features a wide input frequency range, low noise, and high linearity, making it ideal for applications such as digital radio, satellite communications, and cable TV. It also features a wide range of digital and analog I/O, allowing for easy integration into existing systems. The board is powered by a single 3.3V supply and is RoHS compliant.

  • EVAL BOARD FOR LTC4235-2
    Linear Technology/Analog Devices DC2315A-B EVAL BOARD FOR LTC4235-2
    2024-08-02 15:34:483

    The Analog Devices DC2315A-B Demo Board is designed to demonstrate the capabilities of the LTC4235-2 Dual 12V Ideal Diode-OR and Single Hot-Swap Controller with Current Monitor and Auto-Retry, Power Management IC. This board provides a convenient platform for evaluating the features and performance of the LTC4235-2. It includes two 12V ideal diode-OR circuits, a single hot-swap controller, a current monitor, and an auto-retry feature. The board also includes a power supply, a power switch, and a set of LEDs to indicate the status of the board. The DC2315A-B is an ideal tool for evaluating the performance of the LTC4235-2 in a variety of applications.

  • EVAL BOARD FOR LTC4367-1
    Linear Technology/Analog Devices DC2417A-B EVAL BOARD FOR LTC4367-1
    2024-08-02 15:34:483

    The Analog Devices DC2417A-B Demo Board is designed to demonstrate the capabilities of the LTC4367-1 100V Overvoltage, Under voltage and Reverse Supply Protection Controller. This board is ideal for automotive and transportation applications, providing protection against overvoltage, undervoltage, and reverse supply conditions. It features a wide input voltage range of 4.5V to 100V, and can be used to evaluate the LTC4367-1 in a variety of applications. The board also includes a variety of test points and jumpers to allow for easy evaluation and testing. The DC2417A-B is a great tool for engineers and designers looking to evaluate the LTC4367-1 in automotive and transportation applications.