web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR LTC4228-2
    Linear Technology/Analog Devices DC1899A-B BOARD EVAL FOR LTC4228-2
    2024-08-02 15:34:493

    The Analog Devices DC1899A-B, LTC4228-2 Demo board is a dual ideal diode and hot-swap controller with auto-retry after fault. It is designed for use in communications and telecom applications. The board features two independent ideal diode and hot-swap controllers, each with its own adjustable current limit and auto-retry after fault. It also includes a communications interface for monitoring and control, as well as a power supply for the controller. The board is designed to provide reliable power supply protection and hot-swap control for communications and telecom applications. It is ideal for use in applications such as telecom base stations, wireless access points, and other communications and telecom systems.

  • EVAL BOARD LTC6992-4
    Linear Technology/Analog Devices DC1562B-F EVAL BOARD LTC6992-4
    2024-08-02 15:34:492

    The Analog Devices DC1562B-F Demonstration Board for the LTC6992-4 is a versatile and easy-to-use platform for evaluating the performance of the LTC6992-4 10 kHz, 5% to 100% Duty Cycle PWM in medical and healthcare applications. This board features a wide range of features, including a wide input voltage range of 4.5V to 16V, adjustable output voltage, adjustable frequency, adjustable duty cycle, and adjustable current limit. The board also includes a USB interface for easy programming and monitoring of the board. The board is designed to be used in a variety of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control.

  • BOARD EVAL LTC4227CUFD-3
    Linear Technology/Analog Devices DC1625A-C BOARD EVAL LTC4227CUFD-3
    2024-08-02 15:34:493

    The Analog Devices DC1625A-C Demo Board is a powerful tool for evaluating the performance of the LTC4227-3 dual ideal diode and Hot-Swap Controller. This board is designed to provide a complete solution for hot-swapping and over-voltage protection of sensitive electronic components. It features two independent ideal diodes, each with a maximum forward voltage of 0.7V, and a Hot-Swap controller with adjustable current limit and over-voltage protection. The board also includes a USB interface for easy connection to a computer or peripheral device. With its robust design and comprehensive features, the DC1625A-C Demo Board is an ideal solution for testing and evaluating the performance of the LTC4227-3 dual ideal diode and Hot-Swap Controller.

  • BOARD EVAL LTC4227CUFD-4
    Linear Technology/Analog Devices DC1625A-D BOARD EVAL LTC4227CUFD-4
    2024-08-02 15:34:493

    The Analog Devices DC1625A-D Demo Board is a powerful tool for testing and evaluating the performance of the LTC4227-4 Dual Ideal Diode and Hot-Swap controller. This board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LTC4227-4. It is ideal for use in computers and peripherals, providing a reliable and efficient way to manage power delivery and hot-swapping. The board features two independent power rails, allowing for simultaneous testing of both the ideal diode and hot-swap controller. It also includes a variety of test points and connectors, allowing for easy connection to a variety of devices. The DC1625A-D Demo Board is a great way to quickly and easily evaluate the performance of the LTC4227-4 Dual Ideal Diode and Hot-Swap controller.

  • BOARD DEMO 16BIT 160MSPS LTC2209
    Linear Technology/Analog Devices DC1282A-A BOARD DEMO 16BIT 160MSPS LTC2209
    2024-08-02 15:34:480

    The Analog Devices DC1282A-A, LTC2209IUP Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a sampling rate of up to 160 Msps. It is designed for instrumentation and measurement applications, with an input frequency range of up to 160 MHz. The board features a wide input dynamic range, low power consumption, and excellent signal-to-noise ratio. It is also equipped with a variety of features such as programmable gain, offset, and power-down modes. The board is ideal for applications such as medical imaging, communications, and industrial automation.

  • EVAL BOARD FOR LTC6948-4
    Linear Technology/Analog Devices DC1959B-D EVAL BOARD FOR LTC6948-4
    2024-08-02 15:34:480

    The Analog Devices DC1959B-D Demo Board is designed to demonstrate the features and performance of the LTC6948IUFD-4 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO. This board is ideal for use in communications and telecom applications, providing a low-noise, low-spurious signal source with a wide range of frequency tuning capabilities. The board includes a high-performance VCO, a fractional-N synthesizer, and a low-noise amplifier. It also features a wide range of frequency tuning options, allowing for precise frequency control. The board is easy to use and provides a reliable signal source for a variety of applications.

  • BOARD DEMO 65MSPS LTC2265-12
    Linear Technology/Analog Devices DC1532A-J BOARD DEMO 65MSPS LTC2265-12
    2024-08-02 15:34:482

    The Analog Devices DC1532A-J, LTC2265-12 Demo Board is a 12-bit, 65Msps, 1.8V dual serial ADC with a 5MHz to 170MHz input range. It is designed for use in communications and telecom applications. It features a low power consumption of only 1.8V and a wide input range of 5MHz to 170MHz. The board also includes a high-speed serial interface, allowing for fast data transfer and communication. The board is also equipped with a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide dynamic range. This demo board is ideal for testing and evaluating the performance of the LTC2265-12 ADC in communications and telecom applications.

  • BOARD DEMO 80MSPS LTC2266-14
    Linear Technology/Analog Devices DC1532A-C BOARD DEMO 80MSPS LTC2266-14
    2024-08-02 15:34:482

    The Analog Devices DC1532A-C LTC2266-14 Demo Board is a 14-bit, 80Msps, 1.8V dual serial ADC with a 5MHz to 170MHz input range. It is designed for use in communications and telecom applications. It features a wide input range, low power consumption, and high speed performance. The board includes a variety of features such as a low noise preamplifier, a wideband amplifier, and a low-pass filter. It also includes a variety of connectors for easy connection to other devices. The board is designed to be used with a variety of software packages, allowing for easy integration into existing systems.

  • BOARD EVAL FOR LTC3838EUHF
    Linear Technology/Analog Devices DC1801A-B BOARD EVAL FOR LTC3838EUHF
    2024-08-02 15:34:480

    The Analog Devices DC1801A-B LTC3838EUHF Demo Board (Sense) is a versatile power supply solution for communications and telecom applications. It features an input voltage range of 4.5V to 14V and two adjustable output voltages of 1.2V and 1.5V, both capable of delivering up to 20A of current. The board also includes a variety of communication and telecommunication features, such as an I2C interface, a PMBus interface, and a CAN interface. Additionally, the board is equipped with a variety of protection features, such as over-voltage, over-current, and over-temperature protection. This makes it an ideal solution for powering a wide range of communications and telecom applications.

  • BOARD DAC LTC2635-12
    Linear Technology/Analog Devices DC1593A-B BOARD DAC LTC2635-12
    2024-08-02 15:34:490

    The Analog Devices DC1593A-B is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 12-bits. The DC1593A-B also offers a low power consumption of only 1.5mA, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC1593A-B is a reliable and cost-effective solution for instrumentation and measurement applications.

  • EVAL BOARD BATT CHARGER LT3651
    Linear Technology/Analog Devices DC1362A-A EVAL BOARD BATT CHARGER LT3651
    2024-08-02 15:34:493

    The Analog Devices DC1362A-A, LT3651EUHE-4.2 Demo Board is a 4A high voltage Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of automotive and transportation applications. The board also features a high efficiency synchronous buck converter, allowing it to charge Li-Ion batteries quickly and efficiently. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring the safety of the battery and the system. The board is also designed to be easy to use, with a simple user interface and a variety of status LEDs to indicate the charging status.

  • PROGRAMMING BOARD LTC2936 QFN
    Linear Technology/Analog Devices DC2450A-A PROGRAMMING BOARD LTC2936 QFN
    2024-08-02 15:34:493

    The Analog Devices DC2450A-A Demo Board is a programming board designed for use with the LTC2936 QFN-24 Package Programmable Hex Voltage Supervisor with EEPROM. It is a versatile tool for testing and programming the supervisor, allowing users to quickly and easily configure the device for their specific application. The board features a USB interface for easy connection to a computer, as well as a variety of connectors for connecting to peripherals. It also includes a built-in EEPROM for storing settings and data, and a power supply for powering the board and connected peripherals. The DC2450A-A is an ideal solution for quickly and easily programming and testing the LTC2936 QFN-24 Package Programmable Hex Voltage Supervisor with EEPROM.