web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTM9007-14
    Linear Technology/Analog Devices DC1751A-E BOARD EVAL LTM9007-14
    2024-08-02 15:34:500

    The Analog Devices DC1751A-E, LTM9007-14 Demo board is a 14-bit, 40 Msps, 1.8V octal serial ADC with a DC input range of 0 to 70MHz. It is designed for use in communications and telecom applications. It features an on-board FPGA for data processing and a high-speed serial interface for data transfer. The board also includes a power supply, a reference clock, and a variety of connectors for easy connection to external devices. The board is capable of sampling up to 40Msps and has a low power consumption of only 1.8V. It is ideal for applications requiring high-speed data acquisition and processing.

  • EVAL BOARD FOR LTM4620
    Linear Technology/Analog Devices DC1780A-A EVAL BOARD FOR LTM4620
    2024-08-02 15:34:502

    The Analog Devices DC1780A-A, LTM4620EV Demo Board, 50A Polyphaser Step-Down Supply (Dual LTM4620), Communications and Telecom is a powerful and versatile solution for powering communications and telecom systems. It features two LTM4620EV step-down power supplies, each capable of delivering up to 50A of current. The board also includes a Polyphaser step-down supply, which provides additional power for high-current applications. The board is designed to be used with a variety of communications and telecom systems, including cellular, Wi-Fi, and satellite systems. It is also compatible with a wide range of power sources, including AC, DC, and solar. The board is designed to be easy to use and configure, and it includes a variety of features to ensure reliable operation. It is an ideal solution for powering communications and telecom systems in a variety of applications.

  • BOARD EVAL FOR LTC2000-16
    Linear Technology/Analog Devices DC2085A-A BOARD EVAL FOR LTC2000-16
    2024-08-02 15:34:503

    The Analog Devices DC2085A-A Demo Board featuring the LTC2000-16 is a 16-bit 2.5Gsps DAC with DDR LVDS Interface, Instrumentation and Measurement. It is designed to demonstrate the performance of the LTC2000-16 DAC and its DDR LVDS interface. The board includes a high-speed LVDS interface, a low-noise power supply, and a wide range of instrumentation and measurement features. The board also includes a variety of test points and connectors for easy access to the DAC's performance. The board is ideal for applications such as high-speed data acquisition, digital signal processing, and high-speed communications.

  • EVAL BOARD BUCK REG LTC3880
    Linear Technology/Analog Devices DC1590B-A EVAL BOARD BUCK REG LTC3880
    2024-08-02 15:34:500

    The Analog Devices DC1590B-A, LTC3880EUJ Demo Board, Sense Demo Board is a powerful and versatile power management solution. It features a wide input voltage range of 6.5V to 24V, and two adjustable output voltages of 0.5V to 4V @ 20A and 0.5V to 5V @ 20A. It is PMBus controlled and works with the DC1613A for communications and telecom applications. This demo board is ideal for testing and evaluating power management solutions in a variety of applications.

  • PROGRAMMING BOARD LTC2933 SSOP
    Linear Technology/Analog Devices DC2293A-A PROGRAMMING BOARD LTC2933 SSOP
    2024-08-02 15:34:502

    The Analog Devices DC2293A-A is a demo board for the LTC2933 SSOP Programming Board for Programmable Hex Voltage Supervisor with EEPROM. It is designed to provide a convenient platform for evaluating the features and performance of the LTC2933. The board includes a 6-pin SSOP socket for programming the LTC2933, as well as a 3-pin header for connecting to a computer or peripheral device. The board also includes a power supply, a voltage regulator, and a reset switch. The board is ideal for use in applications such as computer and peripheral device power management, voltage monitoring, and system reset.

  • EVAL BOARD FOR LTC3890
    Linear Technology/Analog Devices DC2236A-B EVAL BOARD FOR LTC3890
    2024-08-02 15:34:502

    The Analog Devices DC2236A-B Demonstration Board is designed to evaluate the performance of the LTC3890, a 60-V low IQ multiphase synchronous step-down converter. This board is ideal for automotive and transportation applications, as it is capable of providing up to 10A of continuous output current with a wide input voltage range of 4.5V to 60V. The board features a wide range of protection features, including over-voltage, over-current, and thermal protection. It also includes a graphical user interface (GUI) for easy setup and monitoring of the converter. The DC2236A-B is a great tool for evaluating the performance of the LTC3890 in automotive and transportation applications.

  • EVAL BOARD FOR LTC6601-1
    Linear Technology/Analog Devices DC1251A-A EVAL BOARD FOR LTC6601-1
    2024-08-02 15:34:502

    The Analog Devices DC1251A-A Demo Board Low Noise Configurable Broadband Filter is a versatile and powerful tool for communications and telecom applications. It features a low-noise, configurable, broadband filter with a wide range of frequency response options. The board is designed to provide a high level of performance and flexibility, allowing users to customize their filter design to meet their specific needs. The board also includes a wide range of features such as adjustable gain, adjustable bandwidth, adjustable center frequency, adjustable Q, and adjustable phase. Additionally, the board is designed to be easy to use and configure, making it ideal for both experienced and novice users. With its wide range of features and capabilities, the DC1251A-A Demo Board Low Noise Configurable Broadband Filter is an ideal choice for communications and telecom applications.

  • EVAL BOARD FOR LT6604-2.5
    Linear Technology/Analog Devices DC1418A-A EVAL BOARD FOR LT6604-2.5
    2024-08-02 15:34:500

    The Analog Devices DC1418A-A Demonstration Board is a versatile platform for evaluating the performance of the LT6604-2.5, a 2.5-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a convenient way to evaluate the performance of the LT6604-2.5. The board includes a wide range of features, including a power supply, a signal generator, and a scope for monitoring the output of the filter. The board also includes a variety of test points and connectors for easy connection to external equipment. The DC1418A-A is an ideal tool for evaluating the performance of the LT6604-2.5 in communications and telecom applications.

  • BOARD EVAL FOR LT3663EDCB
    Linear Technology/Analog Devices DC1570A-A BOARD EVAL FOR LT3663EDCB
    2024-08-02 15:34:490

    The Analog Devices DC1570A-A, LT3663EDCB-3.3 Demo Board is a 1.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit, Automotive and Transportation Grade. This demo board is designed to provide a high-efficiency, low-noise power solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 0.8V to 3.3V, and a programmable output current limit of up to 1.2A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The LT3663EDCB-3.3 Demo Board is an ideal solution for automotive and transportation applications that require high efficiency, low noise, and reliable power.

  • BOARD DAC LTC2655-16
    Linear Technology/Analog Devices DC1703A-B BOARD DAC LTC2655-16
    2024-08-02 15:34:492

    The Analog Devices DC1703A-B Demonstration Board is designed to evaluate the performance of the LTC2655BCUF-H16 Quad I2C 16-bit Voltage Output DAC with 2.048V Reference. This board features a 4-channel DAC with a 2.048V reference voltage, allowing for precise voltage output control. The board also includes a USB-I2C interface, allowing for easy connection to a PC for programming and data logging. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the LTC2655BCUF-H16 Quad I2C 16-bit Voltage Output DAC with 2.048V Reference.

  • EVAL BOARD BUCK REG LTC3883
    Linear Technology/Analog Devices DC1778A-A EVAL BOARD BUCK REG LTC3883
    2024-08-02 15:34:492

    The Analog Devices DC1778A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3883EUH Single-Phase, Step-Down DC/DC Controller with Digital Power Management. This demo board is designed to provide a complete power management solution for a wide range of applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 10A. The board also includes a digital power management system that allows for precise control of the output voltage and current. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the power management system. The DC1778A-A Demo Board is an ideal solution for evaluating the performance of the LTC3883EUH Single-Phase, Step-Down DC/DC Controller with Digital Power Management.

  • BOARD DEMO 300/500W CCM-PFC SMPS
    Infineon Technologies EVALPFC2-ICE2PCS01 BOARD DEMO 300/500W CCM-PFC SMPS
    2024-08-02 15:34:512

    The Infineon Technologies AG EVALPFC2-ICE2PCS01 is a 300W PFC Evaluation Board with CCM PFC controller ICE2PCS01, Power Management IC. It is designed to evaluate the performance of the ICE2PCS01 PFC controller in a wide range of applications. The board features a wide input voltage range of 85VAC to 265VAC, and a wide output voltage range of 400V to 600V. It also features a high efficiency of up to 99%, and a low standby power consumption of less than 0.5W. The board is equipped with a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a comprehensive set of diagnostic features, such as a power-on reset, a power-good signal, and a fault signal. The board is designed to be used in a wide range of applications, including lighting, industrial, and consumer applications.