web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTC4269-1
    Linear Technology/Analog Devices DC1335A-A EVAL BOARD FOR LTC4269-1
    2024-08-02 15:34:462

    The Analog Devices DC1335A-A, LTC4269-1 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It is designed for industrial temperature applications and provides a 3.3V output voltage with a maximum current of 7A. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and short-circuit protection. It also has a built-in thermal shutdown feature to protect against overheating. The board is designed to be used in a variety of applications, including industrial automation, medical equipment, and communications systems.

  • BOARD EVAL LTC2273CUJ
    Linear Technology/Analog Devices DC1151A-F BOARD EVAL LTC2273CUJ
    2024-08-02 15:34:452

    The Analog Devices DC1151A-F LTC2273CUJ Demo Board is a 16-bit, 80Msps Serial ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide input range, low noise, and low power consumption, making it ideal for a variety of applications. It also includes a variety of features such as a built-in reference voltage, adjustable gain, and adjustable offset. The board is easy to use and provides a reliable and accurate solution for data acquisition.

  • DEMO BOARD FOR LTC2500-32
    Linear Technology/Analog Devices DC2222A-A DEMO BOARD FOR LTC2500-32
    2024-08-02 15:34:454

    The Analog Devices DC2222A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2500-32, a 32-bit over-sampling analog-to-digital converter (ADC) with a configurable digital filter. This demo board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a high-speed, low-noise, low-power ADC with a wide input range, a configurable digital filter, and a wide range of output formats. The board also includes a variety of test and evaluation tools, such as a signal generator, a digital oscilloscope, and a logic analyzer. The DC2222A-A Demo Board is an ideal solution for evaluating the performance of the LTC2500-32 in industrial temperature range applications.

  • LTC2353-16 DEMO BOARD BUFFERED D
    Linear Technology/Analog Devices DC2365A-G LTC2353-16 DEMO BOARD BUFFERED D
    2024-08-02 15:34:452

    The Analog Devices DC2365A-G Demo Board is a versatile platform for evaluating the performance of the LTC2353-16 Buffered Dual, 18-Bit, 550-ksps Simultaneous Sampling SAR ADC. This board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a reference voltage, a low-noise amplifier, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a complete solution for evaluating the performance of the LTC2353-16 ADC in a wide range of applications.

  • BOARD EVAL LTC6993-3
    Linear Technology/Analog Devices DC1562A-I BOARD EVAL LTC6993-3
    2024-08-02 15:34:452

    The Analog Devices DC1562A-I Demonstration Board is designed for use with the LTC6993-3 100ms Falling Edge High Output One Shot Timer. This board is ideal for medical and healthcare applications, providing a reliable and accurate timing solution. It features a wide range of adjustable parameters, including pulse width, pulse repetition rate, and pulse amplitude. The board also includes a built-in LED indicator to provide visual feedback of the timer's operation. The DC1562A-I is a great choice for medical and healthcare applications that require precise timing.

  • BOARD SAR ADC LTC2379-18
    Linear Technology/Analog Devices DC1783A-E BOARD SAR ADC LTC2379-18
    2024-08-02 15:34:452

    The Analog Devices DC1783A-E Demo Board is designed to demonstrate the capabilities of the LTC2379CMS-18, an 18-bit, 1.6 Msps, 99.2-MHz low power, low noise Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a high-performance, low-power solution for data acquisition. The board features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, and can be used with a variety of signal sources. It also includes a low-noise, low-power power supply, and a variety of connectors for easy connection to external devices. The board is designed to be easy to use and provides a comprehensive set of features for a wide range of applications.

  • BOARD DEMO 16BIT 160MSPS LTC2209
    Linear Technology/Analog Devices DC1281A-A BOARD DEMO 16BIT 160MSPS LTC2209
    2024-08-02 15:34:450

    The Analog Devices DC1281A-A, LTC2209UP Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a maximum sampling rate of 160Msps. It is designed for instrumentation and measurement applications, and features a wide input frequency range of 1MHz to 80MHz. The board includes a low-noise, high-speed amplifier, a low-noise, low-distortion analog-to-digital converter, and a high-speed digital-to-analog converter. It also features a wide range of digital and analog I/O, including a USB interface, a JTAG interface, and a variety of analog and digital I/O connectors. The board is designed to provide a high level of accuracy and performance, and is ideal for applications such as medical imaging, industrial automation, and instrumentation.

  • BOARD EVAL FOR LTC3577EUFF
    Linear Technology/Analog Devices DC1402A-A BOARD EVAL FOR LTC3577EUFF
    2024-08-02 15:34:462

    The Analog Devices DC1402A-A, LTC3577EUFF Demo Board is a highly integrated portable PMIC (Power Management IC) designed for consumer electronics applications. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power sources, including USB, AC/DC, and battery. It is also designed to be used with a variety of microcontrollers, including ARM Cortex-M0, Cortex-M3, and Cortex-M4. The board is easy to use and provides a great way to quickly prototype and develop consumer electronics applications.

  • BOARD EVAL FOR LTC2323-12
    Linear Technology/Analog Devices DC1996A-E BOARD EVAL FOR LTC2323-12
    2024-08-02 15:34:462

    The Analog Devices DC1996A-E Demo Board is a powerful tool for automotive and transportation applications. It features the LTC2323 Dual 12-Bit, 5Msps Serial, High Speed SAR ADC, which provides high-speed, low-power, and low-noise performance. The board is designed to demonstrate the features and performance of the LTC2323 ADC, and includes a variety of features such as a power supply, a reference voltage, and a test point for easy connection to a PC. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for automotive and transportation applications, and is a great tool for engineers and designers looking to evaluate the performance of the LTC2323 ADC.

  • EVAL BOARD BUCK REG LTC3880
    Linear Technology/Analog Devices DC1590B-B EVAL BOARD BUCK REG LTC3880
    2024-08-02 15:34:462

    The Analog Devices DC1590B-B, LTC3880EUJ Demo Board, DCR Sense Demo Board is a versatile power management solution for communications and telecom applications. It features a wide input voltage range of 6.5V to 24V and two adjustable output voltages of 0.5V to 4V @ 20A and 0.5V to 5V @ 20A. It is PMBus controlled and works with the DC1613A Communications and Telecom Board. It is designed to provide reliable power management and efficient operation for a variety of applications.

  • BOARD DEMO 125MSPS LTC2261-12
    Linear Technology/Analog Devices DC1369A-G BOARD DEMO 125MSPS LTC2261-12
    2024-08-02 15:34:462

    The Analog Devices DC1369A-G, LTC2261-12 Demo Board is a 12-bit, 125Msps ADC with LVDS outputs and a 5-170MHz frequency range. It is designed for use in communications and telecom applications, providing high-speed data conversion and reliable signal integrity. The board features a low-noise, low-power design, allowing for efficient operation in a wide range of applications. It also includes a wide range of features, such as adjustable gain, adjustable offset, and adjustable input range. The board is also compatible with a variety of software and hardware development tools, making it easy to integrate into existing systems.

  • BOARD SAR ADC LTC2360
    Linear Technology/Analog Devices DC1190A-E BOARD SAR ADC LTC2360
    2024-08-02 15:34:462

    The Analog Devices DC1190A-E LTC2360 Demo Board is a 12-bit, 100ksps SAR ADC designed for automotive and transportation applications. It features a low power consumption of only 1.2 mW/channel and a wide input voltage range of 2.7V to 5.5V. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is also equipped with a variety of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier. This makes it ideal for applications such as automotive engine control, powertrain control, and vehicle safety systems.