web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DELTA SIGMA ADC LTC2493
    Linear Technology/Analog Devices DC1010A-A BOARD DELTA SIGMA ADC LTC2493
    2024-08-02 15:34:462

    The Analog Devices DC1010A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2493, a 2/4 channel, 24-bit delta sigma analog to digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide variety of applications. It features a wide input voltage range, low power consumption, and high accuracy. The DC1010A-A also includes a variety of features such as a built-in reference voltage, programmable gain, and a serial interface for easy communication with a host processor. This demonstration circuit is an ideal solution for evaluating the performance of the LTC2493 in a variety of applications.

  • EVAL BOARDS FOR LTC2338-18
    Linear Technology/Analog Devices DC1908A-A EVAL BOARDS FOR LTC2338-18
    2024-08-02 15:34:460

    The Analog Devices DC1908A-A Demo Board featuring the LTC2338-18 is a powerful and versatile instrumentation and measurement tool. This 18-bit, 1Msps, true bipolar low power, single supply ADC is designed to provide accurate and reliable measurements in a wide range of applications. It features a low power consumption of only 1.2 mW/channel, making it ideal for battery-powered applications. The board also includes a wide range of features such as a built-in reference, programmable gain amplifier, and a wide input range of ±10V. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems. With its high accuracy and low power consumption, the DC1908A-A Demo Board featuring the LTC2338-18 is an ideal choice for instrumentation and measurement applications.

  • BOARD DEMO 16BIT 40MSPS LTC2191
    Linear Technology/Analog Devices DC1763A-E BOARD DEMO 16BIT 40MSPS LTC2191
    2024-08-02 15:34:460

    The Analog Devices DC1763A-E LTC2191 Demo Board is a 16-bit 40Msps ADC with Serial LVDS Outputs and a 5-170MHz bandwidth. It is designed for use in communications and telecom applications. It features a wide input frequency range, low power consumption, and high dynamic range. The board also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a high-speed serial LVDS output. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems. The board is ideal for applications such as digital radio, satellite communications, and wireless communications.

  • BOARD SAR ADC LTC2355-14
    Linear Technology/Analog Devices DC1082A-F BOARD SAR ADC LTC2355-14
    2024-08-02 15:34:462

    The Analog Devices DC1082A-F, LTC2355-14 Demo Board is a 14-bit, 1-channel 3.5Msps SAR ADC designed for instrumentation and measurement applications. It features a low power consumption of only 1.2mW/channel and a wide input range of ±10V. The board also includes a high-speed, low-noise, low-distortion amplifier, allowing for accurate signal acquisition. The board is also equipped with a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a programmable reference voltage. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • BOARD DELTA SIGMA ADC LTC2498
    Linear Technology/Analog Devices DC1011A-A BOARD DELTA SIGMA ADC LTC2498
    2024-08-02 15:34:462

    The Analog Devices DC1011A-A LTC2498 Demo Board is a 24-bit delta sigma ADC with Easy Drive input and industrial temperature range. It is designed to provide a complete evaluation platform for the LTC2498, a high-precision, low-power, 24-bit delta sigma ADC. The board features a wide input range of 0V to 5V, a low-noise, low-power, low-offset, low-drift amplifier, and a wide temperature range of -40°C to +85°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data acquisition. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

  • BOARD DEMO LTC2378-20
    Linear Technology/Analog Devices DC1925A-A BOARD DEMO LTC2378-20
    2024-08-02 15:34:463

    The Analog Devices DC1925A-A Demo Board is a powerful instrumentation and measurement tool that utilizes the LTC2378CMS-20, a low power, high speed, 20-bit, 1 MSPS SAR Analog to Digital Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2378CMS-20 ADC. It features a wide range of input ranges, including ±10V, ±5V, and 0-10V, as well as a variety of output formats, including binary, offset binary, and two's complement. The board also includes a variety of features to facilitate testing and evaluation, such as a built-in reference voltage, a programmable gain amplifier, and a low-noise power supply. With its high resolution and low power consumption, the DC1925A-A Demo Board is an ideal solution for a wide range of instrumentation and measurement applications.

  • BOARD DEMO 16BIT 125MSPS LTC2185
    Linear Technology/Analog Devices DC1620A-A BOARD DEMO 16BIT 125MSPS LTC2185
    2024-08-02 15:34:463

    The Analog Devices DC1620A-A LTC2185 Demo Board is a 16-bit dual ADC with DDR LVDS outputs and a sampling rate of 125Msps. It is designed for instrumentation and measurement applications, and is capable of handling input frequencies from 5MHz to 140MHz. The board features two independent 16-bit ADCs with a wide input dynamic range, low noise, and low power consumption. It also includes a variety of features such as a programmable gain amplifier, a reference voltage generator, and a clock generator. The board is ideal for applications such as signal acquisition, data conversion, and signal processing.

  • DEMO BOARD FOR LTC2320-12
    Linear Technology/Analog Devices DC2395A-G DEMO BOARD FOR LTC2320-12
    2024-08-02 15:34:462

    The Analog Devices DC2395A-G Demo Board is a versatile platform for evaluating the performance of the LTC2320-12 Octal, 12-Bit, 1.5Msps/ch Simultaneous Sampling SAR ADC. This board features eight channels of simultaneous sampling, allowing for high-speed data acquisition and analysis. The board also includes a variety of communications and telecom features, such as Ethernet, USB, and RS-232 interfaces, as well as a variety of signal conditioning and filtering components. The board is designed to be used with a variety of software packages, including LabVIEW, MATLAB, and Python, making it an ideal platform for prototyping and testing applications in the communications and telecom industries.

  • BOARD DELTA SIGMA ADC LTC2499
    Linear Technology/Analog Devices DC1012A-A BOARD DELTA SIGMA ADC LTC2499
    2024-08-02 15:34:460

    The Analog Devices DC1012A-A LTC2499 Demo Board is a 24-bit 8-channel I2C Delta Sigma ADC designed for industrial temperature applications. It features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2mA, and a high resolution of 24-bit. The board also includes a built-in temperature sensor, allowing for accurate temperature readings. The board is designed to be used with the LTC2499 ADC, and is compatible with a variety of I2C-based microcontrollers. The board is ideal for applications such as industrial temperature monitoring, data acquisition, and process control.

  • LTC6954-3 DEMO BOARD LOW PHASE N
    Linear Technology/Analog Devices DC1954A-C LTC6954-3 DEMO BOARD LOW PHASE N
    2024-08-02 15:34:462

    The Analog Devices DC1954A-C Demo Board is a versatile and powerful tool for evaluating the performance of the LTC6954-3 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features 1 LVPECL and 2 LVDS/CMOS outputs (DC590 or DC2026) for communications and telecom applications. The board is designed to provide a wide range of clock frequencies and output levels, allowing users to quickly and easily evaluate the performance of the LTC6954-3. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC1954A-C Demo Board is an ideal tool for evaluating the performance of the LTC6954-3 in communications and telecom applications.

  • EVAL BOARD FOR LTC2376-20
    Linear Technology/Analog Devices DC1925A-C EVAL BOARD FOR LTC2376-20
    2024-08-02 15:34:460

    The Analog Devices DC1925A-C Demo Board is a powerful instrumentation and measurement tool that utilizes the LTC2376CMS-20, a low power, high speed, 20-bit, 250 KSPS SAR Analog to Digital Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2376CMS-20 ADC. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a wide range of output ranges, including 0-5V, 0-10V, and 0-20V. The board also includes a variety of features, such as a built-in reference voltage, a low-noise power supply, and a high-speed serial interface. With its wide range of features and capabilities, the DC1925A-C Demo Board is an ideal tool for evaluating the performance of the LTC2376CMS-20 ADC.

  • BOARD DEMO LT4363IDE-1
    Linear Technology/Analog Devices DC2062A-A BOARD DEMO LT4363IDE-1
    2024-08-02 15:34:462

    The Analog Devices DC2062A-A Demo Board is a versatile tool for evaluating the LT4363-1 surge stopper in automotive and transportation applications. This board is designed to provide a 12V, 3A ISO-7637-2 compliant power supply for the LT4363-1 surge stopper. It features a wide range of features, including an adjustable output voltage, adjustable current limit, and adjustable soft-start time. The board also includes a power-on reset circuit, over-voltage protection, and over-temperature protection. The DC2062A-A Demo Board is an ideal tool for evaluating the LT4363-1 surge stopper in automotive and transportation applications.